-
Supplier: Columbia Research Labs, Inc.
Description: The Model 947M3 Piezoelectric Accelerometer provides an electrical output of 2,000 millivolts per g over a frequency band of 2 Hz to 2,000 Hz. It is designed for measurement of the low level, low frequency signals encountered in many industrial applications involving rotating
- Acceleration: -50 to 50 g
- Frequency Range: 1 to 7,500 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 300 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 7002 and 7003 Piezoelectric Accelerometers are ideal for dynamic testing applications where small size, low mass, and performance reliability are the important criteria. They are designed for the measurement of medium frequency, moderate to highlevel shock and vibration.
- Acceleration: 1,000 g
- Frequency Range: 2 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 378 and 378-HT Piezoelectric Accelerometers are designed for prolonged use in adverse industrial environments of shock, vibration, temperature, humidity and excessive oil. The high charge sensitivity of 1,000 pC/g and high mounted resonance of 10K Hz provide a wide dynamic
- Acceleration: 1,000 g
- Frequency Range: 1 to 2,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
-
Supplier: Columbia Research Labs, Inc.
Description: environments up to +500 Deg. F. Features 3-Axis Vibration & Shock Sensitivity 17 pC/g Electrically Isolated Lightweight (36 & 41 Gm) 3-Point or 1-Point Mounting
- Acceleration: 5,000 g
- Frequency Range: 2 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 20,000 g
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran Model 3316C3 is a special variation (X-AXIS Directional Output - Negative) within the 3316C Series of Ultra High Temperature Piezoelectric Accelerometers with a ruggedized connector to reliably operate in temperatures up to +1000°F (+538°C). In order to operate at such
- Frequency Range: 4 to 5,000 Hz
- Operating Temperature: -58 to 1,000.4 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3305 is a lightweight miniature IEPE accelerometer offered with a sensitivity of 10 mV/g, 100 mV/g and 500 mV/g. The accelerometer incorporates a ceramic shear sensing element and ultra low noise JFET electronics, with materials housed in a highly durable 0.32-inch
- Acceleration: 10 g
- Frequency Range: 0.23 to 5,000 Hz
- Operating Temperature: -58 to 149 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS and high temperature variations. Units feature a wide bandwidth, 10-32 radial connector and 10-32 stud mounting capabilities. The series 3214 incorporates low noise JFET electronics and is
- Acceleration: 10 g
- Frequency Range: 1 to 10,000 Hz
- Operating Temperature: -67 to 248 F
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50-200 pC/g series 3235C is unique in that it offers high charge sensitivity while simultaneously
- Frequency Range: 4 to 10,000 Hz
- Operating Temperature: -58 to 550.4 F
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Marposs Corp
Description: Dynamic Collision Kit. The MEMS sensor VA-3D MG detects accelerations in up to 3 axes and provides 3 gravitational signals which are evaluated and monitored in the GEMVM monitoring system. BENEFITS Continuous acceleration measurements of up to 3 axes simultaneously Capturing
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw, positioning pin to ensure repeatable measurements
- Acceleration: 50 g
- Frequency Range: 2 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: internally case isolated design. The integrated hardline cable is robust, low noise and has a temperature rating of over 700 °C. The cable is available in a standard length of 3 m as well as in customer specific lengths. The accelerometer is available in an ATEX / IECEx certified
- Acceleration: -500 to 500 g
- Frequency Range: 1 to 5,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 1,292 F
-
Supplier: PCB Piezotronics, Inc.
Description: Low outgassing, miniature, charge output accel., high temp 1.7 pC/g, 15kHz, hermetic, titanium, M3 conn., to 500 F, with 10ft detachable cable This accelerometer features low out-gassing construction that is ideal for use in thermal vacuum chambers for environmental testing.
- Acceleration: 2,000 g
- Maximum Shock: 10,000 g
- Sensor Mounting: Adhesive Base
- Features: Other
-
Supplier: Kistler Group
Description: Piezotron ® signal conditioning circuit converts the charge developed in the ceramic element, as a result of the accelerometer being subjected to a vibration, into a useable high level voltage output signal at a low impedance level. The standard Type 8778A500... accelerometer includes
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 9,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 248 F
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature (0.16 gm), teardrop-style, charge output accel., 0.3 pC/g , 10k Hz, 3-56 conn.
- Acceleration: 1,000 g
- Maximum Shock: 10,000 g
- Sensor Technology: Piezoelectric
- Measurement Axes: Single Axis
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 1/4-28 captive mounting screw
- Acceleration: 50 g
- Frequency Range: 2 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: PCB Piezotronics, Inc.
Description: Miniature, Lightweight, High G ICP accel, 5000 g range, integral 3-ft mini low noise coaxial cable terminating in a 10-32 jack
- Acceleration: 5,000 g
- Frequency Range: 1 to 20,000 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -65 to 325 F
-
Supplier: Wilcoxon Sensing Technologies
Description: 3-axis accelerometer, triaxial vibration sensor, 100 mV/g sensitivity, ±10% tolerance, case isolated, side exit 4 pin Bendix #PC01A-8-4P connector, 10-32 captive mounting screw
- Acceleration: 50 g
- Frequency Range: 2 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: Type 8278A... is a wide frequency, ultra miniature, light weight accelerometer that contains a uniquely designed ceramic shear sensing element. The shear mode element design provides an immunity to base strain and transverse motion. The standard Type 8278A... accelerometer includes an
- Acceleration: -500 to 500 g
- Frequency Range: 1 to 10,000 Hz
- Maximum Shock: 10,000 g
- Operating Temperature: -103 to 356 F
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 3-axis accelerometer, 100 mV/g sensitivity, ±10% tolerance, triaxial vibration sensor, top exit 4-pin M12 connector, 1/4-28 captive screw
- Acceleration: 60 g
- Frequency Range: 2 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Dataforth Corporation
Description: The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: SKF/North America
Description: and environmentally friendly, the rechargeable SKF Machine Condition Advisor operates 10 hours on a single charge. Flexible enough to work with standard 100 mV/g constant current accelerometers, an optional external sensor can be used for hard to reach locations and for more repeatable and
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: Kistler Group
Description: The 8274A5, 8276A5 are high impedance, charge mode accelerometers designed for vibration measurements in single to multichannel applications. The unique connector design is rugged and maintains excellent integrity with repeated connections. The ceramic sensing element components have been
- Acceleration: -2,000 to 2,000 g
- Frequency Range: 1 to 12,000 Hz
- Operating Temperature: -67 to 329 F
- Sensor Outputs: Acceleration
Find Suppliers by Category Top
Featured Products Top
-
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to ±64g and reduce noise down (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems -
Accelerometers are commonly used for determining the tilt or inclination of industrial assets and systems. By measuring the projection of the gravity vector on the sensitive axis of the sensor, one can easily determine the inclination angle of the system. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Highly integrated 3-in-1 sensor reduces component count and PCB space, simplifying hardware design for engineers. Configurable ranges for accelerometer (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
nanometer-level repeatability across all motion axes. Key Technical Highlights Ultra-compact 6-axis alignment system—small enough to fit in the palm of your hand. 500µm travel range in X, Y, and Z 3° rotation in θX, θY, (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P. -
Novel 6-Axis Motorized Automation Platform Features High-Dynamic Direct Drive Motors and Ultra-Fast Alignment Routines New SpaceFAB system delivers (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
performance set new market standards for wafer level accuracies and dynamics. The Z3TM allows OEMs’ migration from expensive and obsolete piezoelectric solutions, eliminating their hysteresis (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A.
More Information Top
-
Adaptive smart wing design for military aircraft: requirements, concepts, and payoffs
3 AXIS PIEZOELECTRIC ACCELEROMETERS ANALOG .
-
Early recognition of regional cardiac ischemia using a 3-axis accelerometer sensor.
This paper describes how a new method can detect cardiac ischemia using a 3 - axis piezoelectric accelerometer .
-
Early recognition of regional cardiac ischemia using a 3-axis accelerometer sensor
This paper describes how a new method can detect cardiac ischemia using a 3 - axis piezoelectric accelerometer .
-
Traditional Machining Processes
Typical cutting force variation in one full rotation of the spindle can be obtained using a calibrated theoretical model, e.g. see [18], or by experiments, using a 3 - axis piezoelectric accelerometer for various types of milling and for various machining conditions.
-
Systems Design for Remote Healthcare
RT3 is an activity monitor that uses a piezoelectric 3 - axis accelerometer to provide metabolic .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61849/49676051-MIT.pdf?sequence=2
The project basically instrumented a pair of dancing sneakers to measure 16 different parameters, including orientation-awareness (a 3-axis solid-state compass), tilt in two axes (a low-G MEMs accelerometer), high-G's/shock in 3 axes (a piezoelectric accelerometer ).
-
metric bearings ( Page 14 ) - offers from metric bearings manufacturers, suppliers, exporters & wholesalers
SPECIFICATIONS Vibration Sensor: 3 - Axis Piezoelectric accelerometer Display: 4 digit LCD backlit ...
-
Finger taps movement acceleration measurement system for quantitative diagnosis of Parkinson's disease.
The system was composed of two 3 - axis piezoelectric element accelerometers , a pair of touch sensors made of thin stainless steel sheets, an analog-digital(AD) converter and a personal computer (PC).
-
Preliminary report on LLNL mine seismicity deployment at the Twentymile Coal Mine
The ring of strong motion sensors used 3 - axis Wilcoxon piezoelectric accelerometers 'in order to capture the large amplitude and high frequency components that were expected close-in.
-
Fault diagnosis of linear bearings in brushless AC linear motors
A 3 - axis piezoelectric shear accelerometer PCB Piezonic model 356A01 was used to measure the vibration signals, with a nominal sensitivity of 5 mV/g for each axis (X, Y, Z).
Indicates content that may require registration and/or purchase.