-
Supplier: Quarktwin Technology Ltd.
Description: Shift Register, Bidirectional 1 Element 4 Bit 16-CFP
- Operating Temperature: -55 to 125 C
- Supply Voltage: 1.8 V
- Features: Other
- Register Type: Universal Shift Register
-
Supplier: DigiKey
Description: Universal Shift Register 8-Bit 20-SSOP
- Operating Temperature: -40 to 125 C
- Output Characteristics: 3-State Output
- Features: Other
- Package Type: SSOP
-
Supplier: Allied Electronics, Inc.
Description: SHIFT REGISTER 8BIT, 16 PIN SOIC
-
-
Supplier: Nexperia B.V.
Description: The 74HC299 is an 8-bit universal shift register with 3-state outputs. It contains eight edge-triggered D-type flip-flops and the interstage logic necessary to perform synchronous shift-right, shift-left, parallel load and hold operations. The
- Operating Temperature: 125 C
- Output Characteristics: 3-State Output
- Features: ESD Protection, Other
- Register Type: Universal Shift Register
-
Supplier: Nexperia B.V.
Description: immunity CMOS low power dissipation 8-bit serial-in, parallel-out shift register with storage Independent direct overriding clears on shift and storage registers Independent clocks for shift and storage registers Latch-up performance exceeds 100 mA
- Clock (Shift) Frequency: 160 MHz
- Propagation Delay: 4.1 ns
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
-
Supplier: Texas Instruments
Description: 8-Bit Shift Registers With 3-State Output Registers 20-LCCC -55 to 125
- Clock (Shift) Frequency: 28 MHz
- Propagation Delay: 34 ns
- Operating Current: 0.08 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Lingto Electronic Limited
Description: IC REGISTER 16BIT 3.3V 48-SSOP
- Number of Bits (Stages): 8
- Register Type: Universal Shift Register
-
Supplier: Texas Instruments
Description: 8-Bit Shift Registers With 3-State Output Registers 16-SSOP -40 to 125
- Clock (Shift) Frequency: 110 MHz
- Propagation Delay: 11.4 to 20 ns
- Operating Current: 0.04 mA
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: IC, 8BIT SHIFT REGISTER, TSSOP-16
- Pin Count: 16
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 8
- Clock (Shift) Frequency: 50 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: Counter Shift Registers 8-Bit Parallel-Load Shift Registers
-
Supplier: Utmel Electronic Limited
Description: IC SHIFT REGISTER 8BIT 16SOIC
- Pin Count: 16
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 8
- Clock (Shift) Frequency: 50 MHz
-
Supplier: Utmel Electronic Limited
Description: IC 8BIT SHIFT REGISTER 16HVQFN
- Pin Count: 16
- Number of Bits (Stages): 8
- Propagation Delay: 18.2 ns
- Operating Temperature: -40 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: IC SHIFT REGISTER 8BIT 3ST 16DIP
- Operating Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC 8BIT SHIFT REGISTER 16SOIC
- Pin Count: 16
- Number of Bits (Stages): 8
- Propagation Delay: 15 ns
- Operating Temperature: -40 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: SHIFT REGISTER, 8-BIT, TTL
-
Supplier: Lansdale Semiconductor, Inc.
Description: The Series 54LS/74LS Schottky TTL family features both Schottky-barrier-diode inputs and emitter inputs and utilizes full Schottky-barrier-diode clamping to achieve speeds comparable to Series 54/74 at one-fifth of the power. They retain the desirable features of, and are completely compatible
- Pin Count: 16
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 4
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 8BIT, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:2 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes
-
Description: IC SHIFT REGISTER 8BIT 14SOIC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC
-
Supplier: Newark, An Avnet Company
Description: IC, 64BIT STATIC SHIFT REGISTER, SOIC-16; Logic Family / Base Number:MC14557; Shift Register Function:-; No. of Elements:1 Element; No. of Bits Per Element:64bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1257041-SN74LV165ADRG3 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 8
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Harris Corporation Win Source Part Number: 915051-CD4021BD3 Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per
-
Supplier: Allied Electronics, Inc.
Description: CMOS Logic with 5.0 V (Typ.) Supply Voltage, 16 Lead PDIP Package Type, 750 mW Power Dissipation Operating temperature -40 °C to +85 °C High-speed Si-gate CMOS logic family combines the low power advantages of the HE4000B family with the high speed and drive capability of the low power schottky TTL
-
Supplier: Allied Electronics, Inc.
Description: 3.5 pF (Typ.) Input Capacitance, 14 ns (Typ.), 8-bit Serial-in⁄Parallel-out Shift Register Gated serial data inputs Asynchronous master reset Standard output capability ICC category: MSI Data shifts one place to the right on each LOW-to-HIGH transition of the clock
-
Supplier: Integrated Device Technology
Description: The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is
- Pin Count: 48
- Number of Bits (Stages): 16
- Operating Temperature: -40 to 85 C
- Output Characteristics: 3-State Output
-
Supplier: Integrated Device Technology
Description: The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit
- Pin Count: 48
- Number of Bits (Stages): 16
- Operating Temperature: -40 to 85 C
- Output Characteristics: 3-State Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 161870-4021BE Packaging: Tube/Rail Mounting: Through Hole Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature
- Operating Temperature: -55 to 125 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 54S00/74S00 series of product is fabricated with a non-saturating Schottky clamped transistor technique. This family of TTL product consists of very high performance and high power devices.
- Pin Count: 16
- Number of Registers in the Chip: 1
- Number of Bits (Stages): 4
- Propagation Delay: 7 ns
-
Supplier: Newark, An Avnet Company
Description: LOGIC, 8BIT SHIFT REG 3ST-OUT, 16TSSOP; Logic Family / Base Number:74LV595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: CMOS 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTER
- Shift Direction: Bidirectional
- Package Type: DIP
- Features: Other
- Logic Family: Standard CMOS / CMOS 4000
-
Supplier: RS Components, Ltd.
Description: Shift Register 9-Bit QFN32 - Standard Logic - Counters & Shift Registers
- Pin Count: 32
- Number of Registers in the Chip: 1
- Supply Voltage: 3 V, 3.3 V, 3.6 V, 5 V
- Logic Family: Emitter Coupled Logic (ECL)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 3.3V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 16BIT, 3.3V, SSOP, Shift
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Shift Registers. This listing supports clearer
- Operating Temperature: -40 C
- IC Package Type: Other
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
solution when additional IOs are needed while keeping the interconnections to a minimum, for example, in ACPI power switches, sensors, pushbuttons, LEDs, fan control, and more. The NCA9555 contains a set of 8-bit input, output, configuration, and polarity inversion registers. At power-up all IOs (read more)
Browse Serial Cables Datasheets for DigiKey -
architecture, this FPGA enables dual 5-LUT output mode, supporting multifunctional roles such as distributed RAM or shift registers, maximizing resource reuse in compact designs. Its configurable on-chip memory with dual-port operation, optional ECC, byte (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
without the need for jack up vessels or cranes. This is a series you won't want to miss. Register today! https://bit.ly/4uqtEB5 (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Waukesha Bearings -
but also versatile and user-friendly: Wide Range of Bit Rates and Bandwidths: The BERT unit caters to a broad spectrum of bit rates, ranging from 24.3 Gbit/s to 28.2 Gbit/s in the standard configuration. Additionally, with optional upgrades, it can support bit rates as low as 9.5 Gbit (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
-Noise Amplifiers and Low-Loss T/R Switching • Ultra-low Transmit and Receive-Mode Power Consumption • 6-bit full-360o Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path • Fully calibrated for Gain/Phase Matching Across ICs • Extensive On (read more)
Browse RF Modules Datasheets for Richardson RFPD -
conditions. Three separate 256-byte security registers can store serial numbers, manufacturing data, encryption-related information, or product configuration records. Each security register has an associated one-time-programmable lock bit. Once the lock is activated, the protected register (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
-
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week. New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
http://www.doiserbia.nb.rs/img/doi/1451-4869/2008/1451-48690802285R.pdf
The various digital error samples ( )e n of converter are given as input to 3 bit shift register .
-
Cmos Memory Circuits
The decoder logic has also two operational phases: (1) when B = 1, the n = 7 bit word is sequenced into the r = 3 bit shift register ; and (2) when B = 0, the shift-register cycles the data through the feedback n = 7 …
-
Missing-Hole Detection System Using Solid-State Video Cameras
A three ( 3 ) bit shift register delays the incoming video so that the binary state of three (3) consecutive pixels can be examined.
-
A Variable Length Approach to Moment Balancing
3 bit shift register maximal length PN sequences were considered as markers.
-
A digital signal processing based bit synchronizer and novel hardware efficient lock detector circuit for bi-phase data for Chandrayaan-1 mission
3 bit Shift register .
-
Parallel BIST architecture for CAMs
The data generator for NPSFs is implementedusing a 3bit shift register which contains a 101...101 bitstream for step 4 and a reflected gray code generator [3]for step 5 and 7 shown in the test algorithm.
-
A 64 single photon avalanche diode array in 0.18 µm CMOS standard technology with versatile quenching circuit for quick prototyping
Each pixel contains a 3 bit shifting register which is a part of the general 198 shifting register (the daisy_chain), those 3 bits are used to control the pixel’s mode and analog output, the last bit Q2 controls the transmission gate (T …
-
576x6 ROIC for MCT LWIR arrays
… programmable change input charge capacity – 0.33 pC, 0.67 pC, 1.0 pC, 1.3 pC, 1.7 pC, 2.0 pC, 2.3 pC, 2.7 pC; 16 bit TDI shift register, 3 bit shift registers between adjacent pixels; .
-
A flow-mode, self-steering, cellular multiplier-summation processor
At MSA[O,2N] a cell labelled 3, logically denoting a delay of D f 3 (i.e. bit data flow-wise corresponding to a simple 3 bit shift register ) provides for proper timing of f(0) into MSA[1,2N-1 …
-
VHDL structural model visualization
in Fig. 4, there is a fragment of simple VHDL model describing the structure of 3 bit shift register .
Indicates content that may require registration and/or purchase.