-
Supplier: OMEGA Engineering, Inc.
Description: A combination of 3 temperature ranges and 4 chart speeds provide a high degree of flexibility. In addition, the chart rotation may be set for single or continuous turn operation. To protect the data being recorded the CT89 uses an automatic battery backup to maintain operation
- Number of Plots: 1 #
- Temperature Measurement Range: -40 to 120 F
- Operating Temperature: 32 to 120 F
- Features: Chart Recorder, Other, Panel / Chassis Mount
-
Supplier: RS Components, Ltd.
Description: Red pen for chart recorder,1900 (PK 3)
-
Supplier: OMEGA Engineering, Inc.
Description: CT6100 Series models feature alarm relays. Single-pen recorders are equipped with 3 fail-safe singlepole changeover relays; 6 relays are standard on the 2- and 3-pen versions. Color-coded LEDs indicate the status of each relay. All relay functions are user
- Analog Input Channels: 3 #
- Resolution: 12 bits
- Accuracy: 0.2 % FS
- Humidity Measurement Range: 0 to 90 %
-
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Monarch Instrument
Description: flexibility of any paperless recorder made in the world. Universal inputs, networking capability, powerful math packages and a multitude of display choices allow you to display, record and communicate your data the way you want. Because your data is so important Data Chart
- Analog Input Channels: 12 #
- Sampling Frequency: 0.008 kHz
- Resolution: 16 bits
- Accuracy: 0.06 % FS
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Sensed Temperature Range: 32 to 212 F
- # of Inputs / Channels: 3 #
- Celsius Display Range: 0 to 100 C
- Local Interface: Analog Front Panel
-
Supplier: Transcat, Inc.
Description: 50C) Approvals RoHS, CE Battery Backup 4AA Battery Back-up. Powers unit for up to 2 days. Battery Life (Avg) 48 Hours (Back-up Only) Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 3.25 x 7.56 x 7.56in Display Dimensions
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Temperature, CH2: Humidity Chart Rotation Speed 24 Hour or 7 Day Dew Point Accuracy +/-3.6F from 30 to 95% RH (Calculated) (+/-2C from 30 to 95% RH (Calculated)) Dew Point Range 32 to 122F (0 to 50C) Dimensions 3.1 x 9.2 x 9.2in Display Resolution 0.1 Enclosure Rugged Black ABS
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex IP Rating 66 Mounting Options Stem or Wall Mount (With Keyhole) Power Source Battery; One AA Battery (User
- Features: Chart Recorder
-
Supplier: Transcat, Inc.
Description: Square Enclosure: Plastic NEMA4 all case with window in door Mounting: Stem or keyhole slots for wall mounting Dimensions (Inches/cm): 10.3" x 9.5" x 3.6" (26.2 x 24.1 x 9.1cm) Weight: 3.14lbs/50.24oz IP Rating: IP66 Warranty: 12-Month Limited Each Unit Includes One "AA" battery
- Features: Chart Recorder
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: Cole-Parmer
Description: Chart recorder pen
-
Supplier: Linseis Inc.
Description: 3 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 3 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Number of Plots: 3 #
- Analog Input Channels: 3 #
- Features: Chart Recorder, DC Voltage, Stand Alone
- User Interface: Front Panel and Display
-
Supplier: CHINO Works America Inc.
Description: The EH series recorders are supplied with either continuous pen-writing or multi-point dot-printing systems. This versatile series of electronic self-balancing strip chart recorders features a 180mm chart. Models are available to record various industrial variables
- Analog Input Channels: 24 #
- Operating Temperature: 14 to 122 F
- Features: Chart Recorder, DC Voltage, Stand Alone
- Data Acquisition: Datalogger / Recorder
-
Supplier: Traceable® Products
Description: accurate, permanent, and complete documentation. Supplied with AA alkaline battery. Shock-resistant ABS plastic case is 5-1/4 x 3-7/8 x 2-1/2 inches. Weight is 10 ounces. Control Company Cat. No. 4221 Traceable® Disposable Temperature Strip-Chart Recorder, 10 Days Control
- Number of Plots: 1 #
- Operating Temperature: -20 to 100 F
- Features: Chart Recorder, Other, Stand Alone
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: Gilson Company, Inc.
Description: cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour
-
Supplier: Gilson Company, Inc.
Description: cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour
-
Supplier: Gilson Company, Inc.
Description: cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour
-
Supplier: Gilson Company, Inc.
Description: cable. Liquid sensors are supplied with 5ft (1.5m) cable. Cases are heavy aluminum with gasket seals. The recorders use felt-tip pens. Case Dimensions: 10.5x14.5x5in (267x368x127mm), WxHxD. Includes one hundred 7-day charts and felt-tip pen. Extra pens and 24 hour
-
Supplier: Traceable® Products
Description: Monitor refrigerators, supply rooms, food storage, chemical warehouses, animal quarters, incubators, goods-in-transit, walk-in chambers, biological materials, and manufacturing plants. Single-use, disposable recorder displays temperatures on a 36-inch strip chart. Records for 10 or 40
- Fahrenheit Scale: -20 to 100 F
- Celsius Scale: -28 to 38 C
- Digital: Battery Powered, Records Min/Max Values
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Parameter Generation & Control, Inc.
Description: pre-printed charts recording dry bulb temperature in the range of 0-100°C recording Rh in the range of 0-100%Rh Recorder is supplied with 24-hour or 7-day chart drive. Light Intensity Recorder (1-color with thermal paper) Honeywell DR-4500 Trueline 3 channels
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
Find Suppliers by Category Top
More Information Top
-
Geohydrological data from the macropermeability experiment at Stripa, Sweden
Output displayed on Foxboro model 40 PR-RFM3 7 day mechanical 3 pen chart recorder , 0-70 paper scale.
-
Dickson TH623 6 Humidity Temperature Recorder 120 VAC Battery from Cole-Parmer
Dickson P246 Replacement Chart Recorder Pens 3 Red and 3 Blue .
-
Intergas `95: International unconventional gas symposium. Proceedings
Then the gas flows through an orifice meter with a 3 - pen chart recorder where it is measured.
-
The dielectric relaxation studies in liquid crystals
Fig. 3 Dual pen chart recorder trace of the resonance profile ( A ) w i t h and(B) without load .
-
Managing Sustainable Annulus Pressures (SAP) in ADCO Field
During investigation of abnormal annuli pressures, the annuli pressures are recorded continuously on a 3 pen calibrated chart recorder (one pen for each annulus).
-
Theoretical and computational models of reacting silane gas flows : laser driven pyrolysis of subsonic and supersonic jets
Data was recorded in real time on a 3 - pen chart recorder .
-
ESSROC Materials low cost, quick installation approach to automation
The control room equipment consisted of four CRTs, two operator data input panels, four 3 - pen chart recorders , and an entire bank of MBU stations (Manual Back- Up), with back-up indicatorsand an annunciatorpanel.
-
A versatile ground data display system for spacelab experiments
In order of decreasing urgency, they are: (1) Data reception and storage in random-access memory; (2) Updating the drive voltages to the strip chart recorder pens ; ( 3 ) Updating the variables shown on the video display.
-
Decametric radiation at the time of the Hyogo‐ken Nanbu Earthquake near Kobe in 1995
the DC output voltagewasrecordedon a pen recorder at a chart speedof 3 cm/h.
-
Corrosion behaviour of some stainless steels in chlorinated Gulf seawater
Two multipen chart recorders of 6 and 3 pens were electrically connected to the specimens.
Indicates content that may require registration and/or purchase.