-
Supplier: Newark, An Avnet Company
Description: 30 AMP, 277/480 VOLT 3-PHASE Y, NEMA L22-30R, 4P, 5W, LOCKING CONNECTOR, INDUSTRIAL GRADE, GROUNDING -BLACK-WHITE
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 250 Volt 3-Phase, NEMA L11-15P, 3P, 3W, Locking Plug,Industrial Grade, Non-Grounding, - Black-White. Features: - NEMA L11-15P - 3-pole - 3-wire - Non-Grounding - Amperage:15 Amp - Voltage:250 Volt 3-Phase - Cord Range: .240 - .700
- Applications: Industrial
- Type / Features: Locking
- Device Type: Plug / Inlet
-
Supplier: TelephoneStuff.com
Description: 20 amp, 250 volt 3-phase, NEMA L15-20R, 3P, 4W, flush mtg locking receptacle, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 250 volt - 3 phase - NEMA L15-20R - 3 pole - 4 wire - Back wired -
- Standards / Certifications: CSA Mark, UL Listing Mark
- Applications: Industrial
- Type / Features: Locking
- Device Type: Receptacle / Outlet
-
-
Supplier: TelephoneStuff.com
Description: 20Amp 600V 3-Phase North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Features: Pin and Sleeve
- Device Type: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 20Amp 250V 3-Phase North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Features: Pin and Sleeve
- Device Type: Plug / Inlet
- Type / Features: Watertight
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: ValueTronics International, Inc.
Description: The 560060 is a phase rotation tester from Megger. Additional Features: Complete phase-sequence and motorrotation testing in one instrument Ensures correct phase hookup in one easy test Rugged and portable tester Performs additional polarity and continuity checks Determines
-
Supplier: SCHURTER Inc
Description: Description Quick-connect terminals 6.3 x 0.8 for three phases, neutral conductor and ground Applications Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL
- Rated Voltage: 275 to 480 volts
- Rated Current: 3 to 20 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CE Conformity Marks, UL Listing Mark, VDE Component Mark
-
Supplier: SCHURTER Inc
Description: Description Quick-connect terminals 6.3 x 0.8 for three phases, neutral conductor and ground Applications Especially designed for industrial applications such as: Frequency Converters, Stepper Motor Drives, UPS-Systems, Inverters Suitable for use in equipment according to IEC/UL
- Rated Voltage: 250 to 440 volts
- Rated Current: 4 to 6 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CE Conformity Marks, UL Listing Mark, VDE Component Mark
-
Supplier: SOCOMEC
Description: The solution for • Server rooms • Service sector • Infrastructure • Healthcare sector • Light industrial applications Advantages Innovative design • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. • Clear multilanguage LCD interface. Total
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, RJ Type Connectors, Remote Monitoring Contacts, Single Phase, Three Phase, Tower Type
-
Supplier: Pressure Washers Direct
Description: 220 Volt, TEFC Three Phase Electric Motor •Hot water cleaning for heavy duty, industrial jobs Kränzle AQ Self Priming, Industrial Grade Pump •10 year manifold warranty •Pump design allows multi-hour bypass and run-dry capability •Adjustable pressure unloader
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Newark, An Avnet Company
Description: 30 AMP, 277/480 VOLT 3-PHASE Y, NEMA L22-30P, 4P, 5W, LOCKING PLUG, INDUSTRIAL GRADE, GROUNDING - BLACK-WHITE
-
Supplier: Newark, An Avnet Company
Description: 30 AMP, 277/480 VOLT 3-PHASE Y, NEMA L22-30R, 4P, 5W, FLANGED OUTLET LOCKING RECEPTACLE, INDUSTRIAL GRADE, GROUNDING - WHITE
-
Supplier: Newark, An Avnet Company
Description: 30 AMP, 277/480 VOLT 3-PHASE Y, NEMA L22-30P, 4P, 5W, FLANGED INLET LOCKING RECEPTACLE, INDUSTRIAL GRADE, GROUNDING - WHITE
-
Supplier: Tripp Lite by Eaton
Description: light industrial applications Maintain critical data-center operations during all power conditions Package Includes S3M200KX SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual
- Volt-Amp Rating: 200 kVA
- Watt Rating: 180.00000000000028 kwatts
- Maximum Input Current: 330 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: telecom, financial and light industrial applications Maintain data-center operations during all power conditions Package Includes S3M160KX SmartOnline S3MX Series 3-Phase 380/400/415V 160kVA 144kW On-Line Double-Conversion UPS RS-232 cable Owner’s manual
- Volt-Amp Rating: 160 kVA
- Watt Rating: 143.99999999999991 kwatts
- Maximum Input Current: 275 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Back up critical IT equipment and data in network, telecom, financial and light industrial applications Maintain server-room operations during all power conditions, including short blackouts Package Includes S3M30KX SmartOnline S3MX Series 3-Phase 380/400/415V 30kVA 27kW On-Line
- Volt-Amp Rating: 30 kVA
- Watt Rating: 26.999999999999968 kwatts
- Runtime at Half Load: 17 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: CSA Group
Description: ISO 23570-3:2009 specifies the interconnection of single-phase or three-phase auxiliary motors with their power source. ISO 23570 does not address the design or operation of such equipment with respect to safety issues. It is advisable that appropriate safety standards be
-
Description: ISO 23570-3:2009 specifies the interconnection of single-phase or three-phase auxiliary motors with their power source. ISO 23570 does not address the design or operation of such equipment with respect to safety issues. It is advisable that appropriate safety standards be
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Line Filters MEF EMC-FILTER 1-PHASE 2-STAGE, I:3A U:250 VAC/300 VDC snap on, Against symmetrical interference Product overview: 10462 from Murrelektronik is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This Test Instrument is a combined 3 Phases Presence and Rotation Indicator combined with a 3 Phases Industrial Earth Leakage Tester. When utilized as a 3 Phase Presence and Rotation Indicator, the instrument does not use the batteries and can still
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Single Phase EMI Filter, 250V, 5 Product overview: 6609062-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 120V, 50/60Hz, SINGLE PHASE EMI FILTER Product overview: 3ESK7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Current Rating: 3 amps
-
Supplier: Radwell International
Description: CONNECTOR, PIN AND SLEEVE, LEV SERIES, 30 AMP, 480 V, 3-PHASE, 3 POLE, 4 WIRE, WATERTIGHT, RED, INDUSTRIAL GRADE. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 30 amps
-
Supplier: Radwell International
Description: 125/250 VAC, 50 AMP, 10-50R NEMA, STRAIGHT, UNGROUNDED, COMMERCIAL, INDUSTRIAL GRADE CONNECTOR 3 POLE, 3 WIRE, 1 PHASE, 3 HP, NYLON, BLACK, WHITE. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Geometry: Straight
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) 250/600 VAC STAR 3-PHASE VOLTAGE RATING 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.333 TO 1.06 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE
- Voltage Rating: 250 to 600 volts
- Current Rating: 10 to 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Allied Electronics, Inc.
Description: Parallel Capability Standard on All Units Rugged Metal Case and DIN Connector Improved Metal Mounting Clip Withstands Up to 40 G of Shock Narrow Width on Rail for Space Critical Applications Single-Phase Models Meet SEMI F47 Sag Immunity SDN2.5-24-100P and SDN4-24-100LP Meet NEC Class
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.3 CFM @ 90 PSI Cast Iron, V-Twin Cylinder Oil Lubricated Pump •One-piece cast iron crankcase •Thermally stable cast iron cylinder body •Aluminum head & machined cast iron valve plate •Automotive style ball bearings & stainless steel reed valves •Oil level sight
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Selecta Products
Description: " POLARIZED TYPE NYLON MATERIAL YELLOW COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) 250/600 VAC STAR 3-PHASE VOLTAGE RATING 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING GROUNDING 3 POLE(S) IMPACT RESISTANT 0.333 TO 1.06 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE
- Voltage Rating: 250 to 600 volts
- Current Rating: 10 to 20 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hubbell Incorporated
Description: MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 4 WIRE(S) 380 VAC AT 50 HZ 3 PHASE, 440 VAC AT 60 HZ 3 PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 32 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV
- Voltage Rating: 380 to 440 volts
- Current Rating: 32 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Legrand
Description: Turnlok Connector 3wire 30amp 250v FEATURES Quick-thread assembly screws and cord-grip screws come backed-out, ready-to-wire. Industrial-strength, brass alloy plug blades and connector contacts resist heat rise, provide excellent conductivity. Raised ribs provide non-slip
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 480 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
- Voltage Rating: 480 volts
- Current Rating: 100 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Thomas & Betts Corporation
Description: POLARIZED TYPE; VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL; 4 WIRE(S); INDUSTRIAL GRADE; UL APPROVAL; 600 VAC 3-PHASE VOLTAGE RATING; 100 AMPERE CURRENT RATING; 3 POLE(S); WATERTIGHT, NON-FUSIBLE; POWER RATING 50 HP; GROUNDING TYPE GROUN
- Voltage Rating: 600 volts
- Current Rating: 100 amps
- Poles: 3 Poles
- Wires: 4-Wire
Find Suppliers by Category Top
Featured Products Top
-
The Saf-D-Grid 3-Phase is another solution that can help keep up with the ever-increasing demand for more power in the datacenter. Delivering 2x the power of the original single-phase Saf-D-Grid connector while maintaining the same small footprint (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey -
transceiver MCS signals and SYNC signals for other ICs. The EV-ADF4378SD1Z evaluates the performance of the ADF4378 frequency synthesizer with an integrated voltage-controlled oscillator (VCO) for phase-locked loops (PLLs), a USB interface, power supply connectors, on-board reference oscillator (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
dryer. It charges 3-7 times faster than Level 1, adding 10-20 miles of range per hour. This is the most common type of public and home charging station, using the SAE J1772 connector compatible with all EVs. DC Fast Charging (Level 3): Provides the fastest (read more)
Browse Industrial Heaters Datasheets for STEGO -
-type, BNC, mini-SMB, 3.5mm, 2.92mm, 2.40mm, 1.85mm, and 1.0mm RF connectors, adaptors, termination and testing cable assemblies available High-frequency performance up to 110 GHz Low insertion loss and VSWR Amplitude and phase stability Connectors and cable (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
supply for greater train availability The HV is a plug-in connector for reliable AC power transmission via the three-phase AC train busbar in rail vehicles. Developed for and in collaboration with a major rail OEM, it provides a pluggable 3×400 V connection with (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
90,000 off-the-shelf connectors and 20,000 associated qualified components, so that different configurations can meet the most specific customer requirements. Our customers can rely on the long-term availability of products, with no risk of phasing-out or obsolescence. As well as (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc
More Information Top
-
Popular Products In Accessories - Big Bruin
Application Data Centers, Food and Beverage, Portable Power Shore-to-Shore Ship Power, Distribution Equipment Manufacturers, Industrial OEMs Overall Dimensions Engineering Specifications Technical Overview Specifications Style Connector Material Thermoplastic Polyester Valox Clock Hour 7h Phase 3 Phase UPC 070891733701 Amperage 100 Amp …
-
Shopping In Tools & Test Equipment - Big Bruin
Application Data Centers, Food and Beverage, Portable Power Shore-to-Shore Ship Power, Distribution Equipment Manufacturers, Industrial OEMs Overall Dimensions Engineering Specifications Technical Overview Specifications Style Connector Material Thermoplastic Polyester Valox Clock Hour 7h Phase 3 Phase UPC 070891733749 Amperage 30 Amp …
-
Shopping In Tools & Test Equipment - Big Bruin
Application Data Centers, Food and Beverage, Portable Power Shore-to-Shore Ship Power, Distribution Equipment Manufacturers, Industrial OEMs Overall Dimensions Engineering Specifications Technical Overview Specifications Style Connector Material Thermoplastic Polyester Valox Clock Hour 7h Phase 3 Phase UPC 070891733701 Amperage 100 Amp …
-
Electrical - Grainger Industrial Supply
• Locking Connector , Amps 30, NEMA Configuration Non-NEMA, Number of Poles 3 , Number of Wires 4, Voltage 480VAC, 3 Phase , Color Red, Industrial Grade, Material of Construction Nylon, IP Rating 20, Cord Size 0.63 to 1.2 In., Standards UL/CSA .
-
Locking Receptacles - Grainger Industrial Supply
• Watertight Connector , Amps 30, NEMA Configuration L17-30R, Number of Poles 3 , Number of Wires 4, Voltage 600VAC, 3 Phase , Color Yellow, Industrial /Commercial Grade, Material of Construction Thermoplastic Elastomer (TPE), NEMA Rating 4, 4X, 12, 6, 6P, IP Rating 65 …
-
$300-$400 Plugs and Receptacles - Electrical - Grainger Industrial Supply
• Locking Connector , Amps 50, NEMA Configuration Non-NEMA, Number of Poles 2, Number of Wires 3 , Voltage 250VDC/600VAC, 1 Phase , Color Black/White, Industrial /Commercial Grade, Material of Construction Super Tough Nylon, IP Rating 20, Cord Size 0.75 to 1.125 …
-
Electrical - Grainger Industrial Supply
• Locking Connector , Amps 50, NEMA Configuration Non-NEMA, Number of Poles 2, Number of Wires 3 , Voltage 250VDC/600VAC, 1 Phase , Color Black/White, Industrial /Commercial Grade, Material of Construction Super Tough Nylon, IP Rating 20, Cord Size 0.75 to 1.125 …
-
Shopping In Electrical - Big Bruin
Model: HBL2623BK 1DJK1 Connector , Amps 30, Nema Configuration L6-30r, Number Of Poles 2, Number Of Wires 3 , Voltage 250vac, 1 Phase , Hp 2, Color Black, Industrial /commercial Grade, Material Of Construction Nylon, Nema Rating -, Ip Rating 20, Cord Size 0.36 …
Indicates content that may require registration and/or purchase.