Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SOCOMEC
Description: SIRCOVER are manual multipolar transfer switches with positive break indication. The family includes three ranges: • SIRCOVER AC for open transition switching (I-0-II), • SIRCOVER for overlapping contact switching (I-I+II-II), and • SIRCOVER Bypass. This version is a combination
- Maximum Current Rating: 125 to 3,200 amps
- Maximum AC Voltage Rating: 220 to 690 volts
- Maximum Power Rating: 55,000.00000000001 to 450,000.00000000006 watts
- Number of Poles: 3 to 4
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5 second) or
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
-
Supplier: Electric Generators Direct
Description: smart engine cooldown •Allows utility voltage dis. on the RDC/DC integrated controller •Interface board for connection to the RDC/DC controller •240 VAC @ 200A •Two-pole, single-phase open-transition transfer switch •Double throw inherently interlocked design •Contractor manually
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
-
Supplier: Electric Generators Direct
Description: Generator Ready •Makes a home ready for a home standby generator Designed For Outdoor Installation •NEMA 3R Aluminum cabinet can be surface mounted & padlocked Ovation Series 200-Amp Automatic Transfer Switch •Microprocessor-controlled and open transition •Circuit breaker-based switching with
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 50,000 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 3R (outdoor) enclosure MPAC™
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Standard Features •UL listed and CSA certified •Two-pole, single-phase, open-transition transfer switch •Double throw inherently interlocked design •Solid Neutral •220/240 VAC, 50/60 Hz (jumper) •Contractor manually operable for maintenance purposes •NEMA 3R (outdoor) enclosure MPAC™
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Time Mark Corporation
Description: The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or
- Voltage Sensing Range: 450 to 600 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
-
Supplier: CSA Group
Description: distribution on a single-phase, 2-wire or 3-wire system to provide manual switching from the normal supply to power supply from a generator in the event of failure of the normal power or in other similar situations. 1.3 Transfer panels are generally considered
-
Supplier: Visual Sound, Inc.
Description: or PDU style power connections. SU30K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 88-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU30K3/3 includes a power module and
-
Supplier: SOCOMEC
Description: is not present or is no longer within tolerance, it is the 3 phase DNO supply which is sent directly to the UPS rectifier. The inverter converts the DC voltage, provided either from the rectifier output or from the battery in a perfect sinusoidal voltage distributed to the critical
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 20 to 120 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, Single Phase, Three Phase, Tower Type
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SU30K3/3X SmartOnline 3-Phase Intelligent, True On-Line UPS System provides mission-critical equipment with the highest level of power protection available. Large capacity 30,000 VA / 24,000 watt power module continually converts incoming AC
-
Supplier: Tripp Lite by Eaton
Description: and output connections. SU20K3/3 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 96-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3 includes internal power and battery
- Volt-Amp Rating: 20 kVA
- Watt Rating: 15.999999999999984 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SV60KM3P3B SmartOnline® SV Series 60kVA 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI)
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Runtime at Half Load: 8 minutes
- Runtime at Full Load: 3.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SV60KS3P3B SmartOnline® SV Series 60kVA Small-Frame 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Runtime at Half Load: 8 minutes
- Runtime at Full Load: 3.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU20K3/3XR5 20kVA SmartOnline 3-Phase Intelligent, True On-Line Extended Runtime UPS System has been redesigned to save valuable space and simplify runtime scalability. Power and battery components are combined into a single, small-footprint module (the smallest in its
- Volt-Amp Rating: 20 kVA
- Watt Rating: 15.999999999999984 kwatts
- Runtime at Half Load: 42 minutes
- Runtime at Full Load: 17 minutes
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 5 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 77 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: package includes two equally-sized HV600 drives, each with their own HOA (Hand-Off-Auto) keypad, a disconnect means (either with fuses or a circuit breaker), and selectable switches for Hand-Off-Auto, Drive A-Auto-Drive B, and Manual/Auto fault transfer.
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Eaton Corporation
Description: MANUAL TRANSFER TYPE UL APPROVAL NEMA 3R ENCLOSURE 60 AMPERE CURRENT RATING 40 HP AT 480 VAC 1 PHASE, 50 HP AT 600 VAC 1 PHASE/480 VAC 3 PHASE, 60 HP AT 600 VAC 3 PHASE, 10 HP AT 250 VDC POWER RATING 4 POLE(S) NO NEUTRAL TYPE 600 V AC VOLTAGE
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 10 to 60 HP
- Power: AC, DC
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1510 Series is D-Link’s latest generation of SmartPro switches with 10G port connectivity, making them ideal for deployment in SME/SMB networks. The DGS-1510 Series provides a reliable, scalable, and modular interconnection between core switches and edge
- Number of Ports: 20 #
- Data Rate: 76 Gbps
- Network Equipment: Switch
-
Supplier: Econo Lift Limited
Description: Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self
- Capacity: 12,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: TelephoneStuff.com
Description: UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of phase angle, to offer support for a variety of unique redundant power applications - Small 1U rackmount format installs in only one
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Aggreko
Description: The Hybrid Power System 3K (HPS3K) battery unit requires no maintenance and with its intelligent, fully automated controls and switching, no manual intervention. Features Battery powered energy storage device 3,000 watt, 120 volts, 10 hour runtime Works with all generators Solid state
- Input Voltage Range: 120 to 480 volts
- Watt Rating: 3 kwatts
- Runtime at Full Load: 150 minutes
- Features: Other, Power Failure, Remote Monitoring Contacts, Single Phase
-
Supplier: Econo Lift Limited
Description: seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors - Single phase 1 h.p. and
- Capacity: 6,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 36 inch
-
Supplier: SEC America, LLC
Description: Model 952 Well Pump Sentry maintains well pump operation during power outages. Model 952 is a self-contained emergency backup system designed to drive single phase 220 VAC to 240 VAC well pumps rated up to one horsepower. The 952 system is comprised of an inverter, power transfer
- Input Voltage Range: 210 to 260 volts
- Watt Rating: 3 kwatts
- Number of "Backed Up" Electrical Outlets: 1
- Mounting Options: Mounts On / In Device Protected
-
Supplier: LTI Power Systems, Inc.
Description: diagram Dual Input for optimum load protection Manual Transfer Pushbutton
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: Microchip Technology, Inc.
Description: family devices. This allows seamless migration options from/to PIC24F, dsPIC30F and dsPIC33F devices. Additional Features Operating Range: Up to 40 MIPS operation (@ 3.0-3.6V) Industrial temperature range (-40°C to +85°C) Extended temperature range (-40°C to +125°C) High temperature
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600 Volt available
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Dynapower Corporation
Description: inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-1000 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation.
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 1,420 amps
- AC Output Voltage: 480 volts
- AC Output Current: 1,202 amps
-
Supplier: Dynapower Corporation
Description: inverter/converters. Dynapower’s flexible and highly modular CPS units optimize the transfer of energy between a DC energy storage system and a 3 phase grid. The CPS-500 provides power conditioning (voltage and frequency support) for intermittent loads and renewable generation.
- DC Input Voltage: 740 to 1,100 volts
- DC Input Current: 710 amps
- AC Output Voltage: 480 volts
- AC Output Current: 601 amps
-
Supplier: TelephoneStuff.com
Description: protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC power sources, regardless of
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Waters Corporation
Description: particle columns to boost the chromatographic performance of your methods On-demand mobile phase creation with Auto●Blend Plus Technology, eliminating the cumbersome and error-prone approach of manual preparation Replicate your established methods The ACQUITY Arc System can replicate
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- General Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
or the hazardous movement can be restarted once the key is back in the selector-switch at the central console. If the transfer time between making a selection with the key-selector-switch (removal of the key) and the unlocking of the protection equipment is insufficient, then (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500 and 3,500W, depending on application requirements. 125Vdc or (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Across AI Infrastructure The 312.5MHz ultra-low phase noise oscillator has become indispensable across the entire AI infrastructure stack: Optical Transceivers and Modules: These oscillators serve as the core timing reference for 800G, 1.6T, and 3.2T optical modules (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
outputs may be inhibited with a TTL level. SPECIFICATIONS INPUT Voltage: 90-132 VAC, 49-61 Hz, single phase. Startup Time: 400 mS maximum (250 mS typical). Undervoltage: An input of less than 90 VAC (180 VAC with "-230" option) will not damage (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
compact, standards-compliant way to combine fuse protection with manual switching and isolation for NT/NH fuse-link circuits. The inspection window simplifies fuse status checks without disassembly, while the range of single, three-phase, and four-phase configurations supports flexible integration into distribution panels of varying size and phase configuration. (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Reduce Data Center Costs with High-Capacity 3-Phase Rack ATS
server. Although this approach is reliable, it negates a. rewarding system design opportunity for clustered server applications. Tripp Lite has developed a patent-pending high-capacity 3-phase. rack transfer switch technology, used in rack ATS models that support. loads up to 8.6, 12.5 or 17.3 kW
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
..................................................................................................................................................17. Michael Stratton. R&D Lead Engineer - Technology. Low Global Warming Potential Refrigerants. White Paper. 3. Summary. R-404A and similar refrigerants have been used in environmental
More Information Top
-
Popular Products In Power - Big Bruin
• 200-Amp 3 - Phase Outdoor Manual Transfer Switch - 64863-008 .
-
An Uninterruptible Power System as a Safety Related Isolation Device for Nuclear Power Plants
3 Phase 55A rms through a static transfer switch and manual bypass .
-
Tritium Systems Test Assembly: design for major device fabrication review
… of supplying the inverter load for a minimum of 30 consecutive minutes; an alternating current inverter with a minimum of 73 kVA at 120/208 V, 3 - phase , 60-112 output; a solid-state transfer switch with provisions for manual and automatic operation.
Indicates content that may require registration and/or purchase.