Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TelephoneStuff.com
Description: 15 Amp, 250 Volt 3-Phase, NEMA L11-15P, 3P, 3W, Locking Plug,Industrial Grade, Non-Grounding, - Black-White. Features: - NEMA L11-15P - 3-pole - 3-wire - Non-Grounding - Amperage:15 Amp - Voltage:250 Volt 3-Phase - Cord Range: .240 - .700
- Applications: Industrial
- Type / Features: Locking
- Device Type: Plug / Inlet
-
Supplier: Accuris
Description: RECEPTACLE, PLUG, CONNECTOR, ELECTRICAL, 10-AMPERE, 125-VOLT, 3-PHASE, GROUNDED (SYMBOL NO. 706.1)
-
Supplier: Newark, An Avnet Company
Description: TURNLOK PLUG 3WIRE 20A 3PHASE 250V
-
-
Supplier: Newark, An Avnet Company
Description: TURNLOK PLUG 3WIRE 30A 3PHASE 250V
-
Supplier: Newark, An Avnet Company
Description: TURNLOK PLUG 3WIRE 20A 3PHASE 480V
-
Supplier: Newark, An Avnet Company
Description: PLUG 50A 3P4W 3PHASE 250V CALIFORNIASTYL
-
Supplier: Accuris
Description: RECEPTACLE, PLUG, ELECTRICAL, CONNECTOR, 25-AMPERE, 500-VOLT, 3-PHASE GROUNDED (SYMBOL NO. 707.1)
-
Supplier: Accuris
Description: Receptacle, Plug, Connector, Electrical, 10-Ampere, 125-Volt, 3-Phase, Grounded (Symbol No. 706.1)
-
Supplier: Accuris
Description: Receptacle, Plug, Connector, Electrical, 10-Ampere, 125-Volt, 3- Phase, Grounded (Symbol No. 706.1)
-
Supplier: CARLO GAVAZZI Automation Components
Description: REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front dual colour LED, lights green when the motor is running in the forward direction upon application of control
- Motor Voltage: 48 to 600 volts
- Three Phase Power: 2.9484848467862 to 4.02066115470846 HP
- Number of Poles: 2
- Operating Temperature: -13 to 140 F
-
Supplier: TelephoneStuff.com
Description: Connector for 4100P5W. 100 Amp, 600 Volt 3-Phase, IEC 309-1 and 309-2, 3P, 4W, North American Pin and Sleeve Connector, Industrial Grade, IP67, Watertight, Color - Black
- Applications: Industrial
- Features: Pin and Sleeve
- Device Type: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 20Amp 600V 3-Phase North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Features: Pin and Sleeve
- Device Type: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 20Amp 250V 3-Phase North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Features: Pin and Sleeve
- Device Type: Plug / Inlet
- Type / Features: Watertight
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 3 m (9.8 ft)
-
Supplier: Allied Electronics, Inc.
Description: 30 A Amperage, 120⁄208 VAC (3 Phase) , Black⁄White , Connector Body L21-20R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Allied Electronics, Inc.
Description: 20 A Amperage, 120⁄208 VAC (3 Phase Y) , Connector Body Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs Natural (white) nylon cord clamp material, 0.35 in. to 1.15 in. cord diameter.
-
Supplier: Allied Electronics, Inc.
Description: 30 A Amperage, 480 VAC (3 Phase) , Black⁄White , Connector Body L16-30R (NEMA) configuration Black nylon housing material Receptacles, INSULGRIP Connector Bodies, Flanged Devices and Plugs
-
Supplier: Interpower
Description: Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -25 to 60 C
- Rated Current: 32 amps
- Rated Voltage: 200 to 415 volts
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -10ºC to 70ºC Ingress Protection Rating: IP 44 Plug only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Plug Type: IEC 60309 Connector Type: IEC 60320 C19 Plug
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -10 to 70 C
- Rated Current: 16 amps
- Rated Voltage: 200 to 250 volts
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15
- Voltage Rating: 120 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 20 m (65 ft) The
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 6 m (19.7 ft) The
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum voltage: 1500 V DC, CATIII. Length: 12 m (39.4 ft) The
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMTC301-24 precision SMA male (plug) to SMA male (plug) phase stable cable .90 coax up to 18 GHz, 1.3 VSWR in 24 and RoHS compliant from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with
- Impedance: 50 ohms
- Cable Length: 2 ft
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: Weidmuller
Description: on and off remotely. The output status can be signalled over a voltage-free relay or transistor output. The devices are equipped with pluggable connection terminals which allow them to be easily tested. Product solutions can be custom-fit for use in different types of one-phase, and
- DC Output Voltage: 24 to 28 volts
- DC Output Current: 1.7 to 3.8 amps
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMTC301-72 precision SMA male (plug) to SMA male (plug) phase stable cable .90 coax up to 18 GHz, 1.3 VSWR in 72 and RoHS compliant from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with
- Impedance: 50 ohms
- Cable Length: 6 ft
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: Fairview Microwave Inc.
Description: RF cable assembly part number FMTC301-48 precision SMA male (plug) to SMA male (plug) phase stable cable .90 coax up to 18 GHz, 1.3 VSWR in 48 and RoHS compliant from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly, Other
- Application: RF
-
Supplier: Pressure Washers Direct
Description: •Adjustable temperature control •Requires 220 volt three phase electrical circuit •Comes with 20 foot power cord; you supply the plug
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Interpower
Description: Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact
- Voltage Rating: 220 to 250 volts
- Current Rating: 16 to 20 amps
- Operating Temperature: -25 to 80 C
- Wires: 3-Wire
-
Supplier: Tripp Lite by Eaton
Description: NEMA L21-20P input plug connects the 208V 3-phase PDU to a compatible AC power source, generator or protected UPS. The firmware can be easily upgraded to ensure the Tripp Lite vertical PDU continues to perform at its best.45 Outlets Dispense AC Power to Connected EquipmentDuring
- Power Rating: 5,800 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Legrand
Description: Straight Blade Plug 2pole 3wire 15amp 125v FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Hydrofarm, Inc.
Description: Harvest-Master Heavy Duty HMR4 Relay. 3 Phase, 240vAC/32amp per phase Relay switches for you to plug and run: Lights, Fans, Heater or any other timed device. Each relay is rated to switch 15Amps. 120vAC or 240vAC: - EU/AUS. 240v - USA. 240v, 2pole Relay switches
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: 60 C
- Wires: 3-Wire
-
Supplier: Tripp Lite by Eaton
Description: PDU3EVS6L2120 6.7kW 3-Phase Switched PDU Built-in LX Platform interface Configuration cable (30) Plug-lock insert sleeves Rack-mounting hardware Spare mounting buttons PDUMVROTATEBRKT mounting bracket accessory Owner’s manual
- Power Rating: 6,700 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Legrand
Description: STR BLD PLUG 3W 15A125V OR FEATURES Tough nylon construction with crush / impact resistance that exceeds hospital grade and Fed Spec requirements; arc resistance exceeds UL requirements. Self-hinge swings wide open to make quick, easy work of light, clean connections. Insert conductors into
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Power Type: AC Power Connector
- Applications: Hospital, Residential / General-Purpose
Find Suppliers by Category Top
Featured Products Top
-
supply for greater train availability The HV is a plug-in connector for reliable AC power transmission via the three-phase AC train busbar in rail vehicles. Developed for and in collaboration with a major rail OEM, it provides a pluggable 3×400 V connection with (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Interpower® is pleased to announce it is expanding its current product line of plugs and sockets by offering an Argentina plug, in-line connector, and panel-mount socket. The single-phase plug type is IRAM 2073 and the socket type is IRAM 2086 with a current rating (read more)
Browse AC Power Sources Datasheets for Interpower -
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
The Saf-D-Grid 3-Phase is another solution that can help keep up with the ever-increasing demand for more power in the datacenter. Delivering 2x the power of the original single-phase Saf-D-Grid connector while maintaining the same small footprint (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
BATTLEFIELD TESTED WITH REAL USB 3.0 SPEEDS Omnetics New USB 3.0 Quick Lock Connector option delivers lightning speeds in a shell you might just recognize. On first glance you will notice Omnetics' all new Quick Lock USB 3.0 connector is a little different than the rest. Gone are (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
A Push Towards Efficiency
operation. Coupled with the BMC control, the brushless motor (BSM series), provides better than 0.5% speed regulation. These packages operate directly from 115 or 230 Vac input voltage, providing accurate speed controllability for applications to 3 HP (0.18-2.2 Kw). M40 powerfast connectors
More Information Top
-
Manual lithium-ion-batteries
and terminals of the classes 1, 2, 4 and 3 phase plugs .
-
Manual of the audio technique
The numbers 1, 2 and 3 correspond to the occupancy of an XLR of plug (1: mass, 2: positiv/in phase , 3 : negativ/gegenphasig .
Indicates content that may require registration and/or purchase.