-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors PIN SHORT SUBMIN.
- Features: RF and Microwave Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Coaxial Connectors (RF) Coaxial Connector (RF) Terminators Package: Box Product Status: Active Connector Style: 1.0/2.3 Connector Type: Plug, Male
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: Pin Contact Coax Gold Solder 26-30 AWG
- Contact Size (AWG): 26 to 30 AWG
- Features: Coaxial Connector, RF and Microwave Connector
-
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035861-2291392-3 Number of Positions: 1 Connector Type: Header, Pin Termination: Solder Contact Material: Gold Voltage Rating: 800 V Current Rating: 1 A
- Voltage Rating: 800 volts
- Current Rating: 1 amps
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349337-16_N-50-3-103/133_NE Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Connector Type: Plug, Male Pin Fastening Type: Threaded Package: Bulk Contact Termination:
- Voltage Rating: 1,000 volts
- Frequency Range: 11 GHz
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035818-2209201-3 Category: Connectors, Interconnects>Coaxial Connectors (RF) Features: Board Lock, Code C Connector Type: Jack, Male Pin Fastening Type: Locking Ramp Package: Box Contact Termination: Solder Connector Style:
- Voltage Rating: 60 volts
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: DigiKey
Description: SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMB
-
Supplier: Corning Optical Communications
Description: Trunk and Distribution Connectors, 3-piece pin extension connector, CommScope P3 and Times T10, 1.000 in
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: DigiKey
Description: Terminator Coax Connector Plug, Male Pin 3.5mm 50 Ohms
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: Pin modul 3pol coax RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: connector,d-subminiature,hybrid plug for 3 size 8 power/coax pin contact
-
Supplier: Allied Electronics, Inc.
Description: connector,d-subminiature,hybrid plug,10signal contact,for 3 power/coax pin cont
-
Supplier: TE Connectivity
Description: Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 7.62 MM [.3 INCH ] RF Connector
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Board Connector
-
Supplier: CDM Inc.
Description: 4.3/10 MINI DIN FEMALE SOLDER-PIN
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: Type N Straight Panel Mount Jack Connector (4-Hole Flange), Pin Contact, Nickel Plated
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: MPF Products, INC.
Description: BNC Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector Shielded Coaxial Feedthrough for Low Power Instrumentation, Bayonet Style Connection, Grounded Shield, UHV Compatible
- Rated Voltage: 500 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: MHV Coaxial Feedthrough, 3 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector Miniature High Voltage Connector (MHV) for Medium Power Transmission, Bayonet Style Connection, Grounded Shield, UHV Compatible
- Rated Voltage: 5,000 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: Richardson RFPD
Description: Type N Series, Press-Fit, Straight Jack Connector, Pin Contact, Nickel Plated
- Features: Board Mount Connector, Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Richardson RFPD
Description: N Female Long Front Mount Bulkhead, Double D-Flat, Pin .137; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon
- Features: Coaxial Connector
-
Supplier: MPF Products, INC.
Description: SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible
- Rated Voltage: 700 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible
- Rated Voltage: 500 volts
- Electrical Feedthrough Type: Coaxial
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: Accuris
Description: CONNECTORS, PLUG, ELECTRICAL, COAXIAL, RADIO FREQUENCY, (SERIES N (CABLED), PIN CONTACT, CLASS 2)
-
Supplier: Accuris
Description: CONNECTORS, PLUGS, ELECTRICAL, COAXIAL RADIO FREQUENCY, (SERIES BNC (CABLED), PIN CONTACT, CLASS 2)
-
Supplier: Accuris
Description: CONNECTORS, PLUGS, ELECTRICAL, COAXIAL RADIO FREQUENCY, (SERIES TNC (CABLED), PIN CONTACT, CLASS 2)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COAXIAL CONNECTOR, CRIMP ON INSTALL, BNC MALE CONN, 75 OHM, 0-3 GHZ, MALE, PRICED (5/PACK). FREE 2 YEAR RADWELL WARRANTY
- Connector Type: BNC
- Features: Coaxial Connector
-
Supplier: Newark, An Avnet Company
Description: Dsub, Machined Hybrid, 3W3, Coax Contacts Only, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Coax, 4-40 Threaded Rear Nut, Without Boardlock / Tray
-
Supplier: Accuris
Description: CONNECTORS, PLUGS, ELECTRICAL, COAXIAL, RADIO FREQUENCY (SERIES SC (CABLED), PIN CONTACT, RIGHT ANGLE, CLASS 2)
-
Supplier: Newark, An Avnet Company
Description: Dsub, Machined Hybrid, 13W3, Coax&Signal (7.5A) Contacts, Pin, Straight PCB Thru Hole, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Coax&0.38µm (15µ in) Signal, 3.05mm (.120in) Clear Hole, Without Standoff&Boardlock / Tray
-
Supplier: Newark, An Avnet Company
Description: Dsub, Machined Hybrid, 3W3, Coax Contacts Only, Pin, Right Angle PCB Thru Hole Mil (U.S.) Footprint, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Coax, C=10.30mm (.406in), 4-40 Threaded Rear Nut, With Bracket Without Boardlock
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) XLR 3-pin female connectors labeled A, B, and COMMON. (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) rotary switch on front panel selects A or B. POWER: No power required. Manually
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: TE Connectivity
Description: Contact Type : Pin RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance Options : Non-Matched Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging)
- Features: RoHS
-
Description: Covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are constructed so as to affix on the 50 ohm, 3,5 mm
-
Supplier: CSA Group
Description: Covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are constructed so as to affix on the 50 ohm, 3,5 mm
-
Supplier: Harwin Plc
Description: Guide pin + 5mm board mount jackscrews (with slotted nuts), 8 x signal and 2 x coax contacts assembled for vertical PCB connection. 3mm length PC Tail signal and coax contacts. Gold finish on contact area and termination. For spare board mount nuts, order M80-2130000B. For complete pin
- Current Rating: 3.3 amps
- Contact Pitch: 2 to 4 mm
- Number of Contacts: 8 #
- Features: Board Mount Connector, Other
Find Suppliers by Category Top
Featured Products Top
-
Compact circular form factor for space-constrained installations Flexible Pin Configurations for Different Systems M12 connectors are available with multiple (read more)
Browse Coaxial Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
be sure to check coaxial cables on a regular basis, looking for signs of corrosion, physical wear, or bent pins that may indicate compromised health. Proper Mating & Unmating Practices: Avoid over-tightening or cross-threading threaded connectors (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
black X100W mini-hook (ground). The coaxial connector is encased with a black strain relief boot and the Y block has internal strain relief. This cable utilizes RG58C/U cable with a specified length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Description This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.Supports reversible blind insertion, utilizing a strong magnetic array for precise (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
insertion or confined spaces. 2) safer:The connector will automatically disengage when tripped, protecting the device interface and cables. 3) Longer lifespan: Less mechanical wear, insertion and removal life can reach tens of thousands of times or (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
design of spring-compliant contacts and interposer connectors. EZiCoax leverages this heritage, employing spring probe technology in both its center and outer conductors to create a fully compliant connection between printed circuit boards (PCBs). The smallest coax offering has a low (read more)
Browse Coaxial Connectors Datasheets for Smiths Interconnect, a Molex company -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation