-
Supplier: CDM Inc.
Description: CABLE MOUNT PLUG 4 PIN CONTACT
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: Military Standard Connector Type, Box Mounting Receptacle Cylindrical Type Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series
-
Supplier: Allied Electronics, Inc.
Description: Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Not threaded for a strain relief cable clamp. MS-A class connectors perform many of the vital functions in powering, testing and ground support systems.
-
-
Supplier: Columbia Research Labs, Inc.
Description: material deformation. Auto zeroing may be performed automatically on power-up, or on command manually with the user of the auto zero function pin on the power connector. The temperature output is derived from a precision 1000 ohm platinum RTD and provides linearized
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial
- Features: Charge Amplifiers/Converters, DC Current Input
-
Supplier: TE Connectivity
Description: Alignment : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ] Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
- Contact Size (AWG): 20 AWG
- Current Rating: 7.5 amps
- Number of Contacts: 25 #
- Connector Type: Wire-to-Wire Connector
-
Supplier: Waytek, Inc.
Description: agricultural. They contain superior environmental seals and seal retention capabilities. All HYPERBUSS AT Receptacle Connectors intermate with standard AT Series Plugs as well as industry-standard connectors. Amphenol Sine Systems AT04-3P-BLK 3-Way AT Receptacle Connector
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative energy,
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: ValueTronics International, Inc.
Description: The 5000 is a used Digital RF Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure
-
Supplier: Larson Electronics LLC
Description: Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with battery spring clamps connects via 2-pin
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ER 3C 3#16 PIN RECP BOX Product overview: SG3102E10SL-3P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
- Voltage Rating: 500 to 700 volts
-
Supplier: DigiKey
Description: 3 (Power) Position Circular Connector Plug, Male Pins Crimp
- Current Rating: 46 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems HYPERBUSS™ AT Receptacle Connectors are are a high-performance, cost-effective solution used in a variety of interconnect applications where a common bussed electrical pathway is required: Heavy-duty, transportation, marine, diagnostic, military, alternative
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series. MS-A class connectors perform many of the vital functions in powering, testing and
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1031135-M83723/76W8036 Category: Connectors, Interconnects>Circular Connectors Series: Military, MIL-DTL-83723 Series III Number of Positions: 3 (Power) Color: Olive Drab Features: Coupling Nut Connector Type: Plug, Male Pins
- Current Rating: 7.5 amps
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
-
Supplier: L-com, Inc.
Description: grounding and threaded lockdown when compared standard USB connectors Cable is UL VW-1 rated, Low Smoke Zero Halogen and has 22AWG power conductors for maximum power transfer Available with male or female Mighty Mouse connectors; All Mighty Mouse connectors come
- Cable Length: 3 ft
- Connector Type: RJ-45
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
- Product Type: USB
-
Supplier: L-com, Inc.
Description: military, aerospace and specialty industrial markets for a connector series that mimics the electrical and mechanical performance of popular mil-standard connectors, but in a smaller and lighter package, the Mighty Mouse is designed to be perfectly suited for a wide range of
- Cable Length: 3 ft
- Cable Shielding: Foil Braid
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: military, aerospace and specialty industrial markets for a connector series that mimics the electrical and mechanical performance of popular mil-standard connectors, but in a smaller and lighter package, the Mighty Mouse is designed to be perfectly suited for a wide range of
- Cable Length: 3 ft
- Cable Shielding: Foil Braid
- Connector Type: RJ-45
-
Supplier: Glenair, Inc.
Description: The World's Most Complete Range of QPL and COTS MIL-DTL-38999 Solutions and other MS Standard Circular ConnectorsMulti-pin circular connectors with removable contacts have been a standard in both military and commercial aviation since the 1940's. MIL-C-5015 connectors
- Connector Type: Circular / Cylindrical Connector, Military Connector, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
- Features: RJ-45
- Geometry: Right Angle, Straight
-
Supplier: TE Connectivity
Description: Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : No Sealable : Yes Shell Type : Square Flange Receptacle
- Contact Size (AWG): 20 to 24 AWG
- Current Rating: 7.5 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: RAINBOW ROBOTICS
Description: 173 mm, which allows it to be easily integrated into various industrial environments. The robot is equipped with an M10 12-pin connector supporting both 12V and 24V power, providing flexibility for a range of tooling options. It operates within an IP66 environment, making it
- Number of Axes: 6 #
- Load Capacity: 3 kg
- Reach: 1,200.0000000000002 mm
- Industry / Application: Assembly, Automotive Testing, Security / Military, Welding
-
Supplier: CTI Electronics Corporation
Description: These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar.
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: Larson Electronics LLC
Description: Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with Hubbell 7484 military plug connects via
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing
- Voltage Rating: 1,000 volts
- Current Rating: 1 amps
- Gender: Male / Plug
-
Description: A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep.
- Number of Buttons: 0
- Design: Left and Right Hand
- Applications: Military / Aerospace
- Mounting: Panel Mount
-
Description: A 15 pin pendant connector with 10 inch cable is standard. Power required is +5 VDC at 170 mA maximum. Standard colors are: black ball, pilot ring and case with a white Teflon seal around the ball. Measures 3.5 inches square by 2 inches deep.
- Number of Buttons: 0
- Electromagnetic Compatibility: EMI/EMC Tested or Rated
- Design: Left and Right Hand
- Applications: Military / Aerospace
-
Supplier: Amphenol PCD
Description: Advanced SEM E modular connector The SMASH connector offers extremely high robustness where signal integrity is required. Based on an aluminum shell with 1, 2 or 3 bays, the SMASH connector can house up to 450 contacts, with up to 150 contacts per bay. The chevron grid
- Current Rating: 3 amps
- Number of Contacts: 132 to 150 #
- Features: Board Mount Connector, Straight
- Gender: Female / Jack, Male / Plug
-
Supplier: SIE Computing Solutions, Inc.
Description: removable, washable, foam filter and power supply exhaust fan) ensures optimal, clean airflow through the chassis to remove heat from critical system level components. Standard front panel controls/indicators include illuminated power ON/OFF, reset switch, PS/2 keyboard
- ISA Slots: 10
- PCI Slots: 3
- PISA Slots: 1
- Output Rating: 320 watts
-
Supplier: SIE Computing Solutions, Inc.
Description: option provides two 3.5” floppy drive bays and four front accessible 5.25/3.5” half-height peripheral bays. The third option provides a 3.5” floppy drive bay, two front accessible 5.25/3.5” half-height bays, and six 3.5” half-height SCSI SCA Hot Swap bays. The SCSI
- ISA Slots: 4
- PCI Slots: 12
- PISA Slots: 2
- Output Rating: 600 watts
-
Supplier: ACCES I/O Products, Inc.
Description: (depending on ETX module) Fan Power: 3-pin 12VDC powered Serial: COM2 RS232 10 pin IDC header IDE: 44-pin 2.5 inch laptop drive type Compact Flash: Standard CF2 50-pin side mount with ejector housing Reset: 2-pin header Power Switch:
-
Supplier: Aaeon Systems Inc.
Description: Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDR2 400/533 Memory, Max. 2 GB 10/100Base-TX Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD, SDVO Connector x 1 AC97 2.3 Codec 2CH Audio PATA x 1, SATA 3.0Gb/s x 2 (on Module) USB2.0 x 4, COM x 2 +5V Only Operation
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: HydraForce, Inc.
Description: ratings of individual inputs and outputs. RATINGS Power Required: Operating Voltage: 8.5 to 33 VDC Idle Power Consumption: 1.3 Watts Operating Current: 10 Amp maximum continuous current, with full external load. Over-Voltage: 40 VDC maximum Reference Voltages: (2) x +5 VDC
- Supply Voltage (DC): 8.5 to 33 volts
- RAM: 0.138 MB
- Flash Memory (RAM): 0.0016 MB
- Features: Anti-Vibration
-
Supplier: ACCES I/O Products, Inc.
Description: available via a 16-pin IDC vertical header type connector. Two analog inputs are also available on the 26-pin connector for a well-rounded multi-function, multi-purpose super-compact PICO solution. The module draws all required power from the SUMIT™
- Analog Input Channels: 2 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: available via a 16-pin IDC vertical header type connector. Two analog inputs are also available on the 26-pin connector for a well-rounded multi-function, multi-purpose super-compact PICO solution. The module draws all required power from the SUMIT™
- Analog Input Channels: 2 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
ensure seamless transmission of power and signals between devices. In this blog, we will explore some of the most prevalent military connector standards, covering what items they apply to and why they are essential to aviation, defense, and aerospace systems. What Are (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
In the realm of modern electronics, connectors serve as a critical backbone for facilitating the reliable transmission of power, data, and control signals between circuit boards, devices (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
FCI Basics extends the RotaConnect® range with a Wire-to-Board (WTB) solution. The WTB connector mates horizontally with RotaConnect® Board-to-Board (BTB) solution. RotaConnect® WTB is a 3 (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Edge Connectors Datasheets for Nicomatic North America
More Information Top
-
Integrated Protection and Transmission System
GENERAL Power input required: vehicle supply … 30 V DC Consumption: < 3 W RF connection in … GPS antenna port: SMA connector with +3.0 V … connection to H-250 military radio handset through MIL-C-551 16 6- pin military audio connector; active…
Indicates content that may require registration and/or purchase.