-
Supplier: Conxall Corporation
Description: DC POWER PLUG, 0.050" (1.27mm) ID pin, 1.42" (36.07mm) overall length, black insulator tip, black handle 2 conductor DC power plugs. Available in 3 pin diameters and 2 finger lengths. Locking options are available.
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: POWER PLUG, 2.5MM PIN, 3.2-3.8MM OD CABL; Gender:Plug; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER PLUG, 2.1MM PIN, 3.2-3.8MM O.D; Gender:Plug; Current Rating:5A; Pin Diameter:2.1mm; Barrel Length:12mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant:
-
-
Supplier: PowerConnections
Description: A fully moulded range of internationally accepted plugs, a selection of which are shown. For international plugs not illustrated, or for a non-standard specification, please contact our customer services department. All connectors meet the various specifications and standards
- Power Type: AC Power Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PIN AND SLEEVE 20A 2P3W 250V
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Features: AC Power Connector, Other, Plug / Inlet, Screw
- Standards / Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Connector, 3+E, Screw, Plug, 3, Pin RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Miniature Power Plugs 2-conductor power jacks. Hollow center pin available in 3 pin diameters and 2 finger lengths Locking option available for added security in critical applications Molded plastic handles available in black Sleeve terminal serves as cord
-
Supplier: Legrand - Pass & Seymour
Description: POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/440 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER
- Voltage Rating: 380 to 440 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: " POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 380/440 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER
- Voltage Rating: 380 to 440 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Hubbell Incorporated
Description: COMPUTER, WITH LOCKING RING TYPE TYPE 6 NYLON MATERIAL 0.395 INCH MIN. CABLE OUTER DIAMETER 0.825 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 440 VAC AT 60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, IMPACT
- Voltage Rating: 440 volts
- Current Rating: 32 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Connector, 3+E, HAN Series, Plug, 3, Pin RoHS Compliant: Yes
-
Supplier: PowerConnections
Description: A fully moulded range of internationally accepted plugs, a selection of which are shown. For international plugs not illustrated, or for a non-standard specification, please contact our customer services department. All connectors meet the various specifications and standards
- Power Type: AC Power Connector
-
Supplier: Hubbell Wiring Device-Kellems
Description: POLARIZED, CIRCUIT BREAKING TYPE; POLYAMIDE 6 MATERIAL; 0.47 INCH MIN. CABLE OUTER DIAMETER; 0.87 INCH MAX. CABLE OUTER DIAMETER; 4 WIRE(S); UL 1682, CSA 22.2 APPROVAL; 380/440 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; 3 POLE(S); CHEMICAL RESISTANT, I
- Voltage Rating: 380 to 440 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: SFCable.com
Description: Swiss to C5 power cord: SEV1011 Switzerland 3 pin plug to IEC C5 with H05VV-F 0.75mm² black wire 6 foot power cord with Swiss ESTI approval.
- Cord Length: 72 inch
- Number of Conductors: 3 Conductors
- Features: Other Female Ends
- Approvals: SEV
-
Supplier: Allied Electronics, Inc.
Description: connector,d-subminiature,hybrid plug for 3 size 8 power/coax pin contact
-
Supplier: SFCable.com
Description: Denmark to C5 power cord: AFSNIT 107-2-D1 (aka SRAF 1962/DB 16/87) Denmark 3 pin plug to IEC C5 with H05VV-F 0.75mm2 black wire, 6 foot power cord with DEMKO approval.
- Cord Length: 72 inch
- Number of Conductors: 3 Conductors
- Approvals: DEMKO
- Features: Other Female Ends
-
Supplier: Conxall Corporation
Description: Sealed Power Plug, 0.084" (2.1mm) center pin, tip insulator color red, Cable OD range 0.125"-0.150"(3.2-3.8mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA
- Gender: Male / Plug
-
Supplier: UNICABLE, Inc.
Description: 0.75mm2 (6A/250V): H05VV-F 1.00mm2 (10A/250V): H05VV-F 1.50mm2 (16A/250V): H05VV-F
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Features: AC Power Connector, Other, Plug / Inlet
- Country Selection: Israel
-
Supplier: SFCable.com
Description: Brazil to C13 power cord: NBR14136 (aka IEC 60906-1) standard Brazil 3P plug to IEC C13 with H05VV-F 0.75mm² black wire, 6 feet. Brazil laptop power cord with InMetro approval.
- Cord Length: 72 inch
- Number of Conductors: 3 Conductors
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Approvals: UCIEE
-
Supplier: Waytek, Inc.
Description: Molex 50-84-1030 Power Connector Housing Plugs Category: MLX Connectors Manufacturer: Molex Positions: 3 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals Current Max. 13.5
- Connector Type: Automotive Connector
-
Supplier: Powell Electronics, Inc.
Description: REAN™ Plug - DIN 3 pin male - 180° -nick
- Gender: Female / Jack, Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: connector,d-subminiature,hybrid plug,10signal contact,for 3 power/coax pin cont
-
Supplier: PowerConnections
Description: The SAP3 converts Schuko Plug European IEC 83 : 1975 Standard C1B) to US 3 pin plug. STANDARDS Product conforms to all UL Standards. Product complies with current RoHS Standards.
-
Supplier: Accuris
Description: CONNECTOR, PLUG, INTERMEDIATE POWER, (ELECTRICAL, WATERPROOF) TYPE MW, PIN CONTACT, 4 TERMINAL
-
Supplier: Waytek, Inc.
Description: Size 16 Qty. 1 | AW3P, AT 3 Pin Receptacle Wedge Qty. 1 | AT04-3P, AT 3 Pin Receptacle Connector Qty. 2 | AT62-201-16141, Female Terminals, Size 16 Qty. 1 | AW3S, AT 3 Pin Plug Wedge Qty. 1 | AT06-3S, AT 3 Pin Plug
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Features: Plug / Inlet, Receptacle / Outlet
-
Supplier: SFCable.com
Description: Israel to C5 power cord: SI-32 Israel 3 pin plug to IEC C5 with H05VV-F 0.75mm² black wire 6 foot power cord with Israeli SII approval.
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: TelephoneStuff.com
Description: 100 Amp, 600 Volt 3-Phase, 3P, 4W, Industrial grade, IP67, Watertight. IEC 309-1 and 309-2 North American Pin and Sleeve Plug
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 30Amp 125V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 60Amp 480V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve.
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: TelephoneStuff.com
Description: 30Amp 250V 3-PY IEC 309-1 and 309-2 North American industrial grade water tight pin and sleeve receptacles.
- Applications: Industrial
- Blade / Pin Type: Pin and Sleeve
- Features: Plug / Inlet
- Type / Features: Watertight
-
Supplier: Hubbell Electrical Products
Description: GROUP F G, CLASS III, NEMA 3/4/4X/12/7B/7C/7D/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) VERSAMATE[R] BRAND VP MODEL
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: Marsh Bellofram Group of Companies
Description: Features: Low Cost Rugged Design 10 Amp Output High Reliability 8 pin or 11 pin Track Mountable Plug-in base DPDT & 3PDT Arrangements 12, 24, 120, & 240 Volts Operation
- Maximum Current: 10 amps
- Maximum AC Switching Power: 2,300 VA
- Maximum DC Switching Power: 280 watts
- AC Coil Voltage: 110 volts
-
Supplier: Interpower
Description: Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection:
- Voltage Rating: 250 volts
- Current Rating: 16 amps
- Operating Temperature: 35 C
- Wires: 3-Wire
-
Supplier: Acopian Power Supplies
Description: be installed in seconds. Simply plug it into a standard 11-pin socket. Acopian duals are exceptionally dependable, too - offering the highest reliability of any available series-regulated power supply.
- DC Output Voltage: 3.3 to 150 volts
- DC Output Current: 0.1 to 1 amps
- DC Output Power: 36 watts
- AC Input Voltage: 105 to 125 volts
-
Supplier: Hottinger Brüel & Kjær A/S
Description: DC power cable, car to LAN-XI frame A-end connector: XLR 4-pin (F) B-end connector: Plug for car auxiliary power outlet Length: 3 m (10 ft) Maximum temperature: +70 °C (+158 °F)
- Operating Temperature: 70 C
- Features: Industrial / Instrumentation and Control
Find Suppliers by Category Top
Featured Products Top
-
meet the application requirements of water and wastewater (sewage) treatment; pulp & paper; chemical and petrochemical; power; mining; steel; and other process industries. 3-Way Plug (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
. - Pogo Pin Contact Technology: Spring-loaded pin contacts provide a compact electrical connection structure for 2-pin power transmission. - Electrical Connection: Two-pin configuration supports positive and negative power connections for compatible electronic charging systems. - OEM (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
measurement products utilize the VAP3/PA flow measurement technology to reduce the possibility of plugging, while offering a first-class, extremely accurate measurement device. Whether you are looking to increase boiler efficiency or obtain an optimized fluidized velocity for a fluid bed dryer, rest (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
resistance. The ePower-Lite 5.7 mm is rated up to 120 A of continuous current. These IP2X touch-proof connectors feature a keyway design to prevent incorrect mating and a straight plug version for easy mating. This connector series has a UL 94V-0 flammability rating, an IP67 mating when mated (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
services. 1- Customizable Pogo Pin Count 2- Customized Appearance 3- Assembly method 4- Customized Current / Voltage Wide range of application scenarios 1- Consumer Electronics: AI smart glasses, AR/VR devices (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
for projects requiring. This 2-pin T-type magnetic cable connector combines magnetic alignment with pogo pin contact technology, providing a convenient connection interface for charging and power delivery applications. (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd
More Information Top
-
Plug 3 Pin - Plug 3 Pin Manufacturers, Suppliers
Us 125v Standrad 3 PIN Plug AC Power Cord .
-
Viewsonic VA2323wm 23 Inch Widescreen LCD Monitor - Page 1 of 5 - Bigbruin.com
» Built-in 3 - pin power plug .
-
Plug - Plug Manufacturers, Suppliers (Page 2)
Us 125v Standrad 3 PIN Plug AC Power Cord .
-
Power Cords & Extension Cords Manufacturers, Power Cords & Extension Cords Product Catalogs Directory
Us 125v Standrad 3 PIN Plug AC Power Cord .
-
Help with front panel LED for cool dracula effect | Techie7 - Free Technical Help
I believe the crux of the problem is I need to plug in a 3 pin POWER LED connector and the INTEL motherboard only has 2 pins.
-
Sartorius Cubis Series
Power Supply Connection Cable Two-sided plug with a 3-pin country-specific power plug and 3 - pin socket (IEC/ EN60320-1/C14) for connection to the power supply .
-
Sartorius Cubis Series
Power supply cable Two-sided plug with a 3-pin country-specific power plug and 3 - pin socket (IEC/EN60320-1/C14) for connection to the power supply Other data See the power supply label .
-
Sartorius Cubis Series
Two-sided plug with a 3-pin country-specific power plug and 3 - pin socket (IEC/EN60320-1/C14) for connection to the power supply .
-
Radio equipment which meets the challenge of 6 and 12 volt vehicles
men a 12 volt cable'is connected t o the s y s t a , the upper and lower prw wilrlinp are placed in series by the jumper across pins 2 and 3 in the power plug .
-
A family of off-line SMPSs used in FCL with reducing secondary-side CM noise
As for the 3-pin desktop power supply, the 3 - pin plugs are not used all over the world.
Indicates content that may require registration and/or purchase.