-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER DPDT 5A 120V
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: OSLO Switch Incorporated
Description: Approvals UL recognized, CSA certified. Load rating: 20A, 125/250 VAC. 20 amperes 125/250 VAC. 3/4 HP, 125/250 VAC. 14A VDC. VDE approval pending. Dielectric strength: 1250 volts (live parts to ground). Life: 35,000 operations at maximum rating. Insulation resistance: 5 megohms Low Level
-
Supplier: TE Connectivity
Description: Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
- Maximum Current Rating: 3 amps
- Features: Other
- Standards / Compliances: RoHS Compliant
- Maintained Contact Switch Function: Three Position (Center OFF)
-
-
Description: SWITCH ROCKER SPDT 5A 120V
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Switch; Rocker; Power; Sealed; Single Pole; 3 Position
-
Supplier: Allied Electronics, Inc.
Description: Switch; Rocker; Power; Sealed; Double Pole; 3 Position
-
Supplier: OTTO Controls
Description: Sealed to IP68S and IP69K, the OTTO K3 rocker switch is a quality, precision switch designed to comply with standards established for appliance, marine (ignition protection) and off-road vehicles along with other demanding applications where rugged rocker switches are required.
- Pole & Throw Specifications: DPDT, DPST, SPDT, SPST
- Features: Dustproof, Illuminated Switch, Weather Resistant or Waterproof
- Momentary Contact Switch Function: Momentary OFF (Normally Closed), Three Position Momentary (Center OFF)
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Allied Electronics, Inc.
Description: 1 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps. Features Double Insulation Epoxy Sealed Terminals UL and CSA Approved
-
Supplier: DigiKey
Description: Rocker Switch 3PDT 5A (AC/DC) 120V Panel Mount, Flange
- Length / Diameter: 1.094882481 inch
- Width: 0.648031846 inch
- Maximum Current Rating: 5 amps
- Operating Temperature: -22 to 185 F
-
Supplier: RS Components, Ltd.
Description: RS PRO 3MS4R7230M1QNS Rocker Switch
- Features: Other
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPDT
- Maintained Contact Switch Function: Three Position (Center OFF)
-
Supplier: Allied Electronics, Inc.
Description: Switch; Rocker; SPDT; 3 Position; Gold Contacts; Non-Lighted; Rectangular
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROCKER, 5A, SPDT, On-Off-On, Quick Connect - 0.062"
- Maximum Current Rating: 5 amps
- Terminal Type: Quick Connect / Blade
- Pole & Throw Specifications: SPDT
- Maintained Contact Switch Function: Three Position (Center OFF)
-
Supplier: Leviton Manufacturing
Description: 3 Amp, 24 Volt, Decora Plus Rocker Double-Throw Ctr-OFF Momentary Contact Single-Pole AC Quiet Switch, Commercial Grade, Self Grounding, Back & Side Wired, - Ivory Grounding: Grounding Feature: Double-Throw Ctr-OFF Momentary Contact Amperage: 3 Amp Voltage: 24 Volt Termination:
- Maximum Current Rating: 3 amps
- Maximum AC Voltage Rating: 24 volts
- Standards / Compliances: CSA Certified, RoHS Compliant, UL listed
- Pole & Throw Specifications: SPDT
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, SPDT, 3A, 125VAC; Switch Operation:(On)-On-(On); Contact Configuration:SPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML26 Series; Contact Current AC Max:3A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 3A, 125VAC; Switch Operation:(On)-On-(On); Contact Configuration:DPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML26 Series; Contact Current AC Max:3A RoHS Compliant: Yes
-
Description: Features: 16A rocker switch in 11mm wide package Lighted and non-lighted versions Double-throw and three-position versions available Contact gap > 3mm Mechanical life min. 50,000 operations Industry-standard cut-out dimensions
- Length / Diameter: 1.190158123 to 1.209843173 inch
- Width: 0.4330711 inch
- Mechanical Life: 10,000
- Maximum Current Rating: 16 amps
-
Supplier: APEM Components, Inc.
Description: Industrial size SPDT and DPDT models. Rocker markings available. 1 and 2 pole configurations with 3 rocker shapes in a variety of colors. UL, CSA, and VDE approvals and up to 15 amp ratings. Solder lug, quick connect or screw terminals available. Illuminated or non-illuminated
-
Supplier: Waldom Electronics
Description: NYLON ROCKER MATERIAL BLACK ROCKER/FRAME COLOR DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Pole & Throw Specifications: DPDT
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Newark, An Avnet Company
Description: SWITCH, DIP, 3 POSITION, SPST, RAISED ROCKER; No. of Circuits:3Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPST
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Littelfuse, Inc.
Description: Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber
- Panel Thickness: 0.01968505 to 0.250000135 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Newark, An Avnet Company
Description: DIP Switch, SPDT form C, raised rocker, 3 position, RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Universal application narrow body rocker switches 10 A @ 12 Vdc Circuitry: SPST Positions: Two Positions Up: On – Down: Off Terminals: 3 Blade Pilot Light: With or Without Actuator Colors: Matte Black, Matter Red, Transparent Red, Transparent Amber
- Panel Thickness: 0.01968505 to 0.250000135 inch
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: Waytek, Inc.
Description: OptiFuse R13-112-A2-02 Snap-In Round Rocker Switch Category: Rocker Switches Manufacturer: OptiFuse 3/16" male disconnects Easy-to-install nylon frames Markings: Off position red Dust resistant 20.2 mm mounting hole
- Maximum Current Rating: 16 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Waytek, Inc.
Description: Carling Technologies V6D1S00B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPDT Illumination: Unlit Contact Action: On-Off-On Number of Contacts: 3 Current Rating: 20A Voltage Rating: 12VDC
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Terminal Type: Quick Connect / Blade
-
Supplier: Honeywell Sensing & IoT
Description: Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position
- Switching Mechanism: DPDT
- Features: Other
-
Supplier: Win Source Electronics
Description: Silver Mounting: SMD (SMT) Switch Function: On-On Electrical Life: 20 kcycles Contact Resistance: 20 mΩ Contact Current Rating: 3 A Mechanical Life: 100 kcycles Number of Poles: 2 Illumination Type: Illuminated Categories: Rocker Switches Case / Package: 125 Alternative Parts
-
Supplier: Powell Electronics, Inc.
Description: T2, SWITCH, 3 POSITION TOGGLE/PB
-
Supplier: DigiKey
Description: Dip Switch SPST 3 Position Through Hole Rocker Actuator 60mA 5VDC
- Max Current Rating: 0.06 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -67 to 221 F
- Terminal Type: Other Terminal Type
-
Supplier: OTTO Controls
Description: The HFNR is compact and robust Hall effect rocker that is ideal for grip or panel-mount applications. This three-position switch provides operator comfort by reducing the movement required to change direction or switch gears. Backlighting enhances visibility, making the rocker
- Mechanical Life: 3,000,000
- Maximum DC Voltage Rating: 0.35 volts
- Operating Temperature: -40 to 185 F
- Features: Illuminated Switch, Weather Resistant or Waterproof
Find Suppliers by Category Top
Featured Products Top
-
E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc. -
positioned as a cloud edge access/aggregation switch, connecting IOT and other devices in enterprise and SMB deployments. It is also an ideal Gigabit access/aggregation switch for SMB, enterprise, and campus networks. The LN-3848G-6Y/LN-3848GP-6Y is packed with features that bring high (read more)
Browse Access Points Datasheets for Larch Networks -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
Why Choose the OLED SmartDisplay Rocker? Safe, Smart Switching for the Food & Beverage Industry The OLED SmartDisplay™ Rocker Switch simplifies your coffee process with multi-functionality in one sleek (read more)
Browse Rocker Switches Datasheets for NKK Switches -
2-position, snap-in panel-mounted switch is available with ON-OFF or Momentary ON-OFF circuitry. Configurable with or without a red LED backlight, the durable polycarbonate switch can be laser-etched in red with one of several standard icons to match your application (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
The PS Series of limit switches are highly modular, with many actuator head and contact options, for position detection and safety guard monitoring applications. The PS series has 4 main body styles: PS116 Compact 1.22” x 0.62” x (read more)
Browse Limit Switches Datasheets for Schmersal Inc.
More Information Top
-
Honeywell - AML24EBA2AA06 - Switches - Rocker - Allied Electronics
AML24 Series 3 - Position Rocker Switch .
-
Hot Air Guns - Heat Guns - Grainger Industrial Supply
• Plastic Welding Kit, Power Source Electric, Voltage 120, Temperature Range 130 Degrees to 1000 Degrees F, Watts 1300, Amps AC 11, Air Volume 4 to 16 cfm, Heating Element Material Ceramic Cartridge, Switch Type 3 Position Rocker , Temp.
-
Online Catalog Heat Guns - Power Tools - Grainger Industrial Supply
• Heat Shrink Gun Kit, Power Source Electric, Voltage 220, Temperature Range 650 Degrees F, Watts 450, Amps AC 2, Air Volume 3.8 cfm, Heating Element Material Ceramic Cartridge, Switch Type 3 Position Rocker , Temp.
-
5 Power Tools - Grainger Industrial Supply
• Heat Gun, Power Source Electric, Voltage 120, Temperature Range 750 Degrees to 1000 Degrees F, Watts 1740, Amps AC 14.5, Air Volume 23 cfm, Heating Element Material Reinforced Mica-Insulated Ceramic, Switch Type 3 Position Rocker , Temp.
-
Welding Accessory Kits - Grainger Industrial Supply
• Plastic Welding Kit, Power Source Electric, Voltage 120, Temperature Range 130 Degrees to 1000 Degrees F, Watts 1300, Amps AC 11, Air Volume 4 to 16 cfm, Heating Element Material Ceramic Cartridge, Switch Type 3 Position Rocker , Temp.
-
Heat Tools - Grainger Industrial Supply
• Heat Shrink Gun Kit, Power Source Electric, Voltage 220, Temperature Range 650 Degrees F, Watts 450, Amps AC 2, Air Volume 3.8 cfm, Heating Element Material Ceramic Cartridge, Switch Type 3 Position Rocker , Temp.
-
Shopping - Best Prices On The Master Appliance Heat Gun (130 To 1000f) 11a, 4 To 16 Cfm. Model: PH-1500 3ZLU3 - Big Bruin
Heat Gun, Power Source Electric, Voltage 120, Temperature Range 130 Degrees To 1000 Degrees F, Watts 1300, Amps Ac 11, Air Volume 4 To 16 Cfm, Heating Element Material Ceramic Cartridge, Switch Type 3 Position Rocker , Temp.
-
MASTER APPLIANCE Heat Gun Kit,130 to 1000F,11A - Heat Guns - 3ZLU4|PH-1500K - Grainger Industrial Supply
• Switch Type 3 Position Rocker .
-
Heat Guns - Heat Gun Nozzles - Grainger Industrial Supply
• Plastic Welding Kit, Power Source Electric, Voltage 120, Temperature Range 130 Degrees to 1000 Degrees F, Watts 1300, Amps AC 11, Air Volume 4 to 16 cfm, Heating Element Material Ceramic Cartridge, Switch Type 3 Position Rocker , Temp.
-
Honeywell - AML24EBA2AC04 - Switch Accessories/Modular Parts - Switch Body/No Cap - Allied Electronics
Rocker Switch , 3 Position , MAINT/MAINT/MOM, SILVER CONTACTS .
Indicates content that may require registration and/or purchase.