-
Supplier: Conxall Corporation
Description: 50200 Series Slide Switches, 2 Position, 3 Pole, 4 Pole 3PDT, Locking Large, heavy duty, three and four pole slide switches. Standard mounting clearance is .141 inch (3.58 mm). Standard Slide Switches (larger then 1.20").
- Features: Locking Switch
-
Supplier: TE Connectivity
Description: Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .3 Switch Contact Plating Material : Silver Dimensions Actuator Length : 10.2 MM [.4 INCH ] Length : 24 MM [.945 INCH ] PCB Tail Length : 3 MM [.118 INCH ] Width : 9.4 MM [.37 INCH ] Electrical
- Maximum Current: 0.3 amps
- Agency Approvals: Is UL listed
- Actuator Material: Metal, Thermoplastic / Plastic
- Actuator Type: Raised Slider
-
Supplier: Conxall Corporation
Description: DPTT Circuitry, Position #1 - Locking, Center - Locking, Position #2 - Locking listen applications. All switches have positive center detent and shutter type dust cover to prevent dirt and dust from contaminating switch contacts.
- Features: Locking Switch
-
-
Supplier: RS Components, Ltd.
Description: Slide Switch DP3T 300MA 30V
- Features: Other
- Maintained Switch Function: Three-Position No Center-OFF
-
Supplier: Newark, An Avnet Company
Description: 3 POSITION SLIDE SWITCH, DPTT, MOMENTARY, LOCKING MOMENTARY FUNCTION, ROHS COMPLIANT
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,SP3T,Number Of Positions:3,PC TAIL Terminal,PCB Hole Count:4 RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Slide Switch DPDT Through Hole, Right Angle
- Maximum Current: 6 amps
- Operating Temperature: -22 to 149 F
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Illuminated Switch
-
Supplier: New Yorker Electronics Co., Inc.
Description: SLIDE, 3A, SPDT, On-Off-On, Gull Wing
- Maximum Current: 3 amps
- Features: Other
- Pole & Throw Specifications: Single Pole, Double Throw (SPDT)
- Maintained Switch Function: Three-Position No Center-OFF
-
Supplier: Ningbo Best Group Co., Ltd.
Description: ON-ON-ON 1A 125VAC; 0.5A 250VAC DPST 8P
- Maximum Current: 0.5 to 1 amps
- Maximum AC Voltage: 125 to 250 volts
- Pole & Throw Specifications: Double Pole, Single Throw (DPST)
- Actuator Type: Raised Slider
-
Supplier: C&K Components
Description: Features/Benefits Broad range of products Various circuit design, SPDT, 4P3T, vertical, right angle Compact miniature slide switch Shorting or non-shorting Custom design available Typical Applications Consumer electronics Computer peripherals Telecommunication Audio & visual equipment Medical
- Maximum Current: 0.3 amps
- Maximum DC Voltage: 6 volts
- Operating Temperature: -4 to 158 F
- Actuator Type: Flush Slider
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,SPDT,ON-OFF-ON,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:3 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Slide Switch,STRAIGHT,SPDT,Number Of Positions:2,PC TAIL Terminal,PCB Hole Count:3 RoHS Compliant: Yes
-
Supplier: OTTO Controls
Description: 3-position center OFF with momentary or maintained switch action in any combination. Single and double pole, double throw configurations.
- Maximum Mechanical Life: 100,000 (#)
- Operating Temperature: -67 to 185 F
- Features: Dustproof
- Actuator Type: Flush Slider, Raised Slider
-
Supplier: C&K Components
Description: Features/Benefits Positive detent Low profile IR reflow to 260º solder profile Surface and thru hole mounting SPDT, DPDT, DP3T models RoHS compliant Typical Applications Telecommunication products Computer peripherals Thermostat select switch Instrumentations
- Maximum Current: 0.1 to 0.3 amps
- Maximum DC Voltage: 6 to 30 volts
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: Double Pole, Double Throw (DPDT), Single Pole, Double Throw (SPDT)
-
Supplier: Conxall Corporation
Description: 56300, C56300 Series Mini Slide Switch, 3 Position, 2 Pole DPTT, Locking, Solder Lugs position switching. They afford maximum space savings in military, industrial and consumer applications, such as instrumentation, test and ground support equipment, appliances,
- Features: Locking Switch
- Size: Miniature
- Terminal Type: Solder Terminals
-
Supplier: Win Source Electronics
Description: Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1147816-SSSS711403 Number of Positions: 3 Termination: Solder Orientation: Right Angle Electrical Life: 10 kcycles Contact Resistance: 70 mΩ Contact Current Rating:
-
Supplier: Win Source Electronics
Description: Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961813-SSSS211900 Packaging: Bulk Number of Positions: 3 Termination: PC Pins Length: 13 mm Orientation: Straight Electrical Life: 10 kcycles Contact Resistance: 70
-
Supplier: Allied Electronics, Inc.
Description: 1000 Series, Miniature Slide Switch Variety of actuators and terminations Epoxy terminal seal These slide switches are used with test and measurement equipment, telecommunications, computer and peripherals.
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0.5 to 1.5 inch
- Rated Speed: 12 in/sec
- Carriage Load: 35 lbs
- Device Type: Hardened Way Slide
-
Supplier: Allied Electronics, Inc.
Description: 1000 Series, Single Pole, Miniature Slide Switches Contact Rating: Q version — 6 A @ 120 VAC or 28 VDC, 3 A @ 250 VAC; B version — 0.4 VA. Operating Temperature: –30°C to 65°C. Actuator: Nylon, black. Housing: Stainless-steel. End Contacts: Coin silver, silver-plated. Center
-
Supplier: AGI - American Grippers Inc.
Description: operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
- Stroke or X-Axis Travel: 0 to 1.5 inch
- Rated Speed: 2 to 12 in/sec
- Rated Force: 35 lbs
- Features: Adjustable Stroke, Bumpers / Cushions, Integral Sensor, Magnetic Switch, Non-rotating, Other, Shock Absorbers
-
Supplier: AGI - American Grippers Inc.
Description: tapped holes and dowel pin holes for precision mounting or fixturing.Standard end plate to stop shaft vibrations.Proximity switches are available to monitor end of stroke position of the body.Optional shock absorbers can be ordered for smooth operation.Series AGT-3 is fully
- Stroke or X-Axis Travel: 1 to 6 inch
- Rated Speed: 1 to 40 in/sec
- Rated Force: 30 lbs
- Operating Pressure: 30 to 120 psi
-
Supplier: Allied Electronics, Inc.
Description: High Security Keylocks, Contact Rating 3 A, Solder Lug Termination, Contact Resistance 20 Milliohms Epoxy sealed terminals prevent entry of flux and other contaminants Interior construction provides seal for contact area Rugged, die cast housing 19 mm CKL models designed for higher security
-
Supplier: Allied Electronics, Inc.
Description: 1000 Series, Single Pole, Miniature Slide Switches Contact Rating: Q version — 6 A @ 120 VAC or 28 VDC, 3 A @ 250 VAC; B version — 0.4 VA. Operating Temperature: –30°C to 65°C. Actuator: Nylon, black. Housing: Stainless-steel. End Contacts: Coin silver, silver-plated. Center
-
Supplier: Brookfield Industries, Inc.
Description: greater corrosion resistance. The steel reinforced, polyurethane timing belt and the linear guide tracking system are maintenance free and need no lubrication. The NB-4100 can also be modified to operate a bi-parting door. Door activation is via a maintained contact, (3) position-keyed
-
Supplier: DigiKey
Description: Dip Switch SPST 3 Position Through Hole Slide (Standard) Actuator 25mA 50VDC
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -13 to 158 F
- Terminal Type: Other Terminal Type
-
Supplier: NKK Switches
Description: FS-Series Miniature Slide Switches For high-frequency (DC through 1GHz): Isolation 40dB minimum at 1GHz Insertion loss 0.5dB maximum at 1GHz Impedance: 75 ohms Innovative alternative to relay products. Highly reliable self-cleaning, twin-contact mechanism with gold plating. Long total
- Maximum Current: 0.4 amps
- Maximum AC Voltage: 28 volts
- Maximum DC Voltage: 28 volts
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : White Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 2 Number of Switches : 2
- Number of Positions Available (# of actuators): 2
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -4 to 185 F
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: equipment , and 3D printing equipment and other fields. Series: FSL120 Stroke Range: 100mm~2000mm Position Accuracy: 0.05mm Max Speed: 650mm/s Max Load: 100kg Ball Screw: G1610/G2020
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
Find Suppliers by Category Top
Featured Products Top
-
OTTO's slide switches support a range of commercial and defense applications with single- or double-pole, double-throw configurations and different options. 3-position center OFF with momentary or maintained switch action in any combination (read more)
Browse Slide Switches Datasheets for OTTO Controls -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
positioned as a cloud edge access/aggregation switch, connecting IOT and other devices in enterprise and SMB deployments. It is also an ideal Gigabit access/aggregation switch for SMB, enterprise, and campus networks. The LN-3848G-6Y/LN-3848GP-6Y is packed with features that bring high (read more)
Browse Access Points Datasheets for Larch Networks -
must switch between bands. Jeff Barney, XFdtd product manager, said, “Remcom continues to broaden XFdtd’s capability for matching network design. The slider bar mechanism is a familiar approach for calibrating values and was developed with maximum usability in mind. We (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
locations. Bonomi North America has introduced a compact, heavy-duty hazardous location limit switch series with both mechanical and non-contact models. The new low-cost Bonomi EX Series provides both visual and remote electrical indication of valve/actuator position (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
types as the LP3-V, but with shorter behind panel construction. An excellent choice when space is limited, the LP3S-V switch is designed to provide attractive, lighted position indication for demanding applications, where security and reliability are crucial. The series features both aluminum and stainless steel cases with a watertight to IP68S and IP69K option. (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
in demanding applications. The RRS20 Series is available in SPST or SPDT circuits with 2 or 3 position functions. Choose from quick connect, solder, or wire lead terminations. Actuators are offered in non-illuminated black or illuminated versions in white, orange, green, red, or blue, with (read more)
Browse Rocker Switches Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
* Attractive design fits neatly on a windowsill without the hassle of unsightly cords::* FEATURES:::* LED light source, eliminates the need for bulb replacement::* 3 position slide switch (off/flicker/steady on)::* Realistic, bright flame::* Lasts a full season (35-45 days) on 3 D…
-
Analog Lab Trainer from Scienscope Sdn Bhd, Malaysia
• 3 positions slide switch : 1 pcs .
-
PDF - Buffalo Technology CloudStor CS-WX2.0/1D NAS System
Slide Switch - 3 - Position , w/ Metal Housing .
-
Bill of Materials - Buffalo Technology CloudStor CS-WX2.0/1D NAS System
Slide Switch - 3 - Position , w/ Metal Housing .
-
Bill of Materials - Buffalo LinkStation Live NAS
Slide Switch - 3 - Position , Right Angle, w/ Metal Housing .
-
MASTER APPLIANCE CORP - RENEWAL/REPLACEMENT PARTS(1)
REPLACEMENT PARTS MASTER-MITE SLIDE SWITCH , 3 - POSITION .
-
Measurement of two-dimensional concentration fields of a glycol-based tracer aerosol using laser light sheet illumination and microcomputer video image acquisi...
ABC Attenuate (17 dB at 488 nun and 514 rum), BlockClear slide switch : 3 .. position beam attenuator.
-
IMPROVED BIOMASS UTILIZATION THROUGH REMOTE FLOW SENSING
Once a desired area has been found the circular sliding filter switch can be moved between position 3 , FITC, and position 5, CY3, to visualize both bacteria (CY3 filter), and archaea (FITC filter).
-
Bill of Materials - Sony PSP Go Mobile Gaming Console
Slide Switch - Momentary, SPDT, 3 - Position , Right Angle .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Compliance Directives > 2008 > [FDBK DOL osha.direc] CPL 0...
…detail provides authorized employees enough information and guidance to safely accomplish all die set-up tasks – e.g., when, where, how and in what order to: 1) position the slide , 2) open the electric disconnect switch , 3 ) install the safety blocks…
Indicates content that may require registration and/or purchase.