Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: FAN SPEED CONTROL 3A 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: Lifetime guarantee against manufacturing defects. Electro Standards manufactures a wide range of RS-232 network switches. Specifications: PORT CONNECTORS: (4) DB25 female connectors labeled A, B, C and Common. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A, B, C.
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: TE Connectivity
Description: Switch Current Rating (AMP) : 3 Operation/Application Operating Speed (Max) (RPM) : 60 Product Type Features Encoder Type : Contact Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPST Termination Features Product Terminates To : Printed
-
Supplier: Waytek, Inc.
Description: Littelfuse 75226 Electric Two Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse Black plastic knob with metal insert and set screw, white imprint Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long Mounting stem 7/16" -28 thread, 3/8"
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
-
Supplier: Lutron Electronics Co., Inc.
Description: " 3-SPEED TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE COLOR 1-POLE OPERATION TYPE RESIDENTIAL, COMMERCIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1.5 AMPERE LOAD RATING ROTARY ON/OFF OPERATOR TYPE CEILING PADDLE FAN LOAD TYPE ROTARY BRAND PACKAGING
-
Supplier: Waytek, Inc.
Description: Littelfuse 75221-09 Electric Two-Speed Wiper Switch Category: Wiper Switches Manufacturer: Littelfuse Black plastic knob with metal insert and set screw, white imprint Plated steel case 1 3/8" (34.9 mm) diameter, 3/8" (9.5 mm) long Mounting stem 7/16" -28 thread,
- Maximum Current Rating: 6 amps
- Maximum DC Voltage Rating: 12 volts
- Actuator Material: Metallic
-
Supplier: CS UNITEC
Description: Solid Carbide Tipped Bits; up to 3" Diameter with Carbide Core Bits Optional chuck for rotary drilling Powerful rotary hammering action delivers 3,400 blows per minute for percussion drilling of concrete and masonry. Applications include installation of concrete anchors,
- Weight: 15 lbs
- RPM: 0 to 625 rpm
- Power: Hydraulic Tools, Power Tools
- Features: Multiple Speed Settings, Second Handle
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-402 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 17.4 m3/hr / 12.3 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-is available with a 'universal-voltage' single-phase motor rated for < 0.9 kW, with integral power switch a
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 12.2892 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-102 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 5.0 m3/hr at 50 Hz, or 3.5 CFM at 60 Hz, with a base pressure of < 2 x 10-3 mbar. The DS-102 has a 'universal-voltage' single-phase electric motor rated for < 0.55 kW, with integral
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 3.4692 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.9649586771300304 HP
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-602 is a dual-stage, oil-sealed rotary vane pump that delivers a pumping speed of 25.0 L/min / 17.6 CFM, and a base pressure of < 2 x 10-3 mbar. The DS-602 operates at a very quiet sound pressure, and is available with either a 'universal-voltage' single-phase 0.9 kW
- Ultimate Operating Vacuum: 0.001500567648946148 torr
- Pumping Speed: 17.5812 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 1.474242423393102 HP
-
Supplier: Makita USA, Inc.
Description: greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables
- Length: 18 inch
- Amps: 13.5 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPEED SENSING SWITCH, ZERO SPEED SWITCH, 3-POINT FLANGE, TYPE 1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEWALT Industrial Tool Co.
Description: spaces while providing optimal balance Variable speed, reversing switch delivers versatility in all applications Factory-set clutch reduces sudden, high torque reactions if bit jams 360° side handle for better control and ease of use in tight spaces 20V MAX* Lithium Ion 3.0 AH battery
-
Supplier: Electro Standards Laboratories
Description: compliance. Manual operation via two front-panel rotary switches. High quality sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. Switches all 9 pins of the DB9 interface via break- before-make rotary switch. All 8 pins of
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: ACS Valves
Description: Features & Benefits: Available in 7 heights, from 7 3/8"H to 23 1/2"H; and 7 flange diameters from 4" to 15". Valve housing cast in North America; ensures superior strength and solidification of housing's metallurgy. CNC-machined components and housing provide precision tolerances; eliminates
- Volumetric Capacity: 2 to 1,848.0000000000002 ft³/hr
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: MultiDimension Technology Co., Ltd.
Description: clamping voltage and PWM frequency Adaptive supply voltage: 3.3 V to 5 V RoHS and REACH compliant Applications Contactless angular position measurement Brushless motor position sensing Rotary speed sensing Stepper motor
- Resolution: 12 bits
- Accuracy: 1,800 arcsec
- Maximum Mechanical Shaft Speed: 20,000 rpm
- Absolute Encoder Resolution: 12 bits
-
Supplier: ACS Valves
Description: Features & Benefits: Available in 2 heights of 5" and 6"; and 2 square-flange sizes of 2" and 3". CNC-machined components and housing provide precision tolerances; eliminates axial shaft movement, extends maintenance cycles. 6-vane rotor with beveled tips and sides. Options: 304 or 316
- Number of Ports/Ways: 2
- Actuation: Electric
- Valve Type: Metering Valves
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) RJ21/50-Pin female connectors labeled A, B, and COMMON. FRONT PANEL CONTROLS: (1) Rotary Switch on front panel selects A or B. POWER: Manually operated. No power required. DIMENSIONS: Desktop 8.12"W x 3.46"H x 7.96"D (20.7 x 8.8 x 20.3
- Primary Port Maximum Cable Distance: 3,750 m
- Secondary Port Maximum Cable Distance: 5.3500000000000005 km
- Connector: DB-9, ST Multimode
- Features: LED Indicator
-
Supplier: Makita USA, Inc.
Description: productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to
- Length: 15.625 inch
- Amps: 8.2 amps
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Air Compressors Direct
Description: Compact & Lightweight For Greater Control And Less Fatigue •Almost 20% lighter than the leading 36V tools Includes (2) 3.0Ah Lithium-Ion Batteries •Longer run times & less weight than traditional batteries 3 Modes Of Operation For Greater Versatility •Drilling only, hammer drilling or
- Weight: 7.9 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: VACUUBRAND, Inc.
Description: VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Central Components Mfg.
Description: Select Style for Specifications This page is interactive. Select a style (see item #2 on the list to the left) and the page will display diagrams and specifications for that style. Keylock Switches Zinc alloy diecast housing and cylinder Bright chrome plate or stainless steel capped bezel
- Actuator Type: Keylock
- Actuator Material: Metallic
-
Supplier: Air Compressors Direct
Description: Compact & Lightweight, Perfect For Overhead Use •Over 25% lighter than competitive models Includes (2) 3.0Ah HXP Lithium-Ion Batteries •40% less weight & 3x the power capacity of traditional batteries •Backwards compatible w/ Hitachi's 18V DMR, DVF3 and DFL tools Electro-Pneumatic Mechanism
- Weight: 5.1 lbs
- Features: Battery-Powered
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: R. S. Hughes Company, Inc.
Description: blending. Also utilized for leveling glue seams on Corian and other solid surfaces. * Includes DynaLocke Head Assembly (61318) which comes with a 5"" Dia. (127 mm), Medium Denisty, Short Hook-Face Pad (54325). This tool has a powerful 1.3 hp motor with a free -speed of 12,000 RPM. Tool
- Rotary Speed: 12,000 rpm
- Power: 1.3 HP
- Type: Disc Sander, Sander
-
Supplier: PI (Physik Instrumente) L.P.
Description: Key features High-precision bearings Torque motor Uni-directional repeatability down to 0.00008 ° Flatness and eccentricity ± 3 μm Wobble ± 25 μrad Maximum speed 360 °/sec Load capacity up to 20 kg (center mounted, on top of the platform) Integrated optical reference switch Free center
- Load Capacity: 22.48 to 44.96 lbs
- Rotary Velocity / Speed: 0.001 to 360 deg/sec
- Platter Diameter: 4.724412 inch
- Overall Length: 6.07086942 inch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Speed sensing Rotary and linear position sensing
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Radwell International
Description: CEILING FAN ROTARY SWITCH, SPEED 4 WIRE, 6A 125VAC 3A 250VAC, UL RECOGNIZED CSA CERTIFIED, EASY TO INSTALL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Makita USA, Inc.
Description: "Hammering with Rotation" or "Rotation Only" Powerful 6.6 AMP motor for the most demanding applications 2-mode operation for "Rotation Only" or "Hammering with Rotation" for multiple applications Variable 2-speed (0-1,200 & 0-2,900 RPM) with variable speed control dial Torque limiting
- Length: 14.25 inch
- RPM: 0 to 2,900 rpm
- Amps: 6.6 amps
- Power: Electrical Tools, Power Tools
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 40 hp Pressure up to 190 psi(g) Flowrate: 7 - 143 cfm Cooling Sysem: Air Cooled Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and
- Discharge / Operating Pressure: 72.51885 to 145.0377 psi
- Flow Capacity: 6.709793 to 15.185321 SCFM
- Horse Power: 4.02066115470846 HP
- Lubrication Style: Lubricated
-
Supplier: MultiDimension Technology Co., Ltd.
Description: switches Bi-stable level switches in elevator doors Magnetic flip level gauges Speed sensing Rotary and linear position sensing
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 40 hp Pressure up to 190 psi(g) Flowrate: 7 - 143 cfm Cooling Sysem: Air Cooled Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 7 to 13 SCFM
- Horse Power: 3 HP
- Lubrication Style: Lubricated
-
Supplier: ITOH Denki USA, Inc.
Description: The CB-030 driver card is used to control Power Moller 24 brushless model PM486FH 24VDC motorized rollers. It performs motor run/stop along with direction functions. Speed selection via rotary switch (20 fixed speeds). Variable speed can also be controlled by an external
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Features: Alarm / Status Monitoring, Other, Self-Configuration / Auto-tuning, Self-Diagnostics, Variable Speed Drive
-
Supplier: SensoPart
Description: them interesting for numerous industrial applications. They are mainly used wherever the detection of uniform movements is involved – for example as proximity switches for determining the position of moving machine parts such as saddles or hydraulic cylinders, for measuring rotary
- Operating Distance: 0.0393701 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
Find Suppliers by Category Top
Featured Products Top
-
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make them perfectly suited for high-density mounting, addressing the growing need for space-saving yet (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Compliant with IEEE802.3bp for 1000BASE-T1 Type A & Type B FEATURES AND BENEFITS • 1000BASE-T1 (1Gb) Type A 15m & Type B 40m channel (4 in-lines) • OPEN Alliance - TC9 Class 2 shielded interface (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
existing paing circuit. From an existing solvent installation switched to waterborne, only the PPH 707 EXT-ST would be installed in order to spray the new materials = limited costs. Learn more - download pdf; pg 60 (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
speed stability Main specifications Bidirectional repeatability: ±0.25 arcsec Position accuracy down to ±3 arcsec (w/o calibration (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
mechanical safeguarding in partial or full body access versions. They are rated for safety applications up to Ple/Category 3 according to EN/ISO 13849-1. The new IDEM Skorpion rotary trapped key systems and accessories start at (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
16 Inch Stand Fan with Remote Control from Foshan Guanmei Electrical Co., Ltd., China
• Air circulator; 3 speeds and rotary knob switch ; 100º pivot air circulation; .
-
1952 and 1953 Supplements to Bibliography and Abstracts on Electrical Contacts—1951 to 1953
A high- speed rotary 3 -way switch for 1.25- cm waves is described.
-
The design and approach of data collection system for spinning-machine's spindles
identification; 2) Switch signal output for motor working status; 3 ) Both torque and rotary speed can be output with indirect calculation based on motor’s speed adjusting characteristic equation.
-
CR4 - Thread: Where to Find Switch for Fan Speed Control?
And having just built a paint booth with a 3 speed fan (single phase however) I noticed some of the multi-position rotary switches amp ratings were the combination of all the contact paths added together and not the load bearing rating…
-
Diesel engine-management in the overview
1 accelerator pedal sensor 2 clutch switches 3 braking contacts (2) 4 motor braking contact 5 detecting braking contact 6 operating switches (e.g., speed control, intermediate speed regulation, Drehzahl- and torque reduction) 7 key-start-stop (" ignition lock ") 8…
-
Diesel engine-management in the overview
1 accelerator pedal sensor 2 clutch switches 3 braking contacts (2) 4 motor braking contact 5 detecting braking contact 6 operating switches (e.g., speed control, intermediate speed regulation, Drehzahl- and torque reduction) 7 key-start-stop (" ignition lock ") 8…
-
Mechanization of frontside work at blast furnace hearth
The drive of the carriage advance mechanism is switched on later; the carriage with the rotary driI1 rotating mechanism 3 protrudes out from the patterned portion of the guide beam at a speed of 48.1 m/min, vfhich is then slowed down…
Indicates content that may require registration and/or purchase.