-
Supplier: Air Compressors Direct
Description: Hitachi Lithium-Ion 3.6 Volt EBM3 Series Battery Charger •Designed to recharge the Hitachi EBM315 HXP Battery Quick Charge Time •Re-charge a dead battery in 30 minutes Compatibility: •Hitachi 3.6-Volt 1.5 amp battery (326263)
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: Analytic Systems
Description: The model BCD610 DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 110 to 300 volts
- Charging Current: 11 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Radwell International
Description: BATTERY CHARGER 12 VOLTS, 12A, 115VAC INPUT, RING TERMINALS, 1.8 X 6.5 X 3.5 IN. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Analytic Systems
Description: The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology
- Input Voltage: 110 to 220 volts
- Charging Current: 25 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Stored Energy Systems/SENS
Description: different models are required to meet any nominal battery voltage from 36 to 240 volts. Three different output currents are available: 3, 5 or 7 amps. Two or more chargers can be connected in parallel for greater output current. TD chargers include precision
- Input Voltage: 240 volts
- Charging Current: 3 amps
- Output Voltage: 168 volts
- Operating Temperature: -20 to 50 C
-
Supplier: Kussmaul Electronics Company, Inc.
Description: display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 1000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with
- Input Voltage: 120 volts
- Output Voltage: 12 volts
-
Supplier: Analytic Systems
Description: The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering
- Input Voltage: 110 to 300 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 24 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art
- Input Voltage: 110 to 220 volts
- Charging Current: 2 to 9 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: UL Standards & Engagement
Description: cover the following types of battery chargers: a) Battery chargers for use in industrial applications as covered by the Standard for Industrial Battery Chargers, UL 1564; b) Battery charger systems for use in electric vehicle applications
-
Supplier: Mile-X Equipment, Inc.
Description: Associated Automotive and Truck Battery Charger Model 6002B 6/12/18/24 VOLT The highest performance fleet charger on the market has 80 Amps continuous charge with 400 Amp crank assist at 12 Volts. 33% MORE ENGINE START THAN PREVIOUS MODEL. Longer AC cord and DC
-
Supplier: UL Standards & Engagement
Description: Standard and the standard for the end product. 1.3 These requirements do not cover: a) Battery chargers for use in a marina, boatyard, or other marine application; b) Battery chargers for fire protection signaling service; c) Household battery
-
Supplier: Newark, An Avnet Company
Description: SAMLEX SEC-2425UL 24 VOLT 25 AMP 3 STAGE ADVANCED FULLY AUTOMATIC BATTERY CHARGER / POWER SUPPLY
-
Supplier: Waytek, Inc.
Description: GENIUS10 is a 6V and 12V battery charger, battery maintainer, and battery desulfator rated at 5A for lead-acid automotive, marine, and deep-cycle batteries, including flooded, gel, AGM, and maintenance-free, plus lithium-ion batteries. NOCO GENIUS10 Smart Battery
- Input Voltage: 100 to 240 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 40 C
- Charger Type: Automotive / Electrical Vehicle, Boat and Marine
-
Supplier: Accuris
Description: BATTERY, STORAGE, AIRCRAFT, MAINTENANCE-FREE, 24-VOLT, 1.5-AMPERE-HOUR, WITH 115 VOLTS ALTERNATING CURRENT, 400 HERTZ INTEGRAL CHARGER
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78052B (must be logged in to purchase bulk) Blue Sea Systems 7532 P12 Battery Charger Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the
- Input Voltage: 90 to 265 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 70 C
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C812, Energy performance of large battery charger systems. This Standard specifies the test method for measuring and reporting the energy consumption of large battery charger systems. This Standard has been harmonized with the
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 27DC XC2 Voltage: 12-Volt Deep Cycle – Multi-purpose Data: 20 Hour Rate: 105 Minutes of Discharge @ 75 Amps: 54 Minutes of Discharge @ 25 Amps: 205 CCA @ 0 Degrees (F) -18 Degrees (C): 575 Length: 12 3/4” (324mm) Width: 6 3/4” (171mm) Height: 9 3/8”
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 130 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 13 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 97 ampere-hr
- Width / Diameter: 6.875 inch
- Depth: 8.75 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: Energy Commission regulations for combined charger/battery charge efficiency. And because of U.S. Battery’s unique design and variety of sizes in 6, 8 and 12-volt applications, the FLA batteries offer the most compatibility with the wide range of chargers used in
- Voltage: 8 volts
- Capacity, Amp Hours (AH): 245 ampere-hr
- Width / Diameter: 26.75 inch
- Depth: 26.75 inch
-
Battery Chargers - Blue Sea Systems 7532B P12 Battery Charger, 40A, 12VDC - Bulk Packaging -- 78052BSupplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78052 Blue Sea Systems 7532B P12 Battery Charger - Bulk Packaging Category: Battery Chargers Manufacturer: Blue Sea Systems Rugged finned aluminum case dissipates heat to help keep the battery charger
- Input Voltage: 90 to 265 volts
- Output Voltage: 12 volts
- Operating Temperature: -20 to 70 C
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 27DC XC2 Voltage: 12-Volt Deep Cycle – Multi-purpose Data: 20 Hour Rate: 105 Minutes of Discharge @ 75 Amps: 54 Minutes of Discharge @ 25 Amps: 205 CCA @ 0 Degrees (F) -18 Degrees (C): 575 Length: 12 3/4” (324mm) Width: 6 3/4” (171mm) Height: 9 3/8”
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 105 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 12.75 inch
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1650-66 AC Adapter 65Watt 19V 3.42A with 5.5*2.5mmB Plug, 3-Prong Cord included. Hi-Quality Compatible 19 Volt Battery Charger PA-1650-66 works for ASUS M5, ASUS M6, ASUS W3 Series Notebook PC and more.
- DC Output Voltage: 19 volts
- DC Output Current: 3.42 amps
- DC Output Power: 65 watts
- Type: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: VOLT/CURRENT PROTECTOR, TSOP-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:5V; Battery Charge Voltage:14V; Charge Current:3A; IC Case / Package:WLP; No. of Pins:72Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Dantona Industries, Inc.
Description: 3.7 Volt 1Ah Li-Ion Smart Charger
- Output Voltage: 3.7 volts
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: SFCable.com
Description: New Replacement ASUS Model PA-1900-36 Series Laptop AC Adapter 90Watt 19V 4.74A, 3-Prong Cord included. Hi-Quality Compatible 19Volt Battery Charger works for ASUS A2 W5F W5V and more
- DC Output Voltage: 19 volts
- DC Output Current: 4.74 amps
- DC Output Power: 90.00000000000016 watts
- Type: AC/DC Adapter
-
Supplier: Mile-X Equipment, Inc.
Description: Lincoln 1844 18 Volt Powerluber Grease Gun Kit with 2 Batteries Features: High output 18V motor delivers excellent performance in heavy-duty applications New 18V motor and battery technologies combine to provide outstanding run-time Exceptional performance in high-pressure applications
-
Supplier: Allied Electronics, Inc.
Description: Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12 Volts: 13.5 to 13.8 Volts @ 25°C
-
Batteries - Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic -- 70157373Supplier: Allied Electronics, Inc.
Description: Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12
-
Supplier: ZGC, Inc.
Description: the TM4 is the perfect charger for the professional who needs the fastest battery turnaround time while in the field. Size: 11.90 x 4.00 x 9.25 in (30.23 x 10.16 x 23.50 cm) Weight: 5.0 lbs (2.3 kg) MAXX III Warranty 70 watt power supply output 100-240 volt wide range
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Larson Electronics LLC
Description: of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via detachable 21 foot
-
Supplier: ZGC, Inc.
Description: Anton Bauer 560wh NiMH Dual Simultaneous Voltage Output (14.4v/28v) Employing the high draw performance of the Nickel Metal Hydride technology in a power package specifically designed for the convergence of 28 volt film and 14 volt video equipment. CINE-VCLX provides superior runtime
- Width / Diameter: 9.46 inch
- Depth: 5.53 inch
- Height: 9.57 inch
-
Supplier: Air Compressors Direct
Description: reverse 3/8" Keyless Chuck •Designed for simple bit replacements & a variety of applications Responsive Variable Speed Trigger •Provides complete control during intricate operation Optimized Handle Dimensions •Provides a secure grip and ergonomic comfort for all hand sizes Built-In LED Light
- Weight: 2.2 lbs
- Power: Electrical Tools, Power Tools
- Type: Pistol Grip
-
Supplier: Air Compressors Direct
Description: chuck for simple bit replacements •Responsive variable speed trigger for precise control •LED job light illuminates the work surface 18-Volt Lithium-Ion Compact Pro Flashlight (UB18DAL) •5-Position pivoting head so that light can be aimed as needed Includes: •Quick Charger •Double
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately and quickly tests a battery's remaining service life
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
Find Suppliers by Category Top
Featured Products Top
-
Lithium SAFEFlex Motive Chargers The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
existing chargers. The Access Shelf-Mount charger is great for rental fleets with up to two circuits per charger. Connect them in parallel for fast charging. Stack them up to three high. Features Microcomputer Smart Charger Charges all common battery (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
optimal performance. Compact Power Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
allows the user to stack two 20mm cells on top of each other to achieve 6 volts of power from the same board footprint or use a single cell for 3 volt applications. Retainers are rugged yet lightweight, with clearly marked polarity, designed for both lead free solder and traditional reflow (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
lithium packs often exceed 3,000 before noticeable capacity decline. Fewer replacements lower procurement spend, reduce disposal paperwork, and simplify multi-year budgeting. Finance departments weighing upgrades can review Green Cubes’ forklift battery portfolio to select packs that match voltage (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
The new Lithium Balance n3-BMS from Sensata Technologies comes functional safety certified off-the-shelf, significantly reducing the time to market and costs associated with the ISO 26262 certification process. The battery management system is ideal for applications with power up to 1000 volts (read more)
Browse Batteries Datasheets for Sensata Technologies -
. If your fleet runs multiple shifts, opportunity charging reduces the need for spare batteries and helps prevent charging bottlenecks. 3) Protect charging performance by controlling the charging zone Winter issues are often caused by the environment around the (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
Wire Nuts - Page 2 - Self Help Forums
Worked with one several years, he had a very interesting explaination of why he used 200 amp fuses to protect two 3 phase 24 volt battery chargers for our fork lifts using 10 awg THHN, something to do with power to sine…
-
Some notes on the electrical requirements of general cargo docks
415- VOLT 3 -PHASE SUPPLY BATTERY CHARGER .
-
Federal Register > Wednesday, August 25, 1999 > [64 FR 46424] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signific...
The proposed change to SR 3.8.4.6 would prohibit surveillance testing of Division 1, 2, and 3 125 and 250 volt DC, battery charger capacity during Modes 1, 2, and 3.
-
Thermal properties of explosives. Quarterly report, January, February, March 1964
4=/+110 A.C. Resistors SOLI Helipot, lOturn 253 Voltmeter (0 - 3 volts ) 6 - 12 volt Battery Charger Powerstat X-Y Recorder.
-
PV Working with Industry Newsletter: 2000 and beyond. Our time to shine
During their visit to NREL, Polisan and Persits delivered 10 small framed PV modules, 4 large BIPV roofing-type modules, and 3 foldable 12- volt power pack, recreational battery chargers for testing to determine their reliability and performance.
-
$35-$40 Power Tools - Grainger Industrial Supply
…3Ah, Clutch Style Clip Spring, Handle Type Pistol Grip Soft Touch, Battery Included Integral, Tool Length 6-1/4 In., Tool Weight 0.8 lb., Includes LED Work Light Display, #1 and # 3 Bits, Integral Battery , 120 Volt Lithium Ion Battery Charger .
-
Cordless Power Tool Battery Chargers by Bosch and DeWALT at PlumberSurplus.com
Hitachi UC24YFA 7-1/2-to-24- Volt NiCad/NiMH Pod Style Battery 3 -Hour Universal Charger .
-
Product Index
2 UL: UL1310 LISTE DUL*: UL1310 LISTING WITH UL1411 C: UL Approved for battery charger ckts (contact battery mfgr for recommended volt .) 3 Complies (C) with or is listed (L) to CSA C22.2, No. 223.66 4 .
-
Feasibility Study of Hydrogen Production at Existing Nuclear Power Plants
Residential battery chargers operating on 220- volt power (see Figure 3 -6) were highly recommended and purchased by most EV drivers.
Indicates content that may require registration and/or purchase.