-
Supplier: Assured Automation
Description: Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit,
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Flow (Cv): 3.2 to 82
-
Supplier: FLSmidth
Description: The new 2-way SK Valve offers a larger hinged access port that gives full access to the internals. Replaceable hard seats are now pre-mounted in a cartridge that makes replacements very simple. Hand, Air & motor actuators are available in sizes 3" to 14".
- Valve Size: 3 to 14 inch
- Media Temperature: 850 F
- Primary Material: Cast Iron
- Valve Type: Diverter Valves
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position.
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem
- Valve Size: 3 inch
- Number of Ports: 3
- Media Temperature: -4 to 366 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Flanged ANSI 150 3-Way L-Ported Diverter Ball Valve w/ ISO 5211 Pad and Double "D" Stem
- Valve Size: 3 inch
- Number of Ports: 3
- Media Temperature: -4 to 366 F
- Number of Ports/Ways: 3
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand mounting.
- Valve Type: Diverter Valves
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Industrial Valves - 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve -- 8P0184-3Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Valve Type: Diverter Valves
- Actuation: Electric
-
Supplier: ACS Valves
Description: applications up to 500°F. Options: Round flange design: available in 4 heights, from 24 7/16"H to 31 7/16"H, and 4 flange diameters from 6" to 12". 3-way diverter valve design. Custom outlet angle construction, specific to application requirement. Valve housing and
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Number of Ports: 2
- Primary Material: Aluminum, Stainless Steel, Steel
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air
- Valve Type: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: DynaQuip Controls
Description: VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: Valcor Engineering Corporation
Description: large temperature extremes and corrosive fluids are present. • 3-Way Shutoff • Pressure range of 0-3000 PSIG Max • 1/4″, 3/8″ and 1/2″ O.D. Line • 1.5 lbs (approx.) • Normally Open/Normally Closed/Diverter or Selector
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 165 F
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: DynaQuip Controls
Description: Features Include: 316 Stainless Steel Bodies and Trim Standard Port 3-Way “L” Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female Threaded Ends Viton Stem Seals ISO 5211 Direct Mounting "T" Pattern Available
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 25
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information Provides positive seal at every point Direct mounting ISO5211 pad facilitates easy automation and a smaller valve footprint for restrictive applications Spring loaded washers create live-loaded, self-adjusting stem assembly reducing maintenance costs Suitable for high
- Valve Type: Ball Valves, Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: Zurn Industries LLC
Description: Zurn 3-way brass diverter valve Features And Benefits 3-way diverter, 1" brass valve, provides 0-100% by-pass Has 1" union type male threaded connections Operates manually or can be used with zone valve actuators/motors or thermostatic
- Features: English
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Lee Co. (The)
Description: This 13 mm chemically inert valve is designed for applications flowing aggressive fluids. Optimized for high flow performance without sacrificing size or reliability, these rocker-style media-separated valves are well-suited for use in diagnostics, sequencing, or other analytical
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: Tru-Flo Valves & Automation
Description: Technical Information ASTM 316 stainless steel construction Meets FDA & USDA 3A requirements Live loaded, self-adjusting packing and blowout proof stem design Direct ISO mounting of actuation eliminates need for brackets and couplers Highly polished I.D., 8-12 Ra Full port, no internal taper High
- Valve Type: Ball Valves, Control Valves, Diverter Valves, Sanitary / Hygienic Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10 to 50 psi
- Media Temperature: 140 to 284 F
- Flow (Cv): 0.4
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
Find Suppliers by Category Top
Featured Products Top
-
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard
More Information Top
-
CR4 - Thread: Temperature Control Valve Variation
How do you do temperature control with a 3 way diverter valve ?
-
Kohler, Stop Valves at PlumberSurplus.com
Kohler K-737-K-NA MasterShower 2 or 3 Way Diverter Valve .
-
Chrome, Shower & Tub Diverters by Kohler and Delta Faucet Company at PlumberSurplus.com
La Toscana 86CR425 NOVELLO 3 Way Diverter Valve , Polished Chrome .
-
D.O. Smith 12101 Chrome Plated Brass Nipples 3/8" x 1-1/2" C.P. at PlumberSurplus.com
La Toscana 86CR425 NOVELLO 3 Way Diverter Valve , Polished Chrome .
-
Stop Valves by Kohler and Kingston Brass - Page 18 at PlumberSurplus.com
Kohler K-737-K-NA MasterShower 2 or 3 Way Diverter Valve .
-
Water Shut-Off Valves and Supply Stop Devices - Plumbing - Grainger Industrial Supply
Grainger has contacted the product supplier and have been advised by them of the following : Item 1AWE5 is a 3 way diverter valve , 1âfnpt by Dynaquip controls.
-
R134a Heat Pump for Improved Passenger Comfort
The diverter 3 - way valve has one common inlet port and two outlets, and is driven by an electronic solenoid valve.
Indicates content that may require registration and/or purchase.