-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Cold Water, Drain Valves, Hot Water, Other, Water
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 160 F
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 140 F
-
-
Supplier: International Polymer Solutions Inc.
Description: IPS Drain Valve (DV) series is a large orifice valve capable of handling large volumes of corrosive fluids via an all non-metallic wetted surface. For cost efficiency this valve is fabricated from PVC or Polypropylene. However, it is available in PVDF or PTFE, with Kalrez
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 2 to 4
- Pressure Rating: 45 to 60 psi
- Media Temperature: 212 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass,
- Valve Size: 1.574804 inch
- Pressure Rating: 0 to 240 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with
- Valve Size: 0.1574804 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HAWE North America Inc.
Description: for the valve actuation are pressure resistant, where all moving internalparts are flushed by oil. There is a wide range of connection blocks either for pipe connection orfor banjo bolt mounting, which may feature optional elements such as drain valve, bypass throttle, pressure
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Description: The DSVP12NHF from Deltrol Controls is a high-flow version of our 2-way, direct acting valve with a modular twist-lock connection. This valve is designed for potable water applications. Applications • Ice maker equipment • Tank or boiler draining • Potable water applications
- Material Inlet Pressure Range: 0 to 1.625715 psi
- Material Temperature Range: 210.2 F
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Radwell International
Description: PILOT OPERATED DIRECTIONAL VALVE, D08 SIZE, 132 GPM MAX FLOW, 4570 PSI MAX PRESSURE, DUAL OPERATOR, 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, BUNA SEALS (STD), INT PILOT & EXT DRAIN, WIRING BOX STYLE CONNECTORS, 120 VAC COILS. FREE 2 YEAR RADWELL WARRANTY
- Features: Drain Valves, Pilot Valves
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 150 psi
- Flow (Cv): 13.9
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 150 psi
- Flow (Cv): 13.9
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 150 psi
- Flow (Cv): 13.9
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Fluids are hermetically sealed from operating system • Zero dead volume • Autoclavable Choose from EPDM or PTFE wetted materials and sanitary or weld end connections. These compact, manually-operated diaphragm valves consist of a flow-optimized stainless steel body, diaphragm, and a manual
- Pressure Rating: 145 psi
- Flow (Cv): 1.2
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options:
- Valve Size: 0.1968505 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 140 F
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RD-20SE 20 Gallon Rolling Air Evacuation Oil Drain *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This oil drain ships by truck and you will need a way to get it off the truck! Residential
-
Supplier: JORC Industrial LLC
Description: Designed specifically for compressed air applications where electricity is difficult to provide, the POD-TD level sensed condensate drain provides effective and efficient condensate removal, yet requires no electrical power. A newly developed 3/2 way level controlled
- Strainer Size: 0.2362206 inch
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Air Power Products Limited
Description: Desiccant towers are CRN registered as pressure fittings for use in Canadian provinces. 3-Way double air piloted inlet switching valve with viton seals, directs inlet air flow to each tower. No purge air containing abrasive desiccant dust is channeled back through the inlet
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: CECOR
Description: 5 cu. ft. Clean Out Door: 16" diameter hinged door with 2-1/2" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Motor: 5 HP 3-Phase Electric Motor Volts
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Oil-Rite Corp.
Description: · 3-way isolation ball valves for shutoff and isolation of pressure gages and pressure switch. · A low level switch in the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. This custom built
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Eaton Cooper Power Systems
Description: aluminum nameplate Liquid level gauge Pressure vacuum gauge Dial type thermometer One-inch drain valve with sampling device in low-voltage compartment One-inch upper fill plug Automatic pressure relief device 20" Deep cabinet (45-2500 kVA) 30" Deep cabinet (34.5/19.92 kV) Removable
- Maximum Primary Voltage Rating: 15,000 to 35,000 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer
-
Supplier: Oil-Rite Corp.
Description: interfacing are located inside the electrical enclosure. Check valve located at the system outlet to ensure fluid flows in only one direction. 3-way mixing valve to control oil temperature through heat exchanger adjustable 90° to 140°F. All Circulating Oil Systems are
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CECOR
Description: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of
-
Supplier: CECOR
Description: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of
-
Supplier: CECOR
Description: Air-operated venturi Suction Lift: 26" Hg (Mercury) or 350" (9 meters) water Standard Filter: F10 - 1 cu. ft. (see options) Clean Out Door: 8" x 10" door with a 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Air Requirement for Optimal Performance: Air line of
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Eaton Cooper Power Systems
Description: pressure/vacuumgauge & thermometer 1" filter press connection and fillplug Control box with CL-5 control Oil level gauge Junction box and position indicator 1" drain valve with sampler Control cable disconnect at junction box and control box Line-side lift-off door secured withtwo
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Eaton
Description: Applications Options Integral Trap Trap Heating Element ASME UM or U Code Stamp Water Gauge Tap Thermometer Tap Larger Drain Size High Efficiency – No Maintenance Eaton’s Type T Gas/Liquid Separators automatically remove 99% of all liquid and solid entrainment particles 10 microns in size or
- Filter Size Rating: 10 microns
- Maximum Inlet Pressure: 125 to 1,000 psi
- Connection: 1" NPT, 3/4" NPT
- Drain: Automatic
-
Supplier: Eaton
Description: without ever having to worry about leakage and overflow. And...without overflow, there is no need to clean up after servicing the strainer basket. The Model 53BTX is simply a better way to work. A Better Duplex Strainer Design A unique flow diverter valve cartridge in the Model 53BTX
- Pipe Size: 0.75 to 4 inch
- Pressure Rating: 200 psi
- Materials: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Strainer Type: Duplex Basket
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division
More Information Top
-
Free-Radical Retrograde-Precipitation Polymerization (FRRPP)
Drain 3 - Way Solenoid Valve .
-
Positive identification of lithographic photoresists using real-time index of refraction monitoring for reduced cost of ownership
Canister To Drain DRP 3 - way Valve .
-
Bioremediation of aqueous pollutants using biomass embedded in hydrophilic foam. Final report
the filter does not completely drain, switch the 3 - way valve to drain and drain remirung fluid .
-
Conditions necessary for capillary hysteresis in porous media: Tests of grain-size and surface tension influences
The 3-way valve allowed for switching the flow path from a horizontal volume- indicating reservoir (burette) to either the sample cell or to a second 3 - way valve that allowed draining or filling.
-
A Study of the Significance of Lubricant Viscosity in Blow-By Control
In system 1 the oil is drained by opening the 3 - way valve until the oil pressure drops.
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
… for the double seat valve shall be equivalent to or less than the maximum pressure in the space between two (2) blocking seats of two (2) automatically controlled compression type valves (three ( 3 )- way valve to the drain and a two (2 …
Indicates content that may require registration and/or purchase.