-
Supplier: TE Connectivity
Description: Output/Span : 100 mV Pressure (PSI) : 50 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 3.5 bar Proof Pressure Range : 2X FS Other Sensor Options : Waterproofing Cable Exit, Cable Length Product Type Features Pressure Transducer Sensor
- Working Pressure Range: 50 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Sealed
-
Supplier: Galco Industrial Electronics
Description: Gauge Pressure Sensor, Wet, 3-wire,
- Pressure Measurement: Gauge
- Features: Sensor, Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration Standard gauge ranges from vacuum to 15,000 psi Standard Absolute ranges from 15 psia to 300 psia Accuracy: ±0.5% Full Scale, ±0.25% optional 0-5, 0-10, 1-5, 1-6, 1-11 VDC 3-wire
- Working Pressure Range: 2,000 psi
- Measurement Type: Gauge
- Device Category: Transducer
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-25" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: HydraCheck Inc.
Description: Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series
- Working Pressure Range: 10,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 185 F
- Media: Gas, Liquid
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-10" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights Low pressure transducer 0-100" w.c. 0-5 VDC output
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...10bar, Measuring system: measurement by strain gage 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2, Output signal: 2mV/V,
- Working Pressure Range: 145 psi
- Accuracy: 0.2 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...50bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2, Output signal: 2mV/V,
- Working Pressure Range: 725 psi
- Accuracy: 0.2 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0... 20bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.15, Output signal: 2mV/V,
- Working Pressure Range: 290 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...100bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.15, Output signal: 2mV/V,
- Working Pressure Range: 1,450 psi
- Accuracy: 0.15 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • Digitally Compensated for Low Total Accuracy and Interchangeability • Gage Pressure, Vacuum, and Compound Ranges Available • 1 to 5 Vdc 3 Wire Output • Rugged Compact Design • RFI/EMI Protection • Reverse Polarity Protection
- Working Pressure Range: 0 to 500 psi
- Vacuum Range: 760 to 1,520.2091475999994 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: -40 to 176 F
-
Supplier: HVACQuick.com
Description: Greystone - Low differential pressure transducer - jumper selectable. No LCD. +/-1.5", +/-3.0", 0-3", 0-6" W.C. The LP2 Low Pressure Transducer can be used to measure positive, negative or differential pressure in the ranges of 1.00" W.C. to 12" W.C.
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: DigiKey
Description: PRESSURE TRANSMITTER, 3WIRE, 0-1
- Working Pressure Range: 3,000 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges.
- Working Pressure Range: 1,000 psi
- Accuracy: 0.001 ±% FS
- Operating Temperature: -20.2 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges.
- Accuracy: 0.0025 ±% FS
- Operating Temperature: -20.2 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: Honeywell Test & Measurement
Description: The FP2000 series is a configurable differential pressure transducer which allows the customer to select the configuration which best fits the needs of the application. Choose from multiple accuracies, outputs, pressure ports, electrical terminations, and pressure ranges.
- Accuracy: 0.0025 ±% FS
- Operating Temperature: -20.2 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PMP450 , 250 PSIA , Pressure Sensor (Industrial) , 0-5 VDC, 3 Wire Output , Stainless Steel , 1/4-18-NPT Thread , Absolute , Din Connector
- Working Pressure Range: 250 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute
-
Supplier: Dynisco
Description: transducers convert process pressure into an amplified signal for long distance transmission free of noise interference. All models are available in 4-20 mA, 0-5 VDC and 0-10 VDC, 2-, 3- and 4-wire high level outputs. Many of the features found in Dynisco's standard
- Working Pressure Range: 0 to 29,007.54 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 752 F
- Measurement Type: Absolute, Gauge
-
Supplier: Merit Sensor Systems
Description: The RS Series is an uncompensated, packaged piezoresistive pressure sensor and transducer that is simple to integrate into your product. Ideally a surface-mount device (SMD), the RS Series can also be easily soldered to wires, ribbon cables, and flex strips. The pressure
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0 to 500 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Micro Sensor Co., Ltd.
Description: · -1bar...0bar~0.1bar…1000bar · General / Flush Diaphragm · CE, RoHS, ATEX approved Used For: MPM489 pressure transmitter, also called pressure transducer, is CE, RoHS, ATEX approved. Ranging from -1bar, 0.1bar to 1000bar, MPM489 pressure transmitter outputs 2-wire
- Pressure Measurement: Absolute, Gauge
-
Supplier: Swagelok Company
Description: Standard Industrial Pressure Transducer, vac to 0.3 MPa, 4 to 20 mA, Direct Wire (1.5 m), R1/4 PT
- Signal Output: Analog Current
- Measurement Type: Compound
- Media: Gas, Liquid
- Device Category: Transducer
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 150 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: pressure measurement where accuracy and durability are required. Although the tranducers have a very high accuracy measurement of low pressures, they have a high proof pressure capacity. Transducers can be used for numerous types of applications where diferential
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Gefran
Description: connections: IC C: 6-pole connector IC F: 3 free wires (200 mm length) Life duration: > 25x106meters or >100x106operations,whichever is the smaller (within C.E.U.) Max.operating pressure 340 bar (5000 psi) Suitable for use in explosive environments with presenceof gas (groups
- Measurement Range: 3.93701 to 21.653555 inch
- Accuracy: 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Conax Technologies
Description: back-filled furnaces with vessel wall temperatures up to 200°F (93.3°C) and pressures not exceeding 300 psi. The assembly consists of magnesia alumina silicate vitreous fiber braided impregnated thermocouple grade wires on the body side, with stripped bare wires passing
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Radwell International
Description: PRESSURE CONTROLLER, PROPORTIONAL, ANALOG, 24 VDC, 1/8 INCH NPTF, SIDE PORTED, SINGLE TRANSDUCER/INT SENSE, 0-30 PSI, GAGE PRESSURE, 3 PIN MINI CONNECTOR, 4-20 MA, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: LufftUSA
Description: measured by means of a heated capacitive sensor element; a precision PT100 measuring element is used to measure air temperature. A resonant pressure transducer is employed for precise pressure measurement. Measurement output can be accessed by the following protocolls:
- Height: 18.503947 inch
- Weight: 11.025 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Barometric Pressure, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 968799-AI-3238-TF-LW140-R Category: Audio Products>Alarms, Buzzers, and Sirens Series: AI Termination: Wire Leads Package: Bulk Height - Seated (Max): 0.551" (14.00mm) Standard Package: 160 Voltage - Rated: 12 V Technology: Piezo Frequency: 3.8kHz Input Type: DC
-
Supplier: Win Source Electronics
Description: X-5328-P-C-LW165-R Voltage Range: 3 ~ 12V Port Location: Top Driver Circuitry: Indicator, Internally Driven Categories: Audio Products Dimension: 2.087" Dia (53.00mm) Operating Supply Current: 20mA Sound Pressure Level (SPL): 100dB @ 6V, 10cm Height - Seated (Maximum): 1.240" (31.50mm)
-
Supplier: RS Components, Ltd.
Description: Potentiometric linear transducer without pushrod. External magnetic carriage operates internal slider. Infinite resolution. No change to electrical output signal outside of theoretical electrical path. Can be used in pneumatic applications with operating pressure of up to max. 20 bar.
- Measurement Range: 13.779535 inch
- Operating Temperature: -22 to 212 F
-
Supplier: Hubbell Electrical Products
Description: 5-15/64 INCH W SIZE FLOW MEASUREMENT DEVICE, GAS/LEVEL DETECTOR, TEMPERATURE/METHANE GAS MONITOR, TEMPERATURE/2-WIRE TRANSMITTER, PH ANALYZER, PRESSURE GAUGE, OXYGEN/COMBUSTIBLE GAS SENSOR, H2S MONITOR, PRESSURE SWITCH, TRANSDUCER USED ON 3/4 INCH NPT HUB SIZE 1
- Material: Aluminum
- Type: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
Transducers Direct made history by being the first pressure transducer manufacturer in the world to offer a Bluetooth certified and FCC certified wireless pressure transducer with battery life suitable for permanent installations. Built on the TD1000 series measuring platform, the TDWLB (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
CirrusSense Wireless Bluetooth Pressure Transducer : The CirrusSense wireless Bluetooth pressure transducer allows the user to make quick pressure measurements using wireless techonology. The (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
. As an option we can offer a 4-20mA 2 wire connection to the transducer on some models. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
3 Reasons why you can trust capacitive ceramic pressure sensors Silicon pressure sensors and their working principle are well known and commonly used. But do you have special requirements for your pressure measurement? Or do you simply want to learn more about a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
How it Works - 4 to 20mA LVDT An LVDT Displacement Transducer comprises 3 coils; a primary and two secondaries. The transfer of current between the primary and the secondaries of the LVDT displacement transducer is controlled by (read more)
Browse Datasheets for RDP Electrosense -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies
More Information Top
-
Handbook of Cerebrovascular Disease and Neurointerventional Technique
This wire has a micromachined pressure transducer 3 cm proximal to .
-
Journal of Propulsion and Power > Experimental Study of Hydrogen Heating in Powerful Electric Discharge Launcher
1, insulation; 2, pressure transducer hole; 3 , igniting wire ; 4, cathode; 5, windows; 6, diaphragm; and 7, gas outlet.
-
The influence of tactile stimulation of nipples on the milk ejection reflex in the rat
Catheter in the nipple duct of the mammary gland joined to a pressure transducer; 2 catheter under the skin of the nipplejoined to a pressure transducer ; 3 -7 thin wires from strain resistance gauges joined to the electric bridges; 8 cath- eter…
-
Transient vibration in a simple fluid carrying pipe system
Charge Amplifiers Frequency Analyzer Accelerometer Pressure Transducer Wire Suspension Impact Hammer 1 3 2 .
-
Quantification of non‐Darcian flow observed during packer testing in fractured sedimentary rock
Two vibrating wire transducers ( 3 MPa) measure the pressure above and below the test interval.
-
PIV MEASUREMENTS OF EXIT FLOW FIELD OF
CENTRIFUGAL FANS WITH CONDITIONAL
SAMPLING
[ 3 ] used hot wire anemometers and pressure transducers to measure the rotating stall and the inlet vortex with the inlet vane control.
-
Problem Oriented Approaches in Interventional Cardiology
By reconnecting the wire immediately after crossing the lesion with the tip of the wire , the pressure transducer (which is positioned 3 cm proximal to the tip) is still proximal to the lesion and, thus, shifts in the recorded pressure can be…
-
PanVascular Medicine
The coronary pressure beyond the stenosis is measured with a 0.014 in. guidewire with a high-fidelity pressure transducer mounted 3 cm from the tip of the wire , at the junction of the .
-
Journal of Propulsion and Power > Periodic rotor-blade aerodynamics including loading effects
The rotating frame-of-reference data signals, i.e., the sig- nals from: 1) the rotor-based Scanivalve static pressure trans- ducer, 2) the 20 rotor-blade surface dynamic pressure trans- ducers , and 3 ) the cross hot- wire probe are transferred to…
-
"Thoughtful" CTD Profiling System
M.D. Lefcort, lVibrating Wire Pressure Transducer Technology," Journal of Ocean Technoloqy, 3 :2, pp. 37-48, 1968.
Indicates content that may require registration and/or purchase.