Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nikon Metrology
Description: Focus Inspection is today’s reference for point cloud inspection. It manages acquired point clouds and performs part-to-CAD comparison and advanced feature inspection. The software covers a wide range of inspection applications and offers stunning performance, an intuitive user interface, and
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The kit is designed for non-contact laser scanning of objects in order to obtain a three-dimensional model and generate files suitable for further use in CNC machines. The kit includes a laser sensor, a synchronization module and a software package and can be installed on
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation
- Mounting Options: Benchtop
- Control: PC
-
Supplier: Nutfield Technology
Description: WaveRunner Scan Control Software is an advanced, fully featured laser scanning software package for creating and editing job files. Easily build jobs for marking, micromachining, and laser processing. Use the WaveRunner GUI to assemble text, images, barcodes, and
-
-
Supplier: Nutfield Technology
Description: A Nutfield Tech nology’s Fiber Laser Scan Kit can turn your laser into a laser scanning system in less than half a day! When integrated with certain fiber lasers, our Fiber Laser Scan Kit streamlines the integration process, and provides support and service
- Cutting / Traverse Speed: 6,614.173228346446 to 22,677.16535433067 in/min
- Clear Aperture / Beam Diameter: 10.000000000000002 to 20.000000000000004 mm
- Type: Component / Subsystem
- Laser Type: Fiber Laser
-
Supplier: SICK
Description: The world’s smallest safety laser scanner – highly precise and extremely robust Your Benefits The smallest safety laser scanner for easy and space-saving design-in for mobile platforms High availability for the prevention of downtime 2-In-1: Reliable safety and precise localization
- Protection Zone: 3 m
- Warning Zone: 10 m
- Configurable Zones: 128
- Scanning Angle: 275 degrees
-
Supplier: FARO CREAFORM
Description: accessibility for key stakeholders. The FARO Focus is a complete, easy-to-use solution for reality capture professionals, with intuitive hardware and versatile software offerings. 3D Metrology Applications Improved Quality Control and Inspection The Focus Laser Scanner allows
- Resolution: 0.1181103 inch
- x-axis Measuring Length: 15,748.04 inch
- Features: 3-D Scanning / Profiling, Crash Protection, Digitizing / Imaging, Dimensional Measurement, Reverse Engineering, Shop Floor Suitable
- Control: Manual
-
Supplier: SICK
Description: Your Benefits Very high machine availability and productivity thanks to the patented safeHDDM® scanning technology Flexibility for safe automation processes due to simultaneous protective fields, contour detection fields and detailed data output Safe integration into different control systems
- Protection Zone: 4 to 9 m
- Warning Zone: 40 to 64 m
- Scanning Angle: 275 degrees
- Response Time: 69.99999999999999 to 115 milliseconds
-
Supplier: KEYENCE
Description: Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5
- Total Magnification: 19,200 to 28,000 X
- Resolution: 0.5 to 10 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and
- Vertical (Z) Range: 7.87402 to 13.385834 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 7.87402 to 13.385834 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and
- Vertical (Z) Range: 7.87402 to 13.385834 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 7.87402 to 13.385834 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: MECCO
Description: FARO®‘s 3D-Contour is a scanning solution offering 3-axis capabilities in a compact package for small to medium field sizes. The integrated design features FARO’s advanced galvanometer technology providing superior bandwidth, accuracy, and flexibility, and incorporates a high bandwidth
- Features: 3D Laser Processing
- Type: Component / Subsystem
- Laser Operation: Laser Cutting, Laser Marking, Micromachining / Trimming
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x0 laser profile scanners provide calibrated profile data with up to 9.6 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are suitable for demanding measurement tasks. They measure and evaluate, for
- Vertical (Z) Range: 12.992133 to 27.55907 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 12.992133 to 27.55907 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Micro-Epsilon Group
Description: surfaces. The scanCONTROL 8x00 models are used as standalone SMART 3D scanners or as 3D data sources. Measurement results or calibrated point clouds can be output, depending on the application.
- Vertical (Z) Range: 3.149608 to 4.5275615 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 3.149608 to 4.5275615 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Nutfield Technology
Description: interfaced with Nutfield Tech’s WaveRunner Scan Control Software and Pipeline/SurfBoard Scan Control Hardware. The D-20 Digital XY Scan Head is ideal for use in many laser applications such as: laser ablasion, laser drilling/welding, material processing, precision
- Clear Aperture / Beam Diameter: 20.000000000000004 mm
- Type: Component / Subsystem
- Laser Operation: Laser Drilling / Perforating, Laser Kiss Cutting / Scribing, Laser Welding, Micromachining / Trimming
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The measuring machine is designed for non-contact measurement of geometrical parameters of objects, specifically suspension arms, and is a standalone software/hardware system. Technical characteristics of the machine can be changed for a specific task.
- x-axis Measuring Length: 1.7716545 to 2.755907 inch
- x-axis Linear Accuracy: 0.001968505 inch
- y-axis Measuring Length: 14.566937 inch
- y-axis Linear Accuracy: 0.000787402 inch
-
Supplier: Nutfield Technology
Description: integration into workstations and assembly lines. The Contour 3-Axis Scan Head Series is designed to operate seamlessly with Nutfield Technology’s WaveRunner Laser Scan Control Software and Pipeline or Surfboard Laser Scan Controller Hardware. Nutfield Technology’s 3-Axis
- Clear Aperture / Beam Diameter: 20.000000000000004 mm
- Type: Component / Subsystem
- Laser Operation: Laser Cutting, Laser Kiss Cutting / Scribing, Laser Marking, Micromachining / Trimming
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The measuring machine is designed for non-contact measurement of geometrical parameters of objects, specifically sunflower seeds, and is a standalone software/hardware system. Technical characteristics of the machine can be changed for a specific task.
- x-axis Measuring Length: 5.118113 to 9.448824 inch
- x-axis Linear Accuracy: 0.005905515 inch
- y-axis Measuring Length: 15.74804 inch
- y-axis Linear Accuracy: 0.000787402 inch
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for
-
Supplier: Sunstone Engineering
Description: system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. FEATURES Pulsed fiber laser 3D software for image processing R-axis for marking rings and bracelets 3D focus-shift scan-head Adjustable focus height 35 mm Wide selection of
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: FARO CREAFORM
Description: powerful handheld 3D scanner on the market. It also features wireless capability and a robust 3D metrology software platform-providing a fully integrated solution, redefining ease of use, and empowering new users to quickly master the technology, all while also meeting the needs
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Optical / Laser
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Transport case for field use Isokinetic probe for accurate sampling Purge filter for cleaning & zero calibration Mains power adaptor / NiMH battery charger CD-ROM with Communication Software & USB drivers USB cable for data logging/transfer to PC Cat. 5 cable for
-
Supplier: Evident Scientific
Description: sample preparation required—simply place the sample on the stage and you're ready to measure. Features: The OLS5000 microscope’s advanced technology enables it to capture high-resolution measurements of 3D samples. The microscope’s scanning algorithm delivers improved data quality and
- Total Magnification: 54 to 17,280 X
- Resolution: 0.5 nm
- Grade: Benchtop
- Eyepiece Style: Binocular
-
Supplier: Tordivel AS
Description: The Scorpion Laser Profile Measurement System is a single camera 3D measurement system dedicated to the verification of object geometry and dimensions. Download Laser Profile Measurement System – 818 kbyte pdf A junction box containing the camera and laser is placed about
- Image Source: Confocal Laser, Line Scan Camera
- Applications: Gauging, Scanning & Dimensioning, Non-contact Profilometry
-
Supplier: Mad City Labs, Inc.
Description: aided manual operation. MadAFM™ can accomodate samples up to 50mm x 50mm x 40mm in size. MadAFM™ supports multiple microscopy modes (see specification table) and includes AFMView®-OD software that handles all hardware control and data acquisition. The user-friendly software features
- Features: AFM, Mechanical Stage
- Grade: Benchtop
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Nikon Metrology
Description: The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx/MMCx digital handheld laser scanners and Focus 10 Handheld scanning and inspection software. This total solution’s
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
- Operation: Articulated Arm
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
-
Supplier: Cambridge Technology, Inc.
Description: supervise a factory of networked laser marking appliances. The EC1000 is designed to be completely embedded into a scanning head and does not require a nearby physical host computer for operation. Remote Access, Remote Control, and Remote Monitoring are fully supported for tetherless
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Form Factor: Circuit Board
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Teledyne DALSA
Description: Z-Trak covers measurement ranges from 10 mm to 1000 mm. Z-Trak delivers highly linear, repeatable results by combining reflectance based dynamic laser power control and optimized optical path. With sophisticated algorithms and a selection of blue lasers for highly reflected surfaces,
- Resolution: 0.00013779535 to 0.0122834712 inch
- z-axis Measuring Length: 0.1574804 to 25.590565 inch
- Features: 3-D Scanning / Profiling, Profile Measurement
- Control: PC
-
Supplier: PI (Physik Instrumente) L.P.
Description: Complete system with digital controller, software and M32 QuickLock thread insert Travel range 2000 µm Sensor resolution 0.5 nm Highly dynamic step-and-settle for Z stacks Further thread adapters as optional accessory PIFOC® objective scanning system for microscopy Optimized for large
- Minimum Step Size (Resolution): 2,000 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Teledyne DALSA
Description: Z-Trak™ 3D Apps Studio is a suite of software tools developed for in-line 3D machine vision applications. Designed to work with Teledyne DALSA’s Z-Trak family of laser profilers, it simplifies 3D measurement and inspection tasks on production lines. Capable of
-
Supplier: Automation24, Inc.
Description: The 958001090 - Sentinel SLS-SA5-08 safety laser scanner from Datalogic with a 24 VDC +/- 20 % power supply fulfills the requirements for PL d/Category 3 in accordance with ISO13849-1. The Sentinel SLS-SA5-08 is a PNP-switching laser scanner with two OSSD outputs, a scanning
-
Supplier: Nikon Metrology
Description: The MCAx Manual Coordinate measuring Arm is a precise, reliable and easy-to-use portable 7-axis measuring arm. It is the perfect partner for the ModelMaker MMDx digital handheld laser scanners and Focus Handheld scanning and inspection software. This total solution’s accuracy,
- x-axis Measuring Length: 78.7402 to 177.16545 inch
- y-axis Measuring Length: 78.7402 to 177.16545 inch
- z-axis Measuring Length: 78.7402 to 177.16545 inch
- Volumetric Accuracy: 0.0012992133 to 0.0070472479 inch
-
Supplier: North Star Imaging, Inc.
Description: volume reconstruction for 3D inspection 3D internal and external surface scanning Overall Maximum System Resolution: ~5 microns 5 in (12 cm) diameter x 5 in (12 cm) tall nominal part envelope
- Part Diameter / Width: 5 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Applications: Aerospace / Defense, Automotive, Coatings (Thin Films, Plating, etc.), Electronics, Mechanical Parts (Bearings, Shafting), Medical, Precision Machining / Grinding, Wear / Tribology
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: TSI Incorporated
Description: Take your measurements to the limit of detection with the 2nd generation of 1nm particle sizing. For more than 30 years, TSI's Scanning Mobility Particle Sizer™ (SMPS™) spectrometers have been widely used as the standard for measuring aerosol size distributions in the submicrometer and low
- Measurement Type: Size
-
Supplier: Marposs Corp
Description: DESCRIPTION The PROFILAB.X40 System is an automatic laser measuring station, useful to check a wide range of turned or ground parts, as motor shafts, hard metal blanks, drill bits, cutting tools. The Profilab systems uses an Xactum high speed, high accuracy Laser Micrometer to measure
- Mounting / Loading Options: Automatic / Inline
- Features: Diameter
- Gage / Instrument Type: Gaging System / Station, Micrometer, Optical - Laser
- Gaging Technology: Optical
Find Suppliers by Category Top
Featured Products Top
-
. Machine vision systems utilize advanced hardware and software components to perform these functions at higher speeds, with greater reliability, and with increased precision. Additionally, laser diode modules are widely used for reading barcodes and optical characters (OCR). 3D Laser (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
CASTECH 2D-AOD empowers engineers to achieve ultra-fast, high-precision laser scanning and robust system performance in cutting-edge photonics and optical applications. (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Creaform Metrology Suite. It has been specifically designed to streamline and enhance reverse engineering workflows with a more concise approach. Initially launched in 2014, Creaform’s Scan-to-CAD software module is a popular 3D (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
Ultra-High-Speed Scanning Delivers laser scanning rates (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
brochure for Public Safety professionals FARO® Focus Laser Scanning Solution A comprehensive solution designed for capturing precise 3D digital models, faster data sharing, and on (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
TrackScan GO is a portable optical 3D scanning system designed for flexible and efficient 3D measurement in industrial environments. Its compact tracker and scanner fit into a (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
preservation mode -Non-contact and damage-free Its heritage preservation mode is class I laser certified, which ensures non-contact, damage-free 3D scanning. From delicate pottery and painted ceramics to intricate bronze patterns and inscribed steles, the system captures (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
development phase, the Go!SCAN 3D quickly measures any complex surface making it possible to “get it right” the first time. With its seamless integration to your 3D modelling software and your product life cycle management workflow, it will greatly improve product development (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
metrology solutions. With roots dating back to 1981, FARO has been a global leader in portable measurement arms, laser trackers, and reality capture technologies. Creaform, founded in 2002 in Lévis, Québec, has revolutionized handheld 3D scanning and automated inspection, serving (read more)
Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM -
Scan-to-CAD Software for Reverse Engineering and 3D Modeling Scan-to-CAD accelerates reverse engineering with intuitive mesh editing, feature extraction (read more)
Browse Scanning Software Datasheets for FARO CREAFORM
Conduct Research Top
-
Inspection/Measurement - 3-D Laser Scanning Opens the Door to Inspection And Reverse Engineering for Moldmakers - 10/09
Using 3-D scanning technologies --such as a laser scanner mounted on a portable measuring arm --can significantly improve the efficiency of a moldmaking operation. The articulated arm moves similarly to a human arm, with ergonomic Zero-G counterbalance for one-handed operation from any position
-
Application of 3D Laser Method for Corrosion Assessment on a Spherical Pressure Vessel
to measure corrosion. A contact method is always problematic due to the. deteriorated external surface. Encoding a scan is also a challenge, requiring mechanical. scanners or fixture to fit the specific component geometry for referencing the defect position. 3D laser scanning is emerging as an efficient
-
Impact of 3D Laser Data Resolution and Accuracy on Pipeline Dents Strain Analysis
due to lack of confidence in data. This paper presents a new approach to inspect mechanical damage on pipelines by using a 3D laser scanner, dedicated analysis software and a rugged field-pack to optimize deployment in the field. This solution is an improvement over traditional non-destructive
More Information Top
-
Trimble Introduces Update To Powerful 3D Laser Scanning Software For Industrial Plant Applications
Trimble Introduces Update To Powerful 3D Laser Scanning Software For Industrial Plant Applications .
-
Using the C++ Standard Template Libraries
Now, Marc is working for Nikon Metrology on 3D laser scanning software .
-
Beginning C
Now, Marc is working for Nikon Metrology on 3D laser scanning software .
-
Guided elastic waves and their impact interaction in CFRP structures characterized by 3D laser scanning vibrometry
By using specially developed 3D laser scanning software it was possible to specify the different wave modes.
-
01.08.10 -- Washington Gas And Honeywell Awarded Contract To Design And Build Major Power Facility For GSA
Trimble Introduces Update To Powerful 3D Laser Scanning Software For Industrial Plant Applications .
-
The ISRM Suggested Methods for Rock Characterization, Testing and Monitoring: 2007-2014
The purposes of this study were: (i) Investigate the current development for hardware and software for 3D laser scanning , (ii) Summarise the existing applications to rock mechanics, (iii) Evaluate the laser scanning benefits for rock mechan- ics, compared to other methods, and …
-
Application Study on Reverse Design Method in Tobacco Heights Department of Tractor Panel
Reverse design of the flue-cured tobacco Heights Department of tractor panel has been designed, using reverse engineering software , 3D laser scanning equipment and electron microscopy equipment, after the collected data such as pre-processing and surface reconstruction process, to get a …
-
Different mandibular first molar shapes according to groove and cusp configuration in relation to suggested bracket position.
Using 3D laser scanning and reconstruction software , virtual casts were constructed.
-
A three dimensional observation of palatal vault growth in children using mixed effect analysis: a 9 year longitudinal study.
Virtual casts were constructed using 3D laser scanning and reconstruction software .
-
Trimble Develops Next Generation 3D Laser Scanner For Industrial Plant Applications
Trimble's 3D laser scanning hardware and software provides: increased productivity by delivering fast, accurate data with minimal impact to plant operations or project timelines; reduced rework by providing highly accurate existing condition data; and can contribute to improved worker safety through the …
Indicates content that may require registration and/or purchase.