Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pump
Description: Gauge, Glycerin Filled, Dual Scale, M22
- Working Pressure Range: 0 to 5,000 psi
- Media: Gas, Liquid
- Type: Gauge
- Scale Units: psi
-
Supplier: RS Components, Ltd.
Description: SMC GC3-10AS-D Pressure Gauge
- Working Pressure Range: 0 to 145.036839357197 psi
- Vacuum Range: 7,500.6375541889165 torr
- Type: Gauge
-
Supplier: Keller America, Inc.
Description: Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is available in bar and PSI units, displayed with a resolution of 0.5 %FS
- Working Pressure Range: 0 to 199 psi
- Operating Temperature: 50 to 104 F
- Accuracy: 1 ±% FS
- Type: Absolute, Gauge
-
-
Supplier: Wasco, Inc.
Description: Wasco offers many different series to meet multiple applications. 1. Bourdon Tube Dial Gauge Brass Internals Stainless Steel Internals 2. Pressure Sensor LED Gauge All Stainless Wetted Parts Multiple Sizes Battery Operated or Voltage Supplied 3. Diaphragm Dial Gauge
- Dial Diameter: 1.5 to 4 inch
- Pressure Connection Size: 0.125 to 0.4375 inch
- Dial Size: 1.5 to 4 inch
- Display: Analog
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their
- Working Pressure Range: 0 to 14,503.77 psi
- Dial Diameter: 2.4803163 inch
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Transcat, Inc.
Description: Product Highlights The unit is a two stage hydraulic pressure pump A built-in shuttle valve allows for rapid pressure increase at low pressures Each Unit Includes Pressure Gauge Carrying Case
- Type: Gauge
-
Supplier: Ashcroft Inc.
Description: dial pins (posts); this ensures product safety, integrity and system control PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge with added cost benefits.
- Working Pressure Range: 15 to 1,000 psi
- Accuracy: 0.25 to 5 ±% FS
- Type: Absolute, Differential, Gauge, Liquid Filled
- Display: Analog, Digital
-
Supplier: Festo Corporation
Description: For high-pressure applications Display units bar, psi, MPa
- Working Pressure Range: 0 to 870.2262 psi
- Operating Temperature: 32 to 140 F
- Accuracy: 1.6 ±% FS
- Media: Gas, Liquid
-
Supplier: HydraCheck Inc.
Description: The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for
- Working Pressure Range: 0 to 6,000 psi
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their
- Working Pressure Range: 0 to 8.702262 psi
- Dial Diameter: 2.4803163 inch
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 80 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 200 F
- Display: Analog
-
Supplier: Delta Controls Ltd.
Description: IP55 Protection for non filled IP65 Protection for filled Pressure Connection Material 316 Stainless Steel as standard Dials White Aluminium with black graduation Process connection 1/2-14 NPT, G1/2B or 5/8“-18 UNF, M16 x 1.5 for high pressure applications Accuracy Model GS 1.0 per EN
- Type: Absolute, Vacuum
-
Supplier: SensorsONE, Ltd.
Description: The LEO 3 loop powered pressure gauge is externally protected to IP65 and a Binder 723 5 pin connector on the back of the case provides connection for the series loop or digital interface. The plastic case can be further protected from impact via an optional rubber protection boot
- Type: Absolute
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9655 Pressure Gauge Pressure gauge. 3 -1/2" dia. face (Dry). Wt., 8 oz. One scale: 0-6,000 PSI
- Type: Absolute
- Display: Analog
-
Supplier: Transcat, Inc.
Description: Two AA Alkaline Batteries Very Rugged with Protective Thermo Plastic Boot The Housing and Boot are Compatible with Many Industrial Fluids Including Skydrol® Simple to Use Each Unit Includes Gauge
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass/Bronze Wetted Parts ABS Housing Polycarbonate Window 2-1/2†Dial 3-2-3% Accuracy KOBOLD PGS pressure gauges are ideal for rugged applications and harsh environments. The PGS features an ABS housing and a full view polycarbonate window. The PGS movement design
- Working Pressure Range: 0 to 200 psi
- Operating Temperature: -40 to 150 F
- Accuracy: 2 to 3 ±% FS
- Mount: Bottom
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3 gauge kit. Min. and
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. Use with any OTC pump or ram.
- Type: Absolute
- Display: Analog
-
Supplier: Watts
Description: Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B.
- Working Pressure Range: 200 psi
- Dial Diameter: 1.5 to 2 inch
- Pressure Connection Size: 0.25 to 0.125 inch
- Operating Temperature: -4 to 176 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-917 is a portable handheld digital differential pressure gauge, meter or manometer used to measure differential pressure in pneumatic, compressor and pump installations, valves, tanks and heating, ventilation and air conditioning (HVAC) systems. The PCE-917 features a
- Working Pressure Range: -101.5 to 101.5 psi
- Accuracy: 2 ±% FS
- Type: Differential
- Display: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights Perfect for Routine Testing & Maintenance 15 PSID Range, ±0.1% F.S. Accuracy 16 Selectable Engineering Units Internal Sensor Impact Resistant & Sealed to IP54 Compact—Just 7.6 x 3.6 x 1.5” HWD/1 Lb. Operates on Standard AA Batteries
- Working Pressure Range: 15 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision pressure measurement from ±10 inH2O/20 mbar to 10,000 psi/690 bar Absolute pressure measurement ranges 15, 30, 100, 300 psia Accuracy to 0.05 % of full scale Reference class gauge accuracies to 0.04 % of reading Easy to use, rugged construction for
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • NIST Certification Included • High Accuracy +/- 0.10% Test Gauge • 316 Stainless Steel Wetted Parts • Easy-to-Read 3 1/2 Digit LCD Display • Rugged Aluminum Case • Three Power Options Available!
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Winters Instruments
Description: Description & Features:• Heavy duty, highly accurate aluminum case gauge• ±0.5% accuracy• Brass or stainless steel internals• Large, easy-to-read dial• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 30 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9653 Pressure Gauge Use with any OTC pump or ram (Dry). Wt., 8 oz. Two scales: 0-10,000 PSI 0-689 BAR. 3 1/2 dia face.
- Type: Absolute
- Display: Analog
-
Supplier: Mile-X Equipment, Inc.
Description: 9652 Pressure Gauge Four scales: 0-10,000 PSI 0-5 Ton 0-10 Ton 0-25 Ton 3-1/2” dia. Face. (Dry). Wt., 8 oz.
- Type: Absolute
- Display: Analog
-
Supplier: RS Components, Ltd.
Description: SMC GC3P-010AS Pressure Gauge Connector
-
Supplier: Accuris
Description: Pressure gauges - Part 3: Diaphragm and capsule pressure gauges - Dimensions, metrology, requirements and testing
-
Supplier: Keller America, Inc.
Description: The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on expensive instruments. The dV-2 can be set up to perform various measuring functions via two front
- Working Pressure Range: 0 to 10,152.639 psi
- Operating Temperature: 32 to 122 F
- Accuracy: 0.1 to 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Newark, An Avnet Company
Description: 3PSIG PRESSURE GAUGE
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their
- Working Pressure Range: 0 to 14,503.77 psi
- Dial Diameter: 2.4803163 inch
- Operating Temperature: 14 to 158 F
- Dial Size: 2.4803163 inch
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, GAUGE, 150PSI, 3.3VDC; Operating Pressure Max:150psi; Sensor Output:SPI; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:Single Axial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3" CASE PRESSURE GAUGE
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 3 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
Find Suppliers by Category Top
Featured Products Top
-
3 mm or 6 mm pressure port for AG3, surface-mount 8 mm port, dual-in-line package AP3 Linear, repeatable, reliable, competitively priced, small package sizes Various pressure ranges from 0-25 kPa up to 0-1000 kPa, depending on model Pressure type: Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
PGD100, PAD100 pressure transmitter The essential remote seal pressure transmitter PxD100 is the new pressure transmitter from ABB, combining the compactness and simplicity of the Pxx100 series with the high-quality flexibility of the S26 remote seal series. Its (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensated output with low noise. The AH3 has a unique single point pressure threshold detection. The horizontal port structure helps customers to package smaller electronics or to mount parts to a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AD3 board-level differential pressure sensor is comprised of a silicon piezo-resistive pressure sensing chip and a sensor signal conditioning integrated circuit. This sensor can (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
3 Reasons why you can trust capacitive ceramic pressure sensors Silicon pressure sensors and their working principle are well known and commonly used. But do you have special requirements for your pressure measurement? Or do you simply want to learn more about a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Combining advanced inertial technology with tightly coupled, onboard dual-frequency GNSS (Global Navigation Satellite System) receivers, the 3DM-CV7-GNSS/INS delivers the precision and reliability needed for navigation and localisation in dynamic environments – particularly those where (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
The all-new AT7 Series pressure sensors are designed to deliver precision and versatility for demanding applications. Available in gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure Gauge Diagnostic Tee Kit includes: One, two, or three Service Junior pressure gauges with manuals. Six (6) JIC tees with diagnostic test ports. Six (6) ORFS tees with diagnostic ports. One (1) microbore hose assembly for use with each gauge. One (1) durable carry-case with three (3) removable storage compartments. (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
Conduct Research Top
-
Pipeline External Corrosion Analysis Using a 3D Laser Scanner
and mechanical damage direct assessment. using a 3D laser scanner with dedicated software. The improvements over other. traditional non-destructive-testing (NDT) techniques such as manual pit gauge will be. discussed. We will illustrate how the latest 3D optical innovations support the need. for improved
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Combining 2-D and 3-D Laser Applications
Right now at least 4,000 laser job shops in the U.S. are competing in a "virtual " service market that continues to be characterized by downward pricing pressure. Practically speaking, virtual service means that parts can be ordered, manufactured, and shipped anywhere in the continental U.S.
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
, displacement fields and strain fields of the metal plates under dynamic loading are obtained by using VIC-3D digital image correlation software. The. strain gauges also were used to monitor the structural response on the selected position for comparison. The DIC data and the strain gauges results show a high
More Information Top
-
A New Method for Measuring Solvent Diffusivity in Heavy Oil by Dynamic Pendant Drop Shape Analysis (DPDSA)
pressure inside the pressure cell is measured by use of the DTG- 6000 digital pressure gauge ( 3D Instruments, Anaheim, California).
-
Interfacial Tensions and Visual Interactions of Crude Oil-Brine-CO Systems Under Reservoir Conditions
Among the other four ports on the two sides, one is for pressure measurement using a digital pressure gauge ( 3D Instruments, USA), one is for temperature measurement using a thermocouple (Autoclave, USA) and a temperature display (Omega, USA), one is for installing …
-
A New Method for Measuring Solvent Diffusivity in Heavy Oil by Dynamic Pendant Drop Shape Analysis (DPDSA)
The pressure inside the pressure cell is measured by using the DTG-6000 digital pressure gauge ( 3D Instruments, CA).
-
Dyeing of pet textile fibers and films in supercritical carbon dioxide
Pressure in this line was measured to --+0 psig by a pressure gauge ( 3D Instrument).
-
An apparatus for continuous growth of microorganisms under oil reservoir conditions
The pressure of the hydraulic system is indicated by the pressure gauge ( 3D ), equipped with a protective diaphragm to prevent the gaugecontaminationby the growth medium.
-
Long-life gauges have six-year warranty | Archive | Process Engineering
The 3D Instruments pressure gauges , introduced by UK agent Flotech Solutions, are said to set a new standard of reliability and long-term accuracy.
-
The tough little gauge | News | The Engineer
Flotech Solutions claims the 3D in the name of its 3D Instruments panel mounted pressure gauges stands for ""direct drive difference"", referring to an inconel Bourdon tube in the form of a helix capillary, directly coupled to the pointer needle, which mo .
-
Simultaneous Matching of Production Data and Seismic Data for Reducing Uncertainty in Production Forecasts
We believe that it is a step forward the integration of these different source of data, and this approach opens new perspective for the monitoring and management of reservoirs using 3D seismic, permanent pressure gauges , and continuous flow measurements during the production.
-
Measuring CO2 in Coalbed Reservoirs
The pressure gauge was manufactured by 3D Instruments with a reported accuracy of 0.05% full scale.
Indicates content that may require registration and/or purchase.