Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: Configurable tablet PC with 33.8 cm/13,3" TFT display (projected capacitive multi-touch screen). Configurable: Processor, mass storage and operating system, for example.
- Display Size: 13.3070938 inch
- Speed: 1,600 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Handheld
Description: The powerful Algiz® 10X rugged tablet PC offers sophisticated technology and can withstand weather elements and harsh handling — a perfect match for today’s mobile workforce. It operates on a powerful Intel® quad-core processor, with a 128 GB SSD, expandable via microSD™, and 4 GB of
- Speed: 1,830 to 2,160 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
-
Supplier: Teguar Corporation
Description: This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust and dirt. The TRT-5180-10 can withstand accidental drops, shocks and falls, as
- RAM: 4 to 8 GB
- Display Size: 10.1 inch
- Operating Temperature: -4 to 140 F
- Processor: Intel®
-
-
Supplier: Teguar Corporation
Description: The TRT-5180-12 is a full IP65 protected ten point projective capacitive 12” touchscreen tablet which is ideal for field use in industrial conditions. The hot-swappable battery facilitates 24/7 operation with no interruptions. This TRT-5180-12 tablet can withstand accidental drops,
- RAM: 4 to 8 GB
- Display Size: 12.2 inch
- Operating Temperature: 14 to 122 F
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Tablet PC with 33.8 cm/13.3" TFT-display (projective-capacitive, ten-touch control), 1920 x 1080 Pixel(s) (Full HD), Intel ® Core™ i5 4300U 1.90 GHz, 2x USB 3.0, 1x USB 3.0 inset, WLAN 802.11 a/g/n, Bluetooth 4.0 Class 1+2, 1x Ethernet (10/100/1000 Mbps), RJ45, Windows ® 7 Ultimate
- Display Size: 13.3070938 inch
- Speed: 1,900 MHz
- RAM: 8 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Tablet PC with 33.8 cm/13.3" TFT-display (projective-capacitive, ten-touch control), 1920 x 1080 Pixel(s) (Full HD), Intel ® Celeron ® 2980U 1,60 Ghz, 2x USB 3.0, 1x USB 3.0 inset, WLAN 802.11 a/g/n, Bluetooth 4.0 Class 1+2, 1x Ethernet (10/100/1000 Mbps), RJ45, Windows ® 7 Ultimate
- Display Size: 13.3070938 inch
- Speed: 1,600 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: PHOENIX CONTACT USA
Description: Tablet PC with 33.8 cm/13.3" TFT-display (projective-capacitive, ten-touch control), 1920 x 1080 Pixel(s) (Full HD), Intel ® Celeron ® 2980U 1,60 Ghz, 2x USB 3.0, 1x USB 3.0 inset, WLAN 802.11 a/g/n, Bluetooth 4.0 Class 1+2, 1x Ethernet (10/100/1000 Mbps), RJ45, Windows ® Embedded 8.1
- Display Size: 13.3070938 inch
- Speed: 1,600 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Handheld
Description: Extreme field performance The powerful Algiz® 10X rugged tablet PC runs sophisticated technology and can withstand weather elements and harsh handling - a perfect match for today's mobile workforce. It operates on a powerful Intel® Atom™ N2800 dual-core processor, with a 128 GB SSD,
- Speed: 1,860 MHz
- RAM: 4 GB
- Display Size: 10.1 inch
- Operating Temperature: -27.4 to 145.4 F
-
Supplier: Riva Europe
Description: The famous PICCOLA rotary tablet press with a super compact design.Pharmaceutical Application. With already more than 500 machines installed this small bench top tablet press is developed for R&D plants or small scale production batches. Its various configurations allow flexible
- Applications: Pharmaceutical / Sanitary
-
Supplier: Visual Sound, Inc.
Description: install the desktop client onto Mondopad for your existing video conferencing system, just like you would a PC. If you don't have a video conferencing system, we have an affordable video conferencing solution from Vidtel. Using the latest applications for collaboration is as easy as
-
Supplier: Nikon Metrology
Description: The DS-L4 tablet-style control unit eliminates the need and space requirements of a desktop PC to control the DS-Fi3 camera. DS-L4 has a large number of built-in functions for measurement and annotations, and has built-in security for network connectivity. Benefits & features
- Number of Cameras: 1
- Control Functions: Iris Control, Shutter Control, Zoom Control
- Features: Other
-
Supplier: Wacom Technology Corporation
Description: sign&save | mobile combines the compact STU-300 signature tablet with Wacom’s sign | pro PDF software to provide users with a convenient, easy way to capture binding electronic signatures into documents. sign&save | mobile Capture legally binding electronic handwritten signatures and
- Features: Tablet
-
Supplier: Infineon Technologies AG
Description: architecture Potential Applications Servers and PCs such as notebooks, desktops, tablets and workstations Embedded systems based on a PC architecture
- Category: Development Board
- Features: Other
-
Supplier: Teguar Corporation
Description: The TP-A945-07 Android touchscreen computer is a cost effective alternative to traditional Windows based panel PCs. The proven Android platform is perfect for web based applications and is easily integrated into industrial manufacturing applications. Unlike typical Android tablets and
- Display Size: 7 inch
- Speed: 1,000 MHz
- RAM: 1 GB
- Processor: Intel®
-
Supplier: Optoma Technology, Inc.
Description: and provides support in 16 languages. The TL50W is 3D capable, delivering XGA resolution 120HZ thru the VGA port (the equivalent of 3D-PC). The compact travel projector can deliver a 50-inch 3D image with ample brightness. LED Design Advantage The Tl50W's LED technology
-
Supplier: Tripp Lite by Eaton
Description: The Tripp Lite P142-06N-MICRO, Micro HDMI (Type-D) to HDMI (Female) adapter, enables you to connect a Tablet, Smartphone or other Micro HDMI enabled device to a HDMI TV with a standard HDMI cable. This adapter supports high-resolution video for the viewing of pictures, presentations or video
-
Supplier: RS Components, Ltd.
Description: The wireless Panasonic Toughbook CF-19 transforms from a fully-rugged maximum-performance notebook PC to a fully-rugged handwriting-friendly tablet PC. Take handwritten notes, mark and edit documents and draw diagrams. It even converts handwriting to printed text. The Panasonic
- Display Size: 10.6 inch
- RAM: 4 GB
- Features: Handheld / Portable, Other, Tablet
- Operating System: Microsoft®
-
Supplier: OTT Hydromet
Description: and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Two-way
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Tripp Lite by Eaton
Description: The U444-003-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing
- Cable Length: 3 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: OTT Hydromet
Description: and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Two-way
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Tripp Lite by Eaton
Description: The U444-006-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing
- Cable Length: 6 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: Tripp Lite by Eaton
Description: The U444-016-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing
- Cable Length: 16 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, Other
-
Supplier: TDK Corporation
Description: L Type is ESD protection device for high speed signal line. Can replace a TVS diode + Capacitor combination. , Smart Phone, Mobile Phone, Tablet, Note PC, DVC, DSC, LCD TV, STB, Car Multimedia , Excellent electrostatic absorption capability. Response is as good or better than TVS
- Maximum AC RMS Voltage: 27 volts
- Operating Temperature: -40 to 185 F
-
Supplier: ToneCooling Technology Co., Ltd
Description: with multiple heat sources (CPU, GPU, VRAM) for a consolidated, highly efficient cooling solution. 4. Target Applications Our Vapor Chamber solutions are driving performance innovation across industries: Consumer Electronics: High-end gaming laptops, flagship smartphones, tablets,
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Nexperia B.V.
Description: kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.1, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection Tablet PC and Mobile Internet Device (MID)
- Capacitance: 0.45 pF
- VESD: 15 volts
- Features: ESD Suppressor, Other
- Direction: Unidirectional
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU90AM4-03 is a low power LCD panel timing controller IC, suitable for a tablet PC or mobile PC. BU90AM4-03 includes MIPI DSI 4-lane receiver for input interface and supports up to WUXGA (1920x1200). It also supports up to 8-lane P2P (Point to Point) outputs for source driver IC
- TJ: -20 to 70 C
- Supply Voltage: 3.6V
- Features: Other, RoHS Compliant
-
Supplier: Cole-Parmer
Description: protection, and keylock function for added safety.|Use SCPI commands to remotely control the DC power supply by PC through USB (USBTMC-compliant), RS-232, or GPIB interfaces. In addition, control with front-panel emulation, execute test sequences, and log measurements using a PC and
- DC Output Voltage: 0 to 30 volts
- DC Output Power: 195.00000000000006 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 115 to 230 volts
-
Supplier: L-com, Inc.
Description: Micro B female connector to a tablet or smartphone with a USB Type-C connector for syncing data and charging. High Speed Micro B to USB-C, connects computers with legacy USB ports to new release tablets and smartphones or other peripherals with USB Type C Compatible with tablets
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Micro-B, USB Type C
-
Supplier: Copper Mountain Technologies
Description: A2202-D VNA includes an RF measurement module and the S2VNA software application, which runs on Windows operating system on a PC, laptop, tablet, or x86 single-board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple
- Frequency Range: 100 to 22,000,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -60 to 15.000000000000002 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: OTT Hydromet
Description: and SatLink 3 dataloggers, and is a common software that reduces training requirements. It allows simple setup over Wi-Fi using a smart phone, tablet or PC. You can also pair with Hydromet Cloud, a web-hosted software, to access and manage real-time data and alerts. Two-way
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Constar Motion Co., Ltd
Description: 12mm DC Flat Vibration Motor Diameter: 12mm Length : 3.4mm Voltage: 3V Speed: 11000rpm Applications: Interphone, gamepad, wearable products, tablet PC’s, health care products, etc. Options: Lead wires length, Rubber pad The flat DC motor features a unique and practical design
- Other DC Voltage: 3 VDC
- Continuous Current: 0.09 amps
- Shaft Speed: 11,000 rpm
- Diameter / Width: 0.4724412 inch
-
Supplier: L-com, Inc.
Description: USB Type-C female connector to a tablet or smartphone with a USB Type-C connector for syncing data and charging. Compatible with tablets and smartphones with a USB Type-C connector Application PC and PC peripheral devices that have a Type C port
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type C
-
Supplier: Constar Motion Co., Ltd
Description: 612 1.3v Coreless Vibration Motor Diameter: 6mm Length : 12mm Voltage: 1.3V , 1.5V, 3.7V Speed: 9500-13000rpm Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc. Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets Utilizing
- Other DC Voltage: 1.3 VDC
- Continuous Current: 0.07 amps
- Shaft Speed: 9,500 rpm
- Diameter / Width: 0.2362206 inch
-
Supplier: L-com, Inc.
Description: USB Type-A female connector to a tablet or smartphone with a USB Type-C connector for syncing data and charging. High Speed USB-A to USB-C, connects computers with legacy USB ports to new release tablets and smartphones or other peripherals with USB Type C Compatible with
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type C
Find Suppliers by Category Top
Featured Products Top
-
, and choose scanning modes without interrupting workflow, giving users full control of the scanning process. Interact in Real Time Simple gestures allow users to drag, rotate, and zoom 3D models on phones or tablets. All interactions sync instantly with the PC, making (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
in real-time, from anywhere, on a phone, tablet, or PC. From one site to multi-national operations, operators can view inventory for every bin and plant location from one login and easy-to-use interface. CNCR-400 sensors include 4-20 mA, (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R&D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
always current as level sensors update continuously, and is always convenient because BinCloud is accessed from a phone, PC, or tablet whether users are on-site, in the office, or remote. The BinCloud App is free on the App Store and Google (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
storage, environmental monitoring, and flood control Empowering information made safe and simple. BinView: Save times and enhances safety Provides remote or on-site monitoring via phone, tablet, or PC Ensures 24/7 monitoring (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
operations completely without a PC. Alternatively, data can be output in real-time via various interfaces to high resolution displays as well as for external processing or storage. The integrated web interface allows for operation and remote control of the ImageIR® 12300 by smartphone or tablet (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
Conduct Research Top
-
Cloud-Based Apps Transforming Grain Storage
. software applications offer the option to log in to view inventory anywhere there is an internet connection to a PC,. tablet or phone. The flexibility afforded by the Cloud offers. visibility from a control room, office, remote location such. as corporate headquarters, from home or while traveling
More Information Top
-
7 inch tablet computer ( Page 8 ) - offers from 7 inch tablet computer manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : no glasses 3d tablet, 3d tablet pc ] .
-
touch umpc - offers from touch umpc manufacturers, suppliers, exporters & wholesalers
touch screen android laptop 7 inch android tablet pc Q88 7 inch naked eye glasses free 3D tablet pc Item best low ...
-
5v Dc Usb Suppliers, 5v Dc Usb Manufacturers and Exporters
Products/Services:Glasses-free 3D tablet PC , 3D tablet PC, tablet .
-
Dc Power Jack Suppliers, Dc Power Jack Manufacturers and Exporters (Page 3)
Products/Services:Glasses-free 3D tablet PC , 3D tablet PC, tablet .
-
Touch Pmp Camera - Touch Pmp Camera Manufacturers, Suppliers
[ Related Keywords : no glasses 3d tablet, 3d tablet pc ] .
-
Key Patent Report - Metal Mesh Technology for Touch Sensor - 2013
Provide monthly shipment information and quarterly cost analysis information regarding TV, and also information of issued- applications such as, 3D TV, Tablet PC , e-Reader, and etc.
-
LED Industry Report - 2013
Provide monthly shipment information and quarterly cost analysis information regarding TV, and also information of issued-applications such as, 3D TV, Tablet PC , e-Reader, and etc.
-
Displays Materials and Components Report - Surface Treatment for Polarizer - 2013
Provide monthly shipment information and quarterly cost analysis information regarding TV, and also information of issued-applications such as, 3D TV, Tablet PC , e-Reader, and etc.
-
Displays Materials and Components Report - Thin Glass - 2013
Provide monthly shipment information and quarterly cost analysis information regarding TV, and also information of issued- applications such as, 3D TV, Tablet PC , e-Reader, and etc.
-
OLED Displays Report - Panel Makers Business Strategy and Market Forecast - 2013
Provide monthly shipment information and quarterly cost analysis information regarding TV, and also information of issued-applications such as, 3D TV, Tablet PC , e-Reader, and etc.
Indicates content that may require registration and/or purchase.