-
Supplier: Accuris
Description: GENERATOR SETS, GASOLINE ENGINE, TRAILER MOUNTED 3KW, 28 VOLT DC, PU-666/G
-
Supplier: Accuris
Description: MOTOR GENERATORS, 300 KW DC TO AC, AC TO DC SUBMARINE SERVICE
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE, 300 KW. D.C., SUBMARINE AUXILIARY POWER
-
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE, 100 KW, 120-VOLT D.C., 1800 R.P.M.
-
Supplier: Advanced Energy Industries, Inc.
Description: Robust, compact DC generator designed exclusively for low power applications where precision and process repeatability are critical. Enables superior film quality with less than 6 mJ/kW delivered arc energy Run-to-run consistency: Better than 0.1% repeatability Wide process range —
- DC Output Voltage: 370 to 1,000 volts
- DC Output Power: 3,000 watts
- AC Input Voltage: 400 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Electric Generators Direct
Description: •Provides set diagnostics USDA Forest Service Approved Spark Arrestor Muffler •Enclosed design, reduces noise levels Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •125" generator set output leads
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Comdel, Inc.
Description: available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation protection to
- DC Output Power: 2,000.0000000000002 watts
- Type: Laser Power Supply, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: Electric Generators Direct
Description: •Provides set diagnostics USDA Forest Service Approved Spark Arrestor Muffler •Enclosed design, reduces noise levels Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •125" generator set output leads
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires a 16-HP or larger engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Can be used as a welding generator 3600 RPM Alternator
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: •Easy access to all maintenance items including oil filter USDA Forest Service Approved Spark Arrestor Muffler •Enclosed design, reduces noise levels Added Features •Magnetic circuit breaker & fused DC circuits (to protect wiring) •50" generator set output leads
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Lingto Electronic Limited
Description: IC CLOCK GENERATOR QFN
- Device Type: Clock Generator
-
Parity Checkers and Generators - Logic - Logic - Parity Generators and Checkers - 74180DC -- 74180DCSupplier: Win Source Electronics
Description: Manufacturer: National Semiconductor Win Source Part Number: 857151-74180DC Series: * Features: Parity Generator Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level:
-
Supplier: DigiKey
Description: "Multiplier, Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 123459-IDT2308-3DC Packaging: Tube/Rail Type: Multiplier, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Acme Chip Technology Co., Limited
Description: IC CLOCK GENERATOR QFN
- Device Type: Clock Generator
-
Supplier: Teledyne LeCroy
Description: T3AFG5 and T3AFG10 series Function/Arbitrary Waveform Generators are a new family of low cost, high performance, single channel Function / Arbitrary waveform generators offering a high level of functionality and an excellent specification at a very competitive price point. DDS
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: The 172B is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 4052 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 5 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1267479-SI5332DC09682-GM3 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: * Package: Tray Standard Package: 490 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr:
- Device Type: Clock Generator
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20dBx2) and Variable Attenuator - Built-In 6 Digit
-
Description: IC MULT ZDB 16SOIC
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Krohn-Hite Corporation
Description: occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed. The output of the internal ramp
- Minimum Frequency Range: 0.00000020000000000000002 MHz
- Maximum Frequency Range: 3 MHz
- Operating Temperature: 14 to 113 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: TPS Elektronik GmbH
Description: EA-PSI 9040-40 DT 1000W Programmable DC Power Supply! 0-40V, 0-40A, 1000W output. High efficiency (92%), wide 90-264V AC input. Color touch panel, built-in USB/LAN/Analog interfaces. Integrated function generator & full protections (OVP, OCP, OPP, OT).
- DC Output Voltage: 0 to 40 volts
- DC Output Power: 1,000.0000000000001 watts
- AC Output Voltage: 0 to 40 volts
- AC Output Current: 0 to 40 amps
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 35 V Step Amplitude 100 ps Risetime 1.5 ps Jitter Applications Semiconductor Switching Time Measurements Laser Diode Research Testing Coaxial Cable and Other Wideband components Measuring the Step Responses of Traveling Wave Oscilloscopes Description: Our Model 4500E Step Generator
- Pulse Duration: 0.001 to 0.25 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Central Marine Diesel
Description: alterations are necessary - simply change your fuel source! Features a Yamaha 4 Stroke OHV engine, deluxe receptacle panel, low oil shutdown, USFS approved spark arrestor, 12 V DC battery charger w/ cables, economy control automatically adjusts engine speed with power demand, large super
- Wattage: 3,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Gentherm Global Power Technologies
Description: Standard Features Automatic Spark Ignition (SI) Automatic Fuel Shut-off (SO) Fuel Filter Low Voltage Alarm Contacts (VSR) Volt & Amp Meters Flame Arrestor Corrosive Environment Fuel System CSA Certification (Class 1, Div. 2 Group D, Temp T3) Optional Features FM certification (Class 1, Div. 1, Temp
- Wattage: 100 to 110 watts
- Phase: DC Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and power-delivery systems offer enhanced
- DC Output Power: 749.9999999999964 to 10,000.000000000002 watts
- Type: DC/DC Converter, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: Transcat, Inc.
Description: Numeric Keypad Entry & Knob Selection Amplitude, DC Offset and Other Key Setting Information Shown on the 3.5” LCD Screen Simultaneously AM/FM/FSK Modulation, Sweep, and Frequency Counter Functions (AFG-2100 only) USB Device Interface for Remote Control and Waveform Editing PC Arbitrary
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Tele-Lite, Inc.
Description: At only 46.3 lbs, the EU2000i utilizes Honda’s "state of the art" inverter technology to provide 2000 watts of lightweight, quiet and efficient power. This generator will run up to 15 hours on a single tank of gas when used with the Eco-Throttle feature. This easy starting generator
- Wattage: 2,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Transcat, Inc.
Description: Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
GET ASME LEARNING & DEVELOPMENT’S B31.3 PROCESS PIPING GUIDE The ultimate (read more)
Browse Datasheets for ASME Learning & Development -
) Motor capacity (kW) 3.7 5 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Gard testing and report writing service basis for operating costs for a number of years. • Seal water, volume per year • Electrical energy, kw per year • Maintenance • Rebuild Rusty. Worn. Vaneslip. With cast iron pumps in operation, the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
EA-ELR 10500-90 3U Programmable DC Electronic Load with Regenerative Capability The EA-ELR 10500-90 3U is a high-performance programmable DC electronic load that combines regenerative operation, energy recovery, and bidirectional functionality for efficient power (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
EA-PSB 10500-30 3U 5000W Programmable Bidirectional DC Power Supply The EA-PSB 10500-30 3U is a high-performance programmable bidirectional DC power supply from the PSB 10000 3U series, integrating the functionality of a laboratory power supply (source) and an electronic load (sink) into (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
EA-PSBE 10360-40 3U Programmable Bidirectional DC Power Supply 5kW 360V 40A The EA-PSBE 10360-40 3U is a high-density programmable bidirectional DC power supply from the EA-PSBE 10000 3U Series, integrating both source and sink functions with regenerative energy recovery. Delivering up (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
The GENESYS High Power Programmable Rack DC Power System platform provides advanced features in a light-weight portable high power density profile with a comprehensive set of built-in user-friendly interfaces that include a multi-functional front panel, LAN (LXI 1 (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH
More Information Top
-
The movement pattern and density distribution of perch, Perca fluviatilis L., in a channelized lowland river
Fish were caught by electrofishing, using a 3 kw DC generator producing 300-400 V.
-
Space-vector-based hybrid pulse width modulation technique to reduce line current distortion in induction motor drives
measurements are carried out on a 400 V, 5 hp, 50 Hz, 4-pole squirrel cage induction motor coupled to a 230 V, 3 kW DC generator .
-
Mathematical model and electric-circuit simulation of DC machines
Parameters of test system A 5kW DC motor, driving a 3kW DC generator as its mechanical load, was tested [12].
-
Speed sensorless stator-flux-oriented control of IM drive with stator resistance compensation
A 3kW DC generator is .
-
A fuzzy velocity controller for DC drives
The motor is driving a 3kw dc generator .
-
The use of hidden Markov models for condition monitoring electrical machines
Experiments were carried out on a 3 kW, 4-pole , 3-phase, cage induction motor driving a 3 kW dc generator , and on a 30 kW, 4-pole, 3-phase induction motor driving a synchronous generator.
-
A Simplified Induction Machine Model to Study Rotor Broken Bar Effects and for Detection
…shown in Figs. 4 and 5. rotor asymmetries as well as voltage source unbalance or The experimental setup was based on a 3kW induction driving harmonic content may contributes the stator current harmonic a 3kW DC generator and the load were…
-
Vulnerability‐size effects of electric fishing on population estimate, size distribution and mean weight of a sea trout, Salmo trutta L., stock
Sea trout were captured in the main steam by wading upstream with a boat housing a 220 V, 3 - kW DC generator .
-
A Novel Monitoring of Load Level and Broken Bar Fault Severity Applied to Squirrel-Cage Induction Motors Using a Genetic Algorithm
A mechanical load was provided by a separately excited 3 - kW dc generator .
-
A Microprocessor-Controlled High-Accuracy Wide-Range Speed Regulator for Motor Drives
The dc motor is directly connected with a 40-kW dc generator for a load, with a 3 - kW dc gen- erator for analog speed detection, and with the pulse generator PLG for digital speed detection.
Indicates content that may require registration and/or purchase.