-
Supplier: STEGO
Description: The compact high performance fan heater DCR 030 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic
- Heating Capacity: 0.6 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
Supplier: STEGO
Description: The compact high performance fan heater DCR 130 prevents formation of condensation and frost and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The fan heater is available with an integrated electronic
- Heating Capacity: 0.6 kW
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
- Heater Type: Enclosure Heater
-
Supplier: DBK USA, Inc.
Description: Features High power (10 - 40 W) in ultra compact design Ultra lightweight High temperature plastic construction M3 X 0,5 screw inserts for mounting Special fan types available upon request Separate connection for element and fan Complies RoHS (EU Directive 2002/95/EC)
- Maximum Operating Temperature: 104 to 194 F
- Heating Capacity: 0.01 to 0.04 kW
- AC Voltage Required: 24 volts
- Maximum Air Flow: 1.9179558 SCFM
-
-
Supplier: Reznor
Description: The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas that need heat for comfort or for freeze protection. Our standard corrosion and heat-resistant almond finish
- Heating Capacity: 2.25 to 3 kW
- AC Voltage Required: 208 to 240 volts
- Maximum Air Temperature: 110 F
- Maximum Air Flow: 300 SCFM
-
Supplier: STEGO
Description: The compact high-performance fan heater prevents formation of condensation and provides an evenly distributed interior air temperature in enclosures with electric/electronic components. The heater may only be operated together with a fan, but is also available
- Heating Capacity: 0.7 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Aluminum, OEM / Custom, Single Phase
- Fuel / Energy Source: Electric
-
Supplier: TPI Corporation
Description: YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING 54.2 AMPERE CURRENT RATING 45 KW POWER RATING 2200 CFM AIR FLOW RATE 40 TO 110 DEG F THERMOSTAT CONTROL TYPE 153585 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
- Heating Capacity: 45 kW
- AC Voltage Required: 480 volts
- Maximum Air Flow: 2,200 SCFM
- Features: Air Heater, Three Phase
-
Supplier: TPI Corporation
Description: STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL INCLUDES SUMMER FAN SWITCH 3310 MODEL
- Heating Capacity: 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 175 SCFM
- Features: Air Heater, Steel
-
Supplier: TPI Corporation
Description: 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING WALL/CEILING MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY HEAT WAVE[TM] BRAND TEMPERATURE RISE 90 DEG F YES MODEL
- Heating Capacity: 30 kW
- AC Voltage Required: 480 volts
- Features: Air Heater, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: Reznor
Description: Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by a closed factory-lubricated motor, the fan blows warm air downward to create air circulation.
- Heating Capacity: 3 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 160 SCFM
-
Supplier: Chromalox
Description: 2.6 - 50 kW 8,9000 - 170,600 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Vertical or Horizontal Airflow Ul Listed and CSA Certified (North America) CE Certified (Europe) Wall or Ceiling Mounted Configurations Power Disconnect Kit Ceiling Swivel Mounting Bracket Fan Only Kits Wall Swivel
- Heating Capacity: 2.6 to 50 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: HVACQuick.com
Description: NEP Therm duct heater. 3.0 Kw heating element. 240 VAC. 8 inch duct connection. Kit N - controls by others. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air heating system. This
- Features: Air Heater
- Heater Type: Duct Heater
-
Supplier: Intek Corporation
Description: fans or filters to clean Providing you with your own little touch of sun!
- Heating Capacity: 1.1 kW
- AC Voltage Required: 120 volts
- Watts: 1.1 kW
- Features: Air Heater, Other, Radiant Flat Panel Heater, Radiant Heater
-
Supplier: UL Standards & Engagement
Description: heating furnaces, panel or cable type radiant heating equipment, electric boilers, baseboard heaters, air heaters, nor any other electric heating equipment or appliances which are covered in or as a part of separate, individual requirements. 1.3 Duct heaters
-
Supplier: Newark, An Avnet Company
Description: FAN HEATER, 600W, 14 TO 104 DEG F, 120V; Voltage Rating VAC:120V; Output Power:600W; External Height - Metric:88.9mm; External Width - Metric:127mm; External Depth - Metric:165.1mm; External Height - Imperial:3.5" RoHS Compliant: Yes
-
Supplier: Reznor
Description: Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. Driven by a powerful motor, the fan creates circulation by blowing
- Heating Capacity: 3 kW
- AC Voltage Required: 208 to 600 volts
- Maximum Air Flow: 450 SCFM
- Features: Air Heater, Other, Single Phase, Three Phase
-
Supplier: Pelonis Technologies, Inc.
Description: temperature PPS plastic, stainless steel contacts and silver coating for optimum conductivity. PTC Heater assemblies can be configured with various size cooling fans and blowers to provide powerful, safe, more
- Heating Capacity: 1.1 kW
- AC Voltage Required: 220 to 240 volts
- Features: Air Heater
- Fuel / Energy Source: Electric
-
Supplier: Chromalox
Description: 2.6 - 45 kW 8,900 - 153,000 Btuh 208, 240, 277, 480 and 600 Volt 1 or 3 Phase Wall or Ceiling Mounted Configurations Power Disconnect Kits Summer Fan Switch Thermostat Kits Wall & Ceiling Brackets Third-party certifications: UL Listed, CSA
- Heating Capacity: 2.6 to 4.5 kW
- AC Voltage Required: 208 to 600 volts
- Features: Air Heater, Other, Single Phase, Three Phase
- Fuel / Energy Source: Electric
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Features: Air Heater, Explosion Proof Heater, Single Phase
-
Supplier: WATTCO
Description: The use of heaters has continued to grow. Duct Heaters have been an integral part of the heater industry garnering considerable revenue from their sales. Duct Heaters have continued to rule the industrial heating market with people looking for the perfect sized duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: CSA Group
Description: which duct heaters are employed. 1.3 This Standard does not apply to duct heaters when combined with other comfort-conditioning equipment. 1.4 This Standard does not apply to fan-coil units, radiant heating equipment, electric boilers, furnace plenum add-on
-
Supplier: OMEGA Engineering, Inc.
Description: • 1.9, 2, 3, 4kW • Lightweight • Quick Response Element • Quiet, Smooth-Running Motor & Fan • Built-in Overheat Protection • On-off Toggle Switch AC Models)
- Heating Capacity: 1.9 to 4 kW
- AC Voltage Required: 120 to 240 volts
- Features: Electric, Other
- Sleeve (Sheath) Material: None
-
Description: IEC 60704-2-2:2023 applies to electric fan heaters, designed for placing on the floor, table or counter, etc., or for mounting. This document does not apply to: - electric storage room heaters; - room humidifiers; - room dehumidifiers; - air cleaners; -
-
Supplier: Heat Saving Systems, Inc.
Description: Series 301- commercial, institutional or retail applications. Rated for heights up to 11` (3.5 m). This model is made specifically to fit into a standard suspended ceiling to allow the unit to have the same profile and heat output as a standard fan forced heater, but, have the added
- Air Heater: Electric
-
Supplier: CSA Group
Description: to this edition include the removal of the requirements for ceiling fans, desk or table fans, hassock fans, suitcase or "box" fans, pedestal fans, agricultural fans, partition fans, duct fans, and range hood covered now by CAN/CSA-C22.2 No.
-
Supplier: Thermocold Costruzioni Srl
Description: electric heater coil at two stages with safety thermostat. • 25 Kw electric heater coil at two stages with safety thermostat. • Hot water coil - 2 rows. • Batterie condensanti con alette in verniciatura. epossidica. • Epoxy coated condensing coils fins. • Finned
-
Supplier: Thermocold Costruzioni Srl
Description: electric heater coil at two stages with safety thermostat. • 25 Kw electric heater coil at two stages with safety thermostat. • Hot water coil - 2 rows. • Batterie condensanti con alette in verniciatura. epossidica. • Epoxy coated condensing coils fins. • Finned
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: Huawei Technologies Co., Ltd.
Description: electric heaters, and electrode humidifiers. Cooling capacity ranges from 20 kW to 35 kW; supports piping and cabling from top to bottom and is accessible from front and rear. Enhance green data centers by installing Huawei’s next-generation air conditioners — simple, efficient, and
- Cooling Capacity: 68,236.0968952576 to 119,413.16956670077 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Klimaire Products, Inc.
Description: ARAM3642H2P Klimaire ARAM High efficiency multi-speed, multi-position air handling units operate quietly, and deliver a consistent air flow; multiple configurations with up-flow, down-flow, and horizontal positions; durable insulated cabinet; optional electric heater. The reliable ARAM
-
Supplier: Trent, Inc.
Description: chamber access through the open bottom which sits on an insulated hearth. TRENT Folded and Formed® heating elements are mounted to two of the side walls in alloy steel heater racks and use direct drive motors with a recirculating fan. The oven lift framework is constructed with steel
- Temperature Range: 1,200 F
- Capacity: 26.999971125002006 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Industrial, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Versatile P6.3 Spray Dyer comprises certain basic components: drying chamber, air heater, cyclone collector, fan and support structure...plus quick mounting kits permitting optional use of centrifugal or nozzle automation, co-current or mixed flow drying, and separate recovery
-
Supplier: WorldWide Electric Corporation
Description: that the operator needs. Built for irrigation environments in a heavy duty, custom designed, heat shedding, NEMA 3R enclosure with oversized forced air cooling fans and heater fans with thermostat. Robust protection features, such as the main circuit breaker, protective line
- Continuous Output Current: 217 amps
- Supply Voltage (AC): 480 volts
-
Supplier: Honeywell International, Inc.
Description: TO 25 DEG C TEMPERATURE RATING 5 KW AT 277 VAC POWER RATING DPST SWITCH TYPE SENSOR ELEMENT VAPOR FILLED DUAL DIAPHRAGM MOUNTING BASE MATERIAL RUGGED PLASTIC INCLUDES THERMOMETER, RANGE STROP, LOCKING COVER SCREW, POSITIVE OFF APPLICATION ELECTRIC BASEBOARD, CONVECTOR AND FAN FORCED
- Temperature Set Point Range: 50 to 77 F
- Voltage: 120 to 277 volts
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged and split system air conditioning units cooling only and reversible heat pump with centrifugal fans and scroll compressors. Cooling only split system air conditioners. • Compressor scroll. • Fans centrifugal. • Heat exchangers finned coils of large surface with seamless copper
- Cooling Capacity: 21.1 to 36.9 kW
- Compressor Motor Horsepower: 7.50523415545579 to 14.6084021954407 HP
- Full Load Amperage: 23.5 to 42.9 amps
- Application: HVAC
Find Suppliers by Category Top
Featured Products Top
-
The new STEGO CSL 028 enclosure heater with fan protects densely populated electrical enclosures and control cabinets against condensation while promoting even interior temperature distribution. Its temperature-limiting PTC heating element responds directly to (read more)
Browse Industrial Heaters Datasheets for STEGO -
The new STEGO CSF 028 enclosure heater with fan integrates automatic temperature control into a compact, touch-safe unit for electrical enclosures and control cabinets. Its built-in fixed thermostat automatically controls operation to help prevent condensation and (read more)
Browse Industrial Heaters Datasheets for STEGO -
heaters are available in 350W. Standard PTC holder assemblies are available in 3pc, 4pc, and 5pc configurations with up to 2000W of power. Custom designs are welcome. Add a fan and filter kit to to make a safe, compact, energy efficient air heating system for your application requirements. (5pc Honeycomb PTC holder assembly pictured here in 6 inch diameter). (read more)
Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
. 800~1100°C at steady-state temperature. Impervious to oxidation and corrosion. Ignite kerosene, wood chips, split logs, coal briquettes or other biomass, corn, etc. Applications: Kerosene fan heater Wood pellet, wood chips stove or boiler Small scale biomass industrial furnace ignition Incense burner (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
KLC's Thermal Management Systems / Auxiliary Heating Solutions Primary Application: Electric Vehicle Thermal Management KLC's EV Coolant Heater is designed for electric vehicle thermal management applications. Performance testing has evaluated (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
was founded in 1980, STEGO Elektrotechnik in Schwaebisch Hall, Germany, has been developing, producing and selling an evergrowing range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan heaters, filter fans, LED (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Thermal Management: Since it was founded in 1980, STEGO Elektrotechnik in Schwaebisch Hall, Germany, has been developing, producing and selling an evergrowing range of products for the protection of electric and electronic components. All STEGO products for cabinets and enclosures - heaters, fan (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Fuji Electric Launches New Explosion Proof Blower Fuji Electric launches our new model, the (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America
More Information Top
-
Influence of environmental temperature and humidity on bronchial responses during assessment of selectivity of beta‐adrenoceptor antagonists in man.
Av warm environment was created by heating a small room with a 3 kW electric fan heater , .
-
Redevelopment of a disused enclosure for housing Sulawesi crested macaques Macaca nigra at Newquay Zoo
So that independent thermal environments could be maintained each room was fitted with a 3 kW electric fan heater (Dimplex AC3) and thermostat which was protected with 14-gauge 2.5 cm x 2.5 cm weldmesh.
-
Fuel Storage Facility Final Safety Analysis Report. Revision 1
The u n i t consists of a supply air fan , and a 3 - kW electric duct heater .
-
DAYTON Electric Fan Coil Heater,240V,3Ph,7.5kW - Electric Fan Coil Heaters - 2HCY9|2HCY9 - Grainger Industrial Supply
Electric Fan Coil Heater , 240V, 3 Ph, 7.5 kW .
-
An investigation of the process of applying protective coatings to tablets from aqueous solutions of polymers in a fluidized-bed apparatus
1) Fan (WD-5); 2) electric heater (10 kW ); 3 ) apparatus; 4) nozzle; 5) chargingaperture; 6) diseharge of tab- lets; 7) metering pump; 8) eornpressor (UK-40-2); 9) tank with a solution of the polymer.
-
DRYING OF BARLEY IN DEEP BINS VENTILATED WITH WARM AIR
The system was provided with a fan and a 90- kW .- electric air heater comprising thirty 3 -kW. coils which could be independently switched on or be thermostatically controlled.
-
CHAPTER 5 PLANNING THE ELECTRICAL DISTRIBUTION SYSTEM
… A UPS battery system Office area 2 2 120 V, 1 φ 480 V, 3 φ 12.5 A copiers 5 Hp fan motors F-1, F-2 2 480 V, 3 φ 25 kW electric duct heaters EDH-1, EDH-2 …
-
Solar-Electric Drying of Corn in South Dakota
The drying fan used was a 3 hp, 45.7 cm (18-in.) diameter tubeaxial type, and an 8 kW electric heater was installed downstream from the fan.
-
Energy saving and emission reduction opportunities in mixed‐fueled industrial boilers
… with a valve; The Annual Savings Amount 5 (12.76 kW 3 5840 h/year 3 0.07 USD/ kW h) 5 5216 USD/year The Right Rotary Air Heater ID Fan The average power consumption of the current electric motor has been measured …
-
Some problems in the application of electric heating to residential and commercial premises
815 kW 490 400 kWh 163 kW 34% 1084 In buildings Nos. 3 -5 (inclusive) electric fires, low- temperature tubes, convectors, fan -driven convectors, duct heaters , special high-temperature panels and thermal storage have been used to obtain the comfort conditions required.
Indicates content that may require registration and/or purchase.