-
Supplier: Newark, An Avnet Company
Description: CR2032 COIN CELL BATTERY
-
Supplier: Newark, An Avnet Company
Description: BR2032 COIN CELL BATTERY
-
Supplier: Allied Electronics, Inc.
Description: BATTERY; COIN BUTTON CELL; LITHIUM; WATCH; CALCULATOR; 3V; SIZE 2032
-
-
Supplier: Newark, An Avnet Company
Description: LITHIUM BATTERY, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:255mAh; Battery Terminals:PCB Pins; External Diameter:23mm; External Height:3mm; External Width:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA
-
Supplier: TE Connectivity
Description: Body Features Battery Compatibility : CR2032 Battery Holder Material : Glass Filled Nylon 66 Battery Holder Type : Coin Cell Primary Product Color : Black Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP)
- Type: Coin Cell Holder
- Features: Other
-
Supplier: Contour Energy Systems
Description: When Performance Matters Contour Energy Systems next-generation product family features its patented Fluorinetic technology. Available in coin cell and cylindraical form factors, these batteries rival the performance of the word's leading bands. Next-Generation Performance Power
- Features: Disposable (Primary) Batteries
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Coin cell holder with through-hole pins. Heat resistant glass fiber filled LCP for lead-free reflow soldering. Operating temperature: -40℃ ~ +100℃ 8 different coin cell types are available - Compatible batteries LR44/SR44, CR1220, CR1632, CR2016×2pcs, CR2032,
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Allied Electronics, Inc.
Description: Battery,Lithium,3v,560ma,Coin cell
-
Supplier: Allied Electronics, Inc.
Description: Battery,Lithium,3v,500mah,Coin cell
-
Supplier: Allied Electronics, Inc.
Description: Battery,Lithium,3v,250ma,Coin cell
-
Supplier: Rego Electronics Inc.
Description: Coin Cell Battery Holders are designed to connect the battery for powering the real-time clock (RTC) and SRAM on mother boards as a backup power source when the system is powered off. Rego includes a broad series of coin cell battery holders for sizes: 1220, 1250, 2032,
- Type: Coin Cell Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Autec Power Inc.
Description: “The Loot” (Coin Cell Series) is a Primary Coin Cell Battery. This Lithium Manganese Dioxide battery features a Nominal Voltage of 3V, a Nominal Capacity of 0.22Ah, 0.6Ah, or 1.1Ah, and an Off-load Voltage of ≥3.2V. Available in various sizes, the Loot features
- Voltage: 3 volts
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries, Other
- Secondary Batteries: Lithium / Manganese Dioxide
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER COIN CELL W/GOLD SMD
- Type: Coin Cell Holder
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: CR2032 coin cell holders with through hole pins. Designed to avoid reverse setting of CR2032 coin cell. 3 types are available in both horizontal and vertical mount types. Operating temperature : -10℃~+85℃ 1 pc package and 100 pcs tray package are available.
- Type: Coin Cell Holder, Plastic Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Memory Protection Devices, Inc.
Description: HOLDER SNAP DRAGON CR2032 SMD
- Type: Battery Snaps
- Cell Size: Coin Cell or Button Cell
- Cell Capacity: Single Cell
- Mounting: Surface Mount
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2898 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Battery will stay retained even in shock & vibration applications For Tape & Reel version, request
- Type: Coin Cell Holder, Plastic Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 175mAh Battery Chemistry: Lithium Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.9 Length: 0.1
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.175 ampere-hr
- Depth: 0.1 inch
- Height: 0.9 inch
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2899 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: All Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM
- Type: Coin Cell Holder, Plastic Holder
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: Harwin Plc
Description: Suitable for CR2032 and BR2032 (Ø20mm x 3.2mm) Coin Cell Batteries. Vertical for minimal PCB footprint. Tin finish on contact area and termination. Supplied in Tape and reel style packaging, but with components flat, so unsuitable for automated placement.
-
Supplier: UL Standards & Engagement
Description: batteries or coin cell batteries, and are not intended to supersede specific requirements that are incorporated into other safety standards to mitigate physiological hazards from button batteries or coin cells batteries.
-
Supplier: Harwin Plc
Description: Suitable for CR2032 (Ø20mm x 3.2mm) Coin Cell Batteries. Surface Mount, supplied in Tape and Reel packaging. Gold finish on contact area and termination.
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Power, Battery & Coin Cell Holders, Clips, Contacts
-
Supplier: TapeOnline.com
Description: Energizer Lithium Coin Battery -CR2032Small lightweight battery from Energizer is ideal for car security, organizer, Glucometer, computer backup, medical instrument, calculator, and watch usage. The CR2032 Micro Lithium battery is extremely safe and has an operating voltage of 3V works over a
-
Supplier: DigiKey
Description: BATTERY LITHIUM 3V COIN
- Capacity, Amp Hours (AH): 0.24 ampere-hr
- Operating Temperature: -22 to 185 F
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Battery contacts for CR2032 and CR2045 coin cells. "CR2032" and "-"(minus) indicators are engraved on the negative side. Material : SUS304 / Nickel plated
- Cell Size: Coin Cell or Button Cell
- Type: Component Clips
- Cell Capacity: Single Cell
-
Supplier: Nexperia B.V.
Description: high pulse currents (Figure 1) from lithium primary batteries such as 3 V lithium manganese dioxide (LiMnO2) coin cells.which are commonly used in wireless, low-power IoT sensor applications. The NBM7100A/Bcontains two stages of high efficiency DC-DC conversion and an
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Renata Batteries Win Source Part Number: 1336463-VBH2032-1 Category: Battery Products>Battery Holders, Clips, Contacts Packaging: Tray Termination Style: PC Pin Standard Package: 20 Mounting: PCB, Through Hole Style: Holder (Open) Number of Cells: 1 Battery Cell
- Operating Temperature: -40 to 185 F
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2989 # of Cells: 1 Battery Reference: Size 13, DA13, AZ13E, PR13H, V13AT Cell Size: 7.9mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
- Type: Coin Cell Holder, Plastic Holder
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
-
Supplier: DigiKey
Description: "Battery Holder (Covered) Coin, 20.0mm 1 Cell Wire Leads - 3"" (76.2mm)"
- Type: Coin Cell Holder
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Wire Leads
-
Supplier: Maxell Corporation of America, Inc.
Description: Overview Developed by Maxell, the Coin Type Lithium-ion Rechargeable Battery has a high-rate discharge characteristic of up to 2ItA (140mA), made possible by the battery's unique stacked electrode structure. This compact high-power battery is designed for small portable devices that have
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.07 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Energizer Battery Company Win Source Part Number: 761702-ECR2032BP Series: CR2032 Termination Style: Requires Holder Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 3g Battery Chemistry: Lithium Battery Cell Size: Coin, 20.0mm Capacity: 240mAh
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Win Source Electronics
Description: Battery Chemistry: Lithium Poly-Carbon Monofluoride Battery Cell Size: Coin, 20.0mm Capacity: 190mAh Discharge Rate: 30µA Dimension: 0.79" Dia x 0.13" H (20.0mm x 3.2mm) Alternative Parts (Cross-Reference): BR-2032BN; BR2032-BN; BR2032/BN; BR2032BN; ECCN: EAR99 Fake Threat In the Open
- Voltage: 3 volts
- Specialty Cells: Coin Cell or Button Cells
- Features: Disposable (Primary) Batteries
-
Supplier: Accuris
Description: Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications - Part 4: Coin secondary lithium cells, and batteries made from them (Endorsed by Asociaci\xf3n
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1060 # of Cells: 1 Battery Reference: 2025, 2032, ANSI 5003LC, ANSI 5004LC, Cell Size: 20mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder For designs where severe shock and vibration is a concern and manual insertion of the battery is
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Type: Plastic Holder
- Cell Capacity: Single Cell
Find Suppliers by Category Top
Featured Products Top
-
A new, much narrower width retainer for CR2032 & CR2025 coin cells is now available as part of the extensive battery connectivity line of products offered by Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
New Top Loading 24mm Coin Cell Battery Holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Insulated low profile Coin Cell Retainers, suited for high density PCB packaging. The unique, patent-pending design protects the battery from shorting if inserted incorrectly. These new holders (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
holders for the popular 2032 coin cell battery. These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
The call for automatic insertion of the popular 2032 and 2025 Lithium Coin Cells has been met by Keystone Electronics. The company’s latest holder is extremely rugged and ideal (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp. has introduced a new Vertical mount Coin Cell Holder which allows for top entry of the popular 2032, 2025 or 2x 2016 lithium batteries. Designed to retain cells securely under shock and vibration, this new Vibra-Fit holder features a UL 94V-0 rated (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
for Printed Circuit board designs that require retention of the popular 2025 and 2032 Lithium Coin Cells has been met by Keystone Electronics Corp. The company’s latest holder is extremely rugged and ideal (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A new series of SMT and THM, low profile, coin cell battery retainers designed for high shock and vibration applications are the latest innovations from Keystone Electronics Corp. Engineered with (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
For secure retention of #2450 type Lithium Coin Cell Keystone Electronics Corp holders are extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements. These Low Profile coin cell holders feature polarized dual (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.