Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: 4-20MA SENSOR
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: PMC Engineering LLC
Description: The ASUH Series of high performance sub-miniature pressure transmitters have been designed for demanding installations where space is extremely limited and high vibration/temperaturee are anticipated. Sub-Miniature Size 70 to 6000 psi Range 4-20mA Output ±0.25% Accuracy
- Working Pressure Range: 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Current
-
Supplier: PMC Engineering LLC
Description: Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150 psig Other ranges and pressure units can be specified. ±0.1%, ±0.25% Accuracies All welded 316L SS or Titanium 4-20 mA, 2 wire output Molded polyurethane
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
-
Supplier: PMC Engineering LLC
Description: VersaLine VL4200 Series Depth and Level Pressure Transmitter Ranges: Full Scale (Zero based) 0-10, 20, 30, 50” WC 0-1, 5, 10, 15, 30, 50, 100, 150, 200, 300 psig 0-50, 100, 150, 200, 300 psia Other ranges and pressure units can be specified. 0.1% & 0.25% accuracy 3/4" diameter
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: FPI Sensors International
Description: Continuous level sensors provide continuous feedback and are available in both 0-5VDC and 4-20 ma outputs. Several options are available including temperature sensors, independent low or high level switch points, a variety of materials and mounting options.
- Measuring Range: 4 to 96 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 250 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: PMC Engineering LLC
Description: flexibility and offers fast delivery for all pressure ranges and standard options. ATM.ECO/IS 4 to 20 mA Accuracy: ≤ ± 0.25 % FS Full scale ranges from 1 to 15,000 psi Gauge, absolute or sealed gauge Operating temperature: -40 to 300° F Output: 4 to 20
- Working Pressure Range: 1 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PCB Piezotronics, Inc.
Description: Dual output (vibration/temperature) vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 4-pin bayonet conn
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Define Instruments
Description: This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop Converter, DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input
- Form Factor: DIN Rail
-
Supplier: Define Instruments
Description: What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered directly
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: Current Loop Converter, DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input
-
Supplier: Cole-Parmer
Description: Gear Flowmeter
- Meter Technology: Oval Gear
-
Supplier: tecsis LP
Description: Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; Industrial vibration sensor, 4 to 20 mA output, 0 to 1 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Sensor Mounting: Stud or Bolt-on
- Device Category: Transmitter
-
Supplier: PCB Piezotronics, Inc.
Description: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA output for fixed 0-1 ips pk vibration, raw vibration output, fixed 3.5 Hz to 10 kHz frequency range
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: Transcat, Inc.
Description: Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One year
- Sensed Temperature: -4 to 167 F
-
Supplier: Piezo-Metrics
Description: calibration The OEM wireless current sensor transmitter, provides wireless current measurement for an input range of 0-20 mA. Suitable for a range of 4-20 mA sensors such as pressure, inclinometer, accelerometer, temperature & displacement. The
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, RMS; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 20g full scale, output proportional to acceleration, true peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 20 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Instrumentation Northwest, Inc.
Description: Only slightly over 7" long, this rugged industry standard 4-20 mA pressure transmitter is great almost anywhere you need to measure pressure or level, whether it be in a lake, in a tank, or in a well. A 4-20 mA output device, the sensor
-
Supplier: Electronic Sensors, Inc.
Description: enabling the user to measure from the very top of the tank. The automatic profiling (tank mapping) eliminates interfering signals from agitators and other obstructions in the vessel without the need to empty the vessel. The level measurement output is a 4-20 mA current
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Global Detection Systems Corp.
Description: The GDS-49 is a two-wire loop-powered 4-20mA sensor transmitter designed to detect a wide range of toxic gases at ppm levels. The current loop output is compatible with the C1 Protector, C2 Protector, C2 Quad Protector or C64 Protector Controllers, the GASMAX II or GASMAX
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
-
Supplier: Burkert Fluid Control Systems
Description: previously mounted on a wall, and it must be associated with a remote temperature sensor. The switching points can be programmed with keys directly in the display or optionally with a 4...20 mA standard signal input from an external PLC. As an option, the process value
- Sensed Temperature: -40 to 257 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Features: Digital or Analog Display
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe 4-20 mA vibration sensor, 85°C; 5g full scale, output proportional to acceleration, peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
- Acceleration: 5 g
- Frequency Range: 4 to 2,000 Hz
- Operating Temperature: -40 to 185 F
- Features: Intrinsically Safe
-
Supplier: Laurel Electronics LLC
Description: timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources, such as NPN or PNP
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights Series 100 Accuracy ±0.5 % Full Scale (Best Fit Straight Line) Output 4 mA to 20 mA Process Connection 1/4 " NPT male Electrical Connection 1/2 " NPT conduit ( with 36? cable) Threaded orifice (.3mm) Accuracy up to ±0.25 % Full Scale (Best
- Working Pressure Range: 0 to 60 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to
- Working Pressure Range: 3,000 psi
- Pressure Measurement: Gauge
-
Supplier: Laurel Electronics LLC
Description: Features Accepts a 4-20 mA, 1-5V, 0-5V or 0-10V input signal Drives four (4) independent 4-20 mA outputs proportional to input Signal input and outputs can share a common ground Remote grounds can differ by up to ±10V from local signal
- Operating Temperature: -40 to 158 F
-
Supplier: Cole-Parmer
Description: • Provides high-accuracy in energy management and comfort control • NIST traceable • Very small footprint •
0.8 and 0.4% accuracy versions available These differential pressure transmitters feature a micro-machined silicon capacitive sensor with extraordinary - Signal Output: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: calibrated to give 20 mA output at the max flow rate of 50 GPM and 4 mA out at 0 GPM. The analog output can be converted to 1 to 5 Vdc output in the field without recalibrating the system. Also now included into the FP7002 design at no extra charge is
- Pipe Diameter: 0.75 to 3 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 2 to 460 GPM
- Operating Pressure: 150 psi
-
Supplier: Weidmuller
Description: frequencies or 2/3-NPN/PNP transmitters. The signal curves from any type of sensor can be saved and linearised internally. Standardised DC current/voltage signals are available on the output side. Limit values can be monitored via additional switching outputs
- Maximum Output: 24 volts
- Input Impedance: 2 Mohms
- Output Impedance: 700 ohms
- Operating Temperature: -10 to 70 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semiconductor and sputtered thin film sensor for maximum stability Compact size High alternating load resistance High overpressure protection CE compliant to
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
Find Suppliers by Category Top
Featured Products Top
-
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter The 2880-LT provides reliable monitoring of (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
and Process Temperature. The QVT will output a 4-20 mA signal corresponding to Differential Pressure or Flow. Specifications Modes of Operation: Multivariable or DP Only Operating Range: 10000:1 (0.0009 in WC to 9 in WC (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
°C (± 3.4 °F). The output is configurable to display in °C dewpoint, °F dewpoint, ppm(v), ppb(v), g/m3 and lb/MMSCF. Incorporating the unique AutoCal function, designed by Shaw Moisture (read more)
Browse Humidity Transmitters Datasheets for Shaw Moisture Meters -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
specifications Measurement type: Dewpoint or moisture content in gases Analogue output: 2?wire, 24?V, 4–20?mA Digital output: 4?wire Modbus RTU Serial Line RS485 Sensor technology: SHAW ultra?high?capacitance aluminium oxide Accuracy (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
mass flow via a 4-20 mA signal. The DP ranges for the QVT Series II are from 8 in WC down to 0.001 in WC and its accuracy is within +/-0.50% of reading over a 10:1 range. Learn More! (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
Conduct Research Top
-
Did You Know? Carbon Monoxide Sensors Do Not Detect Diesel Exhaust?
loading docks. In this application, the presence of carbon monoxide will cause the outside air dampers to close and remain closed until the outside air is free of fumes. Kele now offers two products that may be used in these applications. The WCO-1B Carbon Monoxide Sensor provides a 4-20 mA output
More Information Top
-
ISA TR84.00.04 PART 2 - Example Implementation of ANSI/ISA-84.00.01-2004
e) The 4 - 20 mA sensor outputs of the transmitters are direct connected to the SIS and parallel wired to the BPCS.
-
http://www.ndt.net/article/wcndt2008/papers/441.pdf
Accelerometer & Transmitter w/Relay 4 - 20 mA Output Vibration Sensor & Transmitter w/Relay .
-
Mock-up experiments on permeability measurement of concrete and construction joints for air tightness assessment
The pressure sensors used were 4 – 20 mA output transmitters with a measure- ment precision of ±0.1 %, which were connected directly to the electrical signal cable and then data acquisition unit.
-
Measurement of Air Tightness Parameter of Lined Rock Caverns For Underground Compressed Air Energy Storage (CAES)
The pressure sensors used are 4 - 20mA output transmitters with a measurement precision of ±0.1 %.
-
GF Piping’s New Metal Magmeter Features Easy Hot Tap Installation Without System Shutdown And Choice Of Three Output Options
These options allow customers the flexibility to connect with other Signet instrumentation via the frequency or digital (S3L) signal output, or use the blind transmitter ( 4 to 20 mA output ) or digital sensor interface for long distance signal transmission application requirements.
-
GF Piping Systems To Showcase 2552 Metal Magmeter At ACE08
These options allow customers the flexibility to connect with other Signet instrumentation via the frequency or digital (S3L) signal output, or use the blind transmitter ( 4 to 20 mA output ) or digital sensor interface for long distance signal transmission application requirements.
-
Monitoring Reciprocating Gas Compressors with 4-20 mA LPS Vibration Sensors
The gray (middle) line illustrates the r.m.s. output from a 4 - 20 mA sensor or transmitter .
-
Control system design guide
So, if calibration is performed using a 4-20 mA generator, you have verified that the control system will interpret the 4-20mA correctly, but you are relying on the 4 - 20 mA transmitter to interpret the sensor output correctly.
-
Multi-sensor Embedded System for Agro-Industrial Applications
The developed module is interfaced with temperature sensors through transmitters giving 4 to 20 mA current outputs .
-
Gear Flow Sensor Transmitter Accessory Flow Monitor w 4 20 mA Output from Cole-Parmer
Gear Flow Sensor Transmitter Accessory Flow Monitor w 4 20 mA Output (Representative photo only .
Indicates content that may require registration and/or purchase.