-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to
- Resolution: 20 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Texas Instruments
Description: 4-Channel, 12-Bit Sampling CMOS A/D Converter 28-PDIP
- Resolution: 12 bits
- INL: 0.5 LSB
- Power Dissipation: 50 milliwatts
- Sample Rate: 40 kSamples/Sec
-
Supplier: Texas Instruments
Description: 4 Channel, 16-Bit Sampling CMOS A/D Converter 28-PDIP
- Resolution: 16 bits
- INL: 2 LSB
- Power Dissipation: 50 milliwatts
- Sample Rate: 40 kSamples/Sec
-
-
Supplier: Texas Instruments
Description: Microprocessor-Compatible Sampling CMOS A/D Converter 28-PDIP
- Resolution: 12 bits
- INL: 0.5 LSB
- Power Dissipation: 75 milliwatts
- Sample Rate: 125 kSamples/Sec
-
Supplier: Richardson RFPD
Description: The AD420 is a complete digital to current loop output converter, designed to meet the needs of the industrial control market. It provides a high precision, fully integrated, low cost single-chip solution for generating current loop signals in a compact 24-pin SOIC or PDIP package.The output
-
Supplier: Utmel Electronic Limited
Description: 12-BIT 100 KSPS A/D CONVERTER
- DNL: 0.0244 LSB
- Operating Temperature: 0 to 70 C
- Reference Access: External, Internal
- Features: Other
-
Supplier: Texas Instruments
Description: 8-Bit, 20MHz, 60mW A/D Converter 24-TSSOP -20 to 70
- Resolution: 8 bits
- DNL: 0.35 LSB
- INL: 0.5 LSB
- Power Dissipation: 60 milliwatts
-
Supplier: ELMA Electronic Inc.
Description: Two independent Delta-Sigma A:D converter channels Differential inputs accessible via two SMB style RF connectors Programmable clock generator 32K-word deep FIFO up to 192Ks/s per channel
- Data Acquisition: I/O Module
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP
-
Supplier: Cirrus Logic, Inc.
Description: voltage-to-frequency converters and multislope integrating A/D converters Differential inputs Single-channel (CS5507/08) and 4-channel (CS5505/06) pseudo-differential versions Either 3.3 V or 5 V digital interface Linearity error ±0.0015% FS (16-bit CS5505/07) ±0.0007% FS
- Resolution: 16 bits
- Package Type: SOIC
- ADC Type: Sigma-Delta
-
Supplier: Newark, An Avnet Company
Description: A/D CONVERTER, FLYBACK, SOT-223-4; Power Load Switch Type:-; Input Voltage:10V; Current Limit:280mA; On State Resistance:25ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, VIDEO A/D CONVERTER, 4-BIT, 25 MSPS, MONOLITHIC SILICON
-
Supplier: Classic Automation LLC
Description: MELSEC- A Series - 4 channels, current and voltage, CC- Link
- Data Acquisition: I/O Module
-
Supplier: APITech
Description: Selecting the right Digital to Analog or Analog to Digital Converter can be challenging at times. API Technologies helps to alleviate that dilemma by offering a selection of both D/A Converters and A/D Converters that deliver exceptional performance and high reliability.
-
Supplier: Allied Electronics, Inc.
Description: QUAD 1-W A/D CONVERTER 8P SOIC
-
Supplier: Lansdale Semiconductor, Inc.
Description: MECL III was introduced in 1968. It replaced MECL I and MECL II with hgher power and faster speeds. Typical I ns edge speeds and propagation delays, along with greater than 500 mhz flip-flop toggle rates, make MECL III useful for high-speed test and communications equipment.
- Pin Count: 14 to 16
- Input Voltage Range (Vpp): -5.2 to 0 volts
- Operating Temperature: -65 to 125 C
- Screening Level: Commercial, Industrial
-
Supplier: Cirrus Logic, Inc.
Description: The CS5521/22/23/24/28 family of highly integrated, Delta Sigma analog-to-digital (A/D) converters use charge-balance techniques to achieve 16-bit (CS5521/23) and 24-bit (CS5522/24/28) performance. The A/D converters come as either 2-channel (CS5521/22), 4-channel (CS5523/24),
- Resolution: 16 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Cirrus Logic, Inc.
Description: The CS5451A is a highly integrated, Delta Sigma analog/digital converter (ADC) developed for the power measurement industry. The CS5451A combines six Delta Sigma ADCs, decimation filters and a serial interface on a single chip. The CS5451A interfaces directly to a current transformer or shunt
- Pin Count: 28
- Resolution: 16 bits
- SNR: 77 dB
- Input Voltage Range (Vpp): 3 volts
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, 20 MSPS FLASH A/D CONVERTER, MONOLITHIC SILICON
-
Supplier: ELMA Electronic Inc.
Description: FMCs maximize I/O bandwidth while maintaining I/O flexibility in high speed signal processing applications and are ideally suited for use with our line of Front End Processor / FMC Carrier cards. Features: 200Msps to 2.5Gsps sampling rate at 10-bit Up to 5GHz Input Bandwidth Works with Xilinx and
- Data Rate: 200,000 to 20,000,000 kbps
- Features: Printed Circuit Board (PCB), Serial Data Converter
-
Supplier: Utmel Electronic Limited
Description: IC 16BIT A/D CONVERTER 32-TQFP
- Pin Count: 32
- Resolution: 2 bits
- DNL: 0.0092 LSB
- Power Dissipation: 125 milliwatts
-
Supplier: Broadcom Inc.
Description: The HCPL-7860/HCPL-786J Optically Isolated Modulator and HCPL-0872 Digital Interface IC or digital filter together form a optocoupler isolated programmable two-chip analog-to-digital converter. The isolated modulator allows direct measurement of motor phase currents in power inverters used in
- Operating Temperature: -40 to 85 C
- Input: DC
- Mounting Option: Surface Mount
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, A/D CONVERTER
-
Supplier: DigiKey
Description: AC DC Converters Output Input
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 120 to 370 volts
- Type: AC/DC Converter, Medical Power Supply
- Form Factor: Open Frame
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 782468-DC782A-D Data Interface: Parallel Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: LTC2246 Number of Converters: 1 Input Range: 1 ~ 2 Vpp Family Name: DC782A-D Power (Typ) @ Conditions: 75mW @ 25MSPS Categories:
- Sample Rate: 25,000 kSamples/Sec
- Features: Other
- Interface Type: Parallel
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, MONOLITHIC SILICON
-
Supplier: DigiKey
Description: AD9142A, ADL5372 16 Bit 1.8G Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485, SPI
-
Supplier: Renesas Electronics Corporation
Description: The ISLA110P50 is a low-power, high-performance, 500MSPS analog-to-digital converter designed with Intersil's proprietary iFemtoCharge/i™ technology on a standard CMOS process. The ISLA110P50 is part of a pin-compatible portfolio of 8, 10 and 12-bit A/Ds. This device is an upgrade of the
- Resolution: 10 bits
- DNL: 0.15 LSB
- INL: 0.2 LSB
- Power Dissipation: 441 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: The ISLA112P50 is a low-power, high-performance, 500MSPS analog-to-digital converter designed with Intersil's proprietary iFemtoCharge/i™ technology on a standard CMOS process. The ISLA112P50 is part of a pin-compatible portfolio of 8, 10 and 12-bit A/Ds. This device an upgrade of the
- Resolution: 12 bits
- DNL: 0.3 LSB
- INL: 0.8 LSB
- Power Dissipation: 455 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AD7280BSTZ can be used for catalog matching and distributor
-
Supplier: ACCES I/O Products, Inc.
Description: I/O Can assert interrupts The AD12-8G is an eight-channel, 12-bit, analog/digital card for use in IBM Personal Computers. It is a 3/4 length card that can be installed in expansion slots of ISA-bus computers. All connections are made through a standard 37-pin D type connector that projects
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 140 F
- Resolution: 12 bits
- Features: Analog-to-Digital Converter, DC Voltage Input, ISA / EISA
-
Supplier: DigiKey
Description: 16 Bit Digital to Analog Converter 1 24-PDIP
- Resolution: 16 bits
- Settling Time: 3,000 µs
- Operating Temperature: -40 to 85 C
- Output Type: Current, Voltage
-
Supplier: Allied Electronics, Inc.
Description: IC; 3 1/2 Digit, LED Display, A/D Converters, PDIP40, Pb-Free
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 71kHz, 1.4mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 71kHz, 1.4mA, SOIC, Power Management IC, AC DC
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter
- Operating Temperature: -40 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
four 12-bit, 4 GSPS RF ADC cores AD9082: MxFE® with four 16-bit, 12 GSPS RF DAC cores and two 12-bit, 6 GSPS RF ADC cores Featuring eight transmit lanes and eight receive lanes that support 24.75 Gbps/lane JESD204C or 15.5 Gbps/lane JESD204B standards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
AD210BN: Key Features and Advantages Full Triple (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
, Inc. Advanced Linear Devices, Inc. (ALD) is a design innovation leader in analog semiconductors specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
converter for precise signal conditioning and multiple output protocols (4-20mA, 0-10V, RS232/RS485, I2C). Options for gas-tight flow housing or cable-connected sensor heads make it adaptable for applications from gas safety to high-temp measurements. FCX-ML/MP Series: Compact modules with (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
. Analog to Digital Conversion: Equipped with 4 port analog output providing multiple channels for data acquisition, and an analog front end with an A/D converter to convert analog signals into digital format. This ensures accurate signal processing and data integrity, allowing for (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
-based SPiiPlusEC motion controller with ultra-low-jitter NanoPWM drives and 24-bit A/D converters. This platform enables fast, precise motion with high dynamic range and minimal noise. The controller handles inverse kinematics internally and supports Cartesian commands for simplified system integration (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Intelligent differential pressure transmitter with multiple sensor formed on a (110)-oriented circular silicon diaphragm
The output circuit includes a digital/analog converter ( AD ) that provides an output current of 4 - 20 mA and a communi- cation interface that emits and receives bidirectional digital signals over the direct current of 4-20 mA.
-
Proceedings of ISES World Congress 2007 (Vol. I – Vol. V)
The signal converters (ISC – isolated signal converter) converts all different output signals of the sensors (e.g. different voltage levels) to 4 - 20 mA signal, what is sent to the AD converter unit of the data logger PC.
-
Automatic Manufacturing Systems II
The inside of the MSP430F1611 has integrated 8-channel and 10-digit A/D converter , which can realize the AD conversion of the 4 – 20 mA standard signal from the transmitter;It contains 3 different types of memory which are 128KB program …
-
Temperature measurement system for ceramic kilns with wireless-communication based on nRF9E5
The weak analog signals reletive to temperature given by thermocouple is transformed to a standard signal by transmitter, such as 1 to 5V or 4 to 20 mA , by amplifier and transformed to digital signals by AD converter in the nRF9E5.
-
A smart RTD temperature sensor with a prototype IEEE 1451.2 internet interface
Thus the readout must be capable of about 2 pm resolution while most analog readouts, such as the 4 - 20 mA ament loop, are have errors in the … … built-in high-resolution analog-to- digital converter ( AD )is used here to …
-
Real-Time Systems
In a first step, many sensors of analog physical quantities produce analog signals in the standard 4 – 20 mA range (4 mA meaning 0% of the value range and … … transformed to its digital form by an analog-to-digital ( AD ) converter .
-
Distributed Control Systems
In general term4 thc bus Interface is digital and the remote devices are analogue Functionally thc tcrm~nalcompnses interface circuits, AD converters , control and multiplexing C I ~ C U I ~ ~Contemporary devices can manage 256 remote devices malung it possible to … A simplified system, "Fieldbus", compnsing a Subsea Control Module (Master Termnal) , Distnbution Bus and Remote Temnals is shown in Figure 2 Such a configuration has a number of clear advantages over a current 4 - 20mA multi wlre system .
-
Sell EM Series DC Current/Voltage Signal Isolated Amplifier IC
• Sell 4 - 20Ma To RS485 Multi Channel Data Acquisition Module • embedded real-time operating system Input signal range: 20mA, 10V, 5V, 2.5V, 1V, 200mV, 100mV, 50mV Input Channels: 4 differential or four single-ended AD converter resolution: 24 Bit Measuring Accuracy: 0.05% (typical) Sampling rate: 20...
-
Real-Time Systems
If a measured value is encoded in the 4 - 20 mA range, then, it is possible to distinguish between a broken wire, where no current flows (0 mA), and a measured value of 0% (4 mA). Analog-to- digital ( AD ) converters with a resolution of more than 10 bits require a carefully controlled physical environment that is not available in typical industrial applications.
-
1B22 datasheet : Datasheets for Electronic Components and Semiconductors
InputV:0to+10V; 4 to 20mA ,0 to 20mA; isolated, loop-powered voltage-to-current converter . AD .
Indicates content that may require registration and/or purchase.