Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: M.2 R/A M KEY 4.20H
-
Supplier: Newark, An Avnet Company
Description: M.2 Gen4 R/A M Key 4.20H / Reel
-
Supplier: Newark, An Avnet Company
Description: M.2 R/A M Key 4.20H / Reel
-
-
Supplier: Newark, An Avnet Company
Description: M.2 R/A A Key 4.20H / Reel
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. MSXB 086 includes
- Signal Converter Type: Current Loop Converter
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs.
- Data Acquisition: Input Module
-
Supplier: Sealevel Systems, Inc.
Description: SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6520 expansion board adds eight 4-20 mA current loop transmitter outputs and is ideal for interfacing a wide variety of industrial process
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS65120-076 Special Purpose DC/DC LCD Supply 4 Non-Isolated 287mW 5V 3.3V 12V -12V 25mA 20mA 4mA 4mA 2.5 ~ 5.5 V Boost - Fully Populated Board TPS65120
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS65140-031 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 2.7 ~ 4V Buck 1.6MHz Fully Populated Board TPS65140
- Category: Development Board
-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for ATF-541M4 and ATF-551M4 (2 GHz)
- Category: Development Board
-
Supplier: Laurel Electronics LLC
Description: timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources, such as NPN or PNP proximity switches, contact closures, digital logic,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Electronic Development Boards - Demonstration Circuit Board for ATF-331M4 (2 GHz) -- DEMO-ATF-3X1M4ASupplier: Broadcom Inc.
Description: Demonstration circuit board for ATF-331M4 (2 GHz)
- Category: Development Board
-
Supplier: ASAP Semiconductor LLC
Description: VCA8500BOARD 8 - Octal Variable Gain Differential - 55MHz 20mA -40¦C ~ 85¦C 145mA 3.15 V ~ 3.6 V 4.75 V ~ 5.25 V Fully Populated Board Cable Software VCA8500
- Category: Development Board
-
Supplier: Amphenol Communications Solutions
Description: PCIe ® Gen 4 M.2 1A, PCIe Gen4 M.2 1A Connectors, Storage and Server Connector, Pitch 0.5mm, Height 4.2mm, Key E, 30μin Gold Plating, Amphenol ICC is one of the leading manufacturers of Storage and server connectors. Contact us today for more details of PCIe ® Gen 4 M.2 1A Card
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TPS65100-030 Special Purpose DC/DC LCD Supply 4 Non-Isolated 6.81W 5V 10V 23V -5V 650mA 300mA 20mA 20mA 3.3V Buck 1.6MHz Fully Populated Board TPS65100
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: AD3 and AD3T modules, the nominal input range is 4 to 20 mA with an under⁄over range capability from less than 3 mA to greater than 35 mA. The AD2T module has a nominal input range of 0 to 20 mA with an under⁄over range capability from less than -1.25 mA to greater than 35 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers UP (UP Squared) board with Apollo Lake Intel Pentium N4200 Quad Core up to 2.5 GHz, on board 4GB DDR4, 32GB eMMC
-
Supplier: DigiKey
Description: "Hex Standoff Threaded M4 Nylon 0.236"" (6.00mm) Black"
- Type & Shape: Hex, Standoff
- Metric Size: M4
- Material: Nylon (Polyamide)
-
Supplier: DigiKey
Description: MTI-20-2A8G4 MTi 10 Accelerometer, Gyroscope, Magnetometer Sensor Evaluation Board
- Ports: RS232/RS422/RS485
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-220SIS Product overview: TK20A60U(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful
- PD: 45 milliwatts
- TJ: -55 C
- Features: MOSFET
-
Supplier: DigiKey
Description: SBC 1.0GHZ 2 CORE 512MB RAM
- CPU Speed: 1,000 MHz
- RAM: 512 MB
- Operating Temperature: -40 to 185 F
- Communication Networks: Ethernet
-
Supplier: Hottinger Brüel & Kjær A/S
Description: zero-to-medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, and differential output, packaged in a rugged aluminum housing weighing 13 grams. Units incorporate an integral cable assembly. On board regulation is provided
- Acceleration: 25 g
- Frequency Range: 0 to 900 Hz
- Operating Temperature: -67 to 257 F
- Sensor Mounting: Adhesive Base
-
Force and Load Sensors - M4-20 - Mark-10 M4-20 Digital Force Guage, 20 lbf x 0.01 lbf -- GO-25301-07Supplier: Cole-Parmer
Description: additional flexibility based on your testing requirements.|The USB, RS-232, Mitutoyo, and analog outputs provide easy downloading of data to a PC, while on-board memory of up to 50 readings makes field testing simple. The included MESUR Lite data acquisition software allows you to tabulate
- Force / Load Rating: 20 lbs
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1x4P 4P XH 1 2.5mm 4 -25°C~+85°C 3A Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
- Current Rating: 3 amps
- Number of Contacts: 4 #
- Contact Pitch: 2.5000000000000004 mm
- Geometry: Straight
-
Supplier: Mini-Circuits
Description: EVAL BOARD FOR CBP4-1600A+
- Category: Development Board
-
Supplier: Utmel Electronic Limited
Description: 4.20mm Wire to Board connector(MX5557) terminal, female end, tinned brass, low pin #24~#28
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Family Name: REC3-2405 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected
- Operating Temperature: -40 to 85 C
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: CDM Inc.
Description: MIL-DTL-28748 CONNECTOR RECTANGULAR RECEPTACLE CRIMP TYPE SIZE 16-20 CONTACTS
- Features: Board Mount Connector
-
Supplier: Infineon Technologies AG
Description: Reference design board - 2-channel 120 W half-bridge class D audio power amplifier featuring IRS20957 controller IC Benefits 120 W x 2 channels, (THD=1%, 1 kHZ) 004% THD+N distortion @ 60 W, 4 Ohms Residual noise 52 µV, IHF-A weighted, AES-17 filter 96% efficiency @ 120 W, 4
- Category: Development Board
- Features: Other
-
Supplier: Broadcom Inc.
Description: Demonstration circuit board for MGA-725M4 (2 GHz)
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-CH 4-INP NAND GATE IC, 5V, 20mA, 5ns, SOIC Product overview: SN74F20DRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement
- Number of Inputs: 4
- Propagation Delay: 5 ns
- Operating Temperature: 0 C
- Gate Type: NAND
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 0.4mm 2 20P -35°C~+85°C Brick nogging male 300mA SMD,P=0.4mm Mezzanine Connectors (Board to Board) ROHS
- Current Rating: 0.3 amps
- Contact Pitch: 0.4000000000000001 mm
- Number of Contacts: 20 #
- Features: Board-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: board;turret terminal board; L DIM. 4.500; M DIM. 4.125
-
Supplier: DigiKey
Description: ADM6-20-03.5-S-4-0-A-FR
- Contact Pitch: 0.6349996571001852 mm
- Number of Contacts: 80 #
- Features: Board Mount Connector, Board-to-Board Connector, Other
Find Suppliers by Category Top
Featured Products Top
-
Compact computing platforms are increasingly used to move engineering concepts from prototype to functional systems without requiring a custom computing platform at the earliest stage of development. The Raspberry Pi 4 combines compact dimensions with a quad-core ARM Cortex-A72 processor (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
High quality, high reliability Target Market - IP Camera, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board Micro SD 4.0 Features & Benefits (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
connection during installation. Product Specifications: Rated Current: 2A for 2, 4 positions or 1.5A for 6, 8, 12, 16 positions. Rated Voltage: 60V AC/DC Operating Temperature Range: -40 to +125°C Materials: The connectors are (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
0.20’’ (5.08 mm) and can be inserted from multiple angles within the 180-degree opening. The spring tension of 7 ounces operates the product into the open position. Available in 10 colors and 4 thread studs (4-40, 6-32, 8-32, and 10-32 threads). Customization is available for (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
or terminal ring adapters. Harness Board Nails Nickle-Plated Steel 1.25, 1.75, 2, 3, or 5 inch harness board nails. Harness Board Nails have a slightly dulled tapered point, approximately 3 to 4 (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
The FPBBS-4 series from Major League Electronics is a compact, 0.4 mm pitch SMT socket designed to meet the demands of modern high-density board-to-board applications. Engineered for reliability and versatility, this series offers single- and dual-row configurations with 10 to 60 contacts per (read more)
Browse Edge Connectors Datasheets for New Yorker Electronics Co., Inc. -
AMM connector with 1mm pitch connector is the solution for the most demanding space constraint issues. This high-reliability connector offers 5 standard layouts including 06, 10, 20, 34, and 50 contacts distributed over two rows. It has a minimal footprint, is easy to configure with 5 termination types: male and female straight through PCB, male and female SMT on PCB, female on cables (read more)
Browse Board Mount Connectors Datasheets for Nicomatic North America -
mismated Board stack height from 8 mm to 13.8 mm Up to 3 Gbps Tape-and-reel packaging 12, 16, 20, 26, 32, 40, 50, 68, and 80 positions Nominal current: 1.4 A Voltage rating: 500 VAC Approval in accordance with UL 1977 (read more)
Browse Power Connectors Datasheets for DigiKey -
. Available in Surface Mount as well as horizontal and vertical Thru Hole Mount configurations. The space saving design makes them ideal for use in dense PCB boards and offer easy access for connecting and disconnecting Quick-Fit female terminals (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
a battery power budget. Operating from a 1.7V to 3.6V supply voltage with ±0.25°C accuracy from -20°C to +105°C and ± 0.65°C accuracy from -40°C to (read more)
Browse Electronic Development Boards Datasheets for RS Components, Ltd.
Conduct Research Top
-
Cooling Towers and Boiler Controllers FAQs
W300 controllers can be ordered with a 4-20mA option board factory installed by specifying it in the model code. This option board (p/n190744) can also be installed in the field by simply plugging it into a header. With the exception of a screwdriver used to open the front panel, no tools
More Information Top
-
mikroElektronika Daughter Cards & OEM Boards | Mouser
Daughter Cards & OEM Boards 4 - 20mA T click .
-
TOSHIBA HOUSTON - TOSHIBA DRIVES RENEWAL PART(86)
CIRCUIT BOARD 4 - 20mA PCB ALL RATING .
-
Arizona Instrument LLC Designs Complete Line Of Portable And Fixed Jerome® Toxic Gas Analyzers
Option board 4 - 20ma , 0- 2V analog output .
-
Arizona Instrument LLC Designs Complete Line Of Portable And Fixed Jerome® Toxic Gas Analyzers
Option board 4 - 20ma , 0- 2V analog output .
-
Arizona Instrument LLC Designs Complete Line Of Portable And Fixed Jerome® Toxic Gas Analyzers
Option board 4 - 20ma , 0- 2V analog output .
-
Arizona Instrument LLC Designs Complete Line Of Portable And Fixed Jerome® Toxic Gas Analyzers
Option board 4 - 20ma , 0- 2V analog output .
-
Cooling Towers and Boiler Controllers FAQs
Can I use the same 4 - 20 mA input board in my W400 series controller that was used in the W300 series controller?
-
EM231 4-20ma pt100 problem - Entries - Siemens Industry Online Support – Siemens AG
Attached i have a schematic of how the em231 is wired as well as the 4 - 20ma input board of the alarm system.
-
Cooling Towers and Boiler Controllers FAQs
From Iwaki America and Walchem, IWAKI America Inc W300 controllers can be ordered with a 4 - 20mA option board factory installed by specifying it in the model code.
-
Instrument validation project
The converted flow rate signal, along with the normal 4-20 mA signals for temperature and density from the Micromotion transmitter, can all be interfaced with a PLC using a normal 4 - 20 mA input board .
Indicates content that may require registration and/or purchase.