-
Supplier: Allied Electronics, Inc.
Description: Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable
-
Supplier: Allied Electronics, Inc.
Description: Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable
-
Supplier: ValueTronics International, Inc.
Description: The 313A is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.
-
-
Supplier: RS Components, Ltd.
Description: RS PRO APPA A18PLUS Clamp Meter
- Resistance / Impedance Range: 20 kohms
- Measurement Type: AC, DC
- Features: Clamp Meter
- Standards and Certifications: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-PA 8000 Clamp Meter is able to measure and record the power in both single-phase or three-phase circuits. With the PCE-PA 8000 Clamp Meter you will be able to perform prolonged measurements. Measurement values are saved in xls format on the included SD card of our
- AC Voltage Range: 10 to 600 volts
- AC Current Range: 20 to 1,200 amps
- Apparent Power Range: 0 to 9,999 VA
- Reactive Power Range: 0 to 9.999 kVAR
-
Supplier: Fluke
Description: inputs and outputs Repairing intermittent or erratic 4-20 mA loops Going back to the shop to get extra tools If you need more time in your busy day take a good look at the Fluke 772 mA Clamp Meters. It’s designed to save you time, and money, by eliminating time wasting
-
Supplier: Fluke
Description: inputs and outputs Repairing intermittent or erratic 4-20 mA loops Going back to the shop to get extra tools If you need more time in your busy day take a good look at the Fluke 771 mA Clamp Meters. It’s designed to save you time, and money, by eliminating time wasting
-
Supplier: Newark, An Avnet Company
Description: CLAMP METERS; Meter Side Connector:4mm Double Banana Plug, Shrouded; Probe Side Connector:Current Clamp; Current Range Max:30A; Current Range Min:50mA; For Use With:Fluke Multimeters, Recorders; Product Range:-; Accuracy:± 1% RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 80A MINO AC/DC CLAMP METER
-
Supplier: Greenlee Textron, Inc.
Description: Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 1,000 volts
- DC Current Range: 0 to 1,000 amps
- AC Current Range: 0 to 1,000 amps
-
Supplier: Ideal Industries, Inc.
Description: DIGITAL TYPE 10.6 INCH H X 4.1 INCH W X 1.9 INCH D SIZE LCD, BACKLIGHT DISPLAY TYPE UL (CANADA AND US), CE APPROVAL 9 V,100 HR ALKALINE (NEDA 1604, JIS 006P, IEC 6F22) BATTERY TYPE CARRYING CASE, TEST LEAD WITH LARGE ALLIGATOR CLIPS INCLUSION AC/DC CURRENT, AC/DC VOLTAGE, CAPACITANCE,
- AC Current Range: 0 to 999.9 amps
- DC Voltage Range: 0 to 999.9 volts
- AC Voltage Range: 0 to 750 volts
- Resistance / Impedance Range: 0 to 9.999 kohms
-
Supplier: Klein Tools, Inc.
Description: DIGITAL TYPE 3 INCH W X 1.4 INCH D X 8.2 INCH H SIZE BACKLIT LCD DISPLAY TYPE ETL (CANADA AND US), CE APPROVAL (3) AAA BATTERY TYPE BATTERY, TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE, CONTINUITY PARAMETER MEASURED 1 INCH JAW OPENING 20 MEGA OHM RESISTANCE RANGE
- AC Current Range: 600 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Resistance / Impedance Range: 20,000 kohms
-
Supplier: Uni-Trend US
Description: UT216A 600A True RMS Digital Clamp Meter
- Features: Clamp Meter, Digital, Handheld
- Standards and Certifications: RoHS Compliant
-
Supplier: Tinsley Precision Instruments
Description: 1000A/300A is a highly innovative design for features those increases safety and comfort of user Rotating clamp jaws facilitate the measurement at physically awkward positions, vertical bus bars, conductors placed at positions difficult to access Location and design of trigger eliminates
- Measurement Type: AC / DC
- Features: Clamp Meter
- Special Measurement Types: Continuity Check
-
Supplier: Tradeport Electronics Group
Description: offset Easy-view 2000 count digital display Now you can do more with one tool. The Fluke Model 36 is a rugged, reliable clamp meter that measures ac and dc current and volts. This versatile clamp meter offers True-rms sensing and MAX Hold for measuring inrush current or
-
Supplier: Uni-Trend US
Description: Industrial Clamp Meter – True RMS, 1000A AC/DC, IP54, High-Precision 60000 Counts, AC/DC Voltage Measurement
- Measurement Type: AC, DC
- Standards and Certifications: RoHS Compliant
-
Supplier: Sonel Test
Description: Professional measurements The Sonel CMP-2000 professional clamp meter is a multi-purpose instrument used for measuring high currents up to 2000 A with clamps on wires up to 57 mm in diameter and on bus-wires up to 70 x 18 mm. The special INRUSH function makes it possible to
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM250 is a clamp on multifunction meter that provides high accuracy and reliability in a low cost portable package. The clamp allows for measurement of AC current to 660 amps and AC voltage to 600 volts. Ideal for monitoring electrical power sources to troubleshoot or
- AC Voltage Range: 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 660 amps
- Resistance / Impedance Range: 0 to 0.6 kohms
-
Supplier: Sonel Test
Description: Meet Sonel CMP-3000 - clamp meter for professionals based on modern technologies The Sonel CMP-3000 meter is equipped with robust hard clamps designed to facilitate testing in hard-to-reach, narrow spaces. In this way, more precise and error-free measurements can be made
-
Supplier: REED-Direct
Description: Current measurements to 2000A through the clamp and 240mA via the test leads Large 5000-count backlit display 2.36" (60mm) clamp jaw opening (750MCM) DC current push button zero, relative measurements and data hold Heavy duty ABS case with built-in stand IEC 1010 CAT lll 1000V
- DC Voltage Range: 0.0024 to 1,000 volts
- AC Voltage Range: 2.4 to 1,000 volts
- DC Current Range: 0.00024 to 0.24 amps
- AC Current Range: 0 to 2,000 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Full auto range for V.A and Ω functions. Data hold function freezes the reading in dimly lit or hard to reach places. Low battery indication. Built-in buzzer for continuity test. Safety design throughout with no exposed metal parts. Shielded banana plugs and recessed input terminals. Ohm function
- DC Voltage Range: 400 to 600 volts
- AC Voltage Range: 400 to 600 volts
- DC Current Range: 400 to 1,000 amps
- AC Current Range: 400 to 1,000 amps
-
Supplier: REED-Direct
Description: 2.000, 20.00, 200.0, 600V Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz Temperature Range: -58 to 2372°F (-50 to 1300°C) Duty Cycle: 0.5 to
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- AC Current Range: 0 to 400 amps
- Capacitance Range: 0 to 100.00000000000001 microF
-
Supplier: REED-Direct
Description: 400.0mV, 4.000, 40.00, 400.0, 600V DC Voltage Range: 4.000, 40.00, 400.0, 600V Resistance Range: 400.0ω, 4.000, 40.00, 400.0kω, 4.000, 40.00Mω Capacitance Range: 40.00, 400.0nF, 4.000, 40.00, 100.0µF Frequency Range: 5.000, 50.00, 500.0Hz, 5.000, 50.00, 150.0kHz
- DC Voltage Range: 0 to 600 volts
- AC Voltage Range: 0 to 600 volts
- DC Current Range: 0 to 400 amps
- AC Current Range: 0 to 400 amps
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to 60AAC current capability - Audible continuity - Data hold - Analog bar graph - Min/Max -
-
Supplier: Computer Network Accessories, Inc.
Description: Economy digital clamp meter. Features: 3 1/2 digit LCD display with automatic polarity indication Data-hold function AC current measurements: 1,000A max. Insulation test: 2,000M Ohms Voltage measurements: AC: 750V max. DC: 1,000V max. Resistance measurements: 20,000 Ohms max. Includes
-
Supplier: InspectorTools
Description: A Mini AC/DC Clamp Meter Features 4000 count LCD display 1mA resolution Jaw opens to 0.5" (12.7mm) AC/DC Voltage, Resistance, Frequency, Capacitance, and Duty Cycle Diode Test/Continuity Beeper Data Hold Complete with test leads, two 1.5V AAA batteries and carrying case
-
Supplier: Sonel Test
Description: difficult to operate the traditional clamp meter e.g. in narrow switchgear. Open measuring clamps make measurements faster and easier. LowZ function eliminates the influence of ghost voltage and ensures accurate readings. The display is always illuminated, ensuring excellent
-
Supplier: OMEGA Engineering, Inc.
Description: The HHM220 is a compact handheld clamp meter which measures AC current. It can measure up to 400 ACA with 0.01A resolution up to 20 amps. It also has a hold feature to capture readings for later viewing. Standard accuracy is +/- 2% RDG + 5 digits. The HHM221 is a pocket size mini
- AC Voltage Range: 200 to 600 volts
- Operating Temperature: 0 to 40 C
- AC Current Range: 200 to 600 amps
- Resistance / Impedance Range: 0 to 0.2 kohms
-
Description: + AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1.+ 20,000 count true RMS auto-ranging clamp meter.+ Oscilloscope:Capable of measuring both current and voltage waveforms simultaneously.+ Recorder Function: View, compare, analyze, and store measurement
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.2 to 1,000 volts
- DC Current Range: 20 to 1,000 amps
- AC Current Range: 20 to 1,000 amps
-
Supplier: Cole-Parmer
Description: • Get rid of your rigid-jaw clamp meter! • Snake the flexible coil around obstacles
tricky conductors and crowded environments are no longer an issue • Measure up to 3000 A of True RMS current with these standalone clamp meters • Obtain measurements at a safe - AC Current Range: 3,000 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Model 2660 CL AC-DC digital clamp tester features a 4000- count LCD along with a full automatic voltage, current, resistor, capacitor measurement, and a frequency counter. It also has a safety design throughout with no exposed metal parts, shielded banana plugs and recessed input
- DC Voltage Range: 0.4 to 600 volts
- AC Voltage Range: 0.4 to 600 volts
- DC Current Range: 400 to 600 amps
- AC Current Range: 400 to 600 amps
-
Supplier: TelephoneStuff.com
Description: - Data hold - Auto ranging - DC current zero function - Overload protection - Includes carrying case - AC voltage: 4/40/400/600 V - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000/2100 A - DC current: 400/2000/2500 A - Kilowatt (true power): 40/400/1200 kW - Resistance: 40/400 -
-
Supplier: Cole-Parmer
Description: problem locations through thermal images The FLIR CM174 imaging clamp meter with IGM is the first clamp meter equipped with a built-in thermal imager, allowing you to quickly identify problems you can’t see with a standard clamp meter. Infrared Guided
- DC Current Range: 600 amps
- DC Voltage Range: 0.0001 to 1,000 volts
- Features: Clamp Meter
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window - Pointer lock - Ohm scale on dial drum - Range finder symbols - Safety wrist strap -
Find Suppliers by Category Top
Featured Products Top
-
the moisture content from the weight difference. The moisture analyzer can determine the smallest weight differences thanks to a readout, readability or resolution of 1 mg / 0.001 g / 0.01 %. The results are displayed on the large, easy-to-read LCD screen. Up to 15 different drying programs (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The Anritsu MA2410xA Inline Peak Power Sensors provide precise average power measurements ranging from 2mW to 150W over a frequency range of 25 MHz to 4 GHz. Utilizing a dual path architecture, they deliver True-RMS measurements across the entire frequency and dynamic range, accommodating CW (read more)
Browse Power Meters Datasheets for Anritsu Company -
The T-10A/T-10MA is an easy-to-use handheld illuminance meter capable of measuring intermittent light sources. It is the ideal instrument for when you need to evaluate the illumination of light hitting a specific location or perform lux measurements. The illumination and average values of (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
AquaMaster4 awarded the Solar Impulse Efficient Solutions Label AquaMaster4 The ultimate flow measurement solution for District Metered Areas. Measuring every drop accurately! Key values for users (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
PETRO 3003 Aircraft Refueling is a combination of three features measurement, data transfer, and OnBoard computer into one coherent system. Together, they form a highly efficient OnTruck operation for aircraft refuelers and dispensers in hazardous areas. MID approved all-in-one dispatch solution that will guarantee the ultimate on-site support. (read more)
Browse Liquid Flow Meters Datasheets for BARTEC -
The CentriFlow BWS Meter from Eastern Instruments will accurately measure any granular product including a variety of grains such as Soy Beans, Corn, Rice and more. The CentriFlow BWS Meter features: +/-1 Accuracy on granular solids 4-20 mA output Equivalent to Flow (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
. DPM models are available for Modbus and 4-20 mA inputs. The large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
-effective alternative to belt scales, the BWS delivers consistent, repeatable results without the need for ongoing recalibration or large-scale mechanical systems. Its rear-mounted HMI provides at-a-glance feedback and configuration tools, while the 4–20 mA output integrates easily into PLCs or plant-wide control (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Fluke instruments keep ferry electronics shipshape
Imager, 68 IR Thermometer, 725 Process Calibrator, 771 4 - 20 mA Process Clamp Meter , 199C ScopeMeter, 125 ScopeMeter Tests conducted: Thermal inspec- tions, temperature, pressure, electrical, bus health, 4-20 mA .
-
Current Clamp-On Meters - Grainger Industrial Supply
• Milliamp Clamp Meter, 4 - 20 mA Milliamp Clamp Meter , 4-20 mA .
-
Clamp Meters - Electrical Power Testing - Grainger Industrial Supply
• Milliamp Clamp Meter, 4 - 20 mA Milliamp Clamp Meter , 4-20 mA .
-
Other Electrical Instruments Selling Leads, Other Electrical Instruments Manufacturers, Other Electrical Instruments Exporters & Suppliers
Related Searches : demagnetizer, 4 - 20ma , clamp meter , leakage current, loop demagnetizer, vocuum oven, leakage current meter, test instrument, electronic instrument More...
-
True-RMS AC Voltage and Current Logging Multimeter | Fluke 289
Fluke a3004 FC Wireless 4 - 20 mA DC Clamp Meter .
-
289 Multimeter + FlukeView Forms kit | Fluke Reporting Software
Fluke a3004 FC Wireless 4 - 20 mA DC Clamp Meter .
-
Ingredients: FMC BioPolymer natural health products
Milliamp Process Clamp Meter Measures 4 - 20 mA Signals Without Breaking the Loop .
-
Equipment | Color ScopeMeter Features Industrial Bus Health Test Capabilities | Food Processing
Milliamp Process Clamp Meter Measures 4 - 20 mA Signals Without Breaking the Loop .
-
Fluke - FLUKE-771 - Test & Measurement - Calibrators - Allied Electronics
Process Clamp Meter ; 4 - 20 mA , PLC and Analog I/O; 0.2% Acc.; 0.01 mA Resolution .
-
Fluke - C781 - Test Equipment Accessories - Cases and Holsters - Allied Electronics
Process Clamp Meter ; 4 - 20 mA , PLC and Analog I/O; 0.2% Acc.; 0.01 mA Resolution .
Indicates content that may require registration and/or purchase.