-
Supplier: Gurley Precision Instruments
Description: The PointFinder 1500 is everything you need in a rugged basic digital readout system. The PointFinder 1500 has all the standard readout features in an affordable package. For simple measurement and positioning in a long lasting system the PointFinder 1500 is your choice.
- Resolution: 0.0001 inch
- Number of Lines: 4
- Axes: 3
- Features: Absolute and Incremental Modes, Adjustable Display, Alarms, Integral Keypad, Memory / Data Storage, Other, Set Point Options, Zero Reset
-
Supplier: OMEGA Engineering, Inc.
Description: The DR601 is a high performance digital readout designed for use with OMEGA's GP901 digital gage probes. It has two inputs which can be used interchangeably with the digital probes and encoders, or, with the addition of the LDN-CON network connector, up to thirty probes
- Input Channels: 30
- Number of Digits: 9
- Number of Lines: 1
- Axes: 1
-
Supplier: LeBlond Ltd.
Description: The DP700 is the latest in Newall’s line of a powerful and intuitive DROs. The unit is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning, grinding, and general machining operations. Available in 1, 2 or 3 axes Clean,
- Axes: 1, 2, 3
- Features: Adjustable Display, Integral Keypad, Programmable
- Display Type: Alphanumeric Display
- Input Types: Analog Voltage
-
-
Supplier: Stellar Technology
Description: Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Front panel programming; Maximum/minimum display; 85-265 VAC universal power supply; 12-36 VDC/12-24 VAC power option.
- Number of Rows: 4 #
- Operating Temperature: -40 to 65 F
- Character Type: Numeric
- Display Type: Segmented Display
-
Supplier: Ametek Solartron Metrology
Description: Integral Readout with color LCD Screen and keypad Set tolerance and process limits via keypad Detachable probe plug on housing for easy installation Replace probe with no calibration or reprogramming Modbus output (RTU) over RS485 or RS232 Programmable discrete I/O (4 inputs, 3
- Operating Temperature: 41 to 122 F
- Technology: Contact / Stylus Based
- Mounting / Loading Options: Machine Mounted
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: Sensata Technologies
Description: The DP700 is a powerful and intuative DRO that is housed in a rugged, ergonomically designed casting. The DRO features all of the essential functions for milling, boring, turning and grinding.
- Type: Flat Panel Display (FPD)
- Configuration: Panel
- I/O Interfaces: RS232
-
Supplier: Magnescale Americas, Inc.
Description: Cost-effective scale for Digital readout. Magnetic based encoder Excellent resistance to workshop conditions Same coefficient of expansion as that of machine tools Measuring length: 150 mm to 1600 mm / 5.9" to 62.9" Accuracy: ± 10 μm, ± 15 μm Resolution: 5 μm
- Measurement Range: 5.905515 to 62.99216 inch
- Operating Temperature: 32 to 104 F
- Resolution: 0.005 mm
- Sensor Technology: Linear Encoder
-
Supplier: Gilson Company, Inc.
Description: its digital pressure readout to display the confining and cell pressures. The Auxiliary Panel includes the identical precision regulators, valves, reservoir and burrette assemblies as the Master Control Panel, but does not include a Digital Pressure Gauge. Est. Ship Wt.: 50lb
-
Supplier: OTEK Corporation
Description: OTEK's New Model 420 wasdeveloped by popular demand fora LOW COST, no frills field calibratorfor any device requiring thepopular 4-20mA current loop signal.The 420 comes in a compact4 1/2 X 2 1/2 X 3/4" housing withbelt clip for servicemen. "NOHANDS" are required to operatethe
- DC Current Range: 0.001 amps
- Physical Properties: Acceleration / Vibration, Acoustic (Microphones), Displacement / Position, Force / Load, Torque
- Calibration Signal: DC Current
- User Interface: Digital Front Panel
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AG200 is a media-isolated, digital pressure gauge that offers a 4-20mA output signal with a large LCD display. Utilizing Krystal Bond Technology, the AG200 provides the same quality and performance as AST's sensors, but through a local readout with a backlight
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Working Pressure Range: -14.7 to 100 psi
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Cole-Parmer
Description: battery-operated units for remote monitoring of pressure where power is not accessible, or choose the voltage-powered units with 4 to 20 mA output. Units with 4 to 20 mA output allow you to send pressure measurement readings to recorders, data loggers, or PLCs for switching or pump
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: battery-operated units for remote monitoring of pressure where power is not accessible, or choose the voltage-powered units with 4 to 20 mA output. Units with 4 to 20 mA output allow you to send pressure measurement readings to recorders, data loggers, or PLCs for switching or pump
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: battery-operated units for remote monitoring of pressure where power is not accessible, or choose the voltage-powered units with 4 to 20 mA output. Units with 4 to 20 mA output allow you to send pressure measurement readings to recorders, data loggers, or PLCs for switching or pump
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: battery-operated units for remote monitoring of pressure where power is not accessible, or choose the voltage-powered units with 4 to 20 mA output. Units with 4 to 20 mA output allow you to send pressure measurement readings to recorders, data loggers, or PLCs for switching or pump
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Power Supplies - Bench Power Supply, Linear, 0-32 VDC @ 0-5 A, 2 Digital Readouts, CV/CC -- 70156604Supplier: Allied Electronics, Inc.
Description: Features Continuously variable with coarse and fine controls Continuously variable with coarse and fine controls Short circuit protected Two digital readouts — Monitors current and voltage simultaneously Constant voltage or constant current mode with LED indicators Heavy duty
-
Supplier: SensorsONE, Ltd.
Description: The display of the 40B 96 strain gauge readout is fully configurable via the IP65 front panel keypad to set the alarm trigger points, decimal point position, sampling rate, resolution, engineering units and input linearisation. Two buttons on the front panel can be configured for a choice of
-
Supplier: Sierra Instruments, Inc.
Description: The Model 951 is an ultra-compact digital device that is designed to operate a single unit. In addition to power, readout and set point, it offers multiple alarm points and can be easily calibrated in the field to operate both new and existing devices. It is designed for easy panel
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: The Model 954 is a state-of-the-art digital system that can operate up to four units. In addition to power, readout and set point, it offers front-panel override for valve shut and purge functions for MFC’s, user programmable K-factors for different gases, engineering units, alarms,
- Number of Inputs: 2 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Siemens Process Instrumentation
Description: the perfect solution for your safety-critical applications, even under the most extreme conditions down to -50 ° C. Test terminals for direct read-out make the SITRANS TF320/420 unique: using a multimeter the value of the 4-20mA loop can be read directly, without interrupting the
- Output: Analog Current (e.g., 4-20 mA)
- Features: Digital or Analog Display
-
Supplier: SensorsONE, Ltd.
Description: The 2400 digital panel indicator has a single 5 digit red LED display which can be switched to read out any of the 4 input or maths function channels. The main inputs 1 & 2 can sample at a rate of 2 msec for dynamic measurements. The front panel keypad of the 2400 configurable
-
Supplier: Aalborg Instruments
Description: Microprocessor driven digital Command Modules are used in conjunction with any analog or digital mass flow meters or controllers with 0-5 Vdc input /output signals. One, two, three and four channel Command Module configurations are available. Command Modules contain appropriate power
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Accuracy: 0.025 ±% FS
- Control Signal: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The HH-20A series microprocessor-based handheld thermometers offer wide-ranging temperature readings and feature state-of-the-art innovations. The easy-to-read custom 5-digit LCD readout with trend display and self-diagnostics are all standard. The case is drop/splash and dust-proof, and has
- Fahrenheit Scale: -346 to 2,502 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale Divisions: 0.1 C
- Digital: Battery Powered, Performs Self-test or Diagnostics, Records Min/Max Values
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Maximum Operating Pressure: 250 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- User Interface: Digital Front Panel
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 100 MHz 2 Channels Dual Timebase Trigger Sensitivity: 1.5 mV Minimum Glitch Trigger: 10 ns Sample Rate: 100 MS/s Record Length: 4 kpts Combination analog and digital oscilloscope Multiple storage acquisition modes including glitch capture as narrow as 10 ns Cursor
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: SensorsONE, Ltd.
Description: The SRP N118 IP65 protected digital indicator can be used to power and read the output of any type sensor that has a 4-20mA current loop including pressure, liquid level, temperature, flow, etc.... The sensor can be calibrated to provide a linear conversion to any engineering
-
Thermocouple Temperature Transmitters - Process Instrumentation, Temperature Measurement, SITRANS TFSupplier: Siemens Process Instrumentation
Description: SITRANS TF is an IP67 field transmitter for heavy industrial use. It transforms resistance thermometers, thermocouples, Ohm and mV signals into a load independent DC current corresponding to sensor characteristic or a digital signal according Fieldbus standard Profibus PA or Foundation
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Minimum Readout:0.1 2. Measurement Range:0~199 3. High qualilty Usage Whiteness Meter is mainly applied to the measurement of the non-colored surface of a flat object or white powder, and can directly display the whiteness value.
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Powders / Granular Materials
-
Supplier: Gefran
Description: The M6 Series has an improved digital readout utilizing an extra-large five-digit display. The M6 Series melt pressure gauge provides reliable, maintenance-free, localized pressure indication. The small capillary tube filled with a special medium isolates the gauge housing from
- Working Pressure Range: 1,500 psi
- Accuracy: 0.5 ±% FS
- Features: Alarm Indicator
- Signal Output: Analog Current, Switch / Alarm
-
Supplier: Honeywell Analytics, Inc.
Description: direct sensor interface applications. Authorization Mode allows locking of critical configuration variables. Other standard features include Modbus TCP/IP communications, three independent alarm levels per channel, alarm relays, flexible mounting options and 4-20m inputs. The
- Operating Temperature: -13 to 122 F
- Measurement Type: %LEL, %Volume, Leakage, Trace
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Eagle Eye Power Solutions, LLC
Description: and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The measurement probe is
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: Ametek Solartron Metrology
Description: •Dual input channels (A and B) •Zero, Preset or Absolute •Selectable metrology functions e.g. A+B, (A+B)/2 •Discete Input and Outputs •Serial Interface Port •Data logging •Analogue Outputs
- Input Channels: 2
- Number of Digits: 7
- Axes: 2
- Features: Adjustable Display, Memory / Data Storage, Other, Programmable, Set Point Options
-
Supplier: OMEGA Engineering, Inc.
Description: This BB-4A is a blackbody temperature reference source which is adjustable over the range from 100 to 982°C (212 to 1800°F) and accurate to ±1°C, ±0.25% rdg. It has a built-in digital temperature controller to provide accurate, stable temperatures as well as to provide the temperature
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 212 to 1,800 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: KOBOLD Instruments, Inc.
Description: displays temperature and provides a 4-20 mA output proportional to temperature along with an optional NPN or PNP switch. The digital sensor ensures a long life with virtually no calibration drift. These features along with a robust stainless steel housing makes the TDA ideal for OEM or
- Sensed Temperature Range: -58 to 250 F
- Fahrenheit Display Range: -58 to 250 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
the moisture content from the weight difference. The moisture analyzer can determine the smallest weight differences thanks to a readout, readability or resolution of 1 mg / 0.001 g / 0.01 %. The results are displayed on the large, easy-to-read LCD screen. Up to 15 different drying programs (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
any sensor with a DC or 4-20mA output. • Encoder Input Module, (EIM): Connects with any rotary encoder or other device with a TTL output. With these connections, all readings can be sent to a PLC or PC seamlessly (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
EXAIR's Digital Flowmeters provide an excellent way to monitor compressed air consumption and waste. Now, with the addition of six new sizes, we make it easier than ever to measure consumption and identify trends at all of the critical areas or individual legs of a compressed air system (read more)
Browse Flow Meters Datasheets for EXAIR -
network. The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (lLow, High and Alarm). In its most basic configuration, the CEL-4 Control Panel supports up to 4 channels where each channel is treated (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
and liquids within ranges up to 49 ft. (15 m): Digital Display (DD): Features a digital readout on the sensor face, plus a light ring with programmable colors for visual alerts Light Ring Indicator (LRI): Includes a light ring (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Features Integral Readout with color LCD Display and keypad. Set tolerance and process limits via keypad. Detachable probe plug on housing for easy installation. Replace probe with no calibration or reprogramming. Modbus output (RTU (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
, etc.) via a removable keyboard and LCD screen. The menu-driven options appear in plain English for easy field-programming. The LCD display provides a continuous digital read-out of gas concentrations for each sensor-transmitter, as well as levels status (LOW, HIGH & ALARM), the battery voltage and (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
-196°C Hipot Testing 40KV Analog Read-Out Hipot Testing 20KV Digital Read-Out Production Leak Testing 1×10-9 cc/sec He Pressure Testing to 30,000 PSI Magnetic Permeability Testing < 1.01µ 100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
also available. The ETC accurately maintains a constant temperature in the electrical enclosure that is slightly under the maximum rating of the electronics. It permits just enough cooling for the electronics without going so cold as to waste compressed air. A digital LED readout displays (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
. Analog to Digital Conversion: Equipped with 4 port analog output providing multiple channels for data acquisition, and an analog front end with an A/D converter to convert analog signals into digital format. This ensures accurate signal processing and data integrity, allowing for (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe
More Information Top
-
SNAKES manipulator and ARD sluicer testing -- April 1997
The flow sensors initially installed were Doppler acoustic units with digital readouts and 4 - 20 mA current loop outputs for computer logging.
-
Thorium utilization program. Quarterly progress report for the period ending May 31, 1975
The signals from these load cells will be converted into a digital readout and a 4 to 20 mA signal with a minimum accuracy of ±1 part in 10,000 of full scale or 1 part in 1000 of the reading …
-
FCI Announces Customer Fast Track Initiative To Meet EPA Greenhouse Gas Reporting Mandate
Measurements include mass flow rate, totalized flow and temperature with electronic output options for a built-in digital readout , standard 4 - 20mA analog outputs and/or digital bus communications such as HART and Profibus.
-
Gas characterization system functional design criteria
Room ambient temperature shall be displayed on a local digital readout that shall provide a 4 - 20 mA signal to the data system for remote monitoring.
-
Set point calculations for RAPID project
The 4 - 20mA signal is converted to a digital read out , in psig, by the pressure indicator, POR32-RW-PI-417.
-
Set Point Calculations for RAPID Project [Removal of Hold for HNF-5087 and HNF-5088 and HNF-5089]
The 4 - 20mA signal is converted to a digital read out , in psig, by the pressure indicator, POR32-RW-PI-417.
-
Set point calculations for RAPID project
The 4 - 20mA signal is converted to a digital read out , in psig, by the pressure indicator, POR32-RW-PI-417.
-
Set point calculations for RAPID project
The 4 - 20mA signal is converted to a digital read out , in psig, by the pressure indicator, POR32-RW-PI-417.
-
Flare Gas Flow Measurement and Control
Local readout , multiple 4 - 20 mA analog outputs, digital bus communications including HART, Foundation fieldbus, Modbus and more, are all available with ST100 Series to provide the flare flow data (Figure 5).
-
CR4 - Thread: Inst & DCS
never happens - customers always want an instrument readout ) The conversion from 4 - 20ma (analog) to digital in the processor introduces a potential for a minor error.
Indicates content that may require registration and/or purchase.