-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Electric Cylinders, 600 mm (23.62 in.), 230V AC, Multiturn 1024 sin/cos ABS Encoder, 24 VDC Brake
-
Supplier: Columbus McKinnon Corporation
Description: Columbus McKinnon linear actuators offer a packaged solution to your motion requirements. The integration of the linear actuator and motor simplifies the process of specifying and purchasing components for your motion system. Our linear actuators offer
-
Supplier: Ewellix
Description: 85°C with up to 20% duty cycle, Ewellix's CAHB-2 family of electromechanical actuators features robust metal gears, mechanical overload protection, high speed, high holding force and heavy loads. It is the latest design and offers greater stability and load, higher speeds, better IP, minimum
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Motor Voltage: 12 to 24 volts
- Actuation Type: Electrical
-
-
Supplier: Festo Corporation
Description: Magnetic power transmission Pressure-tight and zero leakage Dirt-proof and dust-proof
- Stroke or X-Axis Travel: 0.0400000216 to 157.00008478 inch
- Actuation Type: Pneumatic
-
Supplier: THK America, Inc.
Description: More Configurations Available Please contact tossales@thk.com for positioning pin holes, metal stoppers, side grease nipples, surface coating & clean room grease.
- Stroke or X-Axis Travel: 3.149608 inch
- Rated Speed: 23.6220472440945 in/sec
- Rated Force: 27.5625 lbs
-
Supplier: Radwell International
Description: LINEAR ACTUATOR, MOVOPART M100, BELT DRIVE, BALL GUIDE, 0.10 MM REPEATABILITY, 1221 MM STROKE, 1779 MM OVERALL LENGTH, SINGLE STANDARD CARRIAGE, 176 MM TRAVEL PER SHAFT REV, SHAFT ON BOTH SIDES, 4.99 M/S MAXIMUM LINEAR SPEED, SUPERSEDED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 1.4 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: LINAK U.S. Inc.
Description: The LA20 inline actuator was designed to meet the needs of a variety of healthcare applications where space is limited. Providing a push of 2,500 N and pull of 1,000 N, the LA20 is perfect for applications like wheelchairs, dental chairs, treatment tables and patient lifts. Additional
- Stroke or X-Axis Travel: 0.787402 to 11.81103 inch
- Rated Speed: 0.0984251968503937 to 0.236220472440945 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: Portescap
Description: 20DBM-K Linear Actuator Stepper Motor 20DBM-K The 20DBM-K high resolution captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning.With 7.5 deg step angle,these linear actuators can
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 1.4 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: SONCEBOZ Corporation
Description: Linear actuators are based on a reliable and proven permanent magnet stepper motor, allowing them to be used in extreme conditions. Linear actuators consist of a compact stepping motor and a screw-nut system for movement conversion. The choice of basic motor and screw -
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.166535433070866 to 0.332677165354331 in/sec
- Rated Force: 11.24 lbs
- Motor Continuous Power: 3.2 to 5.5 HP
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Stroke or X-Axis Travel: 10 inch
- Rated Speed: 16.67 in/sec
- Rated Force: 183 to 385 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Myostat Motion Control, Inc.
Description: From Small to Big Myostat offers a full range of linear systems. From microscope actuators with 5mm of stroke to belt drive systems capable of 5m of stroke. Myostat has a full range of actuators sure to suit your application, including Lead Screw, Ball Screw, Rack and Pinion and
- Stroke or X-Axis Travel: 16.4960719 to 85.3937469 inch
- Rated Speed: 417.32283464567 in/sec
- Rated Force: 50.58 lbs
- Drive Type: Belt Drive
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Small linear motion solutions ● High performance and exceptional endurance
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.78740157480315 in/sec
- Rated Force: 67.44 lbs
- Drive Type: Ball Screw
-
Supplier: SKF/Global
Description: Very slender and robust DC actuator, characterized by its special gear technology designed for quiet operation. The standard version includes a back-up nut and limit switches.
- Stroke or X-Axis Travel: 5.905515 to 11.81103 inch
- Rated Speed: 0.1574804 in/sec
- Rated Force: 1,798.4 lbs
- Motor Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: Stepper Motor Linear Actuator NEMA 08 M
- Stroke or X-Axis Travel: 1.00000054 inch
- Rated Force: 3.19216 lbs
- Actuation Type: Electrical
- Features: Other
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
Supplier: IBT Industrial Solutions
Description: existing bearing or specifying bearings for new applications, IBT Industrial Solutions is your full-service bearing supplier. We welcome the opportunity to add value to our products and services by offering ideas to help reduce downtime, increase productivity, and improve bearing performance.
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: Venture Mfg. Co.
Description: available as a self contained system with integrated power supply and hand set, as a separate actuator or with a remote power supply and controls. You can control up to three actuators with one handset. Also available in versions compatible with safety strip technology. Actuator
- Stroke or X-Axis Travel: 2 to 12 inch
- Rated Speed: 0.1 to 0.6 in/sec
- Rated Force: 900 to 1,300 lbs
- Motor Continuous Power: 45 to 86 HP
-
Supplier: Del-Tron Precision, Inc.
Description: Del-Tron's DL series linear lead screw actuators and ball screw actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the
- Stroke or X-Axis Travel: 5.7086645 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 44.96 lbs
- Features: Adjustable Stroke, Other
-
Supplier: NB Corporation of America
Description: semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Stroke or X-Axis Travel: 1.181103 to 48.5827034 inch
- Rated Speed: 7.283464566929138 to 59.05511811023625 in/sec
- Rated Force: 544.016 to 2,967.36 lbs
- Motor Continuous Power: 0.0402066115470846 to 1.005165288677115 HP
-
Description: ANT-52 is a powerful in-line linear actuator with max load capacity 6000N. Thanks to its clean design, high load capacity, IP67M protection, synchronous working, ANT-52 is ideal for outdoor applications where the actuators will be visible, such as skylight, smoke vent system,
- Stroke or X-Axis Travel: 0.787402 to 19.68505 inch
- Rated Speed: 3.46456692913386 in/sec
- Rated Force: 1,348.8 lbs
- Motor Continuous Power: 0.160826446188338 HP
-
Supplier: IntelLiDrives, Inc.
Description: shaft into linear travel while avoiding any backlash inside the system. This provides very responsive motion with exceptionally load capacity up to 70 N and low friction. M-Thrust actuators are offered in multiple travel ranges with limit switches at both ends of the travel. - Stepper
-
Supplier: Kollmorgen Corporation
Description: options Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails Bearing housing: Type 380 die-cast aluminum, epoxy coated Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized,
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Aerotech, Inc.
Description: Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output up to 105.5 N Maintenance free, direct drive, zero-cogging motor and noncontact optical linear
- Stroke or X-Axis Travel: 3.93701 to 59.05515 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 15.33136 to 23.7164 lbs
- Motor Voltage: 320 volts
-
Supplier: ElectroCraft
Description: The APES11M is a 28mm / NEMA 11 frame, hybrid stepper linear actuator. The APES11M is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of
- Stroke or X-Axis Travel: 0.5 to 12 inch
- Rated Speed: 10 in/sec
- Rated Force: 16 to 43 lbs
- Lead: 0.05 to 0.125 inches per
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered
- Stroke or X-Axis Travel: 0 to 3.93701 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries.
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Features: Electric, Local Position Indication
- Location: Hazardous
-
Supplier: ElectroCraft
Description: This Nema size-11 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. This metric motor is available in three formats as a linear actuator, a guided actuator or as a leadscrew motor and
- Rated Speed: 20 in/sec
- Rated Force: 33 lbs
- Motor Voltage: 6.2 volts
- Motor Type: DC
-
Supplier: IntelLiDrives, Inc.
Description: BEMA Series motorized belt drive linear actuators operate at speeds up to 2 m/sec and do not require lubrication or maintenance under normal operating conditions. These actuators are ideally suited for high speed automation with positioning repeatability of +/- 0.1 mm. They
Find Suppliers by Category Top
Featured Products Top
-
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
1.Long service life Most US models have a running life of 20,000km with the maximum load capacity applied (10,000km for US6 and 8), which is the highest level of service life in the industry. LM Guide and ball screw running life can also be calculated (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
At Modern Linear, We understand that every customer has unique requirements for their linear motion applications. That's why we offer custom Enduro Linear Guide Actuators that are tailored to meet your specific needs. Whether you need a particular size, load capacity, or mounting configuration (read more)
Browse Linear Actuators Datasheets for Modern Linear Incorporated -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
TOPBALL® , NB’s Self-aligning Linear Ball Bushing’s have precision tolerances because they’re ground - not stamped. Compact with high load capacites, they’re ideal for new designs and interchangeable for retrofitting. TOPBALL® TW line has 3X the load capacity and (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
NB's BG Type is a compact single axis actuator that integrates a Slide Guide and Precision Ball Screw. BG Type offers compact dimensions, which outperforms conventional positioning tables. This is made possible by a unique "U" shaped Guide Rail and Slide Block that provides multiple functions of (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
Stainless steel in-line actuators are a standard option for all our actuators (except easyE-25). Stainless steel is often used in, but not limited to, industrial and marine applications. Stainless steel actuators are suitable for environments where the applications are exposed to saltwater or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America
More Information Top
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
220V 380V High Speed 4 - 20mA Linear Electric Actuator F .
-
Asahi/America Introduces The Compact Electric Globe Control Valve
The Compact Electric Globe Control Valves feature a self-diagnostic actuator , a number of field selectables including cycle time and signal (0-10 VDC or 4 - 20 mA ), lightweight construction, characterized trim for both linear or equal percentage flow curves, and various…
-
CR4 - Thread: hvac
This valve therefore either has a linear stem motion or a rotary shoe arrangement either of which is connected physically to an appropriate style of actuator which in turn responds … or without feedback (pulsed , 4 - 20mA or 0-10V signal).
-
Forum: Chem. Ing. Tech. 3/2015
The safety functionality of the passive separator consists linear Ü bertragung of 4 - 20 in the highly accurate mA -signals allows with a Ü v. E. of bertragungsfehler … the ProLine P 22400: For example, sensors can and actuators are directly connected in…
-
Technical specification for the 1.5 Tesla superconducting solenoid for the BaBar detector. Revision 1
Helium supply to solenoid control valve For example: Valtek Mark One Model 25 linear actuator , standard suriruzair to open,. stem = 0.88 inch, thread = 3/416 … and bolting; and Beta pneumatic positioner, Model TA6000-41, input 4 - 20ma , output 3-15 psig…
-
Damper Applications Guide: Constant Volume Damper and Actuator Characteristics (.pdf)
The controller output signal (2 to 10 VDC, 4 to 20 mA , or 0 to 10 V phasecut) then modulates the actuator between the maximum and minimum set limits. .... between these set limits, the damper typically can be controlled more in the linear portion of its…
-
Non-parametric Tuning of PID Controllers
The static dependence of the transducer output pressure on the input current is linear , with 4 – 20 mA current range corresponding to 3–15 psi (gauge) pressure range (this is the most common industry standard). .... is sensed and used for the feedback in the transducer internal control system) and the actuator chamber.
-
Design of a micro-Functional Testing System for process characterization of a hot micro-embossing machine
The positioner accepts a 4 - 20 mA current signal over its full range and is assumed to be linear throughout. .... Mechanical feedback from the positioner actuator stem is provided by a feedback lever through a characterized cam…
-
Optimal PI tuning rules for flow loop, based on Modified Relay Feedback Test
The dependence of the transducer output pressure on the input current is linear , with 0-100% ranges as follows: 4 - 20mA current range corresponds to 3-15psi (gage) pressure range (this is the most common industry standard). .... However, because of the transmission line (tube) between the two chambers the actuator pressure p2 is not…
-
Improved Electrohydraulic Linear Actuators
The advantageous features of the improved electrohydraulic linear actuators are best described with respect to shortcomings of prior electrohydraulic linear actuators that the improved ones are intended to supplant. .... the actuator cylinder is controlled by a servo valve that is controlled by a signal from a servo amplifier that, in turn, receives an analog position-command signal (a current having a value between 4 and 20 mA ) from a supervisory control…
Indicates content that may require registration and/or purchase.