-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL,
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-CI-CO-S - 1175980000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-S - 1175980000 takes current signals of 0/4-20 mA. It then isolates
- Operating Temperature: -13 to 140 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input
-
Supplier: Qualitrol Company, LLC
Description: Converts a Pt100 to a 4-20 mA signal for use with remote indicators or connecting to a SCADA system 4-20 mA signal can be transmitted great distances without degradation Corrosion resistant design is weatherproof according to IP54
-
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-AI-AO-S - 1176000000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-S - 1176000000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and
- Operating Temperature: -13 to 140 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input, DC Voltage Input, Voltage Output
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 086 Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current inputs. MSXB 086
- Signal Converter Type: Current Loop Converter
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-CI-2CO-S - 1175990000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-2CO-S - 1175990000 takes current signals of 0/4-20 mA. It then
- Operating Temperature: -13 to 140 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device ACT20M-CI-CO-ILP-S - 1176070000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-ILP-S - 1176070000 takes 2-wire loop power signals of current
- Operating Temperature: -13 to 158 F
- Features: AC Current Input, Current Excitation Supply, Current Output, DC Current Input
-
Supplier: OMEGA Engineering, Inc.
Description: The A1000 and A2000 signal converters allow users to establish an effective data acquisition system over long distances. These converters change RS-232 communication signals to RS-485, to accommodate remote field communications, allowing bus lengths to 4,000 feet
- Data Rate: 115.2 kbps
- Operating Temperature: -25 to 70 C
- Operating Humidity: 0 to 95 %
- Serial Protocol: RS232, RS485
-
Supplier: ODG (Origin Data Global)
Description: ADC QFN-20-EP(4x4) RF Transceiver ICs ROHS
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 081 Channel-to-Channel Isolated 4-20 mA Input Signal Interface (SI) Module provides isolated analog inputs for DAP systems and lets you acquire data from a number of 4-20 mA current loops for real-time processing or later analysis. Each module is calibrated for current
- Data Acquisition: Input Module
-
Supplier: ifm electronic gmbh
Description: Signal conversion of IO-Link into analogue signals
- Operating Temperature: -13 to 158 F
- Features: I/O Module, Other
-
Supplier: ifm efector inc.
Description: Signal conversion of IO-Link into analog signals Learn more View other products in this family of IO-Link masters From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Operating Temperature: -13 to 158 F
- Features: Current Output, I/O Module, Other
-
Supplier: ifm electronic gmbh
Description: Easy set-up possible without any parameter setting Compact design with high protection rating in hygienic applications Parameter setting via IO-Link Can only be used in combination with ifm products Reliable signal conversion of measured IO-Link values into two analogue signals This
- Operating Temperature: -13 to 140 F
- Features: I/O Module, Other
-
Supplier: ifm efector inc.
Description: Easy set-up possible without any parameter setting Compact design with high protection rating in hygienic applications Parameter setting via IO-Link Can only be used in combination with ifm products Reliable signal conversion of measured IO-Link values into two analog signals Learn
- Operating Temperature: -13 to 140 F
- Features: Current Output, I/O Module, Other
-
Supplier: Accuris
Description: CONVERTER-MULTIPLEXER, SIGNAL DATA ECU-69/A
-
Supplier: Hymark/Kentucky Gauge
Description: Signal converter for incremental encoders Converts from LD (RS422), TTL or HTL to analogue Selectable output ±10V, 0-10V, 0-20mA, 4-20mA Linearization curves, scaling factors and Teach-in function DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: The I/P converter with various housing is available for cabinet installation, field installation, rail installation and as slide-in type. The signal conversion is based on standard signals. Current signals 0/4 to 20 mA are converted to pressure signals 0.2
- Output Pressure: 3 to 15 psi
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 185 F
- Connector: 1/8" NPT
-
Supplier: Define Instruments
Description: What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the transmitter. It can be powered
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage, Voltage Excitation Supply
- Signal Converter Type: Current Loop Converter
-
Supplier: Hymark/Kentucky Gauge
Description: Absolute encoder converter from SSI to Analogue and RS232/RS485 accept all SSI protocols from 6 to 25 bit converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA programmable scaling factor, output linearization, bit blanking RS232/RS485 for encoder position readout Master or Slave operation
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Dataforth Corporation
Description: 2002/95/EC The DSCP slim-line models include the DSCP55 Pt100, Ni100/loop-powered converter; the DSCP61 Pt100-to-DC current/voltage converter; the DSCP62 thermocouple-to-DC current/voltage converter with relay output; the DSCP63 DC voltage/current converter; the DSCP64 DC
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
- Features: Current Output, DC Current Input, General Lab and Industrial, Low Pass, Relay Output, Thermocouple Input
-
Supplier: Accuris
Description: CONVERTER, TELEPHONE SIGNAL CV-1548( )/G
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Current Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVrms
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: TRIP AMPLIFIER, DUAL, 4-20MA; Signal Conditioner Input:Selectable Current; Signal Conditioner Output:Relay; No. of Output Channels:1Channels; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:5V; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models
- Analog Input Channels: 2 #
- Accuracy: 0.1 % FS
- Bandwidth: 0.5 kHz
- Common Mode Rejection Ratio: 122 dB
-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to
- Resolution: 24 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: Define Instruments
Description: This versatile 2-wire transmitter accepts a range of standard input types, and outputs a 4-20mA loop. USB programming is hassle free, and takes less than a minute using Define ToolBox. 2-wire universal transmitter (DIN-mount, isolated) Current, voltage, thermocouple, RTD and
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Signal Converter Type: Current Loop Converter
- Features: DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods.
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-bit, single-channel, programmable current output DAC for 4-20mA current loop applications 24-HTSSOP -40 to 125 Product overview: DAC7750IPWPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Pin Count: 24
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-bit, single-channel, programmable current output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC7750IRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal
- Pin Count: 40
- Operating Temperature: -40 C
-
Supplier: Laurel Electronics LLC
Description: dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Newark, An Avnet Company
Description: PH 2-WIRE TRANSMITTER, 4-20MA, 0.02PH; Signal Conditioner Input:-; Signal Conditioner Output:Current; No. of Output Channels:1; Accuracy %:0.02%; Output Accuracy:-; Supply Voltage:80V; No. of Channels:1 Channel; Isolation Input:
-
Supplier: Knick Interface LLC
Description: downstream components Functionally safe signal processing according to EN 50129 (SIL 4 and SIL 2) Compact modular housing for DIN rail or wall mounting The P16800 speed signal doubler is used to double the signals from speed sensors. It decouples signals from
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other Output
- Form Factor: DIN Rail, Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length. Features and Benefits No moving parts (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
, this series boasts three bandwidth levels (50MHz, 100MHz, and 200MHz) and a lightning-fast real-time sampling rate of up to 2GSa/s. Equipped with 4 standard channels, independent DVM module support, rich trigger options, and bus decoding functions, the UPO1004 is your go-to solution (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
±10 Vdc or 0 to 20 mA. Click here for more information S. Himmelstein and Company is a U.S. manufacturer of (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
to market—new ICs can be validated in just a few weeks. The system supports up to five slots with flexible configurations. Each slot offers: DC sources: low power (±110 V, ±200 mA), medium power (±110 V, ±4 A), and floating high power (±80 V (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
Altech LED signaling devices provide clear visual indication across multiple operating modes. Their rugged, sealed construction supports reliable use in demanding industrial settings. (read more)
Browse Pilot Lights and Indicator Lights Datasheets for Altech Corp. -
The Anritsu MA2410xA Inline Peak Power Sensors provide precise average power measurements ranging from 2mW to 150W over a frequency range of 25 MHz to 4 GHz. Utilizing a dual path architecture, they deliver True-RMS measurements across the entire frequency and dynamic range, accommodating CW (read more)
Browse Power Meters Datasheets for Anritsu Company -
footprint of the switch has been reduced by almost 20 percent, making it one of the most compact solid-state cylinder switches in the market. The SMT-8M-A switch includes both NO/NC and PNP/NPN options in the same housing, giving flexibility to the customer in terms of switching choices and (read more)
Browse Pressure Switches Datasheets for Festo Corporation
More Information Top
-
Real time psychrometric data collection
These units are equipped with a Hathaway XZ2-D", 0-5 VDC to 4 - 20 mA signal converter .
-
10.31.06 Special Feature: Test & Measurement Update
Then, continue building with a selection of plug-in modules for either two, four, or six input channels which accepts other Signet sensors, and/or other manufacturer's sensors via a 4 to 20mA signal converter .
-
4 20ma converter - offers from 4 20ma converter manufacturers, suppliers, exporters & wholesalers
Sell 4 - 20mA passive signal converters .
-
Regulator and process driving devices
Zweileiter-MeBumformerliefern its eingepragten signal current 4 until 20 mAs via signal converters in the observatory region.
-
Trial of controlled partial recirculation of ventilation air at Mount Isa Mines
The output signals from the BTC-1 transducer centres were converted from 0.4–2 V to 4 – 20 mA through signal converters and recorded on the DRM units.
-
SCADA system for a central heating and power plant
• Several 4-20 mA to 4 - 20 mA converters for signal filtering and disturbance attenuations.
-
Design of Bio-fermentation Control System Based on the Embedded Microprocessor
Using a D/A converter 4 - 20 mA current signal output by the field controller corresponds to 0-100% valve opening.
-
PLC & DTAM Software Programs for Pumping Instrumentation & Control Skid P
Flow converter signal of 4 to 20mA from transmitter in Instrument cabinet representing 0 to 14gpm.
-
CR4 - Thread: I need to find a signal converter that converts 4~20 mA to 0~200 mA
Pathfinder Tags: 4 - 20 mA Current amplifier signal converter .
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
For example, it may have been set to 3-15 psi or 4 - 20 mA in a signal converter , but it is usually 0-100% in a valve positioner.
Indicates content that may require registration and/or purchase.