-
Supplier: Dataforth Corporation
Description: Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch.
- Sensed Temperature: -328 to 1,202 F
- Operating Temperature: -4 to 149 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Dataforth Corporation
Description: Each DSCP61 RTD Pt100 Converter provides a single channel of RTD input which is amplified, linearized and converted to a high-level current or voltage output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch to cover a range of
- Sensed Temperature: -238 to 1,202 F
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: Dataforth Corporation
Description: Each DSCP55 RTD Loop-Powered Converter provides a single channel of RTD input which is amplified, linearized and converted to a highlevel 4 to 20mA or 20 to 4mA output. Inputs may be connected by 2, 3, or 4 wires and measurement range may be configured by dip-switch.
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 149 F
- Temperature Measurement Range: -328 to 1,202 F
-
-
Supplier: Laurel Electronics LLC
Description: timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources, such as NPN or PNP proximity switches, contact closures, digital
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 4uA, LDO Voltage
- Features: Linear Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Small Signal MOSFET -8V -1.4A 100 mOhm Single P-Channel SC-70, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NTS2101PT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for
- PD: 290 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: DigiKey
Description: Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
- DC Input Voltage: 4.5 to 9 volts
- DC Output Current: 0.1 amps
- Form Factor: Board Mount
- Type: DC/DC Converter, Medical Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Small Signal MOSFET 20V 280mA 3.4 Ohm Single P-Channel SOT-723 with ESD Protection, SOT-723 3 LEAD, 4000-REEL Product overview: NTK3142PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power
- PD: 280 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER 30A BOOSTER PT4482 HRZ Booster PT4482
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER 30A BOOSTER PT4472 HRZ Booster PT4472
-
Supplier: Newark, An Avnet Company
Description: M3 AC- Converter PT100 - 0/10VDC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Boost Converter 3.3V 100mA 4V In, 95% Eff, SON Product overview: TPS61261DRVT from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Output Voltage (Volt): 3.3 volts
- Input Voltage (VIN): 4 volts
- Output Current (IOUT): 0.1 amps
- Quiescent Current (IQ): 0.000029 amps
-
Supplier: Newark, An Avnet Company
Description: I/P CONVERTER,4-20MA,2-100PSI ROHS COMPLIANT: YES
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 930959-PT5042A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 15V - - 750mA 4.75V - 14V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 930954-PT5025A Series: PT5020 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output -15V - - 300mA 4.75V - 7V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right
- Form Factor: Board Mount
-
Supplier: ASAP Semiconductor LLC
Description: REGULATOR 20VOUT 0.5A 5VIN HORZ Point of Load (POL) Non-Isolated 4.75 ~ 14V 20V 1 20 VDC @ 500mA - - - 10W Through Hole Right Angle -20¦C ~ 85¦C 0.85 3-SIP Module - Tray
- Form Factor: Board Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 930957-PT5041A Series: PT5040 Operating Temperature Range: -20°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1A 4.75V - 11V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole, Right
- Operating Temperature: -20 to 85 C
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER 30A BOOSTER PT4472 VRT Booster PT4472
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 930993-PT6441A Series: Excalibur™ PT6440 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 3.3V - - 6A 4.5V - 5.5V Input Package: Tray Package: 12-SIP Module Mounting: Through
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Texas Instruments
Description: 8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
- Resolution: 8 bits
- Power Dissipation: 100 milliwatts
- Settling Time: 0.035 µs
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, ENCLOSED, 1 O/P, 100W, 4.2A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Regulation:- RoHS Compliant: Yes
-
Description: DC DC CONVERTER -12V 4A
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Utmel Electronic Limited
Description: CONVERTER DC/DC 24V 4.17A 100W
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 24 volts
- Output Current (IOUT): 4.17 amps
- Output Power: 100 watts
-
Supplier: Allied Electronics, Inc.
Description: SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low
-
Supplier: Laurel Electronics LLC
Description: Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: GAO Tek, Inc.
Description: This 10/100M media converter is designed for photoelectric conversion between 10/100 Base-TX and 100Base-FX. The converter can be used to connect servers, workstations, hubs and switches. It supports both single mode and multi-mode optical fiber transmission. The convertor is an ideal
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 12V 1A
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Laurel Electronics LLC
Description: dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a frequency of 10
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Qorvo
Description: Qorvo's ACT4751M is an automotive grade, programmable voltage regulator with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) DC-to-DC architecture. It integrates both the high side
- Output Voltage (Volt): 3 to 24 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.0013 amps
-
Supplier: Newark, An Avnet Company
Description: AC-DC CONVERTER, OPEN FRAME, 1 O/P, 100.8W, 4.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100.8W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
-
Supplier: Cirrus Logic, Inc.
Description: The 16-bit CS5525 and the 20-bit CS5526 are highly integrated Delta Sigma analog-to-digital (A/D) converters that include an instrumentation amplifier, a PGA (programmable gain amplifier), eight digital filters and self- and system-calibration circuitry. The converters are designed to
- Resolution: 20 bits
- Package Type: SSOP
- ADC Type: Sigma-Delta
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 10V 100W
- DC Input Voltage: 55 to 100 volts
- DC Output Voltage: 10 volts
- DC Output Current: 10 amps
- DC Output Power: 100 watts
-
Supplier: Automation24, Inc.
Description: With Weidmüller temperature transducer MCZ PT100/3 CLP 0...100C - 8425720000, convert and isolate your PT100 RTD signals into useful and manageable signals for your input devices. all in a compact body that will fit in line with your Weidmüller terminal blocks. The MCZ PT100/3
- Operating Temperature: -13 to 122 F
- Excitation: Current Excitation Supply
- Outputs: Current Output
- Inputs: RTD Input
-
Supplier: Allied Electronics, Inc.
Description: Voltage: 24 V Output Current: 4.2 A Input Voltage Range: 36~72 VDC Efficiency: 81% Overload: 105-135% Rated Output Power Overload Protection Type: Hiccup Mode, Recovers Automatically After Fault Condition Is Removed Over Voltage: 115-165% Rated Output Voltage Over Voltage Protection Type:
-
Supplier: American Power Design, Inc.
Description: The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance. All models will tolerate a
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 100 volts
- DC Output Current: 1 amps
- DC Output Power: 100 watts
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation announces the introduction of the 100A TDK-Lambda iJC series of POL (Point of Load) non-isolated DC-DC converters. Being PMBus™ compliant and featuring digital control, these converters providebetter dynamic (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
professional TPS power supply, this TPS100 24V model supports a wide automatic input range of 85-264VAC 47-63Hz or 120-370VDC, features a high power factor >0.96, and delivers stable 24V DC output with a 24V to 28V adjustable range, 4.2A rated output current, 100W continuous output power, up to (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
85-305VAC input module and 100-430VDC input module, delivers a stable 24VDC output with 420mA output module capacity (maintaining ±1% typical voltage accuracy module performance), incorporates a robust 4000VAC isolation module, achieves an impressive 84% full-load efficiency with ≤150mV (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
mA LM5017: 600 mA LM5013: 3 (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
wide 85-305VAC input module and 100-430VDC input module, delivers a stable 12VDC output with 900mA output module capacity (ensuring precision via ±2% voltage accuracy module, ±0.5% line regulation module, and ±1.0% load regulation module), features a 4000VAC isolation module for (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Voltage DC Current) applications, the PH-A280 range now includes 50, 75, 100, 150 and 300W outputs. The new PH300A280 power modules are available in four output voltages; 12V, 24V, 28V and 48V. These outputs are adjustable over a very wide range (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
LTCC Microfluidic System
The temperature control loop consisted of the fol- lowing modules: a microprocessor-based controller, an R/I converter ( 4 – 20 mA ), a Pt100 temperature sensor, a specially designed integrated heater, and an FET tran- sistor (actuator).
-
Integration of the VIMOS control system
Temperature data are collected from PT100 sensors to a Ester station via a 4 - 20mA converter , providing information used for automatic focusing to the LCUs via one of the serial ports of an Esd ISER8 board.
-
Instrumentation and design of a supervisory system for an Anaerobic Biodigestor
Once these two points were obtained, the PT100 and the converter CM40 were adjusted to obtain a current output of 4 and 20mA at 0 and 100ºC, respectively.
-
Hyperspectral imaging techniques applied to the monitoring of wine waste anaerobic digestion process
Details of the analytical procedure adopted can be found in Alvarez et al.55 Temperature was measured by a PT100 probe, connected to an ampere converter that gener- ates an analog signal ( 4 to 20 mA ) acquired by an acquisition module (National…
-
Pt Wire - Pt Wire Manufacturers, Suppliers
[ Related Keywords : PT100 To 4 - 20mA , RTD signal isolator, pt100 to 0-10v, Temperature Signal Isolated Converters ] .
-
Smart Card Research and Advanced Applications
Next to the PT100 , we use an AD693 amplifier (voltage to current converter ) that provides a pre-calibrated Resistance Temperature Detector (RTD) interface allowing accurate measurements in the temperature range of 0 to +104 ◦ C. .... In that configuration the output current span is 4 to 20 mA which was measured by calculating the voltage drop over a 390 Ω resistor in series to the power supply.
-
The Temperature Side Channel and Heating
Fault Attacks
Next to the PT100 , we use an AD693 amplifier (voltage to current converter ) that provides a pre-calibrated Resistance Temperature Detector (RTD) interface allowing accurate measurements in the temperature range of 0 to +104 ◦ C. .... In that configuration the output current span is 4 to 20 mA which was measured by calculating the voltage drop over a 390 Ohm resistor in series to the power supply.
-
Design and realization of an intelligent data acquisition and display system based on AT89C52 and modbus
…to achieve real-time remote data acquisition and display, an intelligent data acquisition system based on the Modbus communication protocol and RS-485 bus is designed, which is capable of gathering PT100 signals or the 4 ~ 20 mA industry standard signals. .... Its hardware system mainly consists of the MCU, the A/D converter , and the modules for communication, storage…
-
Measuring Technology and Mechatronics Automation IV
…four type thermocouple of B, S, K, and E, 2 type RTD of Pt100 and PT1000, pressure .... Conventionally the output of the above circuit is divided into 4 - 20 mA linear electric current type and time proportional switching signal. .... Furthermore the A/D and D/A converter of the smart node are form into saparate arrangement so that…
-
Development of monitoring and control system for a mine main fan based on frequency converter
In this system, the PT100 temperature sensor is used to measure the temperature of fan bearing and .... The outputs of these sensors are standard 4 - 20 mA current signals, these signals are collected by the PLC system directly. .... In addition, the motor electric parameters and the frequency converter parameters are collected by the way of…
Indicates content that may require registration and/or purchase.