-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - 4-40 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flanged - Brass - 4-40 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for
- Insert Length: 0.19 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Flush - Brass - 4-40 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows for
- Insert Length: 0.19 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
-
Supplier: E-Z LOK
Description: E-Z Press™ Threaded Insert for Plastic - Reverse Slot - Brass - 4-40 E-Z Press™ inserts are threaded inserts designed for post-molding installation in either thermoset plastics or thermoplastics. A slotted design with diamond-knurled OD allows
- Insert Length: 0.19 inch
- Base Materials: Metal
- Features: Other
- Material: Plastic
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M4
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M4
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Material: Brass
- Base Materials: Metal
-
Supplier: PennEngineering®
Description: Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
- Fastener Standards: ASME / ANSI
- Material: Brass
- Metric: M4
- Base Materials: Metal
-
Supplier: O'Keefe Controls Co.
Description: Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
- Orifice Diameter: 0.04 inch
- Maximum Liquid Flow Rate: 2.16 to 21.6 GPH
- Maximum Gas Flow Rate: 0.1625 to 2.6 SCFM
- Material: Brass
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7141 D Diameter: .156 (4.0) Finish/Plating: Nickel Plate Height: 1.000 [25.4] Length: 2.000 [50.8] Material: Brass Thread: 4-40
- Height: 1 inches
- Handle Length: 2 inches
- Diameter (Tapered Handles Only): 0.156 inches
- Handle Material: Metal
-
Supplier: Reid Supply
Description: including brass, stainless steel and nylon to name a few. . NOVOnow Plastic Insert for Socket
- Product Type: Individual Socket
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.234 inch
- Inch: # 4
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: O'Keefe Controls Co.
Description: This type precision orifice includes an o-ring for sealing against a flat surface. The set screw style can be installed in fittings, manifolds and custom parts for accurate flow rate control of liquids or gases.
- Orifice Diameter: 0.04 inch
- Maximum Pressure: 200 psi
- Maximum Liquid Flow Rate: 2.16 to 21.6 GPH
- Maximum Gas Flow Rate: 0.1625 to 2.6 SCFM
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.172 inch
- Inch: # 4
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: U.S. Plastic Corporation
Description: The 1/4" Ferruleless straight thru panel mount body is .88" high and 1.87" long. The panel opening required is .688" (+0.010/-.000) and they can be used in panels that are a maximum of .688" and a minimum of .050" thick. The hex nut is 13/16" and has 11/16" 24UNS thread. It has 1/4"
- Material: Brass/Bronze
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.135 inch
- Inch: # 4
- Material: Brass, Plastic
- Features: Other
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.219 inch
- Material: Brass, Plastic
- Features: Other
- Installation Method: Pressed-In, Thermal, Threaded Hole, Ultrasonic
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.224 inch
- Inch: # 4
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Thermal
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.236 inch
- Inch: # 4
- Material: Aluminum, Brass, Plastic, Stainless Steel
- Installation Method: Self-tapping
-
Supplier: PENCOM
Description: No Description Provided
- Insert Length: 0.188 inch
- Inch: # 4
- Material: Brass, Plastic, Stainless Steel
- Installation Method: Molded-In
-
Supplier: Oil-Rite Corp.
Description: body of the vent plug is brass and has a 3/8" Male NPT. The vent allows air to communicate freely through a 40 micron cellulose filter. It is 1 1/16” in height and has a 3/4” hex. To remove and clean the filter, simply unscrew the hex cap on top. A cost-effective replacement
- NPT Thread: 3/8 NPT
- Features: Other, Threaded, Vented
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a
- Valve Size: 0.75 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Media Temperature: 40 to 100 F
-
Supplier: Fastener SuperStore, Inc.
Description: 5/32 X 3 X 3/4 (4-40) Round Handles / Internal Thread / Aluminum Steel and Brass may be available upon request.
- Height: 0.75 inches
- Center Spacing (Two-point Handles Only): 3 inches
- Bore Diameter: 0.112 inches
- Handle Material: Metal
-
Supplier: DigiKey
Description: "Hex Spacer Threaded M4 Nylon, Brass Insert 1.575"" (40.00mm) Black"
- Type & Shape: Hex, Standoff
- Metric Size: M4
- Material: Nylon (Polyamide)
-
Supplier: Lapp Tannehill
Description: 0.472 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.354 CLAMPING RANGE (MM) : 4.5 - 9 OVERALL LENGTH (IN) : 1.496 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.177 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: 0.276 BODY MATERIAL : Nickel-plated brass COLOR : Metallic CLAMPING RANGE (IN) : 0.177 - 0.354 CLAMPING RANGE (MM) : 4.5 - 9 OVERALL LENGTH (IN) : 1.229 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.788 DYNAMIC TEMPERATURE RATING : -13°F to
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.177 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: COLOR : Metallic CLAMPING RANGE (IN) : 0.157 - 0.394 CLAMPING RANGE (MM) : 4 - 10 OVERALL LENGTH (IN) : 1.26 BUSHING : CR INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.787 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING :
- Mounting Size: 0.4330711 inch
- Opening Diameter: 0.157 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Radwell International
Description: COUPLING INSERT, 1/4 BSPT, VALVED, CHROME PLATED BRASS, THREAD MOUNT, 250PSI, -40 TO 180 DEGREE F . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zurn Industries LLC
Description: brass threaded inserts to accept grate securing screws Fits over 3" and inside 4" schedule 40 DWV pipe 4 1/4" Round, stainless steel, slotted strainer
- Connection Size: 3 to 4 inch
- Drain Type: Floor Drain
- Body Material: PVC
-
Supplier: Lapp Tannehill
Description: RANGE (MM) : 53 - 63 OVERALL LENGTH (IN) : 4.137 BUSHING : Special Elastomer INSERT : Polyamide LOCKNUT : Not Included WRENCHING FLATS (IN) : 3.743 DYNAMIC TEMPERATURE RATING : -13°F to +212°F -25°C to +100°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP
- Mounting Size: 2.9527575 inch
- Opening Diameter: 2.088 inch
- Temperature Range: -40 to 212 F
- Material: Brass
-
Supplier: Allied Electronics, Inc.
Description: Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included
-
Supplier: Allied Electronics, Inc.
Description: Padlocking Continuous Stainless Steel Door Hinge Operating Temperature: –40°C to 130°C (–40°F to 266°F) Impact Index of 6.78 J (5 Ft./Lb.) 10-32 Threaded Brass Inserts Are Provided for Optional Inner Panel or Terminal Kit Mounting, Hardware Is Included
-
Supplier: Allied Electronics, Inc.
Description: Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4
-
Supplier: Allied Electronics, Inc.
Description: Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C
-
Supplier: Reid Supply
Description: steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 4.0 in long Stainless Steel Gear Lever Shaft has
- Handle Length: 4 inches
- Bore Diameter: 0.5630000000000001 inches
- Handle Material: Metal
Find Suppliers by Category Top
Featured Products Top
-
Reliable Venting for Battery Pack Protection The MIV-40MAEX Metal Battery Pack Vent Valve is engineered to ensure the safe operation of battery (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
PEM® TMSO4™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less.
(read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Unlike fixed and unyielding joining methods, such as adhesives or rivets, the inserts ultimately offer the capability to disassemble and re-attach plastic components easily and quickly without damaging the threads, compromising attachment integrity, or otherwise adversely impacting an assembly. Brass, stainless steel, and aluminum types are available as standard. (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Flexible solutions for post-mold insert installation in thermoplastic and thermoset plastics. SPIROL’s Insert Installation Machines provide a proven foundation for stand (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
of condensate is prevented. Thread sizes: M12 and M40 NBR membrane Water and dirt-proof, IP66 Follow us on: (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
-8 4.5 L/min Hose End -40°C~150°C (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
?leading Threaded Insert offering and complement the existing brass product line, providing customers with greater flexibility in material selection and performance optimization. The four new Aluminum Threaded Inserts Series complete SPIROL’s comprehensive Aluminum Insert portfolio (read more)
Browse Threaded Inserts Datasheets for SPIROL
More Information Top
-
$10-$15 Thread Insert - Fasteners - Grainger Industrial Supply
• Knurled Press Insert , Flush, Brass , Internal Thread Size 4 - 40 , Thread Type Coarse, Length 3/16 In, Drill Size 5/32 In, For Use On Plastic, Installation Press In, No Tool Needed, Package 50 .
-
$35-$40 Thread Insert - Fasteners - Grainger Industrial Supply
• Ultrasonic Insert , Straight, Brass , Internal Thread Size 4 - 40 , Thread Type UNC, Length 15/64 In, Large End Dia.
-
Knife Thread Inserts - Thread Insert - Grainger Industrial Supply
• Knife Thread Insert , Slotted Drive, Brass , Internal Thread Size 4 - 40 , Thread Type UNC, Length 3/8", Drill Size 1/4", For Use on Wood, Package Quantity 50 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46018/367586036-MIT.pdf?sequence=2
The heatsink was designed so that two 4 - 40 brass screws bolted the copper down onto the diode plate through threaded inserts .
-
http://dspace.mit.edu/bitstream/handle/1721.1/45767/318447960-MIT.pdf?sequence=2
A ¼"long 4 - 40 machine screw fastens the cover to the female threaded end of the standoff. This is done with four M3 machine screws passing through holes in the cover into the brass threaded inserts of the box.
-
ATLAS AE938 Pull-To-Pressure Tool Promotes Consistent Performance And Longer Mandrel Life
The tool is uniquely engineered for reliable installation of steel, brass , aluminum, or stainless steel blind threaded inserts , which provide strong threads in thin panel sections where only one side of a panel is accessible for hardware installation. The ATLAS AE938 tool is supplied with gun and unified or metric tooling to install blind threaded inserts from # 4 - 40 through 3/8" or M3 through M10.
-
Mounting Multiple-piece Ensembles for an Exhibit of Plains, Plateau, and Great Basin Attire at The National Museum of the American Indian
These stems were attached to the manne- quin by inserting them into tubes in the neck and … The crown mount was a padded brass strap ring with four bent tabs to support the weight … The stem of the mount, which was made from 4 – 40 threaded brass rod, slid through a clear hole “piercing” in the neck stem and was tightened with a washer and nut, holding the earring securely and unobtrusively (fig. 21).
-
Manufacturing process 4
The Werkstoffe that are applied to the threaded rolling must elongation at break more than 5 % … Are construction and case - hardened steels stainless steels suitable therefore and remuneration steels. By it, the copper, light metals and ferritic casting varieties, like GGG 40 and GTS 35 also serves soft brass [SCHU89,BETH82]. … and tempered state • of spring steels 38 Si 6 to 58 CrV 4 until 1.500 …
-
Robot Building for Beginners
In fact, after drilling the start of a straight hole in brass using the rotary tool, I … A T-handle tap wrench is the tool that makes the internal threads in a hole for … A 4 - 40 taper tap (size 4, with 40 threads per inch) is required to finish the setscrew hole in the coupler. Carefully insert the taper tap into the start of the hole that was already drilled (see Figure …
-
Ohmite - TBH25P22R0JE - Passive Components - Resistors - Allied Electronics
Connector and Crimp Tooling > Insertion and Extraction Tools Standoff, 0.187 Round, Female 0.375 Length, 4 - 40 Thread , Brass .
Indicates content that may require registration and/or purchase.