-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1148407-FS16-400 Category: Transformers>Power Transformers Series: Split Pack™ Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 33.32mm Standard Package: 1 Power - Max: 6VA Weight: 0.44 lb (199.58 g) Voltage
- Category: Signal / RF Transformer
-
Supplier: Vanguard Electronics
Description: Current Sense Transformer, Toroidal SMT, Molded
- Maximum Secondary Current Rating: 10 amps
- Features: Power / Power System / Distribution Transformer
-
-
Supplier: Acme Chip Technology Co., Limited
Description: POWER TRANSFORMER CHASSIS
- Features: Power / Power System / Distribution Transformer
-
Description: PWR XFMR LAMINATED 400VA CHAS MT
- Maximum Secondary Voltage Rating: 14 to 28 volts
- Maximum Secondary Current Rating: 14.3 amps
- Power Rating (VA): 400 VA
- Mounting: Chassis Mount
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 400VA, 1 X 24V; Power Rating:400VA; Secondary Voltages:24V; Current Rating:1A; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 400VA, 2 X 115V; Power Rating:400VA; Secondary Voltages:2 x 115V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABT7 PDU Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 400VA, 1 X 230V; Power Rating:400VA; Secondary Voltages:230V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); Primary RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 400VA, 1 X 115V; Power Rating:400VA; Secondary Voltages:115V; Current Rating:450mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: DigiKey
Description: PWR XFMR LAMINATED 400VA CHAS MT
- Maximum Primary Voltage Rating: 100 to 230 volts
- Maximum Secondary Voltage Rating: 10 to 20 volts
- Maximum Secondary Current Rating: 20 to 40 amps
- Power Rating (VA): 400 VA
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility. Contact
- Power Rating (VA): 16 to 25 VA
- Primary Frequency: 400 Hz
- Features: Power / Power System / Distribution Transformer
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features 115 VAC - 60 Hz. single primary All secondaries are center tapped (C.T.) Open style, 4 hole frame chassis mount. Minimum 6" long leads or copper tabs with holes. Dual bobbin design - no electrostatic shield required. Class B insulation (130 degrees, C). Hi-Pot test of 2,000V RMS. UL listed
- Maximum Secondary Voltage Rating: 18 volts
- Power Rating (VA): 360 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
-
Supplier: Amecon, Inc.
Description: Heavy duty 60Hz toroidal power transformer
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 115 volts
- Maximum Secondary Current Rating: 1.74 amps
- Power Rating (VA): 400 VA
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 800v 400v transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 20 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Features: 10% Output Voltage Tolerance 1500 Volts RMS Isolation Lead Wire Termination Meets NAFTA Requirements
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 406 series transformers have been designed for power use including linear and switch mode applications. Gapped cores will support significant amount of DC so this series is ideal for flyback applications. Recommended frequency of operation is as low as 10 kHz and
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Triad Magnetics
Description: Triad control transformers supply secondary voltages that are commonly utilized in various electronic, electro-magnetic and electrical control conditions. These include such applications as use with relays, solenoids, small motors, speed changers, pumps, heating elements, control valves for
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 144 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 5 VA
- Operating Frequency Range: 50 to 60 Hz
- Standards / Compliance: CSA, UL
-
Supplier: Triad Magnetics
Description: The FP30-400 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 12 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Industrial Control Transformer
-
Supplier: Beckhoff Automation LLC
Description: The SVL1xxx 3-phase measurement system with RJ45 connection enables all three primary conductor voltages to be recorded simultaneously. Thanks to the 333 mV output signals, all instrument transformers can easily be connected via patch cable and also have electronic nameplates that make manual
- Features: Power / Power System / Distribution Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Primary (Input) The input is designed for a 120V, 60Hz power line. Secondary (Output) The output has multiple voltage windings, 20V (10-0-10) at 3A, center tapped. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 20 volts
- Maximum Secondary Current Rating: 3 amps
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Radwell International
Description: POWER TRANSFORMER, 50\60HZ, LAMINATED TRANSFORMER, PRI 115/230VAC, SEC 120V CT/60V,. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 1 A AC secondary current; accuracy class 1; 5 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 1 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 2.5 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Aggreko
Description: 350 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 350,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Power Transformer, Power
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Aggreko
Description: 225 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 225,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: Aggreko
Description: 2500 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 2,500,000 VA
- Transformer Type: High-Voltage Transformer, Power Transformer
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
-
Supplier: Aggreko
Description: 30 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 30,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
Find Suppliers by Category Top
Featured Products Top
-
products. Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power conversion equipment, are desirable in any application requiring additional voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
-Friendly Transformer Premium Efficiency Transformer 5. Custom Voltage Solutions Gain More Attention Global customers require transformers designed for regional electrical standards, including 380V, 400 (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
feedthroughs with threaded copper studs, flanged housings, and heavy-gauge wires. Standard designs support 15kV, with custom options up to 30kV, providing durable, long-term performance for transformer assemblies. In addition, Douglas supports sensor-based condition monitoring by hermetically (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
voltage with DC power could not be easily stepped up or down via a transformer. Despite Edison’s best efforts, these drawbacks were too much for DC to overcome. By the time Westinghouse won a contract to generate power from Niagara Falls in 1896, even Edison’s backer, General Electric (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG Feedthroughs also electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure/vacuum applications. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies
More Information Top
-
400 kV transmission systems in the soviet union
… the excitation, increased inertia constant (this measure is used only for hydro-electric stations connected to the most heavily loaded transmission lines, namely the Stalingrad and Kuibishev stations); the reduction of the reactance of 400 kV power transformers and the use of …
-
Investigation of online detected partial discharges in power transformer
On a 400 kV Power Transformer .
-
Determination of the residual fluxes when de-energizing a power transformer / comparison with on-site tests
Indeed, this station presents risks of stresses when energizing the 15.5kV / 400kV power transformers , about 600 times per year.
-
CR4 - Thread: Transformers-minimum value of tan delta
What is the minimum tan delta value needed to put a 400kV power transformer into service?
-
Acoustic measuring of partial discharge in power transformers
The proposed equipment has been used in the evaluation of one hundred 230 kV through 400 kV power transformers .
-
Life prediction of a full-scale transformer winding insulation through statistical analysis of AC voltage endurance test data
The insulation samples studied were taken from the windings of a 590 MVA/ 400 kV power transformer .
-
IEEE Recommended Practice for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors - Redline
[B65] Hettiwatte, S. N., et al., “De-noising of Partial Discharge Signals Detected at a 400 kV Power Transformer ,” International Symposium on High Voltage Engineering, paper P.02.11, Delft, Aug. 2003.
-
Aging of oil-impregnated transformer insulation studied through partial discharge analysis
Samples were taken from a new 590 MVA/ 400 kV power transformer , which failed in the factory tests.
-
Life prediction for epoxy resin insulated transformer windings through accelerated aging tests
The test samples were taken from a 590 MVA/ 400 kV power transformer .
-
Determination of source voltage from audible corona noise by neural networks
[9] S. N. Hettiwatte, Z. D. Wang, P. A. Crossley, P. Jarman, G. Edwards and A. Darwin, "De-noising of partial discharge signals detected at a 400 kV power transformer ", 13th Int.
Indicates content that may require registration and/or purchase.