-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 4000BTU; Product Range:MHB11 Series; Enclosure Material:Steel; Cooling Capacity:4000BTU; External Height - Metric:260.4mm; External Width - Metric:432mm; External Depth - Metric:535mm; External Width - Imperial:17" RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 4000BTU, 1172W; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm; BTU Cooling Rating:4000 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 4000BTU, GREY; Product Range:Spectracool™; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:726mm; External Width - Metric:432mm; External Depth - Metric:258.6mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONING UNIT, 4000BTU, STEEL; Product Range:Proair; Enclosure Material:Steel; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm RoHS Compliant: No
-
Supplier: EXM Manufacturing Ltd.
Description: GRAY ENCLOSURE FINISH 4000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ4000V MODEL
- Cooling Capacity: 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
Supplier: Accuris
Description: AIR CONDITIONERS, ROOM TYPE 4,000 TO 33,000 B.T.U. PER HOUR
-
Supplier: DigiKey
Description: G28 4000 BTU AC 28.55X16.97X10.1
- Cooling Capacity: 4,000 BTU/hr
- Voltage: 115 VAC
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: nVent Electric
Description: Top-Mount Air Conditioner Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200
-
Supplier: Kooltronic, Inc.
Description: The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with
- Cooling Capacity: 4,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with
- Cooling Capacity: 10,999.999999999998 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The SlimKool Series All-Weather Air Conditioners can be mounted on the exterior of shallow electrical enclosures common in the industry today. Kooltronic SlimKool Series consists of three compact models with a standard width of 11.75 inches, and a standard depth of 15.1 inches, with
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Radwell International
Description: STRATUS AIR CONDITIONER FILTER, WASHABLE, 0.34 IN FILTER DEPTH, 60% FILTER EFFICIENCY, FOR USE WITH 2000-4000 BTU/H TA10 SERIES ENCLOSURE AIR CONDITIONERS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: EXM Manufacturing Ltd.
Description: WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE WITH 4000 BTU AIR CONDITIONER 2500 IQ MODEL
- Type: Electronic and Instrument Enclosures
- Material: Steel
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures Air Conditioner 4000BTU 115V
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1086440-PWS7152A115N4LG Category: Boxes, Enclosures, Racks>Rack Thermal Management Series: PWS Type: Air Conditioning Unit Package: Bulk Specifications: A/C Unit, 5118 BTU Standard Package: 1 Voltage - Input: 115VAC Weight: 46 lbs (20.9 kg) Dimension: 4.53" L x
-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Vortec
Description: clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Pfannenberg
Description: Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: Thermal Edge, Inc.
Description: Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
- Cooling Capacity: 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Weather Resistant
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Rittal North America LLC
Description: Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W and above. Available in the special formats “horizontal” and “flat”.
- Cooling Capacity: 3,684.74923234391 to 5,458.887751620608 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 3,923.575571477311 to 5,629.477993858751 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Pfannenberg
Description: High pressure cutout switch ensures safety by shutting off the compressor in the event of excessive pressure appearing in the refrigeration circuit. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC, 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 2,999.9999999999995 to 5,999.999999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 3,700 to 27,999.999999999996 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Hospital / Medical, Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3141 (NEMA Type 12) indoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically powder
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
How do Medical Gas Testers Simulate the Humidity of the Human Lung? Inside the human respiratory system, inhaled air is rapidly transformed into a warm, moisture-rich gas (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc.
More Information Top
-
Standard-D hydrogen monitoring system, system design description
3.6.2.3 Enclosure Air Conditioner The enclosure air conditioner used is a side-mount air conditioner rated at 4000 Btu /hr.
-
KA4C4HTR - Kooltronic - Air Conditioner | Galco Industrial Electronics
KA4C4HTR, Kooltronic, Air Conditioner, AIR CONDITIONER , 120VAC, 4000BTU 20"Hx17"Wx10.25"D HORIZONTAL MOUNT COMPACT SERIES .
-
K2A4C4NP33L - Kooltronic - Air Conditioners | Galco Industrial Electronics
K2A4C4NP33L, Kooltronic, Air Conditioners, Air Conditioners, AIR CONDITIONER , 240V, 4000BTU N12, W/EMI/RFI SUPPRESSOR 32.88"Hx12.50"Wx9.5"D, 230/200V RATE .
-
Shopping In Generators & Air Compressors - Big Bruin
… accessible maintenance points. • Runs two or three rooftop air conditioners with power to spare. Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 W. & …
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts.
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts.
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts.
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts.
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts.
-
Shopping In Generators & Air Compressors - Big Bruin
… accessible maintenance points. • Runs two or three rooftop air conditioners with power to spare. Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 W. & …
Indicates content that may require registration and/or purchase.