Products/Services for 4000 BTU Portable Air Conditioners
-
Air Conditioners - (657 companies)...is outside the space, reducing ambient noise. Enclosure units are designed specifically for cooling enclosures that contain electronic equipment. Find additional information about enclosure air conditioners here. Portable air conditioners are built...TypePrecision CoolingIndustry -
Fans and Blowers (industrial) - (1542 companies)...in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial buildings where air conditioning is not feasible or is too costly... -
Enclosure Air Conditioners - (157 companies)...conditioners use either single-phase or three-phase power and vary in terms of cooling efficiency, which is often expressed in kilowatts, tons of refrigeration, or British thermal units (BTU) per hour. Cooling capacity is the capacity of the air... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration... -
Air Handlers - (344 companies)Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing. Air handlers regulate and circulate air in HVAC systems. They typically consist... -
Air Purifiers - (286 companies)...are then captured by oppositely-charged metal plates. The plates must be removed periodically for cleaning. Electrostatic air cleaners may be standalone portable units or installed into the ductwork of a furnace or air conditioner.
-
Air Heaters - (380 companies)...heater capacity, flow rate, and energy source. Formulas used to calculate wattage requirements, expected temperature rise and required air flow: Image Credit: BTU Electric Heaters. Maximum Operating or Sheath Temperature. Maximum operating temperature...
-
Air Compressors - (1121 companies)...or single-phase electricity. Larger, commercial and industrial units often use three-phase power at 208 V, 230 V, or 460 V. Mobility. In terms of mobility, portable air compressors feature wheel, casters, or self-contained trailers. Vertical air compressors...
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Condition Monitors and Fault Detectors - (99 companies)Condition monitors and fault detectors find faults in mechanical, electrical, optical or other systems before a system failure condition occurs. An example of a fault in an electrical system is an arching circuit breaker. An example of a fault...
Product News
-
bisco industries
Indoor/Outdoor Enclosure Air Conditioners DOWNLOAD 3D STEP FILE SPECTRACOOL INSTRUCTION SHEET SPECTRACOOL ENGINEERING SPECIFICATION. Hoffman SpectraCool Indoor/Outdoor Enclosure Air Conditioners at bisco industries. HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more. SpectraCool Outdoor Stainless Steel Model with Heat, G52 12000 BTU 460V. Attractive... (read more) -
Douglas Electrical Components
Air Conditioning & Refrigeration Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from fractional horsepower systems to large industrial chillers and screw compressors. The hermetic terminal seals are built to withstand high-pressure and high-power operating environments while maintaining... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Norlok Technology, Inc.
LetterLok 4000 Fastening Machine With its versatile design and unsurpassed features the LETTERLOK 4000 will reduce your channel letter fastening costs and outperform the competition. Now featuring the SPR tooling option. Self piercing rivet option is ideal for fastening aluminum composite material or poly carbonate. Can be retrofitted to existing Letter Lok 4000. Features Include: Faster cycle times For more production (60 - 80 cycles a minute). Greater capacity Clinches 2" - 10" deep letters. Larger table 30" x 60... (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Air Innovations LLC
AdvancAir® Custom Cleanroom Air Conditioner . Units are assembled for installation either vertically or horizontally, on the floor inside or exterior to the cleanroom, on a mezzanine, or suspended from building structural. ADVANCAIR (R) Custom Room Air Conditioner Technical Capabilities. Temperature control as tight as plus or minus 0.02 oC. Humidification control capable of plus or minus 0.5% RH. Sophisticated process and static pressure controls. Chilled water or DX-based systems. Computer managed system-wide control for the total... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Kaeser Compressors, Inc.
Portable Diesel Air Compressors for Construction Ideally suited for a wide range of applications, Kaeser 's M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy-duty portable compressor in our popular MOBILAIR TM line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air Innovations LLC
Clean Room Air Conditioning (Cleanroom Systems) Air Innovations features an entire division dedicated to the design and manufacture of unitary and custom HVAC systems for cleanrooms and critical environments. In fact, our products are the only fully integrated modular environmental systems specifically created for the cleanroom industry. As with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today. Our... (read more)Browse Air Purifiers Datasheets for Air Innovations LLC -
Air Innovations LLC
ADVANCAIR® – CUSTOM CLEAN ROOM AIR CONDITIONER AdvancAir (R) custom environmental control units for cleanrooms put greater capacity and enhanced performance in a smaller footprint. AdvancAir units are built to your exact specification in a variety of system configurations. Our engineering staff will work with you one-on-one to create a full-sized prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental test chambers. Small scale or full-run production capabilities are available. (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Air Innovations LLC
Explosion-Proof Air Conditioners Case Study configured the explosion-proof air conditioner to provide once-thru air to a single LDCS-PRO coater. The explosion-proof HVAC system was designed for near-continuous operation to ensure a non-condensing environment and to provide thermal stability. The electrical panel, humidifier, and compressor are encased inside the pressurized cavity of the ECU to protect against sparks, to keep out volatile gases, and to remain isolated from other compartments. Key Specifications: Ambient inlet conditions... (read more)Browse Air Conditioners Datasheets for Air Innovations LLC -
Dongguan Sheen Electronic Technology Co., Ltd.
9 kV Thermal Insulation Film for Air Conditioning workaround (thicker insulation + separate thermal pads), simplify assembly, and reduce field-failure risk. SC900FG provided a practical, test-validated path to meeting strict high-voltage and thermal requirements for air-conditioning systems. For design teams evaluating insulation strategies that must balance electrical safety, cooling, and manufacturability, SC900FG is available for sample trials, die-cut options, and application support. Contact our technical team to request samples and validate... (read more)
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6001 - LP5500 - 5500 Watt Portable LP Generator - 6001 Generac LP5500 - 5500 Watt Portable LP Generator - 6001 - Portable Emergency LP Generator A compact and easily maneuverable power solution 389cc Generac OHV Air -Cooled Engine w/ Low Oil Shutdown Splash lubrication provides longer … • Onan RV Cummins Onan QG 4000 Gasoline RV Generator … RV Generator Cummins Onan QG Gasoline powered 4000 watt RV generator. Perfect lightweight, compact and quiet, perfect for travel trailers, truck campers, and folding camping trailers. Runs one air conditioner (up to 13500 Btu ) with a 2000 watt …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6001 - LP5500 - 5500 Watt Portable LP Generator - 6001 Generac LP5500 - 5500 Watt Portable LP Generator - 6001 - Portable Emergency LP Generator A compact and easily maneuverable power solution 389cc Generac OHV Air -Cooled Engine w/ Low Oil Shutdown Splash lubrication provides longer … • Onan RV Cummins Onan QG 4000 Gasoline RV Generator … RV Generator Cummins Onan QG Gasoline powered 4000 watt RV generator. Perfect lightweight, compact and quiet, perfect for travel trailers, truck campers, and folding camping trailers. Runs one air conditioner (up to 13500 Btu ) with a 2000 watt …
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts. • Northern Tool Portable Power Distribution Center - 4 Plug, Model 6508GU .
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts. • Portable Power Distribution Center - 4 Plug, Model 6508GU .
-
Shopping In Generators & Air Compressors - Big Bruin
The included mobility kit allows this portable unit to be wheeled around easily. • Onan RV Cummins Onan QG 4000 EVAP Gasoline RV Generator … Generator Cummins Onan QG EVAP* Gasoline powered 4000 watt RV generator. Perfect lightweight, compact and quiet, perfect for travel trailers, truck campers, and folding camping trailers. Runs one air conditioner (up to 13500 Btu ) with a 2000 watt …
-
PACIFIC NORTHWEST LABORATORY ANNUAL REPORT FOR 1967 TO THE USAEC DIVISION OF BIOLOGY AND MEDICINE. VOLUME II. PHYSICAL SCIENCES. PART 3. ATMOSPHERIC SCIENC...
Portable Laboratory Floor Plan A stable ambient counting room temperature is provided by a 15,000 Btu commercial air condition- ing unit equipped with 4000 W of Room cool- ing is supplied by the air con- ditioner on demand from a thermo- stat located in the air condition- ing unit.
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts. • Kohler PRO5.4DES - 4700 Watt Portable Diesel Generator (50 State Model) - PRO5.4DES .
-
Shopping In Generators & Air Compressors - Big Bruin
• Will operate with three 15000 Btu air conditioners and an additional load of up to 4000 watts. • Kohler PRO5.4DES - 4700 Watt Portable Diesel Generator (50 State Model) - PRO5.4DES .
-
Shopping In Generators & Air Compressors - Big Bruin
Westinghouse 10520 - Portable Generator: Westinghouse Generators 5,500-Watt Gasoline Powered WH5500 Shop for Outdoors at The … … nbsp; • Easy, accessible maintenance points. • Runs two or three rooftop air conditioners with power to spare … … operate with three 15000 Btu air conditioners and an … … load of up to 4000 W. & …
-
Shopping In Generators & Air Compressors - Big Bruin
Cummins Onan RVQG4000 - RV QG4000 - 4.0kW RV Generator (Gasoline) - RV QG 4000 Cummins Onan RV QG4000 - 4.0kW RV Generator (Gasoline) - RV QG 4000 - 4.0 kW Gasoline Powered RV … … power to run a 15,000 BTU AC (30A 1-Pole … … running. Automatically manages up to six residential loads: Four customer-provided power relays can be connected for management of non-essential secondary loads. Two HVAC relays to control two independent air conditioner loads are included. 2 North American AC plug, DC portable power outlet for 12V appliances, AC& DC adapters included Rated …
Indicates content that may require registration and/or purchase.