Products/Services for 40077 Gate Arrays
-
Field-Programmable Gate Arrays (FPGA) - (172 companies)Last revised: October 31, 2024 Reviewed by: Scott Orlosky, consulting engineer Field-programmable gate arrays (FPGAs) are integrated circuits (ICs) that contain an array of logic cells surrounded by programmable I/O blocks. FPGAs contain as many... -
Gate Drivers - (225 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element... -
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes... -
Logic Gates - (220 companies)Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only... -
Focal Plane Arrays - (19 companies)Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system. Focal plane arrays (FPA) are detectors that consist of a linear...
-
RAID Disk Arrays - (51 companies)RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data. RAID disk arrays are redundant arrays of independent or inexpensive disks (RAID) that share one or more RAID controllers and function...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
-
Entry Gates - (291 companies)Entry gates are hinged partitions that allow access to designated areas. They are used in commercial, industrial, and residential applications. Some products are purely functional while others combine security capabilities with decorative features...
-
Industrial Safety Gates - (108 companies)Industrial safety gates are designed to restrict the movement of people and objects through controlled spaces. They move or pivot to an alternative position to provide industrial machine safeguarding. Most industrial safety gates use one-way flow...
Product News
-
McWane Plant and Industrial
Radial Gates Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer 's exact specifications. They provide a light-weight economical gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways. Increased... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Advanced Linear Devices, Inc.
Quad Nanopower P-Channel MOSFET Array The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low power applications and mostly-on operation. Key Features: Unmatched precision-matched gate threshold voltages of -.20V +- 0.02V, expanding I/O signal operating ranges, especially in low-voltage environments. Typical precise offset... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Advanced Linear Devices, Inc.
High-Impedance MOSFET Array for Analog Systems The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features a dual N-channel enhancement mode with matched transistor pairs, which reduces offset voltage and ensures differential thermal response. Key attributes of the device include high input impedance of 1014?, low input capacitance... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
ORAFOL Fresnel Optics GmbH
LN Series Lenticular Arrays For lighting and sensor applicaions LN series lenticular arrays from ROAFOL Fresnel Optics are a lightweight and efficient polymer optics. The variuos standard designs can be trimmed to any required shape and and on request optical coatings can be applied. (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Custom Microlens Arrays for lighting Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility regarding the arrangement, size and pitch of individual lenslets up to array dimensions of 370 mm x 370 mm allow for solutions specifically tailored to your LED light source, including bar lights and ring lights. 1 to 100,000 parts per year possible... (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Avantier Inc.
Microlens Arrays (MLAs) Avantier specializes in the design and manufacturing of high-performance microlens arrays (MLAs) --compact optical components engineered to deliver precise beam shaping, uniform illumination, and exceptional efficiency. Specifications. Diameter. +0, -0.1mm. Surface accuracy. l/2 @633nm or better. Thickness. +-0.2mm. Centration. +-0.04mm. Surface quality. 20-10. Bevel. 0.2mm typical. Material. SK2, BK7, UV-grade fused silica and more. Lens Pitch & Focal Length. Fully Customizable. Custom... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
NDE Professionals Inc.
Ultrasonic Phased Array Inspection Ultrasonic Phased Array technology has revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction. This technology comes from the medical industry and works the same as that experienced during ultrasonic scans of women during pregnancy. The focusing... (read more) -
Remcom (USA)
MIMO and Array Design for 5G throughput performance in a multipath channel model. Together the products ensure a device will work well in its intended environment. Read more about MIMO and Array Design for 5G on Remcom 's website ... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Win Source Electronics
ULN2003AIPWR Motor Driver Array Microcontrollers often lack the current capacity needed to directly drive relays, solenoids, and stepper motors. The ULN2003AIPWR provides a simple and reliable interface between logic circuits and inductive loads, helping engineers reduce design complexity and improve system reliability. 7-Channel Darlington Array for multi-load control. Direct TTL/CMOS Compatibility with integrated input resistors. Built-In Flyback Diodes protect circuits from inductive voltage spikes. Compact TSSOP Package... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics
-
Landolt-Börnstein
Gate wood (5), Journ. e) Special series (vapors). I,40077 .
-
Analytical bulletin of the Committee of Coordination of the Telecommunications of the French Union
… second diode the plate of output of the main flip-flop fi the gate of entr6e of … … tre; 3) the amplifieateurs and s61ecteurs for d6tecteurs of particles, in particular, a protective assembly centers radiations. 40077 .
-
Proceedings of the Seventh International Conference on Management Science and Engineering Management
Ash- gate Pub Limited … correlated noises are commonly encountered in practical systems such as sensor networks, sensor array and sensor monitoring …
-
Frontiers of Mechanical Engineering and Materials Engineering
[1] Yong Xin Gao: Optimum Design of the Gate Structure of Large Vacuum Chamber Based on CAE … Where T is the system kinetic energy, q is the array for the system of generalized coordinates … 40077 .
-
Strong Field Laser Physics
e-ISSN: 1556-1534 ISBN: 978-0-387- 40077 -8 The low-energy chirped pulse is injected into the cavity using a time- gated polarisation device such … … presence of two equally strong, competing pieces in the Hamiltonian leads to an array of unexpected effects …
-
Taurine 6
… Ser-322 by PKC could potentially change the 3-dimensional structure of the gate and block the … The 8,298 genes on the array include 3,559 known genes, 4,611 unknown genes and … … supplied by US Corning Laboratory Services Company, Teklad Test Diets, Madison, Wisconsin, Biological Test Material No. 40077 .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
by north'),(40074,'east by south'),(40075,'east chadic'),(40076,'east china sea'),( 40077 ,'east coast'),(40078 … … 'gastroscopy'),(52725,'gastrostomy'),(52726,'gastrula'),(52727,'gastrulation'),(52728,'gasworks'),(52729,'gat'),(52730,' gate '),(52731,'gate … … 121758,'solanum wendlandii'),(121759,'solanum wrightii'),(121760,'solar'),(121761,'solar apex'),(121762,'solar array '),(121763,'solar …
-
Enhanced boiling heat transfer in horizontal test bundles
gate … bundles consisting of fifteen rows and five columns laid out in equilateral triangular arrays with pitch-to … 40077 .
-
CONCUR 2013 – Concurrency Theory
… shared caches promise a more efficient use of expensive die area than an array of small private … gate two; the first, p ∼clt q, is determined by the ability of the clients p, q … 40077 32805 .
-
Current demands on the diagnosis by chronically myeloid leukemia
The Hochauflösende investigation methods like SNP showed the array that also the size of the deletion has … Only by presence of the so-called gate keeper-mutation by that the amino acid threonine in … + + 43-1-40077-4800, enamel: ulrike.kastner@labdia.at .
Indicates content that may require registration and/or purchase.