-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes the characteristics and effects of using no-break power transfer (NBPT) methods when switching between auxiliary-power unit (APU) and ground-power unit (GPU). The GPU may be: a Point-of-use solid-state frequency
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes field-level procedures to determine if 400 Hz electrical connections for external power may have been subjected to excessive wear, which may result in inadequate disengagement forces.
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes procedures for use in the field to determine if 115/200 Volt, 400 Hz aircraft external electrical power connectors are excessively worn, which may result in the inability of the external power plug to be retained,
-
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes field-level procedures to determine if 400 Hz electrical connections for external power may have been subjected to excessive wear, which may result in inadequate disengagement forces.
-
Supplier: Lineage Power
Description: Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 4 to 50 amps
- DC Output Power: 400 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ValueTronics International, Inc.
Description: Renewable Energy/EV Battery Testing Aerospace & Defense Research and Compliance Labs Server Industry The Preen ADG-S-400-75 is an Economic DC Power Supply, Non-Programmable, with Front control panel. The DC Power Supply includes high power density and high output
- DC Output Power: 30,000 watts
- Type: DC Power Supply
-
Supplier: TDK-Lambda Europe GmbH
Description: The five year warranty GENESYS™ 2U series can deliver power ratings up to 5200W, the highest power density available in a 2U rack size. It offers voltages of up to 600V and currents of up to 600A. Multiple remote programming methods are available including built-in RS232 & RS485 and
- DC Output Voltage: 8 volts
- DC Output Current: 400 amps
- DC Output Power: 3,200 watts
- Type: Programmable Power Supply
-
Supplier: TDK-Lambda Europe GmbH
Description: Suitable for bench or 2U rack mounting, the Z+ is a very compact programmable power supply offering power levels from 200 to 800W, voltages of up to 650V and currents of up to 72A. Multiple remote programming methods are available including built-in USB, RS232 & RS485 and optional LAN,
- DC Output Voltage: 320 volts
- DC Output Current: 2 amps
- DC Output Power: 640 watts
- Type: Programmable Power Supply
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 8.6 Noise (dBA): Acoustic pressure input: 91 Acoustic pressure output: 98 Radiated acoustic pressure: 76 Current (A): 16 Flow rate (l/s): 540 Pressure (hPa): 53 Max. operating temperature (°C): -40/+70 Electrical power (W): 4079 Speed regulation: Single speed Voltage (V): 115/200
- Maximum Air Flow: 1,144.19520177623 SCFM
- Maximum Static Pressure: 21.277583209044316 in H2O
- Maximum Sound Level: 76 to 98 dbA
- Motor Voltage: 115 to 200 volts
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 7.1 Noise (dBA): Acoustic pressure input: 94 Acoustic pressure output: 94 Radiated acoustic pressure: 73 Current (A): 7.5 Flow rate (l/s): 545 Pressure (hPa): 18 Max. operating temperature (°C): -40/+86 Electrical power (W): 1845 Speed regulation: Single speed Voltage (V):
- Maximum Air Flow: 1,154.78960179268 SCFM
- Maximum Static Pressure: 7.226349014392421 in H2O
- Maximum Sound Level: 73 to 94 dbA
- Motor Voltage: 115 to 200 volts
-
Supplier: Henkel Corporation - Electronics
Description: Applications Power supplies Automotive electronics Motor controls Power semiconductors Poly-Pad 400 Downloads Selection Guide Standard Configuration (Metric) Standard Configuration (Imperial) RoHS Certificate Halogen Testing Report SDS English EU SDS Deutsch
- Features: Electrically Conductive, Thermally Conductive
- Industry: Electronics
-
Supplier: Hi-Tech Controls, Inc.
Description: The wide temperature range offered by this cable type makes it especially suited for use in the aviation and aerospace industries, for atomic power stations and in the steel making and chemical industries.
- Rated Voltage: 2,000 volts
- Nominal Outer Diameter: 0.08661422 to 1.0629927 inch
- Operating Temperature: 400 C
- North American (AWG): 1 to 20 AWG
-
Supplier: Win Source Electronics
Description: Manufacturer: Laird-Signal Integrity Products Win Source Part Number: 1029561-CM3322P400R-10 Packaging: Reel - TR Current Rating (Max): 4A Mounting: SMD (SMT) Filter Type: Power, Signal Line Height (Max): 0.093" (2.35mm) Number of Lines: 2 Impedance @ Frequency: 40 Ohm @ 100MHz DC Resistance
- DCR: 0.03 ohms
- Rated DC Current: 4,000 milliamps
- Operating Temperature: -40 to 125 C
- Impedance Range: 40 ohms
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 4 Noise (dBA): Acoustic pressure input: 86.8 Acoustic pressure output: 89 Radiated acoustic pressure: 85.8 Current (A): 5 Flow rate (l/s): 318 Pressure (hPa): 24 Max. operating temperature (°C): +70 Electrical power (W): 1350 Mechanical power (W): 1098 Speed regulation:
- Maximum Air Flow: 673.803841046004 SCFM
- Maximum Static Pressure: 9.635132019189886 in H2O
- Maximum Sound Level: 85.8 to 89 dbA
- Motor Voltage: 115 to 200 volts
-
Supplier: MACOM
Description: MACOM’s power combiners and dividers are used in aerospace and defense, wireless, and wireline communications applications. These devices can also be used for broadband CATV applications. They are available in a variety of connectorized and surface mount packages. Available in subsets
- Frequency Range: 0 to 18,000 MHz
- Divider / Combiner Type: 0º, 180º Hybrid, 90º Hybrid
- 0º Power Divider Division:: 2-Way, 3-Way, 4-Way, 8-Way
- Package Type / Form Factor: Flat Pack (FPAK)
-
Supplier: ELANTAS North America LLC
Description: enamel, impregnating resins, potting compounds, casting resins, conformal coatings, adhesives, and specialty epoxy products used in hi-temp applications used for a number of electrical, industrial, automotive, aerospace and civil applications.
- Use Temperature: 356 F
- Thermal Conductivity: 0.15 to 0.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 172.22222222222223 µin/in-F
- Elongation: 70 %
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Welding Aluminum Our water-cooled Reversing MFDC power supplies are lightweight and can be used in robotic welding of aluminum in a variety of applications in industries, such as: Automotive, Aerospace, Industrial and many other markets. Improved Quality & Reduced Costs
- DC Output Voltage: 650 volts
- Input Frequency: 1,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Spectral Dynamics, Inc.
Description: SD SB Series Pneumatic Shock and Bump Machine The Shock and Bump (SD SB) Series Machines are used to simulate and evaluate the design and destructive testing of components, circuits, hybrids, and complete assemblies. There are 5 standard shock and bump machine test systems available or we can also
- Displacement: 0 to 19.68505 inch
- Peak Acceleration: 2 to 800 g
- Peak Velocity: 177.165354330709 to 413.385826771654 in/sec
- Features: Other, Other Test Mode
-
Description: ISO 1540:2006 specifies the characteristics of electrical power supplied to the terminals of electrical utilization equipment installed in an aircraft. It is intended to support the interface definition for user equipment designed to accept electrical power on a variety of new civil
-
Supplier: CSA Group
Description: ISO 1540:2006 specifies the characteristics of electrical power supplied to the terminals of electrical utilization equipment installed in an aircraft. It is intended to support the interface definition for user equipment designed to accept electrical power on a variety of new civil
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Optimizing Furnace Systems Smaller in size and lighter weight, our water-cooled Power Supplies and Magnetics are used closer to the heat source (close-coupling) in the manufacturing of components for the Automotive, Crystal Growing, Aerospace, Medical and many other
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Transcat, Inc.
Description: current power supply, switching mode power supply (SMPS), module power supply, power adapter, etc. Battery industry, such as various batteries and cell batteries Charger industry, such as battery charger and cell phone charger Power electronic device industry, such
- DC Capacity: 60 amps
- Resistive Capacity: 350 watts
- Power Rating: 350 watts
-
Supplier: Acromag, Inc.
Description: under all conditions, the output operation is “fail-safe.” That is, outputs are always off on power-up and are automatically cleared following a system software reset. Benefits Latched buffers enable the user to read back the output channel registers for verification purposes. Loopback
- Digital I/O Channels: 40 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- User Interface: None
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for
- Primary Frequency Range: 400 to 410 MHz
- Gain: 3 dB
- Polarization: Circular, Other
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for
- Primary Frequency Range: 400 to 410 MHz
- Gain: 7 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for
- Primary Frequency Range: 380 to 400 MHz
- Gain: 7 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power for
- Primary Frequency Range: 400 to 450 MHz
- Gain: 5 dB
- Additional Features: Meets Military / Aerospace Specifications
- Polarization: Other
-
Supplier: Data Device Corporation (DDC)
Description: These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process
- Operating Temperature: -55 to 130 C
- Primary Frequency: 400 Hz
- Output Type: AC
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: ValueTronics International, Inc.
Description: The ML2487A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: Micross Components, Inc.
Description: innovation and unmatched in ability. Micross Hi-Rel Power Solutions’ new 89% efficient, all-hybrid Electronic Power Conditioner (EPC) developed for spacecraft is but one example. Product Offering Standard HiRel converters for military, aerospace and rugged industrial
- Type: DC/DC Converter
-
Supplier: AMETEK Programmable Power
Description: The iX Series II represents a new generation of AC and DC power source that addresses increasing demands on test equipment to perform more functions at a lower cost. By combining a flexible AC/DC power source with a high performance power analyzer, the iX Series II systems are
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Richardson RFPD
Description: This high ruggedness device is designed for use in high VSWR industrial, medical, broadcast, aerospace and mobile radio applications. It's unmatched input and output design supports frequency use from 1.8 to 400 MHz.
- Power Gain: 26.4 dB
- Output Power: 600 watts
- Operating Frequency: 1.8 to 400 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Protocol: T1/CEPT Frequency: 330kHz Data Rate: 420Mbps Sensitivity: 1mV/g Serial Interfaces: I2C, JTAG, SPI, USART
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
Featured Products Top
-
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
empowers customers to address complex design challenges, enhance safety, and gain a competitive advantage in the aerospace and defense industries. Explore the key challenges shaping modern defense system design and how Molex delivers proven MIL-SPEC connectors, cables, flex assemblies, and power supply solutions that perform in the most extreme environments. (read more)
Browse Power Supplies Datasheets for DigiKey -
AVIATION AND AEROSPACE Whenever highest reliability, precision and longevity are required, there is no way around the low-ohmic precision and power resistors from Isabellenhütte. It is not (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
SCHURTER's UL approved IEC TS 62735-1 connector system, GS21 socket-outlet and GP21 plug are rated up to 400 VDC. The GP21 rewireable plug accommodates a cable cross-section of between (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
, or difficult to operate for small-scale dynamic testing applications. The VSA Series Mini Power Amplifiers are engineered specifically for compact precision vibration test systems, providing high (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
If you want to create next-level products in the military and aerospace sector, then you need better power and testing solutions. Only with the right power and test equipment can you respond to the industry’s rising demands with qualified products that meet (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power -
Model 7030400 a 4-way power divider offering high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact package. KRYTAR has used its proprietary design technology to produce a wide assortment of matched-line directional (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Aircraft have their own electric grids to power up everything from avionics equipment to galley coffee makers and passengers’ mobile-device chargers. A typical aircraft power system might nominally run at 115 VAC, 400 Hz, but you can expect to see significant variation in the actual (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Accuracy class: 0.5% F.S. Up to 300 A – 800 V AC Up to 400 A – 1000 V DC measurement Bi-directional active energy measurement kWh Working frequency: DC or 1…400 Hz Fully configurable via Modbus RS485 interface (free software (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Electromechanical power generation for interplanetary space travel beyond low earth orbit
The current state-of-the-art in aerospace power is 400 Hz , 115 V (line-neutral), at either variable frequency or constant frequency.
-
High-voltage and partial discharge testing techniques for space power systems
For high-frequency (>> 400 Hz ) commercial, space and aerospace power electronics, two tests are being modified to establish better electrical insulation integrity: the dielectricwithstand voltage (DWV) test and thepartial discharge (PD) test [10],[22],[27].
-
Comparison of 2 and 4 Pole Generators in Aerospace Applications
ABSTRACT Traditionally aerospace applications have used 400hz 115/200VAC electrical power .
-
Comparison of 2 and 4 Pole Generators in Aerospace Applications
Traditionally aerospace applications have used 400hz 115/200VAC electrical power .
-
Modeling and Analysis of Hysteretic Current Mode Control Inverter
Especially in aerospace ac power system whose line frequency is 400Hz that quite higher than 50/60Hz in civil power network, where high power quality and efficiency could be achieved with low switch frequency.
-
A novel control circuit for aircraft power supply using soft-switched inverter
Generation and distribution of 400 Hz power has hitherto been recognized as the accepted aerospace standard for applications requiring power installation exceeding several tens of kVA.
-
Soft-switching in aircraft power conversion systems
Generation and distribution of three-phase/ll5 Vphau/ 400 Hz power has hitheno been recognised as the accepted aerospace standard for applications .
-
A ground power unit based on paralleled interleaved inverters for a More-Electric-Aircraft
[12] SAE- Aerospace Recommended Practice: Ground Equipment— 400 Hz Ground Power Performance Requirements, ARP5015, 1996-06.
-
A new control method for 400-Hz ground power units for airplanes
[2] SAE- Aerospace Recommended Practice: Ground Equipment— 400 Hz Ground Power Performance Requirements, ARP5015, 1996-06.
-
AC Motors
400 Hz is a frequency used largely to power motors for aerospace applications.
Indicates content that may require registration and/or purchase.