-
Supplier: Aggreko
Description: 400 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance.
- Resistive Capacity: 400,000 watts
- Power Rating: 400,000 watts
- Frequency: 50/60 Hz
- Features: Industrial
-
Supplier: Accuris
Description: LOAD BANK, ELECTRICAL 250 kilowatts, 400 Hertz
-
Supplier: Aggreko
Description: 1266 kW Resistive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance.
- Resistive Capacity: 1,266,000 watts
- Power Rating: 1,266,000 watts
- Frequency: 50/60 Hz
- Features: Industrial
-
-
Supplier: Aggreko
Description: 6 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance.
- Frequency: 50/60 Hz
- Features: Industrial
- Configuration: Portable
- Load Bank Type: Reactive, Resistive
-
Supplier: Aggreko
Description: 3.3 MVA Resistive/Reactive Load Bank - The reliability and practicality of load bank rentals for power system testing can prevent the risk of costly power failures and maximize efficient production during routine maintenance.
- Frequency: 50/60 Hz
- Features: Industrial
- Configuration: Portable
- Load Bank Type: Reactive, Resistive
-
Supplier: Accuris
Description: Load Bank, Electrical 250 kilowatts, 400 Hertz
-
Supplier: ValueTronics International, Inc.
Description: a multi-channel modular programmable electronic load system. Six different modules of programmable DC loads ranging in power from 200 W to 600 W provide users the flexibility to test a wide range of power sources from multi-output AC/DC power supplies to batteries, fuel cells, and
- Load Bank Type: DC, Programmable
-
Supplier: Transcat, Inc.
Description: wide voltage and current range, 0 to 500 V, 0 to 120 A Support for up to 4 modules/8 channels or 8 modules/16 channels with mainframe extension Transient mode up to 25 kHz Synchronous Load on/off function Adjustable slew rate in CC mode Standard LAN, GPIB, USB, and RS-232 interfaces with
- DC Capacity: 60 amps
- Resistive Capacity: 400 watts
- Power Rating: 400 watts
- Load Bank Type: DC
-
Supplier: Transcat, Inc.
Description: Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. It can be
- DC Capacity: 60 amps
- Resistive Capacity: 350 watts
- Power Rating: 350 watts
-
Supplier: Transcat, Inc.
Description: Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. It can be
- DC Capacity: 40 amps
- Resistive Capacity: 200 watts
- Power Rating: 200 watts
-
Supplier: RS Components, Ltd.
Description: Aim-TTi LD400P Electronic Load
- Load Bank Type: Programmable
- Standards and Certifications: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: such as switches, circuit breakers, fuses and connectors. The Chroma 63800 Loads can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation
- Load Bank Type: DC
-
Supplier: Transcat, Inc.
Description: Simulations Commands are compatible with Kikusui PLZ-4W model. Dynamic(Switching) Function:0.0166Hz ~20kHz Soft Start Function:Off / On(1~200ms, Res:1ms) Adjustable OCP / OVP / OPP / UVP Setting Short Circuit Function Timer function : Elapsed Time of load on Cut Off Time(Auto Load Off
- Resistive Capacity: 1,049.9999999999993 watts
- Power Rating: 1,049.9999999999993 watts
-
Supplier: RIGOL Technologies, Inc.
Description: requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Dynamic Load Performance and Visualization: Learn more with flexible load conditions and on screen waveform graphing View the actual load performance on the front
- Operating DC Voltage: 150 volts
- Load Bank Type: DC
-
Supplier: SEYI America Inc.
Description: Capability ● Standard Attachments Servo System (Servo Motor, Driver, Controller) Safety Brake System Electric Overload Protection Tonnage Monitor Pre-programmed Motion Curves Die Setting Bank(200 Set) 10.4 Inch Full-color Touch Panel Die Height Adjustment Slide Position Adjustment (Handwheel)
- Capacity / Operating Force: 400 tons
- Stroke: 13.779535 inch
- Rate: 40 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Supplier: Tripp Lite by Eaton
Description: 380/400V input, 220/230V output Metered Power Distribution Unit / PDU Visual display with scroll function enables selection of breakered load banks 1-6 for output current reporting in amps, total kW output and PDU input voltage Attached IEC309 32A Red (3P+N+E) 3 phase 380/400V input, 6
- Power Rating: 22,200 watts
- Operating Temperature: 32 to 122 F
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: Tripp Lite by Eaton
Description: Unit (PDU) with built-in web/network interface Attached IEC-309 Red 16A (3P+N+E) 380/400V 3 phase input plug with 3m cord 0U / 178cm vertical form factor supports installation in 2 or 4 post equipment racks 36 total 220/230V outlets (30 C13, 6 C19) arranged in three single phase output load
- Power Rating: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
- Outlets: IEC
-
Supplier: Tripp Lite by Eaton
Description: Unit (PDU) with built-in web/network interface Attached IEC-309 Red 16A (3P+N+E) 380/400V 3 phase input plug with .9m cord 0U / 178cm vertical form factor supports installation in 2 or 4 post equipment racks 36 total 220/230V outlets (30 C13, 6 C19) arranged in 3 single-phase output load
- Power Rating: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
- Outlets: IEC
-
Supplier: Tripp Lite by Eaton
Description: input current level per phase, output current per load bank and per outlet with ±1% billing-grade accuracy, environmental sensor data and network information. It also generates a unique QR code to allow access to the switchable PDU through a mobile device. Features Distributes,
- Power Rating: 27,700 watts
- Operating Temperature: 32 to 122 F
- Frequency: 50 Hz, 60 Hz
- Certifications: CE
-
Supplier: HDT Global
Description: This durable and powerful 60kW Turbocharged Diesel Engine Generator is mounted on a skid base for mid- to long-term operations. As with all HDT generators, built-in shed-on-demand load banks prevent wet-stacking. A 40-gallon fuel tank is included (mounted in base) and a Load
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: HDT Global
Description: The 35kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: HDT Global
Description: The 25kW Generator ECU Trailer (GET) is a rugged and reliable source of power and environmental control for mobile shelter systems. Our HMMWV-towable, trailer-based systems are designed and tested for the most extreme terrain and weather conditions. They automatically shed load banks
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Diesel
-
Supplier: Caterpillar Electric Power
Description: start time and load acceptance, low fuel and oil consumption requiring low maintenance. With reduced complexity of standard modular design and low space requirements between generator sets allows for easy installation. Producing reliable power from 5,520 to 8,290 kWe, each generator set has
- Wattage: 5,520,000 to 8,290,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Caterpillar Electric Power
Description: time and load acceptance, low fuel and oil consumption requiring low maintenance. With reduced complexity of standard modular design and low space requirements between generator sets allows for easy installation. Producing reliable power from 3,085 to 4,630 kWe, each generator set has been
- Wattage: 3,085,000 to 4,630,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Caterpillar Electric Power
Description: start time and load acceptance, low fuel and oil consumption requiring low maintenance. With reduced complexity of standard modular design and low space requirements between generator sets allows for easy installation. Producing reliable power from 11,170 to 14,890 kWe, each generator set has
- Wattage: 11,170,000 to 14,890,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Description: The 74D-160FRLGN-00 is Spectrum Power Management Systems' first DC power strip design emitting a maximum current of up to 60A with a 18.24KVA load capacity. The DC strip features (12) APP 400 VDC receptacles separated throughout 3 individual load banks - each protected by 20A 2
-
Supplier: TelephoneStuff.com
Description: cable - Sine wave output in AC and battery modes - Half load runtime of 24 minutes (375VA / 225 watts) / Full load runtime of 7 minutes (750VA / 450 watts) - Includes 6 NEMA 5-15R output receptacles arranged in 2 switchable single-outlet load banks - Integrated 2
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: watts) and 7 minutes at full load (1000VA/700 watts) - Maintains regulated 120V nominal output during brownouts and overvoltages from 83 to 147V - Includes 6 UPS-supported outlets arranged in 2 individually controllable load banks (2 outlets per bank) that can be powered
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: Borroughs Corporation
Description: Faster parts picking equals less time waiting for customers and tech's • Total Flexibility for shelves either above or below drawer banks • More economical than cabinet HD DRAWER FEATURES • Drawers fully extend to view and access entire contents • Roller bearing suspension for smooth
- Height: 3 to 12 inch
- Width: 36 to 48 inch
- Depth: 18 to 24 inch
- Use: Commercial, Industrial
-
Supplier: SEC America, LLC
Description: lbs *Intermittent Commercial Service Advantages Reliable High MTTF (Mean Time To Failure) Small Footprint Flange Mounted For Quick Installation Line Cord and Load Connectors Supplied Ultra Low Noise Output Applications Battery Charging Powering circuit cards For Communication Banks
- DC Output Voltage: 13 volts
- DC Output Current: 7 amps
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
-
Supplier: TelephoneStuff.com
Description: every manufacturer, providing power condition reporting and enabling Automatic Unattended System Shutdown both locally and across a network. Features: - 3000VA - 2250 Watts - Backup time: 4 minutes runtime with a full load of 3000VA and 13 minutes with a half load of 1500VA - Runtime
- Technology: Line-Interactive
-
Description: normal current continuously; - carrying short-circuit currents for a specified time; - switching of mainly active loads; - switching of no-load transformers; - switching of the charging current of unloaded cables, overhead lines or busbars; - switching of closed-loop circuits; - making
-
Supplier: Visual Sound, Inc.
Description: Crest Audio, Inc. The CA6 power amplifier delivers exceptionally clean, consistent power in a compact, road worthy package that won't break the bank. It offers the sonic superiority and unsurpassed reliability for which Crest is famous, while remaining surprisingly compact and very
-
Supplier: Inductotherm Group
Description: Transistorized Circuitry For Improved Reliability All Statipower® SP18 power supply systems incorporate “Try-Again” circuitry to eliminate nuisance shutdowns caused by voltage transients, ground faults and shorted or arcing loads. Because load current is not used for commutation,
- AC Output Power: 124,000 to 744,000 VA
- DC Output Power: 100,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Cirrus Logic, Inc.
Description: input per channel Headphone driver (LDO4VOUT = 1.8V) 45mW per channel into 16Ω load 22mW per channel into 32Ω load Single-ended or differential (BTL) drive configuration -82 dB THD+N for differential (BTL) drive Integration On-chip DC-DC boost converter, charge-pump and LDOs Flexible
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
In our recent white paper, Programmable Electronic Loads Offer Cooling and (read more)
Browse Electronic Loads and Load Banks Datasheets for AMETEK Programmable Power -
industrial power assemblies. Key Specifications Rated coil voltage: 24 VDC Contact configuration: SPST-NO / 1 Form A Rated resistive switching loads: 60 A at 400 VDC; 100 A at 120 VDC (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Stacking cabinets Need more storage? Consider adding a storage cabinet above your base cabinet. The height-adjustable shelves have a load capacity of 200lb. or 400lb. depending on the width (read more)
Browse Cabinets and Casework Datasheets for Rousseau Metal Inc. -
professional use, each drawer has a load capacity of 400lb.! High-quality polyurethane casters Designed for heavy-duty use, polyurethane-banded casters won't mark floors and make it easier to move cabinets. Available in three types: fixed, swivel or swivel with brake, in 4" or 6 (read more)
Browse Tool Boxes and Tool Cabinets Datasheets for Rousseau Metal Inc. -
available. The 42" railing complies with safety standards. The 30"D floor is fitted with a non-slip mat. Big challenges need big solutions! Rousseau cabinets support 12,000lb. of vertical load and 400lb. per drawer. With Stack & Store, there's no need for a seismic (read more)
Browse Mezzanines Datasheets for Rousseau Metal Inc. -
-filled, hermetically sealed enclosure. Unlike an ordinary PCB relay used for low-current control signals, the G9EA-1-B DC24 is intended for applications involving substantial DC voltage and current. Its published resistive-load ratings include 60 A at 400 VDC and 100 A (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: Load Bank Type for 400hz MG Set
Load Bank Type for 400hz MG Set .
-
CR4 - Thread: MCCB Rating Selection - Incomer - Outgoing Coordination
Next in Forum: Load Bank Type for 400hz MG Set .
-
CR4 - Thread: How Electricity Can Be Generated from Quartz?
Previous in Forum: Load Bank Type for 400hz MG Set .
-
Exsel Dytecna Engineering Limited
Dytecna Power Solutions also offers a range of 50- 400Hz frequency converters and load banks .
-
MCM Engineering Inc
Ground Power Units (GPUs), centralised 400 Hz systems, cables and accessories The range includes centralised 400 Hz systems, 60-400Hz motor generators, PCA units, 400Hz and 28VDC load banks , service pits, engineering services for ground power and PCA equipment and systems.
-
Phase / Generators / Single Phase
Battery Load Units / Load Banks / 50- 400Hz Single- and 3-phase Loads .
-
Phase / Generators / DC
Battery Load Units / Load Banks / 50- 400Hz Single- and 3-phase Loads .
-
Analysis and practical evaluation of an 18-pulse rectifier for aerospace applications
… a nominal power of 6kW and capable of withstanding peak power levels of 30kW for short periods of time, was tested supplied by a 115 V phase voltage, 400 Hz aircraft generator, loaded by a resistive load bank of 3.6 ohms …
-
Failure / Current / Analysis
LB-75-200-3-5-400: 75 kW, 94 kVA at 200 VAC, 3 Phase, 400 Hz , 217 A per phaseEagle Eye's AC Load Banks are the smallest AC load banks in the industry that offer unmatched capacities with rugged durability.
Indicates content that may require registration and/or purchase.