-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 1,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 5,000 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304
- Working Pressure Range: 30 psi
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Bluetooth Dig Pressure Gauge 0 to 400Bar
- Working Pressure Range: 0 to 5,801.508 psi
- Vacuum Range: 300,113.9031999998 torr
- Accuracy: 0.5 ±% FS
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE GAUGE 0 TO 400 BAR, 0.2
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TRANSDUCER, 0-400 BAR GAUGE, 1/
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE TX, 400 BAR GAUGE, OUT 10VDC, I
-
Supplier: HydraCheck Inc.
Description: Pressure gauge has a simple to operate 4 key menu. Pressure gauge range: 0 to 5800 PSI (0 to 400 bar) – Standard in all kits. 0 to 1500 PSI (0 to 103.4 bar) – Standard in 2 & 3 gauge kit. -14.5 to 230 PSI (-1 to 15.8 bar) – Standard in 3
- Working Pressure Range: 0 to 5,800 psi
- Display: Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Delta Controls Ltd.
Description: IP55 Protection for dry execution IP65 Protection for filled execution Pressure Connection Material 316 Stainless Steel Dials White Aluminium with black graduation Pressure Ranges 63mm: -1 – 0 to 0 – 400 Bar 100 and 150mm: -1 – 0 to 0 – 1000 Bar Process connection
- Type: Absolute, Vacuum
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, ANALOGUE, 400BAR, 32VDC; Operating Pressure Max:400bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 2.5" 304SS CASE, 316SS INTERNALS, 400 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The GaugeCalHP is a portable, self contained, hydraulic pressure generator for calibrating pressure gauges, transmitters, sensors, and safety valves. Pressure to 15 000 psi / 1000 bar / 100 MPa Vacuum to -12.5 psi / -0.8 bar / -86 kPa Faster than any
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Chemical, Oil and Gas, Pulp and Paper, Electric Power, Metallurgy, Energy, Food and Beverage, Medical and Health, General Process Industries MDM7000-GP/AP Smart Gauge/Absolute Pressure Transmitter has high precision and excellent long-term stability. The advanced
- Working Pressure Range: 5.801508 to 1,450.377 psi
- Accuracy: 0.1 to 0.2 ±% FS
- Pressure Measurement: Absolute, Gauge
- Media: Gas
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPH 400 is the latest generation of micro-controller-based vacuum gauges combining an ionization sensor after the Bayard-Alpert principle with a robust spiral coil filament Pirani to provide a full range pressure measurement from atmosphere to 5 ∙ 10-10
- Vacuum Range: 0.00000000037593537172142515 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: DigiKey
Description: PRESSURE TRANSMITTER WITH GPS
- Working Pressure Range: 5,801.51 psi
- Accuracy: 0.25 ±% FS
- Measurement Type: Gauge, Sealed
- Features: Temperature Compensation
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPP 400 is the latest generation of micro-controller-based vacuum gauges combining a piezoresistive sensor with a robust spiral coil filament Pirani sensor to provide a full and accurate range of pressure measurement from 1200 to 1 ∙ 10-4 mbar. Gas type
- Vacuum Range: 0.00007502847581974943 to 900.3417095999995 torr
- Accuracy: 0.3 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Busch Vacuum Solutions
Description: The Digital Transmitter DPC 400 is the latest generation of micro-controller-based vacuum gauges combining a cold cathode ionization sensor with a robust spiral coil filament Pirani to provide a full range of pressure measurement from atmosphere to 5 ∙ 10-9 mbar. Fast ignition
- Vacuum Range: 0.000000003751593169454279 to 750.2847579999996 torr
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: KEYENCE
Description: KEYENCE Heavy-Duty Pressure Sensor: GP-M Series • Versatile pressure sensing • Rugged design • Highly visible display The GP-M Series solves a wide variety of applications as it offers the ability to monitor oil, water, and air. This user-friendly, yet innovative, pressure
- Working Pressure Range: 0 to 5,802 psi
- Operating Temperature: -4 to 212 F
- Pressure Connection Size: 0.75 inch
- Features: Alarm Indicator, Analog Current, Instrument, Other, Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 10bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V Degree of protection: IP65 acc. to DIN 40050 IEC 529
- Working Pressure Range: 145 psi
- Accuracy: 0.3 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 100bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V Degree of protection: IP65 acc. to DIN 40050 IEC 529
- Working Pressure Range: 1,450 psi
- Accuracy: 0.3 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 20bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V Degree of protection: IP65 acc. to DIN 40050 IEC 529
- Working Pressure Range: 290 psi
- Accuracy: 0.3 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 200bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V Degree of protection: IP65 acc. to DIN 40050 IEC 529
- Working Pressure Range: 2,901 psi
- Accuracy: 0.3 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors PSD-4; 0 400 bar gauge
- Working Pressure Range: 0 to 5,801.508 psi
- Vacuum Range: 300,113.9031999998 torr
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current
-
Supplier: Swagelok Company
Description: Industrial Pressure Gauge, Adj Pointer, 63 mm, 0 to 400 psi, bar secondary, Lower Mount, 1/4 in. MNPT
- Dial Size: 2.4803163 inch
- Mount: Bottom
- Media: Gas, Liquid
- Type: Gauge
-
Supplier: ValueTronics International, Inc.
Description: bar absolute Resolution: 0.001 psi, 0.0001 bar Accuracy: ± 0.05 % of range Burst pressure: 400 psi, 27 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit display for easy viewing of pressure
- Type: Absolute, Gauge
- Display: Digital
-
Supplier: TE Connectivity
Description: 20 mA Pressure (PSI) : 5801.51 Pressure Accuracy : ±0.5% FSO Pressure Range : 0 - 400 bar Proof Pressure Range : 2X, Min Other Sensor Options : None Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer
- Working Pressure Range: 5,801.51 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Gauge
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 2...400 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier
- Working Pressure Range: 29.00754 to 5,801.508 psi
- Operating Temperature: -40 to 275 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
Supplier: Hy-Lok USA, Inc.
Description: Gauge / Root Valves Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel,
- Pressure Rating: 6,000 psi
- Media Temperature: 1,200 F
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Media: Hydraulic Fluid
-
Supplier: Gems Sensors & Controls
Description: Lengths over 20ft (6.09 m) 316 Stainless Steel Housing Pressures up to 400 psi (27 bar) Temperatures up to 400°F (204°C) Use these Mini SureSite® Level Gauges where space is tight—they feature a diameter of only 1-1/4” (32 mm)! They can replace existing, antiquated
- Measuring Range: 240 inch
- Maximum Operating Pressure: 400 psi
- Material Temperature Range: 300 to 400 F
- Column Height: 240 inch
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s water pressure
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
The ME600 are monolithic gauge ceramic pressure sensors using piezoresistive technology. The Wheatstone bridge is screen printed directly on one side of the ceramic diaphragm (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
ceramic, the ME790 sensors are suitable for nearly all aggressive media. Features 5-400 bar gauge pressure Media compatible Signal conditioning mounted directly on ceramic High linearity and low hysteresis (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Drop • Piston Type Gravity Closing • Flanged • Design Pressure (MRP): 27.6 bar (400 psig) • Rugged; Heavy Duty Applications: • Compressor Discharge Lines (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
evacuation • Range of adjustable settings up to 150 psi • Optional solenoid feature to close valve during defrost • Design working pressure for the (S)ORIT-PI valves is 400 psi (27.6 bar) Applications: (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
shipping o Arr. 1, 4 and 8 o 7 discharge positions o Flanged round discharge o Optional inlet box Volume - to 80,000 CFM (136,000 m3/hr) Pressures - to 110" WG (27,400 Pa) Temperatures - to 800°F (423°C) 10 Sizes - 24 (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
400 Overview: The 400 Series is a versatile family of pressure, differential pressure (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
More Information Top
-
Micro and Smart Devices and Systems
4.3 Testing and Calibration of 400 Bar ( Gauge ) Pressure Transducer Output at Different Temperatures .
-
Effects of intracerebroventricular administration of aminophylline on hyperbaric-induced increase in carotid blood flow
The ~)mwas expressed as a percentage of control values [mean Qm = 1.3 (SEM 0.3) ml" min-i1, i.e. of values measured in helium-oxygen hyperoxic ( 400 mbar) mixture at 1 bar ( gauge pressure ).
Indicates content that may require registration and/or purchase.