-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT Variable Frequency Power Supplyr
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Accuris
Description: POWER SUPPLIES, ELECTRONIC, MODULAR, SERIES STABILIZED, SINGLE PHASE, AC-DC, 50-400 HZ INPUT (45 POUNDS MAXIMUM)
-
Supplier: Accuris
Description: POWER SUPPLIES, ELECTRONIC, MODULAR, SERIES STABILIZED, SINGLE PHASE, AC-DC, 50-400 HZ INPUT (12 POUNDS MAXIMUM)
-
-
Supplier: Accuris
Description: POWER SUPPLIES, ELECTRONIC, MODULAR, SERIES STABILIZED, SINGLE PHASE, AC-DC, 50-400 HZ INPUT (15 POUNDS MAXIMUM)
-
Supplier: Accuris
Description: POWER SUPPLIES, ELECTRONIC, MODULAR, SERIES STABILIZED, SINGLE PHASE, AC-DC, 50-400 HZ INPUT (32 POUNDS MAXIMUM)
-
Supplier: Allied Electronics, Inc.
Description: 0 to +50°C Operating Temperature, ZUP Series Zero Up Programmable Power Supplies The ZUP series are wide range output switching power supplies with laboratory performance. The ZUP series is power factor corrected and operates from worldwide AC voltage range
-
Supplier: Triad Magnetics
Description: Triad’s prepackaged linear wall plug-in power supplies are designed for Commercial and Industrial applications. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product.
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 0.4 amps
- Output Type: AC
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 01.08.2001, POWER SUPPLY, 5 AMP, 115-400V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: The 1602 is a 80 W, 400 V, 0.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features:
- DC Output Power: 80.0000000000003 watts
- Type: DC Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes Customizable frequency from 400 kHz to 60 MHz and power from 100 W to 8 kW Advanced features for control optimization and
- Output Frequency: 0.4 to 60 MHz
- AC Input Voltage: 200 to 208 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 1,500 to 8,000.00000000003 watts
-
Supplier: TelephoneStuff.com
Description: Power supply for Toshiba Stratagy Flash Voice Mail. - INPUT: 120V AC 60Hz 30W - OUTPUT: 18/24 VAC 1000mA - CLASS 2 POWER SUPPLY
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components MTBF to
- DC Output Power: 300 watts
- Type: AC/DC Converter, DC Power Supply
-
Supplier: Inductotherm Group
Description: The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many other induction heating applications. A wide variety of heating coils can be properly
- AC Output Voltage: 400 to 2,000 volts
- AC Output Power: 62,000 to 745,000 VA
- Output Frequency: 0.003 to 0.05 MHz
- AC Input Voltage: 460 volts
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Power factor > 0.9 • BITE Capability • Over Voltage Protection GENERAL SPECIFICATION ¨ 115 V AC 3-Phase @ 400Hz Input (MIL-STD-704A) ¨ Multiple Outputs +280V DC @ 6.4A, +280V DC @ 2.2A, 28V DC @ 7.5A, Outputs isolated from the input ¨ Operating Temperature Range
- DC Output Voltage: 28 to 280 volts
- DC Output Current: 2.2 to 7.5 amps
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
-
Supplier: Deodhar Electro Design P. Ltd.
Description: suitable for all the utility power outlets in almost all the countries. The output AC is of full rated current and is delivered in the voltage range of 135V AC or 270V AC, which is user selectable, using a push switch on the front panel. The PROGRAMMABLE AC SOURCE
- Type: AC Power Source, Programmable Power Supply
-
Supplier: XCEL Power Systems, Ltd.
Description: • Nine Outputs • Output Power 308W • Single PCB Design • BITE Capability GENERAL SPECIFICATION EP1179 - Military Avionics Custom Power Supply ¨ 115V AC 3-Phase @ 400Hz Input ¨ Multiple Outputs ranging from -5V DC @ 27A to ±20V DC @ 1.8A ¨ Operating Temperature Range -55°C to
- DC Output Voltage: -5 volts
- DC Output Power: 308.00000000000034 watts
- AC Input Voltage: 115 volts
- Input Frequency: 400 Hz
-
Supplier: Inductotherm Group
Description: full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without
- AC Output Voltage: 400 to 2,000 volts
- Output Frequency: 0.003 to 0.03 MHz
- AC Input Voltage: 460 volts
- DC Output Power: 25,000 to 300,000 watts
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 Sy - PVC: The high-quality 400 Hz cable for fixed electrical ground power installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400 Sy - PVC cable was developed specifically for fixed electrical
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 Sy - PUR: The high-quality 400 Hz cable for fixed FEGP installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400 Sy – PUR cable was developed specifically for fixed electrical ground power (FEGP)
- Rated Voltage: 115 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: Electromech, Inc.
Description: 1. AC/AC 2. AC/DC Unregulated 3. AC/DC Regulated 4. Linear Power Supplies Characteristics & Attributes • Power: From .1VA To 40VA (Direct Plug-In) From .1VA To 1KVA (DeskTop) • AC Input: 100V or 120V or 240V or International • Frequency: From
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // 30KVA Input 380V 40-70Hz Output 380V 50Hz Three Phase Frequency Converter Power Supply for Belamos Fim-1 Pump
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Amp-Line Corp.
Description: Constant Current Source (Linear AC Power Source / Power Supply): Output Current: specified by customer; 400 watts; Output Frequency: 60 Hz (unless otherwise specified). Custom output range(s) can be order at no additional cost.
- AC Output Current: 0 amps
- Output Frequency: 0.00006 MHz
- AC Input Voltage: 120 to 230 volts
- Input Frequency: 50 to 400 Hz
-
Supplier: ValueTronics International, Inc.
Description: built-in 5-megapixel industrial performance digital camera Includes Fluke Connect® SmartView® Analysis and Reporting Software Accessories: Infrared camera with standard infrared lens AC power supply and battery pack charger (including universal AC adapters) Two rugged lithium
-
Supplier: Gefran
Description: changes • Significant cost-effectiveness with the single power supply system • Elimination of uneconomical conventional braking systems and braking resistors The AFE200 range has power ratings of 22kW to 1.2MW for three-phase power supplies of 400VAC to 500VAC. Ease of
- Rated Power: 21,999.99999999997 to 1,199,999.999999997 watts
- Supply Voltage (AC): 380 to 500 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PCB MOUNT, 2.4X4", INPUT 115VAC 400HZ, OUTPUT 28V 18A, 504W (UN THREADED) ROHS COMPLIANT: YES
-
Supplier: Huntec, Inc.
Description: TC-400R8A 400W ATX Mini Redundant, With 2 AC input, EPS SpecificationPOWER RANGE: 400W INPUT VOLTAGE: 100~132VAC / 200~264VAC FREQUENCY: 47~63Hz OUTPUT VOLTAGE: 10A/6A +3.3V AND +5V OUTPUT: MAX 180W EFFICIENCY:65% AT FULL LOAD OPERATING TEMPERATURE: 0 to 50C STORAGE TEMPERATURE: -20 to 70C
- Type: Computer Power Supply
-
Supplier: Newark, An Avnet Company
Description: AC-DC, PCB MOUNT, 2.4X4", INPUT 115VAC 400HZ, OUTPUT 28V 18A, 504W (M3 THREADED) ROHS COMPLIANT: YES
-
Supplier: Transcat, Inc.
Description: Fluke Connect® system, and attaching them to an asset record or work order Each Unit Includes standard infrared lens AC power supply and battery pack charger (including universal AC adapters) two rugged lithium ion smart battery packs USB cable HDMI video cable 4 GB micro SD
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Xoxide
Description: Power Supply at 20%, 50%, or 100% load. Thanks to it's two patented technologies, the SpeedGuard and the AirGuard, this Enermax PSU is one of the quietest components that ever existed. SpeedGuard allows the internal fan to operate only at 400 to 500 RPM when the PSU is under 50% load,
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT 3 Phase Variable Frequency Converter VFD 50hz to 60hz 15KVA 45KVA 100KVA
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Coilcraft, Inc.
Description: The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of kHz up to 5+ MHz. These inductors feature a wider range of inductance values and improved Irms current
- Inductance Range: 0.04 microH
- DCR: 0.00078 ohms
- SRF: 770 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Newport MKS
Description: The 1601FS-AC Silicon Optical Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The wavelength range is 320 to 1000 nm. For mounting it has an
- Receiver Rise Time: 0.4 ns
- Bandwidth: 0.03 to 1,000 MHz
- Operating Temperature: 50 to 95 F
- Features: Other
-
Supplier: Newport MKS
Description: The 1601FC-AC Silicon Fiber-Optic Receiver is used for experiments requiring up to 1 GHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The Silicon detector wavelength range is 320 to
- Receiver Rise Time: 0.4 ns
- Bandwidth: 0.03 to 1,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz Industrial Transformers • High efficiency, excellent regulation and high isolation • Widely used in custom power supplies and industrial power controls • 10 VA to 1300 V A
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 120 volts
- Maximum Secondary Current Rating: 0.08 to 100 amps
- Power Rating (VA): 10 to 1,300 VA
Find Suppliers by Category Top
Featured Products Top
-
The range includes: Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
profile, offer low-noise performance and have Output voltage ratings from 10V to 1500V (and Output current ratings up to 4500A). AC Input options have built-in Active Power Factor Correction (0.94 typical @ rated load) and are offered in a three-phase 208VAC Input (170-265VAC, 47-63Hz) or a (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
Acopian Power Supplies models may be programmed through their voltage ranges by means of external resistance. Models with adjustable current limiting have a constant-voltage/constant-current crossover characteristic, and so may be used as current regulated power supplies (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
400 Hz / 28V DC Airport Cables | Ground Power Supply Cables (GPU & GSE) (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Ground Power Units (GPUs), frequency converters, and aircraft. SAB Bröckskes develops and manufactures 400 Hz cable assemblies specifically for aircraft ground power applications. Instead of supplying (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Power Supply Product 2W and 4W Board Mount Power Supplies Operate from a 90 to 305Vac Input TDK Corporation announces the introduction of the KAS series AC-DC power supplies, rated at 2W and 4W. Accepting a very wide 90 to 305Vac, 47-440Hz input, these (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
bearings for a service life of 35,000 hours or more based on stringent MIL or D0160 avionics standards. Their rugged construction, low noise and high performance characteristics make the 400 Hz and 28 VDC fans ideal for on-board systems: cooling for system displays, power (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The PFC 2K-U5512L is a rugged, industrial quality AC-DC power supply designed for industrial applications requiring redundant operation and active power factor correction (PFC). It delivers up to 2000W continuous output power and features a universal input (95V to 264Vac) with active PFC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Ingeniare. Revista chilena de ingeniería - ELECTROMAGNETIC COMPATIBILITY OF A DC POWER DISTRIBUTION SYSTEM FOR THE ATLAS LIQUID ARGON CALORIMETER
A Common 400Hz AC Power Supply Distribution System for CMS Front-end Electronics".
-
Pentek, Inc. - Pentek Talon high-speed real-time recording system chassis are designed to satisfy the requests of engineers and program managers looking for co...
Every Talon RTX rackmount recorder includes a 600 Watt, 85 – 264 V, 47– 400 Hz AC power supply .
-
http://www.microsemi.com/document-portal/doc_download/14727-high-frequency-resonant-half-bridge
CIRTEM France, in collaboration with the University of Toulouse, has developed a 400 Hz AC power supply of this type, destined for the start-up and maintenance of naval airplanes on aircraft carriers.
-
IECON '82, 1982 Industrial Electronics Society Annual Conference
Microprocessor Control of a 400 Hz AC Power Supply J. Chen, Huazhong Institute of Technology R. Bonert University of Toronto 3.
-
Automatic tube-length gauge
The 400 - Hz ac power supplies significantly enhance the independence of the meter as a whole from an energy standpoint.
-
Device to measure strip tension on cold-rolling mills
The 400 - Hz ac power supplies significantly enhance the independence of the meter as a whole from an energy standpoint.
-
Design and Integration of the Power Management and Generation System for the Dash8/400 Airplane
The study of generally available avionics showed that, in almost all cases, equipment manufactures offered identical equipment with an option of either 28VDC or 400Hz AC input supply power .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8472/1/Porras_Perucho_H_A_Thesis_2013.pdf
Augusta A 109 28 VDC electrical system, using two 30 V 150 A engine-driven starter/generators, and one 24 V 13 AH Ni/Cd battery single phase AC power at 400 Hz supplied by two 115/26 V 250 VA solid-state static inverters …
-
EOST-23 electro-optical surveillance and tracking system
UV camera (replacing monochrome camera); laser rangefinder (replacing monochrome camera); dedicated video monitor; video tracker; hand controller; video recorder; integrated GPS; NTSC and RS-170 interfaces; and power conditioner for 115 V AC / 400 Hz power supply .
-
AgustaWestland (Agusta) A109A
Single phase AC power at 400 Hz supplied by two 115/26 V 250 VA solid-state static inverters.
Indicates content that may require registration and/or purchase.