-
Supplier: Newark, An Avnet Company
Description: INSPECTION MICROSCOPE, LED, 400X; Magnification:400x; For Use With:Fiber Connectors; Light Source:LED; Working Distance:-; Camera Type:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB DIGITAL MICROSCOPE, 25X-400X, 0-40MM; Magnification:25x to 400x; For Use With:High Magnification Applications, Industrial Inspections; Working Distance:40mm; Camera Type:0.3 Mega Pixel; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Eye Loupe 10x Magnification
-
-
Supplier: Newark, An Avnet Company
Description: BINOCULAR MICROSCOPE, STEREO, 21X-135X; Magnification:21X to 135X; For Use With:Ideal for High Magnification Inspection Applications; Light Source:LED; Working Distance:84mm; Camera Type:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Qioptiq
Description: Continuous variation of magnification 2x...8x or 2x...10x Choice between fused-silica or glass entrance lens Continuous variation of exit-beam divergence Wavelengths 355 nm, 532 nm, 633/780/830 nm or 1064 nm Precise scales allow reliable settings and high repeatability Max. exit-beam diameter
- Wavelength: 355 to 1,064 nm
- Magnification: 2 to 10 X
- Diameter / Width: 42 mm
- Length: 166.2 mm
-
Supplier: Optris Infrared Sensing, LLC
Description: Precision High-Resolution VGA Infrared Microscope Camera with 2X Magnification
- Applications: Electronics or Semiconductor Inspection
- Image Source: Thermal or Infrared
-
Supplier: Accuris
Description: MICROSCOPE, OPTICAL: MONOCULAR, FIXED-FOCUS, POCKET-TYPE, BETWEEN 40X AND 60X MAGNIFICATION
-
Supplier: Titan Tool Supply, Inc.
Description: MAGNIFICATION = TOTAL MAGNIFICATION. Electronic Magnification is the Diagonal of the Video Monitor divided by the Diagonal of the CCD Sensor. (Example: 9" Monitor divided by a 1/2" Sensor = 9 divided by .50" = 18X Electronic Magnification.) with a 10X Video Objective,
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Titan Tool Supply, Inc.
Description: The TM-8 and TM-10 Toolmakers High Magnification Microscopes were designed to bridge the gap between the TM-II (Zoom Objective 30X-160X Magnification) Toolmakers Microscope and the Modular Toolscope Single Objective Measuring and Alignment Microscopes. The TM-8 and TM-10 Toolmakers
- Total Magnification: 10 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Cole-Parmer
Description: • Take anywhere on the job - ideal for lab, field, or shop work Small size and rugged carrying case make it easy to take these shop microscopes anywhere! The cast aluminum frame with gray enamel finish measures only 9''H. Wide-field 10x eyepiece features a direct-reading reticle with both inch and
- Total Magnification: 20 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x magnification - Total Magnification: 200 X
- Features: Other
-
Supplier: Cole-Parmer
Description: • Take anywhere on the job - ideal for lab, field, or shop work Small size and rugged carrying case make it easy to take these shop microscopes anywhere! The cast aluminum frame with gray enamel finish measures only 9''H. Wide-field 10x eyepiece features a direct-reading reticle with both inch and
- Total Magnification: 40 X
- Features: Monocular, Other
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Microscopes \x97 Values, tolerances and symbols for magnification
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x magnification - Total Magnification: 500 X
- Features: Other
-
Supplier: Navitar, Inc.
Description: Navitar's Zoom 6000 is a modular zoom lens system offering high contract images and incredible versatility. Configure a system to fit nearly any application. Choose from a diverse selection of body tubes, accessory optics, motorized configurations and lighting techniques. Dynamic
- Lens Type: Objective Lens
-
Supplier: Accuris
Description: Microscope, Optical: Monocular, Fixed-Focus, Pocket-Type, Between 40X and 60X Magnification
-
Supplier: Edmund Optics Inc.
Description: circular one. Mounting our unmounted anamorphic prism pair in the proper orientation will provide magnification ratios from 2:1 - 6:1. Our mounted anamorphic prism pair is tuned to the specific ellipticity of our High Performance Structured Light Laser Diode Modules. Designed at 650nm and
- Surface Flatness: λ/10
- Surface Quality: 20-10 Scratch / Dig
- Prism Type: Anamorphic
- Features: Other Material
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Three Star handheld magnifier is another quality product from Excelta.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Three Star handheld magnifier is another quality product from Excelta.
-
Supplier: CSA Group
Description: ISO 29301:2017 specifies a calibration procedure applicable to images recorded over a wide magnification range in a transmission electron microscope (TEM). The reference materials used for calibration possess a periodic structure, such as a diffraction grating replica, a super-lattice
-
Supplier: Newport MKS
Description: The MVC-60X microscope objective has a 60x magnification, 0.85 numerical aperture, and 0.48 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-60x objective is suitable for use with standard low power visible
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The MVC-4X microscope objective has a 4x magnification, 0.1 numerical aperture, and 15.1 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-4x objective is suitable for use with standard low power visible laser
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The MVC-10X valumax microscope objective has a 10x magnification, 0.25 numerical aperture, and 8.57 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are antireflection coated for the visible spectrum. This MVC-10x objective is suitable for use with standard low power
- Lens Features: Microoptic
- Features: Other
-
Description: ISO 29301:2010 specifies a calibration procedure applicable to images recorded over a wide magnification range in a transmission electron microscope (TEM). The reference materials used for calibration possess a periodic structure, such as a diffraction grating replica, a super-lattice
-
Microscope Lenses and Objectives - 80X Mitutoyo Plan Apo SL Infinity-Corrected Objective -- NT46-400Supplier: Edmund Optics Inc.
Description: illumination applications. For an infinity correction system, a secondary (or tube) lens is required. All stated magnifications are based on a tube lens focal length of 200mm. Mounting thread: 26mm x 0.706mm pitch (36 TPI). M Plan Apo SL Series Super-Long Working Distance for Bright Field
- Magnification: 80 X
- Numerical Aperture: 0.5 NA
- Working Distance: 15 mm
- Field of View: 0.22000000000000003 to 0.30000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: permits them to be used for magnification or low-resolution imaging duties where a large lens is required. Combine 2 or more lenses to produce systems with shorter focal lengths.
- Focal Length: 400 mm
- Diameter / Length: 100 mm
- Diameter: 100 mm
- Center Thickness: 10.000000000000002 mm
-
Supplier: Trelleborg Offshore
Description: Eccospheres®glass microspheres are hollow thin-walled glass microspheres composed of sodium borosilicate glass. To the naked eye they resemble a fine, white, free-flowing powder. However, magnification reveals them to be near perfect spheres.
- Width / O.D.: 0.393701 to 0.6299216 inch
- Dielectric Constant (Relative Permittivity): 1.2 #
- Density: 0.18000000000000002 to 0.22 g/cc
- Diameter: 0.393701 to 0.6299216 inch
-
Supplier: Edmund Optics Inc.
Description: Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate Beamsplitters
- Diameter, Square Side, or Rectangular Length: 25 mm
- Rectangular Width: 38 mm
- Thickness: 3 mm
- Transmission: 30 %
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030", F.O.V of 0.018"
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Rigaku Corporation
Description: All-in-one, compact and reasonably priced evaluation unit It can take x10 magnification radiography It can be used for broad range of inspection, such as blows or cracks of aluminum dye-castings, BGAs or bonding wires of ICs, electronic components and patterns of circuit boards
- X-ray Operating Voltage: 40 to 90 kilovolts
- Features: Material Condition, Other, X-ray Generator / Source
- Instrument Technology: Radiographic / X-ray
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 20X magnification with a 0.40 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification Microscope
- Magnification: 20 X
- Lens Type: Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: 0.75X Auxiliary Lens Attachment for Micro-Zoom Lens Only Decreases magnification, increases field of view< of field the increases and magnification>
-
Description: any fault conditions. Key Features 45µm spot size delivers high resolution images 8.9 mm Focus-to-Object Distance (FOD) enables high magnification High flux output of 70R/min at 11.25W Operating voltage range 40kV - 75kV enables use with wide range of materials Internal circuitry provides kV
- X-ray Operating Voltage: 40 to 75 kilovolts
- Focal Spot Size: 45 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Description: materials <6µm focal spot @ 4W easily resolves 3µm features Max 21µm Focal spot size at 16W over the full range 45kV - 130kV Working Distance of 14mm gives exceptional magnification Cone of Illumination >53 degrees Excellent stability and reliability with fully integrated Digital Control
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 6 to 21 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Description: up and monitoring the target voltage and beam current. Key Features 7µm spot size at 4 watts resolves features as small as 3.5µm Up to 8 watts throughout the range 45kV - 90kV 12 mm Focus-to-Object Distance (FOD) provides excellent magnification Operating voltage range 20kV - 90kV enables use
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 7 to 9 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
Find Suppliers by Category Top
Featured Products Top
-
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
to characterize without a very high-resolution system and optics capable of microscopic measurement. The Microscope Lens provides 5X or 10X magnification of images captured by high-resolution imaging systems to enable design manufacturers to ensure accurate subpixel layouts, shapes, and RGB color (read more)
Browse Datasheets for Radiant Vision Systems -
. Surface quality verified under 10x magnification. Parts are cleaned in DI water ultrasonic bath and packaged in cleanroom-compatible sealed bags. Custom pin tip geometries, chuck groove layouts, and vacuum port configurations can be engineered to match existing chamber designs. Fountyl (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
DEVELOPMENT OF A HIGH-TEMPERATURE VENTED RADIOISOTOPE CAPSULE. VOLUME 3. PRELIMINARY COMPATIBILITY TESTING OF CANDIDATE VENT AND CAPSULE MATERIALS. Final Sum...
Photomicrograph of Cross Section through Platinized Alumina Between Pt-lORh and T-111 After Three Days at 2600°F ( 400X Magnification ) .
-
Silibinin Exerts Sustained Growth Suppressive Effect against Human Colon Carcinoma SW480 Xenograft by Targeting Multiple Signaling Molecules
Quantification of nuclear staining was done by counting brown-positive cells and total number of cells at ten randomly selected fields at 400X magnification .
-
NAVAL
POSTGRADUATE
SCHOOL
SEM of 1200/2-L2-m, 200x and 400x magnification ......................................37 .
-
Characterization of industrial strains of Saccharomyces cerevisiae exhibiting filamentous growth induced by alcohols and nutrient deprivation
The strains were examined microscopically for the presence of altered cells using an optical micro- scope with 400X magnification .
-
Pancratistatin causes early activation of caspase-3 and the flipping of phosphatidyl serine followed by rapid apoptosis specifically in human lymphoma cells
Pictures were taken at 400x magnification .
-
MOLECULAR EVALUATION OF
RIBOSOMAL PROTEIN L9 AND LIPOIC ACID
SYNTHETASE GENES AND IN LUNG AND
APOPTOSIS
( 400X Magnification ) .
-
Effect of progesterone priming on ovarian angiogenic factors during
late follicular and early luteal development
Bright field microscopy at 400X magnification .
-
Accumulation of Particles Near the Core During Repetitive Fiber Connector Matings and De-matings
Images were recorded on a Nikon optical microscope at 100x, 200x, and 400x magnifications .
-
Autofocusing algorithm selection in computer microscopy
By comparing the corresponding entries in Table 2 and Table 3, one can see that accuracy, range, number of false maxima, width, and noise level are almost consistently improved for all the focus algorithms under 100X magnification than under 400X magnification .
-
Increased IL ‐37 in Atherosclerotic Disease could be Suppressed by Atorvastatin Therapy
A. C. E with 100x magnification; B. D. F with 400x magnification .
Indicates content that may require registration and/or purchase.