-
Supplier: Laserglow Technologies
Description: The LRD-0405 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 405 nm and output power levels of <5 mW to 300 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 405 nm
- Laser Power: 5 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: Laserglow Technologies
Description: The LLD-0405 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 300 mW. These 405 nm lasers maintain a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 405 nm
- Laser Power: 5 to 400 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
-
Supplier: Laserglow Technologies
Description: The LRD-0880 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 880 nm, output power levels from 1000 mW to 2.5 W, and a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 880 nm
- Laser Power: 1,000 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s
- Wavelength Range: 405 nm
- Laser Power: 60 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s
- Wavelength Range: 405 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: World Star Tech
Description: COMPACT computer controlled laser system is an integrated laser head and control electronics in a single compact box. USB/RS-232 interface allows the user to set the laser power, temperature and variable laser modulation sequences. COMPACT is specifically designed
- Wavelength Range: 405 nm
- Laser Power: 1 to 300 milliwatts
- Laser Wavelength: Blue
- Laser Type: Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: (±0.1nm) are available. Narrow line width laser diode modules are also available. If you need dual wavelength laser diode systems, those options are available too. Applications: Fluorescence Particle Measurement, Holographic Flow Cytometry Confocal Microscope UV
- Wavelength Range: 520 to 650 nm
- Laser Power: 2 to 5 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules
-
Supplier: Newport MKS
Description: The LPM405-95E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP) 405
- Lamp / Output Power: 0.095 watts
- Features: Specialty / Other
-
Description: MDL-XS laser series, features with integrated electronics, plug and play, good beam profile, miniaturization, standardization of interface advantages of continuous diode lasers. It is the ideal solution for a wide range of applications including life sciences, environmental
- Wavelength Range: 405 nm
- Laser Power: 1 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
-
Description: High stability CW, 405nm diode lasers, are the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. This series laser can be widely used in laser medical treatment,
- Wavelength Range: 405 nm
- Laser Power: 1 to 500 milliwatts
- Operating Voltage: 85 volts
- Operating Temperature Range: 10 to 35 C
-
Supplier: OSI Optoelectronics
Description: The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The
- Wavelength Range: 1,530 to 1,580 nm
- Laser Power: 22,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Beam Divergence: 139.62634015954643 millirad
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,480 nm
- Laser Power: 3,800 milliwatts
- Operating Voltage: 1.7 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,460 nm
- Laser Power: 4,000 milliwatts
- Operating Voltage: 1.6 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: SemiNex Corporation
Description: 4-PIN structure allows for efficient heat dissipation, which enhances the diode's stability and longevity under continuous operation. The inclusion of a photodiode within the same package enables real-time monitoring and feedback control of the laser output, ensuring consistent
- Wavelength Range: 1,550 nm
- Laser Power: 3,300 milliwatts
- Operating Voltage: 1.7 volts
- Operating Current Range: 12,000 milliamps
-
Supplier: Edmund Optics Inc.
Description: the near-infrared in a single platform. Although each laser utilizes one of two technologies, Coherent’s proprietary Optically Pumped Semiconductor Laser (OPSL) or laser diode-based, OBIS Laser Systems feature the same beam parameters in packages that allow
- Wavelength Range: 375 nm
- Laser Power: 16 milliwatts
- Operating Temperature Range: 10 to 50 C
- Beam Divergence: 1 millirad
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: World Star Tech
Description: World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell
- Laser Type: Laser Diodes
-
Supplier: Lumentum Operations, LLC
Description: laser parameters such as output power, pump diode current, and operating hours. Control functions include system interlocks, optical power control, and more. We™ve combined Lumentum continuous-wave diode-pumped solid-state technologies with a precision beam-shaping
- Wavelength Range: 532 nm
- Laser Power: 10 to 50 milliwatts
- Beam Area: 0.6 to 1.9 mm²
- Beam Divergence: 1.2000000000000006 to 7.999999999999993 millirad
-
Supplier: Artifex Engineering
Description: The LIV100 is a powerful pulsed current test system for use in the lab as well as for OEM applications, ideal for Diode characterization at the chip or bar level Quality control of incoming goods OEM We offer this instrument with a variety of end stages covering current ranges from 1A
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system
- Features: Specialty / Other
-
Supplier: Electro Optical Components, Inc.
Description: package combines the 785 and 1064 nm lasers so you can switch to the one that suits your application the best. All lasers (leaded package) require a driver, but many users have or want to design their own driver. If you need a driver for the laser (not laser
- Wavelength Range: 784 to 1,064 nm
- Laser Power: 500 to 600 milliwatts
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
-
Supplier: SemiNex Corporation
Description: TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems
- Wavelength Range: 1,550 nm
- Laser Power: 21,000 milliwatts
- Operating Voltage: 10 volts
- Operating Current Range: 25,000 milliamps
-
Supplier: Edmund Optics Inc.
Description: Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems
- Wavelength Range: 785 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 5 to 6 volts
- Operating Temperature Range: -10 to 48 C
-
Supplier: OSI Optoelectronics
Description: The 905nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The
- Wavelength Range: 895 to 915 nm
- Laser Power: 75,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Beam Divergence: 139.62634015954643 millirad
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Dapra Corporation
Description: EASYMARK Bench-top laser marking package Fully enclosed (Class 1 laser – safe operation) and portable Air-cooled High beam quality in a compact system Diode-pumped Nd:YVO4, 1064 nm wavelength LaserCAD software for creation and execution of marking jobs
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Multimode Fibers with FC/PC Connectors These
- Lamp / Output Power: 0.075 watts
- Features: Specialty / Other
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 633 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: The Photon laser module is a self-contained laser diode module designed as a complete OEM laser solution for industrial, medical and biomedical applications. Lasing wavelengths range from 635nm, 705nm to 850nm, with an elliptical output beam and optical output powers from
- Wavelength Range: 405 to 850 nm
- Laser Power: 0.9 to 85 milliwatts
- Operating Voltage: 2.7 to 6 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible,
- Wavelength Range: 638 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Newport MKS
Description: laser system and the TLB-6800-LN Laser Controller. Heads and controllers can also be sold separately. Custom wavelengths are also available.
-
Supplier: Newport MKS
Description: laser system and the TLB-6800-LN Laser Controller. Heads and controllers can also be sold separately. Custom wavelengths are also available.
-
Supplier: AMS Technologies Ltd.
Description: new 355nm lasers, AMS Technologies addresses a wide range of industrial laser systems for materials processing applications. The applications support as in customer sample runs, collaborations and development work remains the focus for all improvements on our diode pumped
- Wavelength Range: 213 to 1,064 nm
- Laser Power: 350 to 3,200,000 milliwatts
- Pulse Energy: 0.0003 to 30,000 mJ
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: ProPhotonix, Ltd.
Description: Fibre pigtailed laser diodes are suitable for OEM applications ranging from scientific equipment and optical instruments requiring a laser diode light source to visual fibre optic fault locators for communications networks, telecomms systems and instrumentation and
- Wavelength Range: 635 to 850 nm
- Laser Output: Continuous Wave
- Features: Fiber Pigtailed
- Laser Type: Laser Diodes
-
Supplier: OSI Optoelectronics
Description: Reliability Long Life Product Applications Diode Based Medical Systems Diode Pumped Solid State Lasers Analytical Equipment Illuminators Reprographics Laser Initiated Ordnance
- Wavelength Range: 805 nm
- Laser Power: 500 to 7,000 milliwatts
- Operating Temperature Range: -20 to 30 C
- CDRH Classification: Class IV
Find Suppliers by Category Top
Featured Products Top
-
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Equipment: Serves as a reliable light source for various optical instruments and systems USHIO LASER DIODES Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
High power 405nm diode laser fiber-coupled single-mode system with high long-term stability
Fiber-coupled 405 nm diode laser systems are rarely used with fiber output powers higher than 50 mW.
-
Experimental investigation of solid immersion lens lithography
In this paper, a very compact and inexpensive high resolution system using a SIL is introduced and preliminary experimental results are presented using a 405nm laser diode system .
-
Detection of subgingival calculus and dentine caries by laser fluorescence
Thus, a 635 and 405 nm combination laser diode system may be able to provide a more accurate diag- nosis of periodontopathic deposits on invisible root surfaces in periodontal pockets.
-
Digital Exposure System with 405 nm Laser Diode for Printed Circuit Board Manufacturing Industry
Digital Exposure System with 405 nm Laser Diode for Printed Circuit Board Manufacturing Industry .
-
Photoluminescence and photostability investigations of biocompatible semiconductor nanocrystals coated with glutathione using low laser power
Fig. 7 Schematic illustration of the effect of low light intensity on CdSe-GSH QDs system using 405 - nm diode laser with irradiance .
-
A spatial diversity system to measure optical fading in an underwater communications channel
[4] W. C. Cox, “A 1 Mbps Underwater Communication System Using a 405 nm Laser Diode and Photomultiplier Tube,” M.S. thesis, Dept. of Elec. and Comp. Eng., North Carolina State University, Raleigh, NC, 2007.
-
An underwater optical communication system implementing Reed-Solomon channel coding
[6] W. Cox, "A 1 Mbps Underwater Communication System Using a 405 nm Laser Diode and Photomultiplier Tube," M.S. thesis, Dept. of Elec. and Comp. Eng., North Carolina State University, Raleigh, NC, 2007.
-
Technology of Gallium Nitride Crystal Growth
The high-definition DVD systems utilize a 405 nm laser diode to read and write data on an optical disc, and GaN is uniquely suited to address this wavelength for semiconductor lasers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79211/844752821-MIT.pdf?sequence=2
A 1mbps underwater communication system using a 405nm laser diode and photomultiplier tube.
-
Laser diodes in the visible spectral range:GaN-based blue and green laser diodes
… was on the development of 405 nm lasers for optical storage, in particular for the next-generation High-Definition Digital Versatile Discs (HD-DVDs) and in 2004 the first Blu-ray systems using 405 nm InGaN laser diodes entered the commercial markets.
Indicates content that may require registration and/or purchase.