-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 40A, Diode and Rectifier, Single Diodes. This listing
- Tj: -65 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 40A, Diode and Rectifier,
- Tj: -40 C
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 40A, Diode and Rectifier,
- Tj: -40 C
- Features: Other, Rectifier Diode
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier,
- Tj: -40 C
- Features: Other, Rectifier Diode
-
Supplier: Littelfuse, Inc.
Description: The SR70-02CTG consists of four, low capacitance, rail-to-rail diodes that provide protection against ESD and lightning surge events. These robust diodes can safely absorb up to 40A (tP=8/20μs) and repetitive ESD strikes at the maximum level (Level 4) specified in the IEC
- VR: 70 volts
- VBR: 0.7 volts
- CT: 2 pF
- Features: Array, Unidirectional
-
Supplier: ODG (Origin Data Global)
Description: 40V 370mV@1A DFN1610-2 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 40VWM 64.5VC SMA
- VR: 40 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 64.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 794726-SMDJ40A Series: SMDJ Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 40V Current -
- VR: 40 volts
- Tj: -65 to 150 C
- Peak Pulse Power: 3,000 watts
- Clamping Voltage (VC): 64.5 volts
-
Supplier: Micross Components, Inc.
Description: Micross’ discrete rectifier diodes are hermetic, non-cavity, double plug construction with category I metallurgical bonds suitable for operation at temperatures ranging from -65°C to +175°C. This makes them ideal for aerospace, military and industrial applications. Our diodes are
- IF: 250 mA
- VR: 4,000 volts
- trr: 300 ns
- IFSM: 2.5 amps
-
Supplier: Littelfuse, Inc.
Description: capacitance and low clamping voltage makes it ideal for high-speed data interfaces such as 1GbE applications found in notebooks, switches, etc. ESD, IEC61000-4-2, ±30kV contact, ±30kV air EFT, IEC61000-4-4, 40A (5/50ns) Lightning, IEC61000-4-5, 2nd edition, 40A (tP=8/20μs) Low
- VR: 3.3 volts
- CT: 3.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 3A, 40V, SOD-106; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Forward Voltage Max:450mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RBR2VWM40A is low VF high reliability schottky barrier diode, suitable for general rectification.
- VF: 0.62 volts
- IF: 2,000 mA
- VR: 40 volts
- VRRM: 40 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 20A 40V
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Dc Components Win Source Part Number: 1251618-SMCJ40A Manufacturer Homepage: www.dccomponents.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1098299-SMF40A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- Tj: -55 to 150 C
- VWM: 40 volts
- IPPM: 3.1 amps
- Clamping Voltage (VC): 64.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR40NS40A is low VF schottky Barrier Diode, suitable for switching power supply.
- VF: 0.55 volts
- IF: 20,000 mA
- VR: 40 volts
- VRRM: 40 volts
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY DIODE, 1A, 40V, SOD-106; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Forward Voltage Max:400mV; Forward Surge Current:70A; Operating Temperature Max:125°C; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 40volts 5uA 23.3 Amps Uni-Dir
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor USA, LLC
Description: RBR2L40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
- VF: 0.6 volts
- IF: 2,000 mA
- VR: 40 volts
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: Diode Schottky 40V 1A Surface Mount DO-213AB
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY 40V 1A POWERMITE
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 40V 1A DIE
- VF: 0.6 volts
- VR: 40 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: 64.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-202AA (DO-13)
- VR: 40 volts
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 64.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 741820-SMAJ40A-13 Manufacturer Homepage: www.diodes.com Reference case: SMA Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE SBR 40V 3A SMAFLAT
- VF: 0.48 volts
- IF: 45,000 mA
- VR: 40 volts
- IR: 0.4 mA
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 3000W, 40V, DO-214AB (SMC)
- Peak Pulse Power: 3,000 watts
- VWM: 40 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 1A MELF
- VF: 0.55 volts
- IF: 1,000 mA
- VR: 40 volts
- IR: 0.5 mA
-
Description: DIODE SCHOTTKY 40V 1A SMA
- VF: 0.5 volts
- VR: 40 volts
- Features: Other, Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 10A, 40V, 0402; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:460mV; Forward Surge Current:10A; Operating Temperature Max:150°C; No. of Pins:2PinsRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 1A PMDU
- VF: 0.55 volts
- VR: 40 volts
- Features: Other, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 1A 40V DO41 PKG
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 40 A, TO-247; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):40A; Forward Voltage VF Max:800mV; Forward Surge Current Ifsm Max:400A; Operating Temperature RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 2A SMBFLAT
- VF: 0.43 volts
- IF: 2,000 mA
- VR: 40 volts
- IR: 0.22 mA
Find Suppliers by Category Top
Featured Products Top
-
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
The MBRA340T3G Schottky diode from ON Semiconductor is engineered to deliver efficient performance in high-demand applications. With a reverse voltage rating of 40V (read more)
Browse Diodes Datasheets for Win Source Electronics -
capabilities. With a maximum DC blocking voltage of 40V and the ability to handle a forward current of 4A, it offers robust performance for various power management needs. Key Features: Type: Schottky Barrier Rectifier Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
HL85023MG Data Sheet HL85023MG Laser Diode HL85023MG is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
that of the human eye, enhancing backlight adjustment, interior lighting control, and rearview mirror dimming. Designed for harsh environments, it supports an operating temperature range from -40 °C to +110 °C and offers a simple I²C interface with interrupt functionality. Ro (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Connecting Power Supplies in Series
breakdown voltage rating of the supplies. So, for example, don't connect the outputs of three 200 volt supplies in series if their output breakdown voltage rating is 600 volts or less. Second, the output connections for each power supply should have a reverse biased diode wired across them (see