-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Universal Wire Works Inc.
Description: Universal 317L electrodes are slightly higher in alloy content than type 316L, particularly in molybdenum and are used primarily for welding type 317 stainless steel. This electrode is used extensively for resistance to corrosion caused by sulfuric and sulfurous acids. Alloy
- Tensile Strength (UTS, Break): 88,000 psi
- Elongation: 38 %
- Type: Alloy, Stainless Steel (UNS S)
- Features: Austenitic, Ferrous / Iron Based - Any Type, Specialty / Other
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Alloy Steel Single Joints — Solid Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an
- Hub Outer Diameter: 1.25 inch
- Maximum Torque: 5,500 In-lbs
- Material: Alloy Steel
- Joint Type: Single
-
-
Description: components, chemical process equipment, pollution control equipment, ducting, and bellows. Application where low magnetic permeability is required even after severe cold work. DESCRIPTION Nitronic 40® is a versatile austenitic stainless steel that combines high yield strength with good
- Tensile Strength (UTS, Break): 112,000 psi
- Yield Strength (YS): 68,000 psi
- Elongation: 44 %
- UNS Number: 21,900 to 21,904
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 40
- Pitch Diameter: 63.64 mm
- Face Width: 18 mm
- Bore Diameter (if applicable): 12 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 40
- Pitch Diameter: 127.32 mm
- Face Width: 36 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Alloy Steel Single Joints — Bored Hubs Curtis Alloy Steel Joints feature 41L40-grade steel for all forks. Forks of 7/8 inch diameter and larger have induction-hardened bearing areas for strength and durability. The body (hubs) of the joints remain in an
- Hub Outer Diameter: 2 inch
- Maximum Torque: 22,000 In-lbs
- Material: Alloy Steel
- Hub Bore: Bored Hub - Round
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products
- Number of Teeth: 40
- Pitch Diameter: 40 mm
- Face Width: 10 mm
- Length: 15 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened
- Number of Teeth: 40
- Pitch Diameter: 63.66 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: The MSGA & MSGB Ground Spur Gears are made from a chrome-alloy steel and are carburized and ground finished. This results in a high-strength, abrasion-resistant and compact designed Spur Gear. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products
- Number of Teeth: 40
- Pitch Diameter: 40 mm
- Face Width: 10 mm
- Length: 15 mm
-
Supplier: Accuris
Description: BOLTS AND SCREWS, LOW-ALLOY STEEL Heat Treated, Roll Threaded
-
Supplier: KHK USA, Inc.
Description: Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 40 mm
- Face Width: 10 mm
- Length: 20 mm
-
Supplier: Accuris
Description: Pin, Quick-Release, \x92L\x92 Handle, Single Acting, Alloy Steel
-
Description: Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels DESCRIPTION Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium, 4% nickel, molybdenum-free duplex stainless steel. It has similar
- Tensile Strength (UTS, Break): 110,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 30 %
- UNS Number: 32,304
-
Description: manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300
- Number of Teeth: 3
- Material: Carbon / Alloy Steel
- Features: Helical Teeth, Other Metal
- Gear Type: Hypoid Gear, Rack
-
Supplier: KHK USA, Inc.
Description: Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 40
- Pitch Diameter: 120 mm
- Face Width: 30 mm
- Length: 50 mm
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596) 510
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.755 inch
- Thickness / Working Height: 0.058 inch
- Number Size: 3/8"
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: ASME Procedure for Welding Nitronic 40 Stainless Steel Alloy
-
Supplier: Washington Alloy Co.
Description: Specifications AMS 5796B MIL-R-5031B Class 13 (AMS 5795B for Flux-Coated Electrode) Description Washington Alloy L605 is a cobalt base filler metal used for MIG, TIG and plasma arc welding of Haynes? No. 25 to itself or to nickel base or stainless steel alloys. This filler metal
-
Supplier: Flexaust
Description: • Single-ply helically corrugated stainless steel alloy hose with a 4-ply finished seam that is folded flat and crimped for tightness and strength • Light weight & hand bendable allowing for elbows & turns to be formed easily during installation • Self-support construction allows for
- Inside Diameter: 4 inch
- Temperature Range: -400 to 800 F
- Application: Automotive, HVAC
- Specialized Construction: Corrugated, Lay Flat
-
Supplier: Belmont Metals, Inc.
Description: low-carbon steel or aluminum to improve machinability, and as a dense material for fishing sinkers. Bismuth as an alloying element can be used in the production of fusible alloys ( low melting point alloys ) and Bismuth based low temperature solders. Standard and special
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: SAE International
Description: This specification covers an aircraft-quality, low-alloy, heat-resistant steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: SAE International
Description: This specification covers established inch/pound manufacturing tolerances applicable to corrosion and heat resistant steel, iron alloy, titanium, and titanium alloy bars and wire ordered to inch/pound dimensions. These tolerances apply to all conditions, unless otherwise noted.
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 5.25 inch
- Overall Length: 3.5 inch
- ID: 3.37 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Accuris
Description: LEAD ALLOY COATING, HOT DIP (FOR IRON AND STEEL PARTS)
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASTM International
Description: Specification for Seamless Cold-Drawn Alloy-Steel (4 to 6 Percent Chromium) Heat Exchanger and Condenser Tubes
-
Supplier: ASTM International
Description: hardened steel (Grade 41); martensitic stainless steels (Grades 51, 52, and 53); No. 1 precipitation hardened stainless steel (Grade 61); No. 2 precipitation hardened stainless steel (Grade 64); No. 3 precipitation hardened stainless steels (Grades 62 and 63);
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Superior weld performance and enhanced operator appeal ProTech® hermetically sealed packaging Typical Applications Buffer layers and clad steels - overlays on CMn, mild steel or low alloy steels Dissimilar joints - stainless types 410, 304L, 321, and 316L to
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 82,670.9984336023 to 84,121.3668271743 psi
- Yield Strength: 63,091.0251203807 to 63,816.2093171667 psi
- Elongation: 36 to 37 %
-
Supplier: Universal Wire Works Inc.
Description: Universal 90SB-3 and 90SB-3L are 2 1/4 chromium 1 molybdenum alloys for welding on steel of similar composition. These alloys are designed for joints in process piping steam piping systems, boilers or pressure vessels. The 90SB-3L is the same as the 90SB-3 with the exception of
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 78,000 psi
- Elongation: 17 %
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: Reid Supply
Description: standard stainless steels. Resists pitting and most chemicals used in paper, textile and photographic industries. High temperature strength. Non magnetic. Length tolerances are +/-1 in. . Made from Stainless Steel and is 3 ft overall length.
- Overall Width / OD: 0.25 inch
- Overall Length: 36 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Ferrous / Iron Based - Any Type, Specialty / Other
-
Supplier: Corey Steel Company
Description: We have also been distributing metal products for eighty years. Today, we inventory a wide selection of sizes and grades of aluminum and copper alloy products. From cold finished aluminum grades like 2011-T3 to a RoHS compliant extruded product like 6462-T6511, Corey carries all the popular
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: ESAB Welding and Cutting Products
Description: low-alloy steels in the categories of 0.5% Cr - 0.5% Mo, 1% Cr - 0.5% Mo, 1.25% Cr - 0.5% Mo steels. Most grades of these steels are used in power piping, boiler work, castings and forgings Industries Pipeline Power Generation Welding Process Welding-SMAW/MMA (Stick)
- Tensile Strength (UTS): 88,037.36148981858 psi
- Yield Strength: 73,968.78807217047 psi
- Elongation: 29 %
- Approvals / Conformance: AWS
Find Suppliers by Category Top
Featured Products Top
-
-zero temperatures. And unlike many austenitic stainless steels, NITRONIC 50 does not become magnetic when cold worked. High Performance Alloys can make hot rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
strength. Exhibits excellent resistance to carburization, oxidation and nitriding atmospheres. The alloy is dual certified and combines the properties of both forms. HAYNES ® alloy 25 (L605) (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
is available with either a corrosion-resistant continuous strip of 304L or 316L stainless alloys. Type SSL is extra flexible for tight bend applications and is designed for corrosive applications that do not require a jacket. Download the Stainless Steel Sales Guide or email marketing at mktg@electriflex.com to learn more. (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
transition between the normally closed and normally open contacts. The D2S-01L13-F is rated for micro-load switching rather than high-power control. Its gold-alloy crossbar contacts support resistive loads up to 0.1 A at 125 VAC or 0.1 A at 30 VDC, with a (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
pins are available in a variety of lengths and diameters from 3/16 to 1/2 in. nominal diameter and 5mm to 16 mm nominal diameter with shanks made from both 17-4 and 300 series stainless steel. To complement the full stainless steel ball lock pins are also available in alloy steel and (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
production efficiency. Energy costs now represent 25–40% of steel production costs. Carbon border adjustment mechanisms (CBAM) are creating new compliance obligations. Geopolitical instability is disrupting supply chains overnight. And defense, EV and infrastructure markets are demanding custom alloy (read more)
Browse Manufacturing Operations Management Software (MOM) Datasheets for Dassault Systèmes - DELMIA
More Information Top
-
ZASMHBA0002130
Leaded (free-cutting) low- alloy steels 41L40 . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ZASMHBA0002140
Free-machining alloy steels such as 41L40 . . . . . . . . . . . . . . . .
-
ZGMPM2005P089
Wrought free-machining alloy steels Medium-carbon resulfurized 150200 4140 4142Te 4147Te 325375 4140Se 4145Se 4150 Medium- and high-carbon leaded 150200 41L30 41L50 52L100 41L40 43L40 86L20 86L40 41L45 51L32 325375 41L47 Wrought alloy steels Low carbon 4012 4621 4023 4718 …
-
Ferrous metals/Eisenmetalle
… program Tests were undertaken to confirm lhe dramatic reduction of fatigue strength 01 41L40 in marine environments and to obtain Similar Corrosion fatigue data for candidate replacement materials AlSl 41L40 , AlSl 4140, PH 13-8Mo stainless steel , alloy 716 and alloy MP …
-
Alloying: Understanding the Basics
As indicated in Table 15, the machinability rating of the leaded grade 41L40 is 85, while the … Another important factor that can affect the choice of steel for a through-hardening application is the effect of alloying elements added for machinability on the mechanical properties of the steel.
-
ZAUTB2001P123
As indicated in Table 15, the machinability rating of the leaded grade 41L40 is 85, while the … Another important factor that can affect the choice of steel for a through-hardening application is the effect of alloying elements added for machinability on the mechanical properties of the steel.
-
ZASMHBA0001033
Alloy steels containing lead are available and useful. As indicated in Table 6, the machinability rating of the leaded grade 41L40 is 85, while the …
Indicates content that may require registration and/or purchase.