-
Supplier: Newark, An Avnet Company
Description: LED, BLUE, T-1 (3MM), 65MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:65mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
-
Light Emitting Diodes (LED) - Led, Blue, T-1 (3Mm), 15Mcd, 430Nm; Led Color Multicomp Pro -- 87K7046Supplier: Newark, An Avnet Company
Description: LED, BLUE, T-1 (3MM), 15MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:430nm; Luminous Intensity:15mcd; Viewing Angle:60°; Lens Shape:Round RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED, 5MM, BLUE, 350MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:4.9V; Wavelength Typ:430nm; Luminous Intensity:350mcd; Viewing Angle:24°; Lens Shape:Round RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: LED, BLUE, T-1 3/4 (5MM), 150MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.8V; Wavelength Typ:430nm; Luminous Intensity:150mcd; Viewing Angle:16°; MSL:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: LED; Blue Diffused 462nm 1500mcd
-
Supplier: Allied Electronics, Inc.
Description: LED; 22MM 6-CHIP JUMBO 470NM ULTRA SUPER BLUE DIFF LED
-
Supplier: Allied Electronics, Inc.
Description: LED; T-5mm LED 47-nm Ultra Super Blue Clear
-
Supplier: Allied Electronics, Inc.
Description: LED; T-3 mm LED 470nm Ultra Super Blue Clear Lens
-
Supplier: Utmel Electronic Limited
Description: LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R
- Peak Wavelength: 630 nm
- Forward Voltage: 2.1 to 3.1 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 384 milliCandela
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 470 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Heilind Electronics, Inc.
Description: 1717 1W-3W BLUE SMT LED 470NM, FLIP CHIP
-
Supplier: StellarNet, Inc.
Description: SL1-BLUE Excitation Sources Spectral Range - LED dependant, optional white Extensive Life - LEDs have extremely long life Flexibility - user replaceable LEDs take less than a few seconds to replace Small Footprint - only 1.5" x 3" x 3.5" Powered Flexibility - 12VDC
- Lamp Power: 0.5 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 3.5 inch
- Features: LED Lamps
-
Supplier: Laserglow Technologies
Description: (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb 48-hour replacement coverage available for an additional fee on
- Wavelength Range: 480 nm
- Laser Power: 5 to 150 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power (via lockable dial) lab-spec models only LED display showing LD current, laser cavity
- Wavelength Range: 473 nm
- Laser Power: 5 to 1,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life TTL modulation (input via BNC connector) analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity
- Wavelength Range: 457 nm
- Laser Power: 5 to 10,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- LED Color: Blue
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- LED Color: Blue
-
Supplier: Utmel Electronic Limited
Description: 1.64X0.84X1.15Mm Top View Smt Led Ingan 470Nm Blue Water Clear Lens Rohs Compliant: Yes
- Peak Wavelength: 470 nm
- Forward Voltage: 3 volts
- Viewing Angle: 75 degrees
- LED Type: Blue
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Typical Voltage (vf) : 3.0-3.4 Current (mA): 20 Luminous Intensity (mcd):3500-5000 View Angle (degrees):
-
Supplier: Tri-Tronics Company, Inc.
Description: If Output LED flashes, a short circuit condition exists Amber LED = Illuminates when in the options select mode Yellow LED = Illuminates when action alert is activated. Also indicates when ACT adjusts sensor Light Immunity: Responds to sensor’s pulse modulated light source,
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other EZ-PRO™ models, please see our EZ-PRO™ Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft. Housing Type: DIN Rail Optical Block: None. LED Light Source Blue = 480nm Useful for detecting translucent,
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: DigiKey
Description: Blue 470nm LED Indication - Discrete 3.9V 4-PLCC
- Peak Wavelength: 468 nm
- Forward Voltage: 3.9 volts
- Luminous Intensity: 1,477.5 milliCandela
- Viewing Angle: 30 degrees
-
Supplier: Tri-Tronics Company, Inc.
Description: of 5 selectable options Red LED output indicator – Illuminates when the sensor’s output transistors are “on.” NOTE: If Output LED flashes, a short circuit condition exists. Amber LED – Illuminates when in the options select mode Yellow LED – Illuminates when action alert
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD Blue Water Clear 466nm 18mcd
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063542-HSMN-A430-U50M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.9 V Luminous Intensity: 950 mcd Forward Current: 30 mA Viewing Angle: 30 ° Lens Color: Clear
- Peak Wavelength: 470 nm
- Forward Voltage: 3.9 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 950 milliCandela
-
Supplier: Win Source Electronics
Description: Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 052015-12-21UBC/C430/TR8 Packaging: Reel - TR Color: Blue Mounting: Surface Mount, Right Angle Forward Voltage: 3.8V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 22mcd Lens
- Peak Wavelength: 466 nm
- Forward Voltage: 3.8 volts
- Viewing Angle: 120 degrees
- LED Type: Blue
-
Supplier: Win Source Electronics
Description: Manufacturer: Everlight Electronics Co Ltd Win Source Part Number: 052016-11-21UBC/C430/TR8 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8V Viewing Angle: 60° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 33mcd Lens Style/Size: Round with Flat
- Peak Wavelength: 466 nm
- Forward Voltage: 3.8 volts
- Viewing Angle: 60 degrees
- LED Type: Blue
-
Supplier: Broadcom Inc.
Description: Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. In proportion to the increase in driving
- Peak Wavelength: 468 nm
- Forward Voltage: 1.7 to 2.5 volts
- Forward Current: 70 milliamps
- Viewing Angle: 30 degrees
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371833-42-21UBC/C430/TR8 Category: Optoelectronics - LED Indication - Discrete Package: Tape & Reel Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: Everlight Electronics Co Ltd Product Status: Obsolete Package / Case: 2-SMD, No Lead Supplier
- Features: LED Lamps
-
Supplier: Utmel Electronic Limited
Description: CREE C503B-BAN-CY0C0461 LED, Blue, Through Hole, T-1 3/4 (5mm), 20 mA, 3.2 V, 470 nm
- Peak Wavelength: 470 nm
- Forward Voltage: 3.2 volts
- Forward Current: 30 milliamps
- Luminous Intensity: 11,000 milliCandela
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MARK III models, please see our MARK III Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 4-pin M12 Housing Type: DIN Rail Optical Block: None. LED Light Source Blue = 480nm Useful for detecting
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators LED Assmbly Blue Single Level 430nm
- Lamp Type: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
(continuous wave): 5 W (TS = 25°C) — Typical emission wavelength: 447 nm — Efficient radiation source for cw and pulsed operation — Chip on electrical insulated submount Applications — Electronic Equipment — Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Operating at 110mW power. Applications — Health Monitoring (Heart Rate Monitoring, Pulse Oximetry) — Measurement Levelling — Projection Home LED & Laser — Projection Professional LED & Laser Features (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Characteristics of modulated white LED and their application to electrically controlled spectroscopy
The white light is a photo-chemical process where 430nm blue LED dice is coated in a white phosphorous material and encapsulated in epoxy like a traditional LED.
-
New Ce3+-activated thiosilicate phosphor for LED lighting-synthesis, luminescence studies, and applications.
When BaLa2Si2S8:Ce(3+) phosphor was utilized to incorporate with yellow-emitting (Sr,Ca)2SiO4:Eu(2+) phosphor and red-emitting CaAlSiN3:Eu(2+) phosphor on a 430 nm blue LED chip, a warm white light LED device with color rendering index …
-
Non-contact,
scattering-independent water absorption measurement using a falling stream
and integrating
sphere
To better approximate the standard colour measurement test parameters, the green LED was changed for a gallium nitride 430 nm blue LED .
-
A wireless narrow-band imaging chip for capsule endoscope
The narrow band LED light source comprises six LEDs : three white LEDs for WLI and three 430nm blue LEDs for narrow NBI.
-
TRANSCRIPTIONAL ANALYSIS OF THE UNICELLULAR, DIAZOTROPHIC CYANOBACTERIUM CYANOTHECE SP. ATCC 51142 GROWN UNDER SHORT DAY/NIGHT CYCLES
The culture was illuminated by two LED panels using alternat- ing arrays of orange (640 nm) and blue ( 430 nm ) LEDs , yielding an intensity of 100 lmol photons Æ m)2 Æ s)1 inside the bioreactor (underwater quantum light meter [LI …
-
Fluorimetric determination of copper(II) in aqueous solution using lucifer yellow CH as selective metal reagent
LY–CH absorbs at 430 nm with an emission maximum at 535 nm; it can thus be excited with a blue 430 nm LED .
-
The Large Underground Xenon (LUX) Experiment
In situ PMT gain calibrations are performed with 12 blue ( 430 nm ) LEDs , placed inside the detector.
-
Characterization of the flight CCD detectors for the GOES N and O solar x-ray imagers
Blue ( 430 nm ) LED flat field and defect map.
-
Built-in LED contact lens electrode for S-cone electroretinographic recordings
The cone ERGs elicited by the blue LED ( 430nm ) and red LED (644nm) by different stimulus intensities .
-
White emission from organic and inorganic dyes dispersed polymers excited by GaN blue LEDs
Figure 8: Influence ofthe polymer host matrix on the excitation ofDCM by a GaN blue LED ( 430 nm .
Indicates content that may require registration and/or purchase.