-
Supplier: RS Components, Ltd.
Description: SMC K41 DIN 43650 Connector
- Contacts / Poles: 2 Contacts plus Ground
- Connector Style: DIN 43650 Form C
- Features: Other Approvals
-
Supplier: Newark, An Avnet Company
Description: DIN FORM A 43650
-
Supplier: Newark, An Avnet Company
Description: ADAPTER KIT FOR DIN43650 CONNECTOR
-
-
Supplier: OMEGA Engineering, Inc.
Description: The CX5300 Series connectors are made according to DIN 43650/ ISO 4400 standards. They are used as protective electrical enclosures for electrical connections, primarily on pressure transducers and solenoid valves.
- Number of Contacts: 3 #
- Features: DIN Connector
-
Supplier: Newark, An Avnet Company
Description: CANFIELD DIN 43650 A SOLENOID CONNECTOR 2+DUAL GROUND, TRANSLUCENT HOUSING, LIGHT 6-24V AC/DC 50/60 HZ, 15' CABLE, PVC JACKET
-
Supplier: Belden Inc.
Description: GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, M16 Grey Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk Packaging
- Voltage Rating: 24 volts
- Current Rating: 8 amps
-
Supplier: Belden Inc.
Description: GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Black Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk Packaging
- Voltage Rating: 24 volts
- Current Rating: 8 amps
-
Supplier: Belden Inc.
Description: GDM Legacy- 175301-803 (DIN 43650), Form A, 18mm, 2 Pole+Ground (Protective Earth), Translucent Housing, PG11 Grey Gland Nut, PCBA with Red LED, 24V | 8 A, Steel Center Screw, Bulk Packaging
- Voltage Rating: 24 volts
- Current Rating: 8 amps
-
Supplier: binder USA LP
Description: Male connector, DIN EN 175301-803, IP65 protection
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 6 amps
- Connector Style: DIN 43650 Form C
-
Supplier: Radwell International
Description: FIELD WIREABLE SOLENOID VALVE CONNECTOR, 10MM DIN 43650 FORM B MOLDED CONNECTOR, 110 VAC/VDC, 16-12 AWG, ACCEPTS CABLE DIAMETER SIZE 0.24-0.32IN, SURGE PROTECTION, LED INDICATION.. FREE 2 YEAR RADWELL WARRANTY
- Voltage Rating: 110 volts
- Features: DIN Connector
-
Supplier: binder USA LP
Description: Connecting cable magnetic valve connector A male angled connector , IP67
- Maximum Rated Voltage: 24 to 230 volts
- Maximum Operating Current: 4 to 10 amps
- Operating Temperature: -13 to 185 F
- Connector Style: DIN 43650 Form A
-
Supplier: Belden Inc.
Description: 175301-803-B (DIN 43650-B): Male Receptacle Surface Mount, Form B, Contacts: 2+PE, 250 V | 16 A; cURus 1977
- Operating Temperature: -40 to 125 C
- Power Type: AC Power Connector, DC Power Connector
- Device Type: Receptacle / Outlet
-
Supplier: DigiKey
Description: DIN 43650 A CONNECTOR, PG9 GLAND
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated:
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated:
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, Form B 11mm, 250V, 10A, .5-NPT opening
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Connector Style: DIN 43650 Form B
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, Form A 18mm, 250V, 10A, PG9 opening
- Maximum Rated Voltage: 250 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 257 F
- Connector Style: DIN 43650 Form A
-
Supplier: RS Components, Ltd.
Description: Connector DIN43650A-0 A 220VCA/CC VCW
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA Regulated: 1 Vdc to 6 Vdc Regulated:
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through potentiometer Operating
- Working Pressure Range: 50 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Honeywell Test & Measurement
Description: Pressure ranges from 10 in-H2O [0.36 psi] up to 5000 psi Gage and absolute pressure types Higher accuracy to 0.1 %FSS BFSL Multiple output types: 0 Vdc to 5 Vdc, 0 Vdc to 10 Vdc, 4 mA to 20 mA Multiple electrical and pressure connection options Zero adjustment through potentiometer Operating
- Working Pressure Range: 50 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Radwell International
Description: SOLENOID COIL, 110 VAC, 22 WATT, 0.23 AMP, DIN 43650 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID CONNECTOR, FEMALE, DIN 43650C, 15.5MM, W/O LAMP, 6FT CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONNECTOR, LIGHTED, GREEN LED, TRANSLUCENT, DIN 43650 FORM A, WITH CABLE GLAND, FOR 230VAC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: These full featured, high quality electronic timers are designed to control solenoid valves. They are ideal for: autodrain valves, sampling valves, lubrication systems and air dryers. They mount directly on solenoid valves with DIN 43650A Form A connectors. Both models have LED
- Minimum Time Setting: 0.4999999999999998 seconds
- Maximum Time Setting: 0.75 hours
- Operating Temperature: -4 to 125.6 F
- Mounting: DIN Rail Mount
-
Supplier: RS Components, Ltd.
Description: Self-aligning linear position sensors with cylindrical housing. Two spherical ball joints ensure mounting and mechanical drive. Angular movement up to ±30 ° maximum. No variation of electrical output signal outside theoretical electrical stroke. Connector outputs type DIN 43650
- Operating Temperature: -22 to 212 F
-
Supplier: Allied Electronics, Inc.
Description: circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the
-
Supplier: Allied Electronics, Inc.
Description: circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the
-
Supplier: Allied Electronics, Inc.
Description: circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the
-
Supplier: Allied Electronics, Inc.
Description: circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the
-
Supplier: Gefran
Description: The model TDP plug-in display is a universal local display suitable for use with various transmitters. The transmitter must be fitted with an analogue output and a connector in accordance with DIN43650. Type TDP2000 can be delivered for use in hazardous areas. The plug-in display is simply
- Number of Digits: 4
- Features: Adjustable Display, Alarms
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Gefran
Description: to 5 m/s - Working temperature: -30...+100°C - Electrical connections: - PC H 3-pole connector - PC M 4-pole connector to standard DIN43650-ISO4400 - PC B 5-pole connector (DIN43322) - PC F 3-pole screened cable (1 m length) - Life duration: > 25x106 meters or > 100x106
- Measurement Range: 1.968505 to 29.527575 inch
- Accuracy: 0.05 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: NOSHOK, Inc.
Description: The Model 1800 Attachable Loop-Powered Digital Indicator can be fitted to NOSHOK pressure transmitters utilizinga4mAto20mA output signal and the Hirschmann (DIN 43650A) connector. It is simply inserted between the transmitter body and the connector. The indicator is programmable
- Number of Digits: 4
- Analog Input Channels: 1
- Accuracy: 0.2 ± % of Full Scale
- Width: 50 mm
-
Supplier: JORC Industrial LLC
Description: Total Cycle- 4.5 - 90 minutes adjustable Indicators- 6 LED's (only one LED active at any time) Output Connections- Cords with DIN43650A connectors Main Connections- Cord Housing- ABS, fire resistant
- Connection Size: 0.25 inch
- Drain Type: Condensate Drain
- Features: Other
- Shape: Round
-
Supplier: KOBOLD Instruments, Inc.
Description: mA output transmitter. Optional digital indicator, model AUF, plugs directly to the Hirschmann (DIN 43650) plug. This sensor is rugged and all 316 SS construction. Fittings, 1/4†and 1/2†NPT welded to tube, are available for mounting purposes. An adjustable bore-through compression
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
Find Suppliers by Category Top
More Information Top
-
Sell Din-rectangular solenoid valve connector
- DIN 43650 connectors type A, B, C both to be cabled as well as with molded cable .
-
Din-rectangular Solenoid Valve Connector from Dongguan Finecables Co.,Ltd, China
- DIN 43650 connectors type A, B, C both to be cabled as well as with molded cable .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0272.pdf
DIN 43650 Connector .
-
Sell low-friction dynamic air cylinder
• Sell Solenoid valves connectors DIN 43650 .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Quicklub.pdf
1 = square type connector ( DIN 43650 , type A) 1 5 = bayonet plug, 4/3 , DIN 72585-1 2 (V10-V13, V20-V23, H) 6 = bayonet plug, 7/5 , DIN 72585-13) (M08-M23) 7 = bayonet plug, 7/6 , DIN 72585-1 3 (V10-V13, V20 …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_111/QL_pg8-22.pdf
1 = square type connector ( DIN 43650 , type A) 1 5 = bayonet plug, 4/3 , DIN 72585-1 2 (V10-V13, V20-V23, H) 6 = bayonet plug, 7/5 , DIN 72585-13) (M08-M23) 7 = bayonet plug, 7/6 , DIN 72585-1 3 (V10-V13, V20 …
-
http://www.lincolnindustrial.com/Catalogs/_English/03-Quicklub/pg07-19.pdf
1 = square type connector ( DIN 43650 , type A) 1 5 = bayonet plug, 4/3 , DIN 72585-1 2 (V10-V13, V20-V23, H) 6 = bayonet plug, 7/5 , DIN 72585-13) (M08-M23) 7 = bayonet plug, 7/6 , DIN 72585-1 3 (V10-V13, V20 …
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_111/ID%20Code_Pump%20Models%20203.pdf
1 = square type connector ( DIN 43650 , type A) 1 5 = bayonet plug, 4/3 , DIN 72585-1 2 (V10-V13, V20-V23, H) 6 = bayonet plug, 7/5 , DIN 72585-13) (M08-M23) 7 = bayonet plug, 7/6 , DIN 72585-1 3 (V10-V13, V20 …
-
Lumberg Automation / Hirschmann - 932214100 - Rectangular/PCB Connectors - Connectors - Allied Electronics
• Fully interchangeable and intermateable with any DIN 43650 standard connector .
-
Lumberg Automation / Hirschmann - 931970100 - Rectangular/PCB Connectors - Connectors - Allied Electronics
• Fully interchangeable and intermateable with any DIN 43650 standard connector .
Indicates content that may require registration and/or purchase.