-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Motor-Run and Power Supply Capacitors 45µF 440V
- Capacitance Range: 45.00000000000001 microF
- DC Rated Voltage Range (WVDC): 440 volts
- Capacitance Type: Fixed
- Applications: Motors / Motor Starting, Power Supply
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 45 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 46mm Length: 73.5mm Thickness: — Width: —
- Capacitance Range: 45.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302472-SFT44S45K391B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 25 Capacitance:
- Capacitance Range: 45.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 45UF, 1kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):1kV; Capacitor Terminals:Quick Connect; Lead Spacing:- RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: ODG (Origin Data Global)
Description: 22uF 10V 4.5Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 45µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 45.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 45UF 10% 370VAC RADIAL
- Capacitance Range: 45.00000000000001 microF
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
- Mounting Style: Bolt Mounted
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1360555-CS45-F2GA103M-VKA Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -25°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: CS45 Features: High Voltage Package / Case: Radial,
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -25 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307248-SFT44T45-10K391E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 10µF, 45µF Tolerance: ±10% Voltage -
- Capacitance Range: 10.000000000000002 to 45.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM, 45UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 16V 3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 55F, 4.5V
-
Supplier: Richardson RFPD
Description: High capacity DC-Link Capacitor consists of wound metallized polypropylene film, round plastic casing sealed with epoxy. This capacitor is suitable for use in DC filter circuits, Solar Inverter, Industrial Inverter and able to replace electrolytic capacitors. APPLICATIONS
- Capacitance Range: 66.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 45UF, 240V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):240V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.01 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -25 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2700uF 200V Snap-In Aluminum Electrolytic Capacitor Product overview: LLG2D272MELC45 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 2,700.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Accuris
Description: CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM45
-
Supplier: Lingto Electronic Limited
Description: CAP 100F -10% +20% 2.7V T/H
- Capacitance Range: 100,000,000 microF
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Lingto Electronic Limited
Description: CAP-CEILING FAN 4.5UFD
- Capacitance Range: 4.5 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 2200PF 50V X7R 0508
- Capacitance Range: 0.0022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Description: CAP ARRAY
- Technology: Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Description: Capacitors - Horn-Type Electrolytic Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Lingto Electronic Limited
Description: CAP ARRAY 0.033UF 50V X7R 0612
- Capacitance Range: 0.033 microF
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features General Purpose Largest CV Rating in Axial Leaded Capacitors Specifications Capacitance Range: 15 μF to 22,000μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: –10%, +50%; –10%, +75% Voltage Rating: 6.3 WVDC to 450 WVDC
-
Supplier: ISC Sales, Inc.
Description: your application. There are two different types of capacitors which are used in hvac units. The first type is called a run capacitor which is used to maintain a relatively constant voltage supply. The second type is called a start capacitor designed to provide extra torque at
- Capacitance Range: 2 to 100.00000000000001 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
- Technology: Film Capacitors
-
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -25 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340477-CA45A016K226TA Category: Capacitors - Tantalum Capacitors Series: CA45 A Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.130" L x 0.067" W (3.30mm x 1.70mm) Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.