-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237857-SSI-LXR3612GD-450 Category: Optoelectronics>Panel Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 18" (457.20mm) Package: Bulk Voltage: 2.2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.24"
-
Description: nanometers), therefore achromatic waveplate is an excellent choice for applications orienting Tunable laser sources, Femtosecond laser systems, Spectroscopy, and other systems concerning Broadband light sources. Hangzhou Shalom EO offers Achromatic Half Waveplates and Achromatic
- Wavelength Range: 450,000,000 to 650 nm
- Clear Aperture: 18 mm
-
Description: nanometers), therefore achromatic waveplate is an excellent choice for applications orienting Tunable laser sources, Femtosecond laser systems, Spectroscopy, and other systems concerning Broadband light sources. Hangzhou Shalom EO offers Achromatic Half Waveplates and Achromatic
- Wavelength Range: 450,000,000 to 650 nm
- Clear Aperture: 18 mm
-
-
Supplier: Newport MKS
Description: spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with
- Focal Length: 37.8 mm
- Diameter / Length: 25 mm
- Center Thickness: 13 mm
- Edge Thickness: 9.59 mm
-
Supplier: World Star Tech
Description: systems requiring precise and high-power illumination Holography: Suitable for holographic applications requiring coherent light sources Biomedical Instrumentation: Employed in biomedical devices requiring specific wavelength light sources for diagnostics and imaging
- Wavelength Range: 450 nm
- Laser Power: 1,600 milliwatts
- Operating Temperature Range: 70 C
- Laser Wavelength: Blue
-
Supplier: Newport MKS
Description: radiate like 5500-6000 K full radiators with some xenon lines superimposed. The xenon lines dominate between 750 and 1000 nm, but the spectrum is almost featureless through the ultraviolet and visible. Xenon lamps are popular for demanding absorbance and fluorescence applications involving
- Lamp / Output Power: 450 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235031-SI1141-A11-YM0 Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Strip Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Wavelength: 450nm Proximity Detection: Yes Voltage - Supply: 1.71V ~
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984248-KPTD-1608SYCK Packaging: Cut Tape Color: Yellow Length: 800 µm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 450 mcd Forward Current:
- Peak Wavelength: 590 nm
- Forward Voltage: 2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 450 milliCandela
-
Supplier: Weiss Technik North America, Inc.
Description: climate conditioning the specimens in the entire natural temperature and humidity range in a precise and reproducible manner. Within the UV-Global test unit, radiation is effected with special fluorescent lamps in the wavelength range from 290 nm to 450 nm. Weathering tests
- Temperature Control: Cooling
- Features: Windows
-
Description: nanometers), therefore achromatic waveplate is an excellent choice for applications orienting Tunable laser sources, Femtosecond laser systems, Spectroscopy, and other systems concerning Broadband light sources. Hangzhou Shalom EO offers Achromatic Half Waveplates and Achromatic
- Wavelength Range: 690,000,000 to 1,200 nm
- Clear Aperture: 18 mm
-
Description: nanometers), therefore achromatic waveplate is an excellent choice for applications orienting Tunable laser sources, Femtosecond laser systems, Spectroscopy, and other systems concerning Broadband light sources. Hangzhou Shalom EO offers Achromatic Half Waveplates and Achromatic
- Wavelength Range: 690,000,000 to 1,200 nm
- Clear Aperture: 18 mm
- Features: Waveplate / Retardation Plate
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTRAST SENSOR, RECTANGULAR, WHITE LED LIGHT SOURCE, 450 NM - 650 NM WAVE LENGTH, 10-30 VDC, PNP, 10 KHZ SWITCHING FREQUENCY, LIGHT/DARK SWITCHING OUTPUT FUNCTION, 4-PIN M12 MALE CONNECTOR, IP67, (1044400). FREE 2 YEAR RADWELL
-
Supplier: Win Source Electronics
Description: Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063555-HSMU-A100-S4WJ1 Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.2 V Luminous Intensity: 450 mcd Forward Current: 20 mA Viewing Angle: 120 °
- Peak Wavelength: 592 nm
- Forward Voltage: 2.2 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 450 milliCandela
-
Supplier: Electro-Lite Corporation
Description: The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible end
- Lamp Intensity: 30 mW/cm²
- Type: Chamber, Flood
- Features: Hour Meter / Timer, LED Source, Other, Side / Multi-directional Curing, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: SICK
Description: Features Dimensions (W x H x D) 46 mm x 77 mm x 46 mm Sensing distance 100 mm Sensing distance tolerance ± 10 mm Housing design (light emission) Rectangular Light source LED, blue 1) Wave length 450 nm Light spot size 180 mm x 11 mm 2) Bar code types
- Features: Photoelectric Sensors
-
Supplier: World Star Tech
Description: -40°C to +85°C Applications: Laser Projectors: Ideal for high-brightness red laser projections Laser Light Shows: Used in laser light shows requiring vivid red light sources Optical Instruments: Serves as a light source in various optical devices
- Wavelength Range: 638 nm
- Laser Power: 450 milliwatts
- Operating Temperature Range: -10 to 40 C
- Laser Type: Laser Diodes
-
Supplier: ValueTronics International, Inc.
Description: dependency: ±0.05 dB (1550/1600 nm), ±0.05 dB typ. (1310 nm) Dynamic range: 60 dB (1523 nm, peak ±0.2 nm, resolution: 0.01 nm); 70 dB (1523 nm, peak ±0.4 nm, resolution: 0.01 nm); 45 dB (1523 nm, peak ±0.2 nm, resolution: 0.1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Green Chip LED, 515nm, 450mcd, 1.6x0.8mm, SMD Product overview: APG1608ZGC from Kingbright is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: detected object. Use with visible light source. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/translucent objects. Outperforms infrared light in many moderate to low contrast applications. Also
- Operating Distance: 82.67721 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Marktech Optoelectronics
Description: that currently use another type of illumination. Typical sizes are from .75" to 1.0" View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR
- Viewing Angle: 120 degrees
- LED Type: Blue
-
Supplier: Tri-Tronics Company, Inc.
Description: opposed sensing modes. LED Light Source Infrared = 880nm Invisible light – recommended in opaque object sensing applications. Infrared LED light source provides long-range sensing in either Beam Make or Beam Break modes. Infrared light maximizes the sensor’s
- Operating Distance: 3.5039389 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: opposed sensing modes. LED Light Source Infrared = 880nm Invisible light – recommended in opaque object sensing applications. Infrared LED light source provides long-range sensing in either Beam Make or Beam Break modes. Infrared light maximizes the sensor’s
- Operating Distance: 3.5039389 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: opposed sensing modes. LED Light Source Red = 660nm Visible red LED light source recommended for sensing transparent/translucent objects. Outperforms infrared light in many moderate to low contrast applications. Also recommended for use with plastic fiberoptic
- Operating Distance: 2.4803163 inch
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Filmetrics, Inc.
Description: especially useful for solar and OLED applications. Thickness and refractive index measurement modules come standard on F10-RTA models. What's Included Integrated Spectrometer/Light Source Unit FILMeasure 7.0 software BK-7 reference material Al2O3 reference material Si reference
- Range: 0.0000001181103 to 0.005905515 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
Supplier: Haida International Equipment Co., Ltd.
Description: Operation manual: Turn on the Power button of testing meter, it will display “0” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability; The meter can record UV energy after irradiating for a period time; and the screen will display
- Wavelength Range: 250 to 410 nm
- Operating Temperature: 32 to 113 F
- Display: Digital Readout
- General Features: Portable
-
Supplier: Shanghai Optics
Description: placed at a 45 degree angle to a light source. With this placement, blocked light is reflected at a 90 degree while specified wavelengths of light pass through the filter. If a light source is emitting white light, the light filtered through a
- Filter Type: Cold Mirrors, Dichroic Filters, Hot Mirrors, Long Pass Filters, Short Pass Filters
- Substrate Material: UV grade Fused Silica
- Features: Ultra-Violet (UV), Visible (VIS)
-
Supplier: ASTM International
Description: wavelengths for quinine sulfate dihydrate in solution, which are approximately 350 nm and 450 nm, respectively.. 1.2 This test method has been applied to fluorescence-measuring systems utilizing non-laser, low-energy excitation sources. There is no assurance that
-
Supplier: ASTM International
Description: sources (for example, an excitation source of 450-W electrical input or less). There is no assurance that extremely intense illumination will not cause photodecomposition of the compounds suggested in this test method.2 For this reason it is recommended that this test method not
Find Suppliers by Category Top
Featured Products Top
-
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Type 4X, IP66 when installed with Panel Mount Gasket (included) or optional Non-metallic Weatherproof Backbox (Model WB-NM) Marine (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
(continuous wave): 5 W (TS = 25°C) — Typical emission wavelength: 447 nm — Efficient radiation source for cw and pulsed operation — Chip on electrical insulated submount Applications — Electronic Equipment — Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. Ushio Infrared (IR) and Near-IR Laser Diodes: Available at (read more)
Browse Diode Lasers Datasheets for World Star Tech -
reliability, it supports use in both industrial and commercial systems requiring precise IR light sources. Key Features: Wavelength: 850nm typical High optical output power of 260mW (CW) Operating current of 270 (read more)
Browse Diode Lasers Datasheets for World Star Tech -
OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications. The laser diode light can be focused down to a point only a few micrometers in diameter using aspherical lens optics. The laser can be directly used as (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Light-dependent fluorescence in the coral Galaxea fascicularis
Fig. 2 General G. fascicularis excitation (black line) and emission (gray line) fluorescence spectrum: Coral fluorescence was excited with a 450 nm light source and fluorescence spectra were recorded using a spectrometer.
-
Machine Vision for the Inspection of Natural Products
Using a suitable arrangement of 450 nm light sources , the stem and calyx concavities provide sufficient deformation of the surface to enable this technique to detect them using the spare capacity of a standard colour video camera.
-
Two-component photoresists based on acidolytic cleavage of novel ester acetal polymer
So, we tried to evaluate the lithographic performance of the resists on an i-line exposure instrument making use of the short wavelength part of its 250- 450nm light source .
-
BMVC test, an improved fluorescence assay for detection of malignant pleural effusions
As shown in Figure 1A, the loaded tip was inserted into a black box and irradiated by a 450 nm light source , which is an ultraviolet lamp (Spectroline, Westbury, NY) included at the bottom of the box.
-
Optogenetic reporters
The solution identified by the authors was to use a low-power 488 nm laser (0.1 mW/mm2 ) to excite G-CaMP and a higher-power 450 nm light source (8 mW/mm2 ) .
-
Wavelength and coherence effects on the growth mechanism of silicon nanopillars and their use in the modification of spontaneous lifetime emission of BODIPY dy...
It is found that the PL intensity of PSi is up to 100 times brighter if the PSi sub- strate is irradiated with a 450 nm light source ; and the PL spectrum is blue-shifted by some 80 nm [9].
-
Fast Raman single bacteria identification: toward a routine in-vitro diagnostic
In this objective, we have chosen a 450 nm light source for the DIHM lighting which allows Raman acquisition without stopping the LED illumination.
-
Particle Property Analyses of High Level Waste (HLW) Tank Sludges [SEC 1 Thru 7]
Given the use of both the 632.8 nm and 450 nm light sources available in the Horiba LA-910, and the 780 nm source of the Microtrac X100, the refractive index values are expected to have significant impact on calculated PSDs…
-
Redox enzyme linked electrochemical sensors: Theory meets practice
Conventional photoresists can be pat- terned with far greater resolution, approaching 250 nm by use of a 350- 450 nm light source , or less than 100 nm by using an electron beam technique [90].
-
Photoalignment in optical rewritable (ORW) e-paper and photonics : physics & application - HKUST Institutional Repository
This offers reversible liquid crystal alignment using polarized light of 450nm light source .
Indicates content that may require registration and/or purchase.