-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 200V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -25 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 200V, Ceramic Capacitors. This listing supports clearer
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 200V, Ceramic Capacitors. This listing supports clearer product
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ODG (Origin Data Global)
Description: ±20% 1.41A@120Hz 10mm 200V 470uF Plugin,D22xL35mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CERAMIC CAPACITOR 470PF, 200V, X7R, 10%, RADIAL; Capacitance:470pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:-; No. of Pins:2 RoHS Compliant: No
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 200V ±20% Plugin,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 200V; Capacitance:470µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mm RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 470PF 200V 2% NPO 0805 470pF 200V ¦2% C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Tape & Reel (TR)
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: 470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -25 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: New Yorker Electronics Co., Inc.
Description: 105 ºC Radial Leaded Aluminum Electrolytic Capacitors 47µF 200V
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 470PF 200V 10% X7R 0805 470pF 200V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - - Digi-Reel«
- Capacitance Range: 0.00047000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; SNAP-IN CAP ED 470UF 200V 105DEG C
-
Supplier: Utmel Electronic Limited
Description: 200V 470pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308350-SEK470M200ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.827" (21.00mm) Standard Package: 100 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 200 V Lead
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Description: CAP ALUM 470UF 20% 200V SNAP
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -25 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 470UF 20% 200V RADIAL
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 0.0002 microF
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and
-
Supplier: Utmel Electronic Limited
Description: Vishay Aluminium Electrolytic Capacitor 470F 200 V dc 22mm Through Hole series 159 PUL-SI lifetime 5000h
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 822324-EEEFK1V470P Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: 470uF 16V SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Lingto Electronic Limited
Description: CAP FILM .470UF 400V 716 SERIES
- Capacitance Range: 0.47000000000000003 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 10V 260mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 47µF 300V
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 47 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 to 105 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35VDC 47uF 125degC VibeProof AEC-Q200
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 35VDC 47uF 20% Anti-Vibe AEC-Q200
-
Supplier: Richardson RFPD
Description: PXA Series. Conductive Polymer Aluminum Solid Capacitors.
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 20 volts
- Operating Temperature: -55 to 105 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 500V 47pF +/- 5 %
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
. Capacitance 330nF 630V Hiteca™ 470nF 2000V X7R 470nF 630V X7T Maximum 330nF at 0V bias 470nF at 0V bias (read more)
Browse High Voltage Capacitors Datasheets for Knowles