-
Supplier: ARC Systems, Inc.
Description: 12 pole designs, our precision Motor generators can provide output signals from 0.1 volt to 3.1 volts per 1000 RPM. Custom units that operate at high temperatures are also available.
- Generated Voltage: 0.1 to 3.1 Volts / 1000 rpm
- Maximum Speed: 9,500 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 4000 RPM 180W 48VDC
- Other DC Voltage: 48 VDC
- Other Output Power: 0.2412396692825076 HP
- Continuous Torque: 3.805625 In-lbs
- Shaft Speed: 4,000 rpm
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from
- Other DC Voltage: 48 VDC
- Continuous Current: 2.7 amps
- Continuous Torque: 1.9375 In-lbs
- Shaft Speed: 3,693 rpm
-
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from
- Other DC Voltage: 48 VDC
- Continuous Current: 8.8 amps
- Continuous Torque: 7.125 In-lbs
- Shaft Speed: 3,873 rpm
-
Supplier: Newark, An Avnet Company
Description: Manual Motor Protector, Type PKZM0, 16 Amp to 20 Amp Thermal Range, 280 Amp Magnetic Trip Setting, 5 Maximum Horsepower at 230 volt AC, 3 Phases, 50-60 hertz, 15 Maximum Horsepower at 460 volt AC, 3 Phases, 50 hertz to 60 hertz RoHS Compliant: Yes
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor, from a
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Genesis Motion
Description: The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
- Other Output Power: 2.21940495739907 HP
- Continuous Current: 24.1 amps
- Continuous Torque: 489.380530973451 In-lbs
- Rotor Inertia: 1.163952 oz-in-sec²
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 12 VDC
- Static / Holding Torque: 6.38300884955752 In-oz
- Step Angle: 7.5 degrees
- Continuous Current: 0.8 amps
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise --------------------------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class --------------------------------------- B
- Other DC Voltage: 12 VDC
- Static / Holding Torque: 4.162831858407088 In-oz
- Step Angle: 7.5 degrees
- Continuous Current: 0.21 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 48 VDC
- Torque Constant: 0.009204 in-oz/amp
- Other Output Power: 0.268044076980564 HP
- Rotor Inertia: 0.0023364 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 48 VDC
- Torque Constant: 0.0135936 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.006372 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world.
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 72” long Base sizes Standard 24”,36”,48” wide x 36”,48” long travel 48”, 72” vertical travel Lowered heights 12”, 18” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rodwith
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex Solid-State Controller with Fusible Disconnect, NEMA Type 4/12 (IP65), 85 A, 15...60Hp @ 460V AC, Input Volt.: 500...600V, Control Volt.: 100...240V AC, Hp Rating:60 Hp
- Rated Power: 44,768.756449224304 watts
- Supply Voltage (AC): 500 to 600 volts
- Continuous Output Current: 85 amps
- Frequency: 50 Hz, 60 Hz
-
Supplier: Radwell International
Description: SSR, PCB MOUNT, SPST-NO, 15VDC, 25A,OPERATING VOLT MAX: 530VAC, THROUGH HOLE, ZERO CROSSING, OPERATING VOLT MIN: 48VAC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Motor Starter, DC Motor Starter
-
Supplier: Radwell International
Description: CONTACTOR, 48 VOLTS, OVERLOAD RELAY M-23-K, 3-PH AC. FREE 2 YEAR RADWELL WARRANTY
- Features: Motor Contactor Only
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of
-
Supplier: ValueTronics International, Inc.
Description: The BL1350 is a 1.35 kVA ac source from Behlman. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 1350VA in a 3.5"
- Type: AC Power Source
-
Supplier: Microchip Technology, Inc.
Description: The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral
- Clock Speed: 48 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Honeywell International, Inc.
Description: HEAVY DUTY, LINE VOLTAGE THERMOSTAT TYPE 3-1/8 INCH WIDTH X 1-5/8 INCH DEPTH X 5 INCH HEIGHT SIZE TAN COLOR UL, CSA APPROVAL 120/240 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 19 AMP AT 277 VOLT AC, 22 AMP AT 120 VOLT AC (RESISTIVE), 16 AMP AT 120 VOLT
- Temperature Set Point Range: 46 to 84 F
- Voltage: 120 to 240 volts
-
Supplier: Allied Electronics, Inc.
Description: PCB Power Supply, 85 to 264 VAC⁄120 to 370 VDC Input, 48 mV (Max.) Line Regulation Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC HVAC DRIVE, ADJUSTABLE SPEED AC DRIVE, 380-480 VOLTS, 3.3 AMP, 48-63 HZ, 1.5 HP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 3.3 amps
-
Supplier: Allied Electronics, Inc.
Description: Output Range 21.6-52.8 VDC Power Factor Correction Compact Size and Lightweight Universal Input AC 85-264 V Parallel Master/Slave and N+1 Redundant Operation 24 Volt Fan Option Remote On/Off Option Standard, Vertical and Amp Connectors Available
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies Medium Power — With High Peak Capability. Designed for Motors, Printers, Fax, Medical and Lab Equipment Where Peak Power Is Required Power Factor Correction Output Voltages Cover 21.6~52.8 VDC Range Universal Input: 85~264 Volts AC Peak Power: 68~100% of
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive motor is AC three-phase induction-type motor with fully sealed-for-life bearings. Internal cooling and temperature sensors allow top performance in all applications. Motor is temperature rated with Class F insulation. Drive
- Capacity: 4,000 to 6,500 lbs
- Width: 37 inch
- Features: Electric, Tilting
- Actuation: Electric Motor
-
Supplier: Southland Equipment Service
Description: reversing "dead-man" braking switch. AC Motor. 24-volt system. External charger plugs into any regular 110-volt outlet. Lowered height: 3.3". Raised height: 8". Fork length: 48". Fork widths: 20.5"/27" -- please specify. Travel speed empty 4 mph - full 3.5 mph.
- Capacity: 4,400 lbs
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Air Compressors Direct
Description: being overloaded Dual Voltage, 3-Phase Motor •Operates @ 230 or 460 volt for industrial applications Oil Sight Glass •Quickly check pumps oil level with ease Two-Stage Pump •Produces higher CFM more efficiently, with less heat Dual-Control •Allows auto start/stop or continuous speed
- Flow Capacity: 51.4 to 48.1 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Infineon Technologies AG
Description: operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612A is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources. Summary of Features High load
-
Supplier: Lift Products, Inc.
Description: torque to meet operator requirements. AGM Batteries Integral AGM batteries support opportunity charging & withstands vibration. AC Drive System Fully sealed, high torque, brushless AC drive system requires no regular maintenance. Standard Features 24volt ZAPI transistor control High
- Type: Stacker / Walkie
-
Supplier: Hyster Company
Description: requires. Options such as five chassis choices, three operator compartment configurations, and either 48 or 72 volt systems are all available. These options along with our advanced ergonomic design allow the operator to maintain maximum productivity throughout an entire shift. And our
- Capacity: 3,000 to 3,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
Supplier: Mile-X Equipment, Inc.
Description: 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air compressor, you know you have purchased one of the finest compressors in the industry. The Value Plus compressor line was
-
Supplier: Lift Products, Inc.
Description: piece door cover Options Steel Wheel Boom Hook Load Platform Drum Tilter Lowering Alarm Battery Discharge Meter Smart Charger Key Switch Remote Lift/Lower Ram Roller Bed Platform 36"-48" Wide Fork Carriage 3" Tall Load Wheel Phenolic Casters Poly Casters AC Pump Motor System ITA
- Type: Stacker / Walkie
-
Supplier: ValueTronics International, Inc.
Description: The PM100 is a Power Analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies,
Find Suppliers by Category Top
Featured Products Top
-
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Yaskawa is the world's largest manufacturer of AC drives for industrial automation and OEM equipment. Our drives cover every automation application need in the industrial plant. These AC drives incorporate the latest technological advancements in AC motor speed control, made possible by (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
The use of networking between the AC Drives and the BAS reduces the need for signal and control wiring to transfer performance information from the AC Drives to the Building Automation System. More About Fuji Electric Did you know that Fuji Electric (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric delivers high-performance VFD drives and industrial power inverter ac drives that offer automatically controlled motor operations and operating speeds for a wide variety of drive applications in (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Grain storage facilities ensure that grains stay in optimal condition, ready for sale or further processing. Fuji Electric AC Drives are used to adjust the speed of various motors as grain storage systems consist of multiple motor-driven components. More About Fuji (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Did you kno all Irrigation systems rely on a pump’s flow to distribute water and provide consistent pressure control?
(read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Fuji Electric also provides Solar drives that allow autonomous systems without human supervision – specific functions to ensure a continuous operation. Our VFDs start the pump when the conditions (irradiation) are suitable and always obtain the maximum power from the solar panels, thanks to the function of Maximum Power Point Tracking (MPPT).
(read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
/IP, EtherCAT®, BACnet/IP®, or MECHATROLINK-4, all within a single AC drive. Reduce installation time with dual-port Ethernet connections, standard DIN rail mounting for up to 7.5 HP, and spring-tension I/O terminals. With support for all major industrial Ethernet protocols and topologies, the GA501 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
CR4 - Thread: Can a Battery Provide 220 Volts?
most electric fork lift trucks use 48 volts dc via inverter then control pack to ac motors , Look up fork lift truck operation .
-
Modeling of emergency diesel generators in an 800 megawatt nuclear power plant
Results of 480 volt ac contactor dropout testin are provided for determining voltage limits in the 48 ! volt system during motor starting transients.
-
CR4 - Thread: Induction Motor
48 volt DC means you can converted to 48 AC by inverter. then you need step up transformer to increase the voltage according to your motor Voltage rating.
-
ANFL3501M-BLDR | Product Catalog Search Results | Galco Industrial Electronics
Horsepower: 1/3, Type: Agricultural Duty, Volts AC: 115/230, Nominal Voltage: 120/208/240 Volts AC , Phase: 1, RPM: 1800, NEMA Frame: 48 YZ, Enclosure: Totally Enclosed Fan Cooled, Mounting Type: Flange - NEMA 56N, Efficiency %: 60 Percent, Full Load Amps: 3, Service Factor: 1.15, Motor Type: Capacitor Start, Composition: Steel, Overall Length: 12.44 Inches, Number of Poles: 4, Approvals …
-
LifeSize Video Conference Camera 200
… Active Image Area, w/ Ceramic Carrier & Filter Glass $15 - Nippon Pulse Motor Co. - PF35T-48D1-05 - Stepper Motor - 2 Phase, Tin-Can Type, 48 Steps/Rev, 5 Volt Unipolar Coil Winding, Ferrite … … EDAC Power Electronics - EA1030C1 - AC -DC Adapter - External, 30W …
-
Evaluation of HFC-245ca for commercial use in low pressure chillers. Final report, Volume II: Chiller test data
… MOTO9 VOLTAGE - AB Volts 3.915 3.894 3.*5 ' 3.868 .2.869 581 I MOTOR VOLTAGE - AC Voll 3.910 3 … … 870 3.872 5821 MOTOR VOLTAGE - CB ' Voll … … MOTOR POWER - PHASE 1 Volt 0.928 0.970 … … l 32.61 30.14 601 4MAXIMUM WITOR TEMPERATURE Deg C 51.94 I 50.83 48 .
-
Chapter 3 Electrical Power for Agricultural Machines
Table S3.1 Properties of several AC electric motors . … Motor 4 Motor 5 Motor 6 Motor 7 Motor 8 Phase 1 1 3 1 1 3 3 3 Poles 4 4 6 4 4 4 4 4 Volts 115 115 230 115 … … Phase, deg. 63 52 48 51 50 30 30 …
-
CR4 - Thread: how to convert a 130 volt dc motor to 110 ac
Re: how to convert a 130 volt dc motor to 110 ac 03/09/2008 6: 48 PM .
Indicates content that may require registration and/or purchase.