-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in
- Other DC Voltage: 19.1 to 96 VDC
- Torque Constant: 5.62 to 30.6 in-oz/amp
- Other Output Power: 0.164847107343047 to 0.175568870422269 HP
- Continuous Current: 1.63 to 8.86 amps
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Other DC Voltage: 9.55 to 48 VDC
- Torque Constant: 1.49 to 7.5 in-oz/amp
- Other Output Power: 0.0112578512331837 to 0.0119279614256351 HP
- Continuous Current: 0.37 to 1.87 amps
-
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these
- Other DC Voltage: 9.55 to 48 VDC
- Torque Constant: 1.758 to 8.802 in-oz/amp
- Other Output Power: 0.0321652892376677 to 0.0348457300074733 HP
- Continuous Current: 0.85 to 4.24 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DPM48LS3 FRAME, T.E.N.V ENCLOSURE, CONTINUOUS DUTY, CLASS F, 45LB/IN TORQUE, 3600 RPM, 158.7 VOLTS, 141 AMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 1.1061946902654862 to 2.8761061946902644 In-lbs
- Shaft Size: 0.2357 to 0.2362 inch
- Diameter / Width: 1.614 inch
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 48 VDC
- Torque Constant: 0.009204 in-oz/amp
- Other Output Power: 0.268044076980564 HP
- Rotor Inertia: 0.0023364 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Compact Design ● High Protection Class ● High Efficiency, High Precision ● High Motor Output Torque ● Low Noise, Long Working Life
- Other DC Voltage: 48 VDC
- Torque Constant: 0.0135936 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.006372 oz-in-sec²
-
Supplier: Galil
Description: Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers.
- Other DC Voltage: 48 VDC
- Torque Constant: 12.1 in-oz/amp
- Continuous Current: 4.9 amps
- Continuous Torque: 3.4375 In-lbs
-
Supplier: DigiKey
Description: 200 WATT BLDC SERVO MOTOR - 60 M
- Other DC Voltage: 48 VDC
- Other Output Power: 0.268044076980564 HP
- Continuous Torque: 5.664375 In-lbs
- Shaft Speed: 3,000 rpm
-
Supplier: Constar Motion Co., Ltd
Description: Encoder Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0302889806988037 HP
- Continuous Current: 25 amps
- Continuous Torque: 0.332743362831858 In-lbs
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.0536 to 94.3056 in-oz/amp
- Other Output Power: 0.314951790452163 HP
- Continuous Current: 1.3 to 11.5 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Other Output Power: 0.254641873131536 HP
- Continuous Torque: 5.30973451327434 In-lbs
- Shaft Speed: 2,000 to 3,000 rpm
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 10.1952 to 89.916 in-oz/amp
- Other Output Power: 0.154125344263824 HP
- Continuous Current: 0.75 to 6 amps
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Other DC Voltage: 24 to 160 VDC
- Torque Constant: 9.7704 to 97.704 in-oz/amp
- Other Output Power: 0.469077134715987 HP
- Continuous Current: 2 to 18 amps
-
Supplier: Constar Motion Co., Ltd
Description: Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 24 VDC
- Other Output Power: 0.211754820814646 HP
- Continuous Current: 150 amps
- Continuous Torque: 0.530973451327433 In-lbs
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include
- Other DC Voltage: 48 VDC
- Continuous Torque: 884.955752212389 In-lbs
- Gearbox Ratio: 67.17 : 1
- Shaft Speed: 65 rpm
-
Supplier: Koford Engineering, LLC
Description: sensorless versions. Lamination materials are ultra low loss for maximum performance. Outstanding servo performance due to cog free design, low inerta, and low inductance. Available with high performance gearboxes, thermistor temperature sensors, and self resetting overtemperature protection
- Other DC Voltage: 24 to 48 VDC
- Gearbox Efficiency: 94 %
- Shaft Size: 0.1872 inch
- Diameter / Width: 1.3 inch
Find Suppliers by Category Top
Featured Products Top
-
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Oriental Motor USA is pleased to announce the launch of the new Planetary PN Geared Type for the AZ Series Hybrid Step-Servo Motors. This latest addition expands the geared motor lineup with a compact, high-precision solution that delivers zero backlash, ideal for applications requiring both (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Design Study of Flapping Foil Propulsion for an Odyssey Class
Autonomous Underwater Vehicle
For the main link rotary motor a search was conducted for a DC brushless motor that operates well at around outputs of 50 … of 100 to 200 watts, and operates at 48 volts , the present operating voltage of the servo actuators.
-
Industrial Automation: Hands-On > Components and Hardware
12VDC is also sometimes used, while higher DC levels of 48 or more volts may be used for DC motors such as steppers. .... Servos and DC motors do not usually use separate power supplies, but generate their own DC power…
-
MicroMo Introduces Powerful, Lightweight Ø3mm Brushless DC Motor
The BLD 05002 S is an electronics Synchronous Drive Servo Amplifier with sine form output voltage that operates with PWM at 500 kHZ and with a power supply ranging from 2.7 to 5.5 V DC . .... Series 0308â¦B Brushless DC motors with 3 volt windings are immediately available from stock with a 24 - 48 hour turnaround.
-
Smoovy Series 0308…B: Ø3mm Brushless DC Motor
The BLD 05002 S is an electronics Synchronous Drive Servo Amplifier with sine form output voltage that operates with PWM at 500 kHZ and with a power supply ranging from 2.7 to 5.5 V DC . .... Series 0308â¦B Brushless DC motors with 3 volt windings are immediately available from stock with a 24 - 48 hour turnaround.
-
The photometric system of the One-meter Telescope at Weihai Observatory
of Shandong University
The mount system is an equatorial fork mount with high accuracy fiction servo -drivers. .... The maximum slew speed can reach to 4 degrees per second in both Right Ascension and Declination direc- tions accelerated by 48 Volts DC motors .
-
Results of the Naval Oceanographic Office's 1997 AUV workshop
The 48 - volt battery (Nickel- Cadmium) container was positioned in the mid-body, se- curely joining the forward and aft sections. .... Propulsion was a DC brushless motor that drove either a three- or five-bladed propeller through a five-to-one gear reduction box. .... The rud- der and dive planes were driven separately by a step servo and angular spline gears.
-
NAVAL POSTGRADUATE SCHOOL
So the 48 Vis put directly to the input of the DC /DC converter. .... A circuit breaker protects the motor system. .... In our case, the servo amplifier encoder part is not use, in fact, the encoder of the .... HIGH VOLT +48VOLTS Breaker MOTOR A MOTORB MOTORC MOTOR HALL!
-
Implementation of a dSPACE DSP-based state feedback with state observer using Matlab/Simulink for a speed control of DC motor system
The experimental set-up, implemented to a DC servo motor as the detail as follows: 48 watt and 4000 rpm. .... volts which will be the input of A/D respectively.
-
Social Robotics
Two servo motors , AX-12A model of DYNAMIXEL Co. -. .... Ava is able to record the sound signal with a sampling frequency of 48 kHz and a .... Also, Ava’s motors have 0.29 degree resolution with 59 rpm no load speed at 12 volts dc power.
-
The Ocean Voyager II: an AUV designed for coastal oceanography
Custom high efficiency ducted 3 bladed propeller, 275 rpm at 3 knots, Pittman 5113 brushless DC motor , Bayside 10:l planetary gearbox Speed Controller: WHO1 60 Volt supply Condor SSPS-102,torque, rated 20 kpicm, stall 125 kgicm Cruising = 3 knots, Maximum .... Servos Speed. .... down DCDC converters Capacity: Lead Acid =12-24 amp hours Silver Zinc = 24- 48 amp hours 60 .
Indicates content that may require registration and/or purchase.